location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Fury 16 G9 Intel® Core™ i9 i9-12950HX Mobil workstation 40,6 cm (16") WUXGA 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A5500 Wi-Fi 6E (802.11ax) Windows 11 Pro

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
ZBook Fury
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16 G9
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
62U72EA show
Vis subsidiære artikel koder, anvendt i online markedspladsen
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0196786568374 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 28259
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 04 May 2024 00:26:14
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Mar 2024
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Fury 16 G9 Intel® Core™ i9 i9-12950HX Mobil workstation 40,6 cm (16") WUXGA 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A5500 Wi-Fi 6E (802.11ax) Windows 11 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i9-12950HX (op til 5,0 GHz med Intel® Turbo Boost Technology, 30 MB L3-cache, 16 kerner, 24 tråde)
  • - Windows 11 Pro (med forhåndsinstalleret Windows 10 Pro-nedgradering)
  • - 16" WUXGA-skærm
  • - NVIDIA RTX™? A5500 (16 GB dedikeret GDDR6-hukommelse)
  • - 64 GB memory; 1 TB SSD storage
Garanti: 3 års (3/3/0) begrænset garanti omfatter 3 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP ZBook Fury 16 G9 Intel® Core™ i9 i9-12950HX Mobil workstation 40,6 cm (16") WUXGA 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A5500 Wi-Fi 6E (802.11ax) Windows 11 Pro :
Kort redaktionelle beskrivelse af %%titel%%

ZBook Fury 16 G9 Mobile Workstation-pc, 16", Windows 11 Pro (med forhåndsinstalleret Windows 10 Pro-nedgradering), Intel® Core™ i9, 64GB RAM, 1TB SSD, RTX™ A5500, WUXGA
More>>>
HP ZBook Fury 16 G9 Intel® Core™ i9 i9-12950HX Mobil workstation 40,6 cm (16") WUXGA 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A5500 Wi-Fi 6E (802.11ax) Windows 11 Pro:
Den officielle marketing tekst af HP ZBook Fury 16 G9 Intel® Core™ i9 i9-12950HX Mobil workstation 40,6 cm (16") WUXGA 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A5500 Wi-Fi 6E (802.11ax) Windows 11 Pro som er leveret af producenten

Så effektiv, at du glemmer, at det er en laptop
Klar selv dine mest omfattende arbejdsprocesser med ZBook Fury ─ som nu har en desktop-CPU i en laptop. Med integreret eller dedikeret grafikkort, en imponerende skærm og samarbejdsfunktioner kan du redigere 8K-video, gengive 3D eller øve maskinlæringsmodeller. Opnå ekstrem og professionel ydeevne ─ også på farten.

Kort opsummerende beskrivelse HP ZBook Fury 16 G9 Intel® Core™ i9 i9-12950HX Mobil workstation 40,6 cm (16") WUXGA 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A5500 Wi-Fi 6E (802.11ax) Windows 11 Pro:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP ZBook Fury 16 G9, Intel® Core™ i9, 40,6 cm (16"), 1920 x 1200 pixel, 64 GB, 1 TB, Windows 11 Pro

Lang opsummerende beskrivelse HP ZBook Fury 16 G9 Intel® Core™ i9 i9-12950HX Mobil workstation 40,6 cm (16") WUXGA 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A5500 Wi-Fi 6E (802.11ax) Windows 11 Pro:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP ZBook Fury 16 G9. Produkttype: Mobil workstation, Formfaktor: Muslingeskal. Processorserie: Intel® Core™ i9, Processormodel: i9-12950HX. Skærm diagonal: 40,6 cm (16"), HD-type: WUXGA, Skærmopløsning: 1920 x 1200 pixel. Intern hukommelse: 64 GB, Intern hukommelsestype: DDR5-SDRAM. Samlet lagringskapacitet: 1 TB, Lagermedie: SSD. On-board grafikkort, model: Intel® UHD Graphics, Diskret grafikadaptermodel: NVIDIA RTX A5500. Operativsystem installeret: Windows 11 Pro. Vægt: 2,44 kg

Klar de mest omfattende arbejdsprocesser ─ på én gang

Kom hurtigt igennem grafiktunge projekter med en Intel® CPU[1] i desktop-klassen og integreret, diskret grafikkort.[3]

Opgrader. Udvid. Udvikl

Få lagring på desktopniveau og hukommelse med plads til udvidelse. Det er nemt at udvide med værktøjsfri adgang til komponenter.

Tynd ramme forbedrer dit skærmområde

Gør dine projekter til virkelighed på en imponerende skærm, og se mere af din skærm med en tynd ramme.

Skab. Kommuniker. Samarbejd

Samarbejd om dine mest omfattende projekter, uanset hvor du er. Det AI-forstærkede 5 MP-kamera med automatisk indramning[8] giver forbedret billedkvalitet også i dæmpet belysning, og dedikerede lydforstærkere blokerer baggrundsstøj, så du problemfrit kan tilslutte stort set alle steder fra.

Tastatur, der kan tåle spild

Ulykker sker – derfor har vi designet et tastatur med et afløbshul, så mindre spildvæske kan løbe ud i bunden og derved gøre rengøringen nemmere.

Brancheførende sikkerhedsfunktioner

Avancerede sikkerhedsfunktioner er standard. Systembeskyttelse som HP Sure Start – branchens første selvreparerende BIOS – betyder, at din enhed er beskyttet, ligesom dine data og din identitet.

Intel® Core™ i9-processor

Få førsteklasses ydeevne til intense opgaver som gengivelse og videoredigering med en Intel® Core™ i9-processor. [1]

HP Z Turbo Drive-højhastighedslager

Arbejd uden begrænsninger fra et vilkårligt sted med en lokal PCIe-harddisk, der er op til 6 gange hurtigere end SATA SSD og op til 21 gange hurtigere end almindelige HDD-harddiske. [4]

Windows 11

Fungere alle steder fra uden at gå på kompromis med ydeevnen eller sikkerheden med Windows 11, som drives af HP's samarbejds- og tilslutningsteknologi.

Design
Produkttype *
Mobil workstation
Formfaktor *
Muslingeskal
Markedspositionering
Præstation
Oprindelsesland
Kina
Display
Skærm diagonal *
40,6 cm (16")
Skærmopløsning *
1920 x 1200 pixel
Berøringsskærm *
No
HD-type
WUXGA
Paneltype
IPS
Antirefleksskærm
Yes
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
400 cd/m²
Skærm diagonal (metrisk)
40,6 cm
RGB-farverum
sRGB
Farveområde
100%
Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i9
Processorgeneration
12th gen Intel® Core™ i9
Processormodel *
i9-12950HX
Processorkerner
16
Processortråde
24
Processor boost frekvens
5 GHz
Processor-cache
30 MB
Processor cache type
L3
Bus type
DMI4
Konfigurerbar TDP-down
45 W
Hukommelse
Intern hukommelse *
64 GB
Intern hukommelsestype
DDR5-SDRAM
Hukommelsesur hastighed
4800 MHz
Hukommelse form faktor
SO-DIMM
Hukommelseslayout (slots x størrelse)
2 x 32 GB
Hukommelsesstik
4x SO-DIMM
Antal ledige interne hukommelsesudvidelsesstik
2
Hukommelseskanaler
To-kanals
Lagring
Samlet lagringskapacitet *
1 TB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
1 TB
Antal installerede SSD'er
1
SDD-kapacitet
1 TB
SSD-hukommelsestype
TLC
SSD-grænsefladetype
PCI Express, NVMe
NVMe
Yes
Optisk drevtype *
No
Grafik
Producent af diskret GPU-udstyr
NVIDIA
Diskret grafikadaptermodel *
NVIDIA RTX A5500
Diskret grafikadapterhukommelse
16 GB
Diskret grafikhukommelsestype
GDDR6
On-board grafikkort *
Yes
4
Intel
Diskret grafikadapter *
Yes
Indbygget grafikadapterfamilie
Intel® UHD Graphics
On-board grafikkort, model *
Intel® UHD Graphics
Antal diskrete grafikadaptere
1
Lyd
Lydsystem
B&O PLAY
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Højttalerproducent
Bang & Olufsen
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera HD type
HD
Infrarødt kamera (IR)
Yes
Netværk
Wi-Fi
Yes
Bedste Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
Intel Wi-Fi 6E AX211
Producent af WLAN-controller
Intel
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth-version
5.3
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Ethernet LAN-porte (RJ-45)
1
Antal HDMI-porte *
1
HDMI-version
2.1
Antal mini DisplayPorts
1
Thunderbolt 4 porte antal
2
Kombineret hovedtelefon/mikrofon-port
Yes
USB type-C DisplayPort alternativ tilstand
Yes
USB strømforsyning
Yes
USB Sleep-and-Charge
Yes
USB-porte til Sleep-and-Charge
2
Præstation
Bundkort chipsæt
Intel WM690
Tastatur
Specielle funktioner på tastaturet
Roiskesuojattu
Pegeredskab
Touchpad
Numerisk tastatur *
Yes
Baggrundsbelyst tastatur
Yes
Spildsikret tastatur
Yes
Tastatur i fuld størrelse
Yes
Inputenhedsmodel
HP Premium -näppäimistö
Software
Forudinstalleret software
Bing-søgning for IE11; Køb af Office; HP Hotkey Support; HP Noise Cancellation Software; HP Performance Advisor; HP Recovery Manager; HP Remote Graphics Software; HP Support Assistant; HP JumpStart; Integreret understøttelse af Miracast; HP Connection Optimizer; Adobe® Creative Cloud; HP Cloud Recovery; HP Admin; HP Privacy Settings; HP QuickDrop; Softwarestak til datavidenskab; HP Easy Clean; HP PC Hardware Diagnostics; HP ZCentral Remote Boost 2020-software til Z Workstation; Tile™-applikation
Operativsystem installeret *
Windows 11 Pro
Processor særlige funktioner
Intel® Flex Memory Access
Yes
Intel® Trusted Execution Teknologi
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Stabil Billede Platformsprogram (SIPP)
Yes
Udfør deaktivering af bit
Yes
CPU-konfiguration (maks.)
1
Indlejret tilgængelige muligheder
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Specifikke funktioner for mærket
HP JumpStart
Yes
HP Support Assistant
Yes
HP sikkerhedsværktøjer
Absolute Persistence-modul; HP Device Access Manager; HP Power On Authentication; HP Security Manager; Indbygget chipkortlæser; Master Boot Record Security; Godkendelse før systemstart; HP Sure Click; Windows Defender; HP Secure Erase; HP Manageability Integration Kit; HP Sure Sense; HP Secure Platform; HP Sure Recover Gen3; HP BIOSphere Gen6; HP Sure Start Gen6; HP Sure Run Gen3; HP Tamper Lock; Stik til nano-sikkerhedslås; HP Client Security Suite Gen7; Trusted Platform Module TPM 2.0; Windows Secured Core; Kamera med privacy-lukker
HP administrationsværktøjer
HP Power Manager
HP segment
Forretning
HP GTIN (EAN/UPC) with options
(ABY) 197029058119; (UUW) 196786568374
HP GTIN (EAN/UPC)
197029058119, 196786568374
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
8
Batterikapacitet *
95 Wh
Strømstyring
Vekselstrømsadapter strøm
230 W
Sikkerhed
Slot til kabellås
Yes
Fingeraftrykslæser
Yes
Smart kortlæser
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
TCO
Bæredygtige teknologier og materialer
Lavt halogenindhold; 40 % genbrugsplast; Bulk-emballage fås; Ekstern strømforsyning 90 % effektivitetsgrad; Støddæmpende indlæg i kassen er fra 100 % bæredygtige kilder og kan genanvendes; Yderemballage og bølgepap er fra 100 % bæredygtig kilder og kan genanvendes; Ocean-bound plastik i højttalerkabinet(ter)
Vægt & størrelser
Bredde
363 mm
Dybde
250,6 mm
Højde
28,6 mm
Vægt *
2,44 kg
Emballeringsdata
Pakkebredde
552 mm
Pakkedybde
69 mm
Pakkehøjde
345 mm
Emballage indhold
Tastatur inkluderet
Yes
Andre funktioner
Antal højttalere
2
Land Distributør
Sverige 2 distributor(s)
Suomi 2 distributor(s)
Ansvarsfraskrivelse HP ZBook Fury 16 G9 Intel® Core™ i9 i9-12950HX Mobil workstation 40,6 cm (16") WUXGA 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A5500 Wi-Fi 6E (802.11ax) Windows 11 Pro:
Ansvarsfraskrivelse

[1] Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastningen og konfigurationen af din hardware og software. Intels nummerering, branding og/eller navngivning er ikke et udtryk for større ydeevne.
[3] Ekstraudstyr, som skal konfigureres på købstidspunktet.
[8] Kræve myHP-app og Windows OS.

[4] I forbindelse med harddiske er 1 GB = 1 milliard byte. 1 TB = 1 billion byte. Den faktiske kapacitet efter formatering er lavere. Op til 30 GB på systemdisken (Windows 10) er reserveret til systemgendannelsessoftware.

Ansvarsfraskrivelser for teknisk specifikation
Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.windows.com.
Windows 10 Pro-softwaren er forudinstalleret på dette system, og licens til Windows 11 Pro-software og klargøring til gendannelsessoftware medfølger. Der kan kun benyttes én Windows-softwareversion ad gangen. Hvis du vil skifte mellem versionerne, skal den ene version først afinstalleres, før den nye installeres. Kontrollér, at alle data (filer, billeder mv.) er sikkerhedskopieret, før du afinstallerer og installerer operativsystemer, så du ikke mister data.
Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastningen og konfigurationen af din hardware og software. Intels nummerering, branding og/eller navngivning er ikke et udtryk for større ydeevne.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Få flere oplysninger på www.intel.com/technology/turboboost.
I overensstemmelse med Microsofts supportpolitik understøtter HP ikke operativsystemerne Windows 8 eller Windows 7 på produkter, der er konfigureret med 7. generations Intel- og AMD-processorer eller nyere. Desuden er det ikke muligt at hente drivere til Windows 8 eller 7 på http://www.support.hp.com.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Du kan få flere oplysninger på http://www.intel.com/technology/turboboost/.
Maksimeret ydeevne med to kanaler kræver SODIMM'er af samme størrelse og med samme hastighed i de to hukommelseskanaler.
Intel® gør det muligt for arkitekturer, der er designet med fire DIMM-stik, at køre på 2400 MT/s
Den maksimale hukommelseskapacitet gælder for 64-bit Windows-operativsystemer. I 32-bit Windows-operativsystemer kan der muligvis ikke anvendes hukommelse over 3 GB pga. kravene til systemressourcer.
I forbindelse med lagerdrev er GB = 1 milliard byte. TB = 1 billion byte. Den faktiske, formaterede kapacitet er mindre. Op til 35 GB (til Windows) er reserveret til systemgendannelsessoftware.
Procentdelen af ocean-bound plastik i de enkelte komponenter varierer efter produkt.
Wi-Fi 6E kræver en Wi-Fi 6E-router, der sælges separat, for at kunne fungere på 6 GHz-båndet. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6E er bagudkompatibel med tidligere 802.11-specifikationer. Og er tilgængelig i lande, hvor Wi-Fi 6E understøttes.
Brug af WWAN kræver et særskilt abonnement. Spørg din tjenesteudbyder om dækning og tilgængelighed i dit område. Forbindelseshastigheder varierer som følge af placering, miljø, netværksforhold og andre faktorer. 4G LTE findes ikke til alle produkter og i alle områder.
mini DisplayPort 1,4 med særskilt, 1,2 med UMA.
Administrer og overvåg batteriets ydeevne og tilstand, og tilpas opladningsindstillinger med det brugervenlige HP Power Manager-dashboard.
Der kræves FHD- og HD-indhold, før du kan se billeder i HD.
Windows Hello-ansigtsgodkendelse benytter et kamera, der er specielt konfigureret til nær-infrarød (IR) billedbehandling, til at godkende og låse Windows-enheder op samt til at låse dit Microsoft Passport op.
Processorhastigheden angiver den maksimale ydeevne; processorerne kører med lavere hastigheder i batterioptimeringstilstand.
120 W strømforsyning kan konfigureres med Intel UMA-grafikkort. 150 W strømadapter kan konfigureres med NVIDIA T1000- og T2000-konfigurationer. 200 W strømadapter kan konfigureres med NVIDIA RTX 3000 eller senere og AMD-grafikkonfigurationer.
Der kræves UHD-indhold, før du kan se billeder i UHD.
Funktionerne i HP BIOSphere Gen6 afhænger af platformen og konfigurationen.
Opløsningen afhænger af skærmens egenskaber samt indstillingerne for opløsning og farvedybde.
SuperSpeed USB 20Gbps er ikke tilgængelig med Thunderbolt™ 4,
For at opnå fuld Intel® vPro®-funktionalitet kræves der Windows 10 Pro 64-bit eller Windows 11 Pro 64-bit, en vPro-understøttet processor, vPro-aktiveret chipsæt, vPro-kompatibelt trådet LAN og/eller WLAN-kort og TPM 2.0. Visse funktioner kræver ekstra software fra tredjepart for at kunne køre. Se http://intel.com/vpro .
HP Cloud Recovery fås til HP Elite- og Pro-desktops og -laptops med Intel®- eller AMD-processorer og kræver en åben, kabelbaseret netværksforbindelse. Bemærk: Du skal sikkerhedskopiere vigtige filer som data, fotos, videoer osv. inden brug for at undgå tab af data. Få flere oplysninger på: https://support.hp.com/us-en/document/c05115630.
HP Sure Click kræver Windows 10 Pro eller nyere eller Enterprise. Få flere oplysninger på https://bit.ly/2PrLT6A_SureClick
Miracast er en trådløs teknologi, som kan bruges på computeren, når du vil projicere skærmen til fjernsyn, projektorer og streaming-afspillere, der understøtter Miracast. Du kan bruge Miracast, når du vil dele det, du sidder med på computeren, eller afspille diasshow. Få flere oplysninger på: http://windows.microsoft.com/en-us/windows-8/project-wireless-screen-miracast.
HP Performance Advisor-software – HP Performance Advisor er klar til at hjælpe dig med at få mest muligt ud af din HP-workstation fra dag ét – og hver dag derefter. Læs mere eller download på: https://www8.hp.com/us/en/workstations/performance-advisor.html
HP Manageability Integration Kit kan downloades fra http://www.hp.com/go/clientmanagement.
Absolute Persistence-modul: Absolute-agenten leveres slukket og aktiveres, når kunden aktiverer et betalt abonnement. Abonnementer kan købes, så de gælder i perioder på flere år. Servicen er begrænset. Kontakt Absolute, hvis du vil have oplysninger om mulighederne uden for USA. Absolute Recovery-garantien er en begrænset garanti. Der gælder visse betingelser. Få flere oplysninger på: http://www.absolute.com/company/legal/agreements/ computrace-agreement. Data Delete er en valgfri service, som leveres af Absolute Software. Hvis den anvendes, gøres Recovery-garantien ugyldig. Kunderne skal først underskrive en aftale om godkendelse på forhånd og enten erhverve sig en pinkode eller købe én eller flere RSA SecurID-tokens fra Absolute Software for at kunne bruge Data Delete-tjenesten.
Den faktiske lysstyrke vil være lavere med HP Sure View eller touchskærm.
HP Quick Drop kræver internetadgang og Windows 10-pc med forhåndsinstalleret HP QuickDrop-app og enten en Android-enhed (telefon eller tablet) med Android 7 eller nyere med Android HP QuickDrop-appen installeret og/eller en iOS-enhed (telefon eller tablet) med iOS 12 eller nyere med iOS HP QuickDrop-appen installeret.
Sikkerhedslås til sikkerhedsslot skal anskaffes separat.
HP Support Assistant kræver Windows og internetadgang.
HP Connection Optimizer kræver Windows 10.
Batteriet er indbygget og kan ikke udskiftes af kunden. Kan serviceres under garantien. Batterier er som standard omfattet af et års begrænset garanti med undtagelse af batterier med lang levetid, der har den samme garanti på et eller tre år som platformen.
HP Sure Start Gen6 er tilgængelig på udvalgte HP-pc'er og kræver Windows 10 eller nyere.
HP ZCentral Remote Boost-sender er ikke forhåndsinstalleret på Z Workstations, men kan downloades og køres på alle Z-desktops og -laptops uden køb af licens til og med 2022. For enheder uden Z-sender kan der købes individuelle licenser eller flydende licenser pr. samtidigt kørende versioner og køb af ZCentral Remote Boost-software er påkrævet. ZCentral Remote Boost Sender til hardware, som ikke er Z, kræver en licens og Windows 10-, RHEL/CentOS- (7 eller 8) eller UBUNTU 18.04- eller 20.04 LTS-operativsystemer. macOS (10.14 eller nyere) operativsystem og ThinPro 7.2 understøttes kun på modtagersiden. Kræver netværksadgang. Softwaren kan downloades på hp.com/ZCentralRemoteBoost.
HP Tamper Lock understøttes ikke på Ubuntu OS.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Gå til www.epeat.net for at få flere oplysninger.
Eksterne strømforsyninger, WWAN-moduler, strømledninger, kabler og tilbehør medfølger ikke. Servicedele, der er anskaffet efter køb, har muligvis ikke lavt halogenindhold.
HP Smart Support indsamler automatisk det mest nødvendige telemetri i forbindelse med første opstart af produktet for at kunne levere konfigurationsdata og tilstandsindsigter på enhedsniveau. Det fås forudindstalleret på udvalgte produkter via HP Facktory Configurations Services; eller kan downloades. Få flere oplysninger om, hvordan HP Smart Support aktiveres eller downloades på http://www.hp.com/smart-support..
GbE - Begrebet "10/100/1000" eller "Gigabit" Ethernet angiver kompatibilitet med IEEE-standard 802.3ab til Gigabit Ethernet og antyder ikke faktisk driftshastighed på 1 Gb/s. Forbindelse til en Gigabit Ethernet-server samt netværksinfrastruktur er nødvendig for at opnå overførsel med høj hastighed.
Dobbelt mikrofon-matrix, når enheden er udstyret med et valgfrit webkamera og en valgfri mikrofon på bagsiden.
Integreret HP Sure View Reflect Privacy-skærm er valgfrit ekstraudstyr, der skal konfigureres ved købet og er designet til brug i liggende tilstand.
Secure Erase er beregnet til de metoder, der er nævnt i National Institute of Standards and Technologys specialudgivelse nr. 800-88 ”Clear”-saniteringsmetode. HP Secure Erase understøtter ikke platforme med Intel® Optane™.
HDMI-2,0b med særskilt, 1,4 med UMA.
HP Sure Recover Gen3 er tilgængelig på udvalgte HP-pc'er og kræver en åben netværksforbindelse. For at undgå at miste data skal du sikkerhedskopiere vigtige filer, data, fotos, videoer osv., inden du bruger HP Sure Recover. Netværksbaseret gendannelse via wi-fi fås kun på pc'er med wi-fi-modul fra Intel.
HP Sure Run Gen3 fås på udvalgte HP-pc'er og kræver Windows 10 eller nyere.
Procenten af genbrugsplast er baseret på definitionen i IEEE 1680.1-2018-standarden.
Faktiske watt-timer (Wh) for batteri varierer afhængigt af designkapacitet. Batteriets kapacitet reduceres naturligt med opbevaring, tid, brug, miljø, temperatur, systemkonfiguration, indlæste apps, funktioner, strømstyringsindstillinger og andre faktorer.
Tile kræver Windows 10 eller Windows 11. Nogle funktioner kræver tilkøb af abonnement på Tile Premium. Ringefunktionen fås ikke på HP Zbook Fury G9-laptops. Tile-programmet til Windows 10 kan downloades fra Windows Store. Mobilapp kan downloades fra App Store og Google Play. Kræver iOS 11 og nyere eller Android 6.0 og nyere, få flere oplysninger på https://support.thetileapp.com/hc/en-us/articles/200424778. HP Tile fungerer, så længe der er strøm på computerens batteri.
100 % af yderemballage og bølgepap er fremstillet af genanvendte fibre fra certificerede bæredygtige kilder.
Thunderbolt™ 4 og USB4™ maksimal hastighed på 40 Gbps vil blive delt mellem de forskellige data-arbejdsstrømme.
SD 7.0-medielæser understøtter SD 4.0-kort med SD 3.0-hastigheder med enhver SD 7.0-vært. SD 7.0 korttilgængelighed forventes senere i 2021.
Fiberpuder er fremstillet af 100 % genanvendt træfiber og økologisk materiale.