location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Dragonfly G2 Intel® Core™ i7 i7-1165G7 Hybrid (2-i-1) 33,8 cm (13.3") Berøringsskærm Fuld HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Blå

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Elite
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dragonfly G2
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
5Z6P8EA show
Vis subsidiære artikel koder, anvendt i online markedspladsen
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0196548891498 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 17252
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 12 Mar 2024 11:37:37
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 30 Jun 2023
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite Dragonfly G2 Intel® Core™ i7 i7-1165G7 Hybrid (2-i-1) 33,8 cm (13.3") Berøringsskærm Fuld HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Blå
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-1165G7 (op til 4,7 GHz med Intel® Turbo Boost Technology, 12 MB L3-cache og 4 kerner)
  • - Windows 11 Pro (med forhåndsinstalleret Windows 10 Pro-nedgradering)
  • - FHD-berøringsskærm på 33,8 cm (13,3") diagonalt
  • - Intel® Iris® Xᵉ-grafikkort
  • - 16 GB memory; 512 GB SSD storage
Garanti: 1 års (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser. Inkluderet supporttjenester: 3 års HP hardwaresupport med afhentning og returnering med rejsedækning til notebook. Læs mere om vilkår og betingelser på https://cpc.ext.hp.com/portal/site/cpc/details/?serviceProductNumber=U7NT8E&selectedCountry=DK&lang=da_DK
Kort beskrivelse HP Elite Dragonfly G2 Intel® Core™ i7 i7-1165G7 Hybrid (2-i-1) 33,8 cm (13.3") Berøringsskærm Fuld HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Blå :
Kort redaktionelle beskrivelse af %%titel%%

Elite Dragonfly G2 Notebook PC, 13.3", touchskærm, Windows 11 Pro (med forhåndsinstalleret Windows 10 Pro-nedgradering), Intel® Core™ i7, 16GB RAM, 512GB SSD, FHD
More>>>
HP Elite Dragonfly G2 Intel® Core™ i7 i7-1165G7 Hybrid (2-i-1) 33,8 cm (13.3") Berøringsskærm Fuld HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Blå:
Den officielle marketing tekst af HP Elite Dragonfly G2 Intel® Core™ i7 i7-1165G7 Hybrid (2-i-1) 33,8 cm (13.3") Berøringsskærm Fuld HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Blå som er leveret af producenten

Vær klar, uanset hvor du er
HP Elite Dragonfly er en smukt designet og ultralet 2-i-1-laptop, som giver en imponerende samarbejdsoplevelse med AI-drevet krystalklar lyd og en skærm med høj opløsning. Bliv mere produktiv med en effektiv Intel® Core™-processor[6], Wi-Fi 6[4]-tilslutning, stærk sikkerhed og funktioner til beskyttelse af privatliv.

Kort opsummerende beskrivelse HP Elite Dragonfly G2 Intel® Core™ i7 i7-1165G7 Hybrid (2-i-1) 33,8 cm (13.3") Berøringsskærm Fuld HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Blå:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Elite Dragonfly G2, Intel® Core™ i7, 33,8 cm (13.3"), 1920 x 1080 pixel, 16 GB, 512 GB, Windows 11 Pro

Lang opsummerende beskrivelse HP Elite Dragonfly G2 Intel® Core™ i7 i7-1165G7 Hybrid (2-i-1) 33,8 cm (13.3") Berøringsskærm Fuld HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Blå:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Elite Dragonfly G2. Produkttype: Hybrid (2-i-1), Formfaktor: Muslingeskal. Processorserie: Intel® Core™ i7, Processormodel: i7-1165G7. Skærm diagonal: 33,8 cm (13.3"), HD-type: Fuld HD, Skærmopløsning: 1920 x 1080 pixel, Berøringsskærm. Intern hukommelse: 16 GB, Intern hukommelsestype: LPDDR4x-SDRAM. Samlet lagringskapacitet: 512 GB, Lagermedie: SSD. Generering af mobilnetværk: 4G. Operativsystem installeret: Windows 11 Pro. Produktfarve: Blå

Touchskærm og ultralet design

HP Elite Dragonfly har mobilitet ud over alle forventninger i en smukt fremstillet laptop med x360-touchskærm.

Klar lyd og en ultralys skærm

Samarbejd i ethvert miljø med klar og tydelig lyd fra B&O og en ultralysstærk skærm.

Sikkerhedsbeskyttelse i flere lag

HP Wolf Security for Business skaber et hardwareforstærket forsvar, der altid er aktiveret og robust. Lige fra BIOS til browser, over, i og under operativsystemet medvirker disse løsninger, som konstant videreudvikles, til at beskytte din pc mod nye trusler.[3]

HP Sure Sense

Malware udvikler sig hurtigt, og traditionel antivirus genkender ikke altid nye angreb. Beskyt din pc mod nye angreb med HP Sure Sense, der bruger dyb indlærings-AI til at levere fremragende beskyttelse mod avanceret malware.

Automatisk gendannelse efter firmwareangreb

Firmwareangreb kan fuldstændigt ødelægge din pc. Hold forbindelsen med HP’s selvreparerende BIOS – 6. generation af HP Sure Start gendanner automatisk BIOS efter malware, rootkits eller beskadigelse.

Lad intet stå i vejen for dig

Kom godt igennem din arbejdsdag med Windows 10 Pro og de avancerede sikkerheds-, samarbejds- og netværksfunktioner fra HP. [1]

Høj ydeevne og fantastisk mobilitet

Gør krævende virksomhedsprogrammer hurtigere med en firekernet 11. generations Intel® Core™-processor med banebrydende Intel® Iris® Xe-grafikkort. [6]

Lad mørket sænke sig over visuelle hackere

Bloker omgående for nysgerrige blikke på din skærm med HP Sure View Reflect, som skaber en kobberfarvet reflekterende finish, når skærmen ses fra siden, og gør den ulæselig. [2]

Hurtigt og effektivt trådløst LAN

Din pc's bærbarhed og pålideligheden ved en hurtig forbindelse afgør, hvor du kan arbejde. Få en hurtig og pålidelig forbindelse i tætte trådløse miljøer med Wi-Fi 6 med gigabithastighed. [8]

Tryghed, når du surfer på nettet

Beskyt din pc mod websites, skrivebeskyttede Microsoft® Office-filer og vedhæftede PDF-filer med malware, ransomware og vira takket være hardwareforstærket sikkerhed fra HP Sure Click. [9]

Design
Farvenavn
Galaxy blue
Produkttype *
Hybrid (2-i-1)
Produktfarve *
Blå
Formfaktor *
Muslingeskal
Markedspositionering
Premium
Berettigelse til Intel® vPro™ platform
No
Oprindelsesland
Kina
Originalt mærkenavn
HP
Display
Skærm diagonal *
33,8 cm (13.3")
Skærmopløsning *
1920 x 1080 pixel
Berøringsskærm *
Yes
HD-type
Fuld HD
Paneltype
IPS
LED-baggrundsbelysning
Yes
Skærmoverflade
Glans
Antirefleksskærm
Yes
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
1000 cd/m²
Skærm diagonal (metrisk)
33,8 cm
RGB-farverum
NTSC
Farveområde
72%
Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i7
Processorgeneration
11th gen Intel® Core™ i7
Processormodel *
i7-1165G7
Processorkerner
4
Processortråde
8
Processor boost frekvens
4,7 GHz
Processor-cache
12 MB
Processor cache type
L3
Konfigurerbar TDP-up frekvens
2,8 GHz
Konfigurerbar TDP-up
28 W
Konfigurerbar TDP-down
12 W
Konfigurerbar TDP-down frekvens
1,2 GHz
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
LPDDR4x-SDRAM
Hukommelsesur hastighed
4266 MHz
Hukommelse form faktor
On-board
Hukommelsesstik
1x SO-DIMM
Maksimal intern hukommelse *
16 GB
Antal ledige interne hukommelsesudvidelsesstik
1
Fejlkorrigerende kode
No
Ikke-fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
512 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
512 GB
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-hukommelsestype
TLC
SSD-grænsefladetype
PCI Express, NVMe
NVMe
Yes
Optisk drevtype *
No
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
4
Intel
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
Intel Iris Xe Graphics
On-board grafikkort, model *
Intel Iris Xe Graphics
Lyd
Lydsystem
B&O PLAY
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
4
Højttalerproducent
Bang & Olufsen
Indbygget mikrofon
Yes
Kamera
Front kamera
Yes
Front kamera HD type
HD
Netværk
Generering af mobilnetværk
4G
4G standard
LTE-TDD & LTE-FDD
Bedste Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Mobil netværksforbindelse *
Yes
Antenne type
2x2
WLAN-controller model
Intel Wi-Fi 6 AX201
Producent af WLAN-controller
Intel
Bluetooth
Yes
Bluetooth-version
5.0
Miracast
Yes
Netværk
MIMO
Yes
MIMO type
Multi User MIMO
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
1
Antal HDMI-porte *
1
HDMI-version
2.0b
Thunderbolt 4 porte antal
2
Kombineret hovedtelefon/mikrofon-port
Yes
Opladningsport type
USB Type-C
USB type-C DisplayPort alternativ tilstand
Yes
USB strømforsyning
Yes
Tastatur
Specielle funktioner på tastaturet
Sølbestandig
Pegeredskab
Clickpad
Numerisk tastatur *
No
Baggrundsbelyst tastatur
Yes
Tastatur i ø-stil
Yes
Spildsikret tastatur
Yes
Inputenhedsmodel
HP Premium Collaboration-tastatur
Software
Forudinstalleret software
HP Connection Optimizer; HP Image Assistant; HP Hotkey Support; HP Noise Cancellation-software; HP Support Assistant; Køb Office (sælges separat); HP Power Manager; myHP; HP Privacy-indstillinger; HSA Fusion til erhvervsbrug; HSA Telemetry til erhvervsbrug; Touchpoint Customizer til erhvervsbrug; HP Notifications; HP QuickDrop; HP Wireless Button Driver
Operativsystem installeret *
Windows 11 Pro
Processor særlige funktioner
Intel® Trusted Execution Teknologi
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Stabil Billede Platformsprogram (SIPP)
No
Intel® Software Guard Extensions (Intel® SGX)
No
Idle status
Yes
CPU-konfiguration (maks.)
1
Indlejret tilgængelige muligheder
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Specifikke funktioner for mærket
HP Sure View
Yes
HP højttalertype
HP-quad højttalere
HP tilslutningsoptimering
Yes
HP Support Assistant
Yes
HP sikkerhedsværktøjer
Absolute Persistence-modul; HP DriveLock og Automatic DriveLock; HP Secure Erase; Godkendelse ved start; Godkendelse før systemstart; Integreret TPM 2.0-sikkerhedschip følger med Windows 10 (Common Criteria EAL4+-certificeret); HP Sure Click; Windows Defender; HP Sure Sense; BIOS-opdatering via netværk; Understøttelse af kabinethængelåse og kabellåse; HP Sure Start Gen6; HP BIOSphere Gen6; HP Client Security Manager Gen7; Secured-core pc-kompatibel
HP administrationsværktøjer
HP Driver Packs; HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP Client Catalog; HP Manageability Integration Kit Gen4; HP Client Management Script Library (download)
HP Software medfølger
HP Image Assistant; HP Hotkey Support; HP Noise Cancellation Software; HP Power Manager; myHP; HP Privacy Settings; HP Notifications; HP QuickDrop; HP Wireless Button Driver
HP segment
Forretning
Batteri
Batteriteknologi
Lithium-Ion (Li-Ion)
Antal battericeller
4
Batterikapacitet *
56 Wh
Batteriets vægt
240 g
Strømstyring
Vekselstrømsadapter strøm
65 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Fingeraftrykslæser
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR, TCO
Bæredygtige teknologier og materialer
Ocean-bound plastik i højttalerkabinet og kant; 10 % genanvendt plast; Små mængder halogen; Bulk-emballage til rådighed; Udvendig kasse og bølgepap er 100 % fra bæredygtige kilder og kan genanvendes
Vægt & størrelser
Bredde
304,3 mm
Dybde
197,5 mm
Højde
16,1 mm
Vægt *
990 g
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
449 mm
Pakkehøjde
305 mm
Emballage indhold
Tastatur inkluderet
Yes
Andre funktioner
Antal højttalere
4
Land Distributør
Sverige 1 distributor(s)
Suomi 2 distributor(s)
Ansvarsfraskrivelse HP Elite Dragonfly G2 Intel® Core™ i7 i7-1165G7 Hybrid (2-i-1) 33,8 cm (13.3") Berøringsskærm Fuld HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Blå:
Ansvarsfraskrivelse

[3] HP Wolf Security for Business kræver Windows 10 og nyere, omfatter forskellige HP sikkerhedsfunktioner og fås på HP Pro-, Elite-, Workstations og RPOS-produkter. Se produktspecifikationerne for at få oplysninger om inkluderede sikkerhedsfunktioner og krav til operativsystem.
[4] Der kræves trådløst adgangspunkt samt forbindelse til internettet, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 er bagudkompatibel med tidligere 802.11-specifikationer. Specifikationerne for Wi-Fi 6 (802.11ax) foreligger kun i kladdeform og er ikke endegyldige. Hvis de endelige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på laptoppens mulighed for at kommunikere med andre 802.11ax-enheder.
[6] Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastning samt hardware- og softwarekonfigurationer. Intels nummerering, branding og/eller navngivning er ikke et udtryk for større ydeevne.

[1] Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows opdateres og aktiveres automatisk. Kræver internet med høj hastighed og Microsoft-konto. Der skal muligvis betales gebyrer til internetudbyderen, og med tiden kan der komme ekstra krav i forbindelse med opdateringer. Se http://www.windows.com. Windows 10 Pro-software er forudinstalleret på dette system, og der medfølger også en licens til Windows 11 Pro-softwaren samt gendannelsessoftware. Der kan kun benyttes én version af Windows af gangen. Hvis du vil skifte mellem versionerne, skal den ene version først fjernes, inden den nye installeres. Kontrollér, at alle data (filer, billeder mv.) er sikkerhedskopieret, før du fjerner og installerer operativsystemer, så du ikke mister data.
[2] Integreret HP Sure View Reflect-privacyskærm kan benyttes i liggende tilstand.
[8] Der kræves trådløst adgangspunkt samt forbindelse til internettet, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 er bagudkompatibel med tidligere 802.11-specifikationer. Specifikationerne for Wi-Fi 6 (802.11ax) foreligger kun i kladdeform og er ikke endegyldige. Hvis de endegyldige specifikationer adskiller sig fra kladdespecifikationerne, kan det få indflydelse på pc'ens mulighed for at kommunikere med andre 802.11ax-enheder. Wi-Fi®-understøttelse af gigabithastigheder kan opnås med Wi-Fi 6 (802.11ax), når filer overføres mellem to enheder, der er forbundet til den samme router. Kræver en trådløs router, der understøtter 160 MHz-kanaler. Sælges separat.
[9] HP Sure Click understøtter Microsoft® Internet Explorer og Chromium™. Understøtter vedhæftede Microsoft Office- (Word, Excel, PowerPoint) og Adobe PDF-filer i skrivebeskyttet tilstand, når Microsoft Office eller Adobe Acrobat er installeret.

Ansvarsfraskrivelser for teknisk specifikation
Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.windows.com.
Windows 10 Pro-softwaren er forudinstalleret på dette system, og licens til Windows 11 Pro-software og klargøring til gendannelsessoftware medfølger. Der kan kun benyttes én Windows-softwareversion ad gangen. Hvis du vil skifte mellem versionerne, skal den ene version først afinstalleres, før den nye installeres. Kontrollér, at alle data (filer, billeder mv.) er sikkerhedskopieret, før du afinstallerer og installerer operativsystemer, så du ikke mister data.
Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og frekvens afhænger af programarbejdsmængden samt soft
Processorhastighed angiver den maksimale ydeevne; processorer kører med lavere hastigheder i batterioptimeringstilstand.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Du kan få flere oplysninger på http://www.intel.com/technology/turboboost/.
Da hukommelsesmodulerne fra nogle tredjeparter ikke lever op til branchestandarderne, anbefales det at bruge HP-hukommelsesmoduler for at sikre kompatibilitet. Hvis du blander hukommelseshastigheder, vil systemet køre på den laveste hukommelseshastigh
I forbindelse med lagerdrev er 1 GB = 1 milliard byte. TB = 1 billion byte. Den faktiske kapacitet efter formatering er mindre. Der er reserveret op til 30 GB til systemgendannelsessoftware (Windows 10).
Intel® Optane™-hukommelsessystemets acceleration hverken erstatter eller øger DRAM i systemet. Kræver 8. generations Intel® Core™-processor, BIOS-version med Intel® Optane™-understøttelse, Windows 10 64-bit og en Intel® Rapid Storage Technology (Inte
Eksterne strømforsyninger, strømledninger, kabler og eksterne enheder er ikke med lavt halogenindhold. Reservedele anskaffet efter køb er muligvis ikke med lavt halogenindhold.
Der kræves trådløst adgangspunkt samt forbindelse til internettet, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Specifikationerne for 802.11ac WLAN foreligger kun i kladdeform og er ikke endelige. Hvis de endelige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på den bærbare pc’s mulighed for at kommunikere med andre 802.11ac WLAN-enheder.
Miracast er en trådløs teknologi, din computer kan bruge til at projicere din skærm til tv'er, projektorer og streaming.
WWAN-modul er valgfrit og kræver fabrikskonfiguration, og du skal anskaffe en separat servicekontrakt. Spørg tjenesteudbyderen angående dækning og tilgængelighed i dit område. Forbindelseshastigheder varierer på grund af placering, miljø, netværksforbindelser og andre faktorer. 4G LTE fås ikke til alle produkter eller i alle områder.
Visning af HD-billeder kræver HD-indhold.
Opløsningen afhænger af skærmens egenskaber samt indstillingerne for opløsning og farvedybde.
Den integrerede HP Sure View Reflect-skærm er en valgfri funktion, som skal konfigureres ved købet og er designet til brug i liggende format.
Intel® iris® Xᵉ-grafikkort kræver, at systemet konfigureres med Intel® Core™ i5- eller i7-processorer og hukommelse med dobbeltkanal. Intel® iris® Xᵉ-grafikkort med Intel® Core™ i5- eller 7-processorer og hukommelse med enkeltkanal fungerer kun som UHD-grafik.
HP Connection Optimizer kræver Windows 10,
HP Support Assistant kræver Windows og internetadgang.
HP's driverpakker er ikke forudinstalleret, men kan downloades på http://www.hp.com/go/clientmanagement.
HP Manageability Integration Kit kan downloades fra http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
Absolutes firmware-modul leveres deaktiveret og kan kun aktiveres ved køb af et licensabonnement og fuld aktivering af softwareagenten. Licensabonnementer kan købes, så de gælder i perioder på flere år. Servicen er begrænset. Spørg Absolute, om den er tilgængelig uden for USA. Der gælder visse betingelser. Få flere oplysninger på https://www.absolute.com/about/legal/agreements/absolute/
HP Secure Erase til de metoder, der er nævnt i National Institute of Standards and Technologys specialudgivelse nr. 800-88 "Clear" sanitation method. HP Secure Erase understøtter ikke platforme med Intel® Optane™.
Firmware TPM er version 2.0.
HP Sure Click kræver Windows 10, Se https://bit.ly/2PrLT6A_SureClick for at få flere oplysninger.
Tilvalg af Microsoft Defender og internetforbindelse er påkrævet til opdateringer.
HP Sure Sense kræver Windows 10 Pro eller Enterprise.
HP Client Security Manager Gen7 kræver Windows og er tilgængelig på udvalgte HP Pro- og Elite-pc'er.
6. Generation af HP Sure Start fås til udvalgte HP-pc'er.
Secured-Core-pc kræver en Intel® vPro® eller AMD Ryzen™ Pro-processor. Kræver 8 GB eller mere systemhukommelse. Secured-core pc-funktionalitet kan aktiveres fra fabrikken.
Procentdelen af ocean-bound plastik i de enkelte komponenter varierer efter produkt.
Procenten af genbrugsplast er baseret på definitionen i IEEE 1680.1-2018-standarden.
HP BIOSphere Gen6 er tilgængelig på udvalgte HP Pro- og Elite-pc'er. Se detaljer i produktspecifikationerne. Funktioner kan variere afhængigt af platform og konfigurationer.
Genoplader batteriet til 50 % inden for 30 min., når systemet er slukket eller i standbytilstand. Der kræves en strømadapter på mindst 65 W. Når opladningen har nået 50 %, oplades der igen på normal vis. Opladningen kan variere med +/-10 %, afhængigt
Udbuddet kan variere fra land til land.
HP Care Packs skal købes separat. Serviceniveauer og svartider for HP Care Packs kan variere afhængigt af din geografiske placering. Tjenesten træder i kraft på datoen for købet af hardwaren. Der gælder visse restriktioner og begrænsninger. Få flere
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. Status varierer fra land til land. Find yderligere oplysninger på www.epeat.net.
SuperSpeed USB 20Gbps er ikke tilgængelig med Thunderbolt™ 4.
100 % af den ydre emballage og bølgepap er fremstillet af certificerede bæredygtige kilder og genanvendte fibre.
MM18-batteriets levetid med Windows 10 afhænger af flere forskellige faktorer, herunder produktmodel, konfiguration, indlæste programmer, funktioner, forbrug, trådløs funktionalitet og strømstyringsindstillinger. Batteriets maksimale kapacitet reduceres naturligt med tiden og afhængigt af brug. Få flere oplysninger på www.bapco.com.
Faktiske watt-timer (Wh) for batteri varierer afhængigt af designkapacitet. Batteriets kapacitet reduceres naturligt med opbevaring, tid, brug, miljø, temperatur, systemkonfiguration, indlæste apps, funktioner, strømstyringsindstillinger og andre faktorer.
HP Smart Support indsamler automatisk det telemetik, der er nødvendigt ved opstart af produktet, så der fås konfigurationsdata på enhedsniveau samt adgang til statusoplysninger og er tilgængelig præinstalleret på visse produkter via HP Factory Configuration Services; eller kan downloades. Læs mere om, hvordan HP Smart Support aktiveres, eller som du kan downloades på http://www.hp.com/smart-support.