location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 650 G4 Intel® Core™ i5 i5-8250U Laptop 39,6 cm (15.6") Fuld HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
ProBook
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
650 G4
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
5SS10EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0193808797309 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 7670
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 09 Mar 2024 14:19:00
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 30 Nov 2019
Product end of life date
Bullet Points HP ProBook 650 G4 Intel® Core™ i5 i5-8250U Laptop 39,6 cm (15.6") Fuld HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-8250U (6MB Cache, 1.6GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS
  • - 8GB (2400MHz) DDR4-SDRAM (1 x 8) & 512GB SSD
Kort beskrivelse HP ProBook 650 G4 Intel® Core™ i5 i5-8250U Laptop 39,6 cm (15.6") Fuld HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Sølv :
Kort redaktionelle beskrivelse af %%titel%%

Intel Core i5-8250U (6MB Cache, 1.6GHz), 8GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, DVD±RW, Intel UHD Graphics 620, LAN, WLAN, Bluetooth, Webcam, Windows 10 Pro 64-bit
More>>>
HP ProBook 650 G4 Intel® Core™ i5 i5-8250U Laptop 39,6 cm (15.6") Fuld HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Sølv:
Den officielle marketing tekst af HP ProBook 650 G4 Intel® Core™ i5 i5-8250U Laptop 39,6 cm (15.6") Fuld HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Sølv som er leveret af producenten

Den fleksible pc til krævende virksomheder
Det helt nye, moderne og slanke design på HP ProBook 650 leverer ydeevne, sikkerhed og håndterbarhed i virksomhedskvalitet, der samtidig fungerer med nutidens teknologi og kan sluttes til gamle enheder.

Kort opsummerende beskrivelse HP ProBook 650 G4 Intel® Core™ i5 i5-8250U Laptop 39,6 cm (15.6") Fuld HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Sølv:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP ProBook 650 G4, Intel® Core™ i5, 1,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixel, 8 GB, 512 GB

Lang opsummerende beskrivelse HP ProBook 650 G4 Intel® Core™ i5 i5-8250U Laptop 39,6 cm (15.6") Fuld HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Sølv:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP ProBook 650 G4. Produkttype: Laptop, Formfaktor: Muslingeskal. Processorserie: Intel® Core™ i5, Processormodel: i5-8250U, Processorfrekvens: 1,6 GHz. Skærm diagonal: 39,6 cm (15.6"), HD-type: Fuld HD, Skærmopløsning: 1920 x 1080 pixel. Intern hukommelse: 8 GB, Intern hukommelsestype: DDR4-SDRAM. Samlet lagringskapacitet: 512 GB, Lagermedie: SSD, Optisk drevtype: DVD±RW. Operativsystem installeret: Windows 10 Pro. Produktfarve: Sølv

Opdateret slankt design

Det præcisionsfremstillede slanke design med en moderne naturlig sølvoverflade, som kan godkendes i en MIL-STD 810G-test[2] og understøtter flere HP-dockingmuligheder[3] og dermed gradvise overgange til moderne dockingløsninger.

High performance

Gør krævende virksomhedsprogrammer hurtigere takket være en valgfri 8. generations hexa-core eller quad-core Intel® Core™-processor[4] og valgfri diskret grafik[5].

Bygget på et sikkert grundlag

Beskyt din pc mod fremtidens malwaretrusler ved hjælp af selvhelbredende, hardware-forstærkede og håndterbare sikkerhedsløsninger fra HP. HP Sure Start Gen4[5] og HP Sure Click[6] er med til at beskytte alt på din pc lige fra BIOS til browseren.

Beskyttelse på firmwareniveau

Beskyt din pc med den hardware-forstærkede, selvhelbredende beskyttelse i form af HP Sure Start Gen4[5], der automatisk genopretter BIOS.

Tryghed, når du surfer på nettet

Beskyt din pc mod websteder og .pdf-filer, som er inficeret med malware, ransomware eller virus, ved hjælp af HP Sure Click[6].

Beskytter dit privatliv

Du behøver ikke frygte, at nogen overvåger dig, da du får sindsro takket være det integrerede HP Privacy-kamera[8] med fysisk kameralukker, der beskytte dig mod ondsindet overvågning.

Styrker din kreativitet

Udfør krævende grafik- og videoopgaver ved hjælp 4K-skærme med høj opløsning og ved hjælp af valgfrit, diskret AMD Radeon™ RX540-grafikkort[7].

Lad intet stå i vejen for dig

Kom godt igennem din arbejdsdag med Windows 10 Pro[1] og de avancerede sikkerheds-, samarbejds- og netværksfunktioner fra HP.

Beskyt identiteter med HP's multifaktorgodkendelse Gen2

Få endnu mere sikkerhed med op til tre godkendelsesfaktorer, herunder adgangskoder og valgfri fingeraftryksgenkendelse[9].

Klar til feltarbejde

Du kan nemt klare større arbejdsmængder med en ProBook, der er udviklet til at gennemgå MIL-STD 810G-testen[2].

Gør den grundlæggende it-administration hurtigere

Du kan bruge HP Manageability Integration Kit Gen2[10] til at gøre oprettelsen af billeder og administrationen af hardware, BIOS og sikkerhedsfunktionerne hurtigere ved hjælp af Microsoft System Center Configuration Manager.

Design
Produkttype *
Laptop
Produktfarve *
Sølv
Formfaktor *
Muslingeskal
Markedspositionering
Forretning
Oprindelsesland
Kina
Display
Skærm diagonal *
39,6 cm (15.6")
Skærmopløsning *
1920 x 1080 pixel
Berøringsskærm *
No
HD-type
Fuld HD
Paneltype
IPS
LED-baggrundsbelysning
Yes
Naturligt aspektforhold
16:9
Skærmens lysstyrke
220 cd/m²
Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i5
Processorgeneration
8th gen Intel® Core™ i5
Processormodel *
i5-8250U
Processorkerner
4
Processortråde
8
Processor boost frekvens
3,4 GHz
Processorfrekvens *
1,6 GHz
Systembus-hastighed
4 GT/s
Processor-cache
6 MB
Processor cache type
Smart cache
Processor sokkel
BGA 1356
Processor litografi
14 nm
Processor driftstilstande
64-bit
Processor kodenavn
Kaby Lake R
Bus type
OPI
Stepping
Y0
Thermal Design Power (TDP)
15 W
Konfigurerbar TDP-up frekvens
1,8 GHz
Konfigurerbar TDP-up
25 W
Konfigurerbar TDP-down
10 W
Konfigurerbar TDP-down frekvens
0,8 GHz
Tjunction
100 °C
Maksimalt antal PCI Express-kanaler
12
PCI Express slots version
3.0
PCI Express-konfigurationer
1x2+2x1, 1x4, 2x2, 4x1
Fejlkorrigerende kode understøttet af processor
No
Hukommelse
Intern hukommelse *
8 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelsesur hastighed
2400 MHz
Hukommelse form faktor
SO-DIMM
Hukommelseslayout (slots x størrelse)
1 x 8 GB
Hukommelsesstik
2x SO-DIMM
Maksimal intern hukommelse *
32 GB
Lagring
Samlet lagringskapacitet *
512 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
512 GB
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-grænsefladetype
NVMe, PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Optisk drevtype *
DVD±RW
Indbygget kortlæser
Yes
Kompatible hukommelseskort
MicroSD (TransFlash)
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
Intel® UHD Graphics
On-board grafikkort, model *
Intel® UHD Graphics 620
Indbygget grafikadapter basefrekvens
300 MHz
Indbygget grafikadapter dynamisk frekvens (maks.)
1100 MHz
Maksimalt indbygget grafikadapterhukommelse
32 GB
Indbygget grafikadapter DirectX-version
12.0
Indbygget grafikadapter OpenGL-version
4.4
Indbygget grafikadapter-ID
0x5917
Lyd
Antal indbyggede højttalere
2
Indbygget subwoofer
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Frontkamera signalformat
720p
Front kamera HD type
HD
Netværk
Wi-Fi
Yes
Bedste Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Antenne type
2x2
Ethernet LAN
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth-version
4.2
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
1
Ethernet LAN-porte (RJ-45)
1
Antal HDMI-porte *
1
Antal VGA-porte (D-sub)
1
Kombineret hovedtelefon/mikrofon-port
Yes
Docking-stik
Yes
Antal serielle porte
1
Tastatur
Pegeredskab
Clickpad
Numerisk tastatur *
Yes
Windows taster
Yes
Software
Operativsystemets arkitektur
64-bit
Operativsystem installeret *
Windows 10 Pro
Processor særlige funktioner
Intel® My WiFi Teknologi (Intel® MWT)
Yes
Intel® Smart Response Teknologi
Yes
Intel® Identity Protection Teknologi (Intel® IPT)
Yes
Intel® Hyper Threading Teknologi (Intel® HT Technology)
Yes
Intel® Turbo Boost Teknologi
2.0
Enhanced Intel SpeedStep Teknologi
Yes
Intel® Clear Video HD Teknologi (Intel® CVT HD)
Yes
Intel® klar video teknologi
Yes
Intel® InTru™ 3D Teknologi
Yes
Intel® Quick Sync Video Teknologi
Yes
Intel® Flex Memory Access
Yes
Intel® AES Nye Instruktioner (Intel® AES-NI)
Yes
Intel® Trusted Execution Teknologi
No
Intel® Enhanced Halt State
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Sikker Nøgle
Yes
Intel® TSX-NI
No
Intel® Stabil Billede Platformsprogram (SIPP)
No
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® Clear Video Teknologi til MID (Intel® CVT for MID)
Yes
Intel® 64
Yes
Udfør deaktivering af bit
Yes
Idle status
Yes
Termiske overvågningsteknologier
Yes
Processor-pakke størrelse
42 x 24 mm
Understøttede instruktionssæt
AVX 2.0, SSE4.1, SSE4.2
Processor kode
SR3LA
CPU-konfiguration (maks.)
1
Indlejret tilgængelige muligheder
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Identity Protection Technology version
1,00
Intel® Smart Response Technology version
1,00
Intel® Stable Billede Platform Program (SIPP) version
0,00
Intel® Secure Key Technology version
1,00
Intel® TSX-NI-version
0,00
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
124967
Konfliktfri processor
Yes
Specifikke funktioner for mærket
HP højttalertype
HP Dual Speakers
HP segment
Forretning
Batteri
Batteriteknologi
Lithium-Ion (Li-Ion)
Antal battericeller
3
Batterikapacitet *
48 Wh
Strømstyring
Vekselstrømsadapter strøm
45 W
Sikkerhed
Slot til kabellås
Yes
Trusted Platform Module (TPM)
Yes
Bæredygtighed
Bæredygtighedscertifikater
EPEAT Gold, ENERGY STAR
Vægt & størrelser
Bredde
377 mm
Dybde
257 mm
Højde
23,9 mm
Vægt *
2,18 kg
Andre funktioner
AC-adapter inkluderet
Yes
Kilde Testseek resumé Gennemsnitlig vurdering
Reviews
Updated:
2019-11-21 19:23:22
Dk har samlet 5 ekspertanmeldelser for HP ProBook 650 G4 Intel® Core™ i5 i5-8250U Laptop 39,6 cm (15.6") Fuld HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Sølv og den gennemsnitlige ekspertbedømmelse er 84 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
84%
Ansvarsfraskrivelse HP ProBook 650 G4 Intel® Core™ i5 i5-8250U Laptop 39,6 cm (15.6") Fuld HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Sølv:
Ansvarsfraskrivelse

[1] Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere og/eller software, hvis alle Windows-funktionerne skal kunne anvendes. Windows 10 bliver automatisk opdateret, og denne funktion er altid aktiveret. Der kan gælde gebyrer fra internetudbyderen, og med tiden kan der forekomme ekstra systemkrav i forbindelse med opdateringer. Se www.windows.com. [2] MIL-STD 810G-test er ikke udført endnu, og formålet er ikke at demonstrere egnethed i forhold til de kontraktmæssige krav fra det amerikanske forsvarsministerium eller til militærbrug. Testresultaterne er ikke en garanti for fremtidig ydelse under disse testforhold. I tilfælde af skader under MIL-STD-testbetingelserne og alle andre hændelige skader kræves der en ekstra HP Care Pack med dækning af hændelige skader. [3] Skal anskaffes særskilt eller som tilbehør [4] Quad-core og hexa-core Intel® Core™-processorer er valgfrie. Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programarbejdsmængden samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne. [5] HP Sure Start Gen4 fås til HP ProBook-produkter, der er udstyret med 8. generation af Intel®- eller AMD-processorer. [6] HP Sure Click fås til udvalgte HP-platforme og understøtter Microsoft® Internet Explorer og Chromium™. Få flere oplysninger om alle kompatible platforme, efterhånden som de bliver tilgængelige, på h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA7-0922ENW. [7] HP Sure Click fås til udvalgte HP-platforme og understøtter Microsoft® Internet Explorer, Google Chrome og Chromium™. Understøttede vedhæftede filer omfatter skrivebeskyttede Microsoft Office- (Word, Excel, PowerPoint) og PDF