location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook Fortis G10 Intel® N N100 29,5 cm (11.6") HD 4 GB LPDDR5-SDRAM 32 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Blå

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Chromebook
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fortis G10
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
5P9L8EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0198122316779 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 1088
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 16 Aug 2024 11:29:04
Datoen af den seneste ændring af databladet i Icecats system
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Chromebook Fortis G10 Intel® N N100 29,5 cm (11.6") HD 4 GB LPDDR5-SDRAM 32 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Blå
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel®-processor N100 (op til 3,4 GHz med Intel® Turbo Boost Technology, 6 MB L3-cache, 4 kerner, 4 tråde)
  • - ChromeOS
  • - HD-skærm på 29,5 cm (11,6") diagonalt
  • - Intel® UHD-grafikkort
  • - 4 GB memory; 32 GB eMMC storage
Garanti: 1 års (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP Chromebook Fortis G10 Intel® N N100 29,5 cm (11.6") HD 4 GB LPDDR5-SDRAM 32 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Blå :
Kort redaktionelle beskrivelse af %%titel%%

Fortis 11" G10 Chromebook, ChromeOS, 11.6", Intel® N-series, 4GB RAM, 32GB eMMC, HD
More>>>
HP Chromebook Fortis G10 Intel® N N100 29,5 cm (11.6") HD 4 GB LPDDR5-SDRAM 32 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Blå:
Den officielle marketing tekst af HP Chromebook Fortis G10 Intel® N N100 29,5 cm (11.6") HD 4 GB LPDDR5-SDRAM 32 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Blå som er leveret af producenten

Udstyret til en produktiv Chromebook-oplevelse
HP Fortis 11" G10 Chromebook giver dig pålidelighed og ydeevne samt et robust design. Den har en Intel® quad-core processor[6], masser af hukommelse og lang batterilevetid til produktivitet hele dagen. Det flade 180-graders hængsel giver fokuseret interaktion, mens HP Privacy-kameraet og holdbarhedstesten giver dig ro i sindet.

Kort opsummerende beskrivelse HP Chromebook Fortis G10 Intel® N N100 29,5 cm (11.6") HD 4 GB LPDDR5-SDRAM 32 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Blå:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Chromebook Fortis G10, Intel® N, 29,5 cm (11.6"), 1366 x 768 pixel, 4 GB, 32 GB, ChromeOS

Lang opsummerende beskrivelse HP Chromebook Fortis G10 Intel® N N100 29,5 cm (11.6") HD 4 GB LPDDR5-SDRAM 32 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Blå:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Chromebook Fortis G10. Produkttype: Chromebook, Formfaktor: Muslingeskal. Processorserie: Intel® N, Processormodel: N100. Skærm diagonal: 29,5 cm (11.6"), HD-type: HD, Skærmopløsning: 1366 x 768 pixel. Intern hukommelse: 4 GB, Intern hukommelsestype: LPDDR5-SDRAM. Samlet lagringskapacitet: 32 GB, Lagermedie: eMMC. On-board grafikkort, model: Intel® UHD Graphics. Operativsystem installeret: ChromeOS. Produktfarve: Blå. Vægt: 1,33 kg

Fremstillet til at holde

Robust og holdbart design uden ventilator, som er underlagt MIL-STD 810[2] og faldtest[3] og er modstandsdygtig mod aftagning af taster.

Styrket produktivitet

Du kan hurtigt streame og få adgang til online indhold takket være en Intel® quad-core-processor[6] og rigelig hukommelse.

Komplet interaktion

Hold trygt kontakten med andre med et fladt hængsel og en HDMI-port til tilslutning af skærme og projektorer[9].

Vær med til at beskytte vores fælles fremtid

Denne HP Fortis 11" G10 Chromebook har opfyldt miljøkriterierne for at blive EPEAT® Gold-registreret[10].

Universal tilslutning og opladning med USB-C™

Brug USB-C™-porten til at få adgang til og oplade dit USB-C™-tilbehør fra din Chromebook™, eller oplad din Chromebook™ fra enhver USB-C™-adapter.

Apps og indhold til udvidet læring

Oplev en helt ny form for undervisning med adgang til Google Play™ Butik og Android™-apps, som indeholder tusindvis af innovative uddannelsesapps, der hurtigt kan deles og er lette at administrere. [1]

Simpel pc-administration

Du bruger mindre tid på at få de rigtige opdateringer med HP Support Assistant. [4]

Design
Produkttype *
Chromebook
Produktfarve *
Blå
Formfaktor *
Muslingeskal
Markedspositionering
Cloud-databehandling
Originalt mærkenavn
HP
Display
Skærm diagonal *
29,5 cm (11.6")
Skærmopløsning *
1366 x 768 pixel
Berøringsskærm *
No
HD-type
HD
Skærmens lysstyrke
250 cd/m²
Skærm diagonal (metrisk)
29,5 cm
RGB-farverum
NTSC
Farveområde
50%
Processor
Processorproducent *
Intel
Processorserie *
Intel® N
Processormodel *
N100
Processorkerner
4
Processortråde
4
Processor boost frekvens
3,4 GHz
Processor-cache
6 MB
Processor cache type
L3
Hukommelse
Intern hukommelse *
4 GB
Intern hukommelsestype
LPDDR5-SDRAM
Hukommelsesur hastighed
6400 MHz
Hukommelse form faktor
On-board
Maksimal intern hukommelse *
4 GB
Fejlkorrigerende kode
No
Ikke-fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
32 GB
Lagermedie *
eMMC
Flash-hukommelse
32 GB
Optisk drevtype *
No
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
4
Intel
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
Intel® UHD Graphics
On-board grafikkort, model *
Intel® UHD Graphics
Lyd
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera HD type
HD
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Mobil netværksforbindelse *
No
Netværk
Antenne type
2x2
WLAN-controller model
Intel Wi-Fi 6E AX211
Producent af WLAN-controller
Intel
Bluetooth
Yes
Bluetooth-version
5.3
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
2
Antal HDMI-porte *
1
HDMI-version
1.4
Kombineret hovedtelefon/mikrofon-port
Yes
USB strømforsyning
Yes
Tastatur
Specielle funktioner på tastaturet
Spilltåligt
Numerisk tastatur *
No
Spildsikret tastatur
Yes
Tastatur i fuld størrelse
Yes
Software
Operativsystem installeret *
ChromeOS
Specifikke funktioner for mærket
HP segment
Forretning
HP GTIN (EAN/UPC)
198122316779
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
2
Batterikapacitet *
47 Wh
Batteriets vægt
190 g
Strømstyring
Vekselstrømsadapter strøm
45 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Godkendelser
Lavt halogen
Yes
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR, TCO
Vægt & størrelser
Bredde
295 mm
Dybde
204 mm
Højde
19 mm
Vægt *
1,33 kg
Emballeringsdata
Pakkebredde
67 mm
Pakkedybde
435 mm
Pakkehøjde
260 mm
Emballage indhold
Lyspen
No
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Ansvarsfraskrivelse HP Chromebook Fortis G10 Intel® N N100 29,5 cm (11.6") HD 4 GB LPDDR5-SDRAM 32 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Blå:
Ansvarsfraskrivelse

[2] Formålet med MIL-STD-testene er ikke at demonstrere egnethed til de kontraktmæssige krav fra U.S. Departement of Defense eller til militær brug. Testresultaterne er ikke en garanti for fremtidig ydeevne under disse testforhold. Dækning af hændelige skader kræver tilkøb af HP Accidental Damage Protection Care Pack.
[3] 122 cm test på krydsfinér og 76 cm test på beton. Faldtest er ikke en garanti for fremtidig ydeevne under disse testforhold. Dækning af hændelige skader kræver tilkøb af en HP Accidental Damage Protection Care Pack.
[6] Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastning samt hardware- og softwarekonfigurationer. Intels nummerering, branding og/eller navngivning er ikke et udtryk for større ydeevne.
[9] HDMI-kabler sælges separat og medfølger ikke.
[10] Baseret på US EPEAT®-registrering i henhold til IEEE 1680.1-2018 EPEAT®. EPEAT®-status er forskellig fra land til land. Få flere oplysninger på www.epeat.net.
[1] Internetadgang kræves og skal anskaffes separat. Nogle apps skal muligvis købes.
[4] Kræver internetadgang.
Ansvarsfraskrivelser for teknisk specifikation
Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastningen og konfigurationen af din hardware og software. Intels nummerering, branding og/eller navngivning er ikke et udtryk for større ydeevne.
Processorhastigheden angiver den maksimale ydeevne; processorerne kører med lavere hastigheder i batterioptimeringstilstand.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Få flere oplysninger på www.intel.com/technology/turboboost.
I forbindelse med lagerdrev er 1 GB = 1 milliard byte. Den faktiske, formaterede kapacitet er mindre. Op til 8,1 GB kan ikke benyttes af brugeren.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programbelastningen samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Du kan få flere oplysninger på http://www.intel.com/technology/turboboost/.
Chromecast skal købes separat.
WWAN-modulet er valgfrit og kræver fabrikskonfiguration og at du køber en separat servicekontrakt. Kontakt din tjenesteudbyder om dækning og tilgængelighed i dit område. Forbindelseshastighederne afhænger af placering, omgivelser, netværksforhold og andre faktorer. 4G LTE fås ikke til alle produkter. Dette gælder for alle områder.
FHD/HD-indhold er påkrævet for at vise FHD/HD-billeder.
Opløsningen afhænger af skærmens egenskaber samt indstillingerne for opløsning og farvedybde.
Den faktiske lysstyrke bliver mindre med touchskærmen.
Alle specifikationer repræsenterer de typiske specifikationer, som leveres af HP's komponentleverandører; den faktiske ydeevne kan være højere eller lavere.
HP Support Assistant kræver Windows og internetadgang.
Chrome Education-opgradering kræver engangsopsætning, abonnement, Google Administrationskonsol og din virksomheds domæne. Læs mere på https://support.google.com/a/answer/60216.
Låsen skal købes separat.
Test er udført af HP vha. Google Chrome OS power_LoadTest. Batteritiden varierer, og batteriets maksimale kapacitet reduceres med tiden og ved brug samt på grund af aktivering af batterioptimering. Få flere oplysninger om test på http://www.chromium.org/chromium-os/testing/power-testing.
Batteriets faktiske watt-timer (Wh) afhænger af designkapaciteten. Batterikapaciteten reduceres naturligt med opbevaring, tid, forbrug, miljø, temperatur, systemkonfiguration, indlæste apps, funktioner, strømstyringsindstillinger og andre faktorer.
Genoplader til 90 % inden for 90 minutter, når systemet er slukket eller i standby, når det bruges sammen med den strømforsyning, der følger med den bærbare pc. Når opladningen har nået 90 %, fortsætter opladningen ved normal hastighed. Opladningen kan variere med +/- 10 %, afhængigt af systemets tolerance.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. Status varierer fra land til land. Se www.epeat.net for yderligere oplysninger.
Eksterne strømforsyninger, strømkabler, kabler og tilbehør har ikke lavt halogenindhold. Servicedele, der er anskaffet efter køb, har muligvis ikke lavt halogenindhold.
ZTE kræver separat anskaffet HP Get More Service. HP's servicer er omfattet af HP’s gældende vilkår og betingelser for serviceydelser, som kunden er gjort bekendt med i forbindelse med købet. Kunden kan have yderligere lovbestemte rettigheder i henhold til den gældende lokale lovgivning, og disse rettigheder påvirkes på ingen måde af HP's vilkår og betingelser for brug af serviceydelsen eller af HP's begrænsede garanti, der følger med HP-produktet.
Beskyttelsespuderne er fremstillet af 100 % genanvendte træfiber og organiske materialer.
Procentdelen af genbrugsplast er baseret på den definition, der er fastlagt i IEEE 1680.1-2018-standarden.
100 % af yderemballagen og stødindlæg er fremstillet af fibre fra certificerede, bæredygtige kilder.