location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Mini 800 G9 Intel® Core™ i7 i7-12700T 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Elite Mini
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
800 G9
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
5M9A9EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0196786898969 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 4870
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 04 May 2024 01:52:22
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Mar 2024
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite Mini 800 G9 Intel® Core™ i7 i7-12700T 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-12700T (op til 4,7 GHz med Intel® Turbo Boost Technology, 25 MB L3-cache, 12 kerner, 20 tråde)
  • - Windows 11 Pro (med forhåndsinstalleret Windows 10 Pro-nedgradering)
  • - ® UHD Graphics 770
  • - 16 GB memory; 512 GB SSD storage
Garanti: 1 års (1/1/1) begrænset garanti omfatter 1 år med reservedele, arbejdskraft og reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP Elite Mini 800 G9 Intel® Core™ i7 i7-12700T 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Sort :
Kort redaktionelle beskrivelse af %%titel%%

Elite Mini 800 G9 Desktop PC, Windows 11 Pro (med forhåndsinstalleret Windows 10 Pro-nedgradering), Intel® Core™ i7, 16GB RAM, 512GB SSD
More>>>
HP Elite Mini 800 G9 Intel® Core™ i7 i7-12700T 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Sort:
Den officielle marketing tekst af HP Elite Mini 800 G9 Intel® Core™ i7 i7-12700T 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Sort som er leveret af producenten

En desktop til at tage med på farten
HP Elite Mini 800 Desktop-pc'en har den høje ydeevne, der skal til for at udarbejde komplekse præsentationer, knuse store tal og hurtigt skabe overbevisende indhold. En kraftig Intel®-processor[2], dynamisk grafikkort og smarte udrulningsmuligheder gør denne pc til den helt rigtige, når der skal løses store arbejdsopgaver på lidt plads.

Kort opsummerende beskrivelse HP Elite Mini 800 G9 Intel® Core™ i7 i7-12700T 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Elite Mini 800 G9, 1,4 GHz, Intel® Core™ i7, i7-12700T, 16 GB, 512 GB, Windows 11 Pro

Lang opsummerende beskrivelse HP Elite Mini 800 G9 Intel® Core™ i7 i7-12700T 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Elite Mini 800 G9. Processorfrekvens: 1,4 GHz, Processorserie: Intel® Core™ i7, Processormodel: i7-12700T. Intern hukommelse: 16 GB, Intern hukommelsestype: DDR5-SDRAM, Hukommelsesur hastighed: 4800 MHz. Samlet lagringskapacitet: 512 GB, Lagermedie: SSD. On-board grafikkort, model: Intel UHD Graphics 770. Operativsystem installeret: Windows 11 Pro. Strømforsyning: 90 W. Kabinettype: Mini PC. Produkttype: Mini PC. Vægt: 1,42 kg. Produktfarve: Sort

Lille størrelse. Stor indflydelse

Få banebrydende ydeevne med den nyeste Intel®-processor[2] og DDR5-hukommelse.

Installering på kontoret eller derhjemme

Tag HP Elite Mini 800 med dig hjem, så du kan forblive produktiv i den hybride arbejdsverden.

Beskyttet af HP Wolf Security

HP Wolf Security for Business skaber et hardwareforstærket forsvar, der altid er aktiveret og robust.[6]

Vær med til at beskytte vores fælles fremtid

Mindst 50 % af alt plastik i denne pc er genanvendt genbrugsplast.[7]

HP Sure Sense

Malware udvikler sig hurtigt, og traditionel antivirus genkender ikke altid nye angreb. Beskyt din pc mod nye angreb med HP Sure Sense, der bruger dyb indlærings-AI til at levere fremragende beskyttelse mod avanceret malware.

Beskytter kritiske sikkerhedsprocesser

Hold dine kritiske programmer og processer kørende, selvom malware forsøger at lukke dem ned, med den selvreparerende beskyttelse fra HP Sure Run.

Lad intet stå i vejen for dig

Kom godt igennem din arbejdsdag med Windows 10 Pro og de avancerede sikkerheds-, samarbejds- og netværksfunktioner fra HP. [1]

Høj ydeevne og fantastisk mobilitet

Få den fantastiske kombination af hurtig ydeevne, tilslutning og hastighed med en 12. generations Intel® Core™-processor, så du hurtigt og pålideligt kan åbne, skabe og tilslutte. [2]

Hurtigt og effektivt trådløst LAN

Din pc's bærbarhed og pålideligheden ved en hurtig forbindelse afgør, hvor du kan arbejde. Få en hurtig og pålidelig forbindelse i tætte trådløse miljøer med Wi-Fi 6 med gigabithastighed. [3]

Tryghed, når du surfer på nettet

Beskyt din pc mod websites, skrivebeskyttede Microsoft® Office-filer og vedhæftede PDF-filer med malware, ransomware og vira takket være hardwareforstærket sikkerhed fra HP Sure Click. [4]

Gør den grundlæggende it-administration hurtigere

HP Manageability Integration Kit hjælper med hurtigere image-oprettelse og administration af hardware, BIOS og sikkerhed via Microsoft System Center Configuration Manager. [5]

Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i7
Processorgeneration
12th gen Intel® Core™ i7
Processormodel *
i7-12700T
Processorkerner
12
Processortråde
20
Processor boost frekvens
4,7 GHz
Processorfrekvens *
1,4 GHz
Processor-cache
25 MB
Processor cache type
L3
Bus type
DMI4
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
DDR5-SDRAM
Hukommelseslayout (slots x størrelse)
1 x 16 GB
Hukommelsesstik
2x SO-DIMM
Hukommelsesur hastighed
4800 MHz
Lagring
Samlet lagringskapacitet *
512 GB
Lagermedie *
SSD
Optisk drevtype *
No
Antal installerede lagerdiske
1
Samlet kapacitet for SSD'er
512 GB
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-grænsefladetype
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Grafik
Diskret grafikadapter *
No
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
Ikke tilgængelig
4
Intel
Indbygget grafikadapterfamilie
Intel® UHD Graphics
On-board grafikkort, model *
Intel UHD Graphics 770
Netværk
Ethernet LAN *
Yes
Wi-Fi *
Yes
Bedste Wi-Fi standard
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Producent af WLAN-controller
Intel
WLAN-controller model
Intel Wi-Fi 6E AX211
Antenne type
2x2
Bluetooth
Yes
Bluetooth-version
5.2
Porte & Grænseflader
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-A-porte *
5
Antal USB 3.2 Gen 2x2 type-C-porte
1
Antal HDMI-porte *
1
HDMI-version
2.1
Antal DisplayPorts
2
DisplayPort-version
1.4
Ethernet LAN-porte (RJ-45)
1
Udgange til hovedtelefoner
1
Design
Kabinettype *
Mini PC
Understøttet placering
Vandret
Antal 2.5" bays
1
Produktfarve *
Sort
Introduktionsår
2022
Oprindelsesland
Kina
Præstation
Markedspositionering
Premium
Præstation
Bundkort chipsæt
Intel Q670
Lydchip
Realtek ALC3252
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Produkttype *
Mini PC
Software
Operativsystem installeret *
Windows 11 Pro
Forudinstalleret software
HP Notifications; HP PC Hardware Diagnostics UEFI; HP Support Assistant; HP Connection Optimizer; HP Privacy Settings; HP PC Hardware Diagnostics Windows; HP Desktop Support Utilities; MyHP; HP Easy Clean; Touchpoint Customizer til virksomheder; HP Easy Clean Keyboard Driver; HSA Fusion til virksomheder; HSA-telemetry til virksomheder
Processor særlige funktioner
Intel® 64
Yes
Enhanced Intel SpeedStep Teknologi
Yes
Indlejret tilgængelige muligheder
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Idle status
Yes
Intel® Stabil Billede Platformsprogram (SIPP)
Yes
Intel® Trusted Execution Teknologi
Yes
Udfør deaktivering af bit
Yes
CPU-konfiguration (maks.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Specifikke funktioner for mærket
HP Support Assistant
Yes
HP sikkerhedsværktøjer
HP Secure Erase; HP Sure Click; HP Sure Sense; Absolute Persistence-modul; HP Sure Admin; HP BIOSphere Gen6; HP Client Security Manager Gen7; HP Tamper Lock; HP Sure Start Gen7; HP Sure Run Gen5; HP Sure Recover Gen5; Trusted Platform Module TPM 2.0 integreret sikkerhedschip leveres med Windows 11 (Common Criteria EAL4+-certificeret)(FIPS 140-2 Level 2-certificeret)
HP administrationsværktøjer
HP kundekatalog (download); HP Driverpakker (download); HP Image Assistant (download); HP Client Management Script Library (download); HP Connect til Microsoft Endpoint Manager; HP Manageability Integration-kit (download); HP Patch Assistant (download)
HP GTIN (EAN/UPC)
196786898969
HP segment
Forretning
Strømstyring
Strømforsyning *
90 W
Strømforsyning indgangsspænding
100 - 240 V
Strømforsyningens indgangsfrekvens
50 - 60 Hz
Driftsbetingelser
Driftstemperatur (T-T)
10 - 35 °C
Relativ luftfugtighed ved drift (H-H)
10 - 90%
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR
Vægt & størrelser
Bredde *
177 mm
Dybde *
175 mm
Højde *
34 mm
Vægt *
1,42 kg
Pakkebredde
498 mm
Pakkedybde
132 mm
Pakkehøjde
235 mm
Pakkevægt
2,95 kg
Emballage indhold
Skærm inkluderet *
No
Tastatur inkluderet
Yes
Tilslutning til tastatur
Ledningsført
Andre funktioner
Antal ledige interne hukommelsesudvidelsesstik
1
Tastaturtype
USB
Disclaimer HP Elite Mini 800 G9 Intel® Core™ i7 i7-12700T 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Sort:
Disclaimer

[2] Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastningen og konfigurationen af din hardware og software. Intels nummerering, branding og/eller navngivning er ikke et udtryk for større ydeevne.
[6] HP Wolf Security for Business kræver Windows 10 og nyere, omfatter forskellige HP sikkerhedsfunktioner og fås på HP Pro-, Elite-, Workstations og RPOS-produkter. Se produktspecifikationerne vedrørende de omfattede sikkerhedsfunktioner og krav til operativsystem.
[7] Procentdele af genbrugsplast er baseret på den definition, der er fastlagt i IEEE 1680.1--2018-standarden.

[1] Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows opdateres og aktiveres automatisk. Kræver internet med høj hastighed og Microsoft-konto. Der skal muligvis betales gebyrer til internetudbyderen, og med tiden kan der komme ekstra krav i forbindelse med opdateringer. Se http://www.windows.com. Windows 10 Pro-software er forudinstalleret på dette system, og der medfølger også en licens til Windows 11 Pro-softwaren samt gendannelsessoftware. Der kan kun benyttes én version af Windows af gangen. Hvis du vil skifte mellem versionerne, skal den ene version først fjernes, inden den nye installeres. Kontrollér, at alle data (filer, billeder mv.) er sikkerhedskopieret, før du fjerner og installerer operativsystemer, så du ikke mister data.
[3] Kræver trådløst adgangspunkt og internetforbindelse, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 er bagudkompatibel med tidligere 802.11-specifikationer. Specifikationerne for Wi-Fi 6 (802.11ax) foreligger kun i kladdeform og er ikke endegyldige. Hvis de endegyldige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på pc’ens mulighed for at kommunikere med andre 802.11ax-enheder. Wi-Fi®-understøttelse af gigabithastigheder kan opnås med Wi-Fi 6 (802.11ax), når filer overføres mellem to enheder, der er forbundet til den samme router. Kræver en trådløs router, der understøtter 160 MHz-kanaler. Sælges separat.
[4] HP Sure Click understøtter Microsoft® Internet Explorer og Chromium™. Understøtter vedhæftede Microsoft Office- (Word, Excel, PowerPoint) og Adobe PDF-filer i skrivebeskyttet tilstand, når Microsoft Office eller Adobe Acrobat er installeret.
[5] HP Manageability Integration Kit kan downloades fra http://www.hp.com/go/clientmanagement.

Ansvarsfraskrivelser for teknisk specifikation
Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.windows.com.
Windows 10 Pro-softwaren er forudinstalleret på dette system, og licens til Windows 11 Pro-software og klargøring til gendannelsessoftware medfølger. Der kan kun benyttes én Windows-softwareversion ad gangen. Hvis du vil skifte mellem versionerne, skal den ene version først afinstalleres, før den nye installeres. Kontrollér, at alle data (filer, billeder mv.) er sikkerhedskopieret, før du afinstallerer og installerer operativsystemer, så du ikke mister data.
Fuld Intel®️ vPro®️-funktionalitet kræver Windows 11 Pro 64 bit, en vPro-understøttet processor, vPro-aktiveret chipsæt, vPro-aktiveret LAN med ledning og/eller WLAN-kort og TPM 2.0. Nogle funktioner kræver ekstra software fra tredjepart for at kunne køre. Se http://intel.com/vpro .
Multi-core er designet til at øge visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastningen samt hardware- og softwarekonfigurationer. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Intel® Turbo Boost-teknologi kræver en pc med processor, der har Intel Turbo Boost-funktionalitet. Intel Turbo Boost-ydeevnen afhænger af hardware, software samt den generelle systemkonfiguration. Få flere oplysninger på http://www.intel.com/technology/turboboost.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Du kan få flere oplysninger på http://www.intel.com/technology/turboboost/.
Kunden har adgang til og kan opgradere alle hukommelsesstik.
Fås kun med Alder Lake i5-, i7- og i9-processorer.
I forbindelse med lagerdrev er GB = 1 milliard byte. TB = 1 billion byte. Den faktiske, formaterede kapacitet er mindre. Op til 30 GB på disken (til Windows) er reserveret til systemgendannelsessoftware.
Skal anskaffes særskilt eller som tilbehør.
Fiber NIC-kort og 1 Gbps-kort fås ikke i udvalgte europæiske lande og Korea.
Kun tilgængelig på processor på 35 W.
Kortet kan konfigureres med flex IO-port 2 som tilbehør.
HP 125 Antimikrobielt tastatur med ledning, HP USB hærde must, 125 Antimikrobiel mus med ledning fås ikke i alle lande. (Kun antimikrobiel i Kina)
PS/2-port fås ikke på Elite Mini 800 G9-desktop-pc'er.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. Status varierer fra land til land. Find yderligere oplysninger på www.epeat.net.
HP Connect til Microsoft Endpoint Manager fås via Market Place til HP Pro, Elite, Z og Salgsterminaler, der styres med Microsoft Endpoint Manager. Abonnement på Microsoft Endpoint Manager er påkrævet og skal anskaffes separat. Netværksforbindelse er påkrævet.
HP Patch Assistant findes på udvalgte HP-pc'er med HP Manageability Kit, der administreres via Microsoft System Center Configuration Manager. HP Manageability Integration Kit kan downloades fra http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Manageability Integration Kit kan downloades fra http://www.hp.com/go/clientmanagement.
myHP kræver Windows-operativsystem.
HP Support Assistant: Kræver Windows og internetadgang.
HP Smart Support indsamler automatisk det mest nødvendige telemetri i forbindelse med første opstart af produktet for at kunne levere konfigurationsdata og tilstandsindsigter på enhedsniveau. Det fås forudindstalleret på udvalgte produkter via HP Facktory Configurations Services; eller kan downloades. Få flere oplysninger om, hvordan HP Smart Support aktiveres eller downloades på http://www.hp.com/smart-support.
Absolutes firmware-modul leveres deaktiveret og kan kun aktiveres ved køb af et licensabonnement og fuld aktivering af softwareagenten. Licensabonnementer kan købes, så de gælder i perioder på flere år. Servicen er begrænset. Spørg Absolute om tilgængelighed uden for USA. Visse betingelser gælder. Få flere oplysninger på https://www.absolute.com/about/legal/agreements/absolute/.
HP Sure Click kræver Windows 10 Pro eller nyere eller Enterprise. Få flere oplysninger på https://bit.ly/2PrLT6A_SureClick.
HP Sure Sense er tilgængelig på udvalgte HP-pc'er med Windows 10 Pro, Windows 10 Enterprise, Windows 11 Pro eller Windows 11 Enterprise OS.
HP Sure Run Gen5 fås på udvalgte HP-pc'er og kræver Windows 10 og nyere.
HP Sure Recover Gen5 med Embedded Reimaging er ekstraudstyr, der kræver Windows 10 eller nyere og skal konfigureres ved køb. Du skal sikkerhedskopiere vigtige filer, data, fotos, videoer osv. inden brug for at undgå tab af data. Netværksbaseret genoprettelse via Wi-Fi fås kun på pc'er med Intel Wi-Fi-modul.
HP Sure Start Gen7 fås på udvalgte HP-pc'er og kræver Windows 10 eller nyere
HP Sure Admin kræver Windows 10 eller nyere, HP BIOS, HP Manageability Integration Kit fra http://www.hp.com/go/clientmanagement og HP Sure Admin Local Access Authenticator-smartphoneapp fra Android- eller Apple-store.
HP Client Security Manager Gen7 kræver Windows og fås på udvalgte HP Elite- og Pro-pc'er.
Funktionerne i HP BIOSphere Gen6 kan variere afhængigt af platform og konfiguration.
HP Secure Erase til de metoder, som er fastlagt i National Institute of Standards and Technologys specialudgivelse nr. 800-88 "Clear" sanitation method. HP Secure Erase understøtter ikke platforme med Intel® Optane™.
Den eksterne antenne kan konfigureres med flex IO-port 2 som tilbehør.
Der kræves trådløst adgangspunkt samt forbindelse til internettet, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter. Wi-Fi 6 er bagudkompatibel med tidligere 802.11-specifikationer.
Wi-Fi 6E kræver en Wi-Fi 6E-router, der sælges separat, for at kunne fungere på 6 GHz-båndet. Der er et begrænset antal offentlige trådløse adgangspunkter. Wi-Fi 6E er bagudkompatibel med tidligere 802.11-specifikationer. Og fås i lande, hvor Wi-Fi 6E understøttes.
Platformens strømforbrug afhænger af konfigurationen. For at opnå den bedste brugeroplevelse skal du tilslutte pc-strømledning, mens du bruger USB-C-kabel® via Super Speed USB Type-C-port® bag på platformen.
Fra 1. november 2023 vil alle leveringer kræve, at Windows er installeret på SSD, så brugerne får en bedre oplevelse. HDD kan kun konfigureres som ekstra datadrev og ikke som startdrev.