location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite 800 G9 Intel® Core™ i5 i5-12500 8 GB DDR5-SDRAM 256 GB SSD NVIDIA Quadro T400 Windows 11 Pro SFF PC Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Elite
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
800 G9
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
5L284EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0196786032332 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 2171
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 05 Apr 2024 13:05:27
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 May 2023
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite 800 G9 Intel® Core™ i5 i5-12500 8 GB DDR5-SDRAM 256 GB SSD NVIDIA Quadro T400 Windows 11 Pro SFF PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-12500 (op til 4,6 GHz med Intel® Turbo Boost Technology, 18 MB L3-cache, 6 kerner, 12 tråde)
  • - Windows 11 Pro
  • - NVIDIA® T400 (2 GB dedikeret GDDR6-hukommelse)
  • - 8 GB memory; 256 GB SSD storage
Garanti: 1 års (1/1/1) begrænset garanti omfatter 1 år med reservedele, arbejdskraft og reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser. Inkluderet supporttjenester: 3 års HP hardwaresupport til desktop næste hverdag på stedet. Læs mere om vilkår og betingelser på https://cpc.ext.hp.com/portal/site/cpc/details/?serviceProductNumber=U6578E&selectedCountry=DK&lang=da_DK
Kort beskrivelse HP Elite 800 G9 Intel® Core™ i5 i5-12500 8 GB DDR5-SDRAM 256 GB SSD NVIDIA Quadro T400 Windows 11 Pro SFF PC Sort :
Kort redaktionelle beskrivelse af %%titel%%

Elite SFF 800 G9 desktop-pc, Wolf Pro Security Edition, Windows 11 Pro, Intel® Core™ i5, 8GB RAM, 256GB SSD, NVIDIA® T400
More>>>
HP Elite 800 G9 Intel® Core™ i5 i5-12500 8 GB DDR5-SDRAM 256 GB SSD NVIDIA Quadro T400 Windows 11 Pro SFF PC Sort:
Den officielle marketing tekst af HP Elite 800 G9 Intel® Core™ i5 i5-12500 8 GB DDR5-SDRAM 256 GB SSD NVIDIA Quadro T400 Windows 11 Pro SFF PC Sort som er leveret af producenten

Optimeret til udvidelse
HP Elite 800 SFF desktop-pc giver kompromisløs ydeevne, udvidelsesmuligheder og driftssikkerhed i et pladsbesparende design. Den nyeste Intel®-processor[2], hurtig lagring og hukommelse gør denne pc til den helt rigtige til dine store arbejdsopgaver, der skal udføres på mindre arbejdsområder.

Kort opsummerende beskrivelse HP Elite 800 G9 Intel® Core™ i5 i5-12500 8 GB DDR5-SDRAM 256 GB SSD NVIDIA Quadro T400 Windows 11 Pro SFF PC Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Elite 800 G9, 3 GHz, Intel® Core™ i5, i5-12500, 8 GB, 256 GB, Windows 11 Pro

Lang opsummerende beskrivelse HP Elite 800 G9 Intel® Core™ i5 i5-12500 8 GB DDR5-SDRAM 256 GB SSD NVIDIA Quadro T400 Windows 11 Pro SFF PC Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Elite 800 G9. Processorfrekvens: 3 GHz, Processorserie: Intel® Core™ i5, Processormodel: i5-12500. Intern hukommelse: 8 GB, Intern hukommelsestype: DDR5-SDRAM, Hukommelsesur hastighed: 4800 MHz. Samlet lagringskapacitet: 256 GB, Lagermedie: SSD. On-board grafikkort, model: Intel UHD Graphics 770, Diskret grafikadaptermodel: NVIDIA Quadro T400. Operativsystem installeret: Windows 11 Pro. Kabinettype: SFF. Produkttype: PC. Vægt: 5,4 kg. Produktfarve: Sort

Udvidelse til fremtiden

Gør din flåde fremtidssikker med flere enheder og porte, som kan konfigureres, så du kan udvide efter behov.

Kraftfuld Intel®-processor

Kom lynhurtigt gennem din to-do-liste med den nyeste Intel®-processor[2], hurtig lagring og omfattende hukommelse.

Beskyttet af HP Wolf Security

HP Wolf Pro Security Edition-PC'er kombinerer HP Sure Click Pro med HP Sure Sense Pro for at give en mere dybtgående dækning end standardudgaverne via en licens på henholdsvis 1 eller 3 år med HP-support.[5] Dette giver en effektiv, samlet løsning, som ikke kræver et IT-administreret PC-miljø.

Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i5
Processorgeneration
12th gen Intel® Core™ i5
Processormodel *
i5-12500
Processorkerner
6
Processortråde
12
Processor boost frekvens
4,6 GHz
Processorfrekvens *
3 GHz
Processor-cache
18 MB
Processor cache type
L3
Bus type
DMI4
Antal installerede processorer
1
Hukommelse
Intern hukommelse *
8 GB
Maksimal intern hukommelse *
128 GB
Intern hukommelsestype
DDR5-SDRAM
Hukommelseslayout (slots x størrelse)
1 x 8 GB
Hukommelsesstik
4x DIMM
Hukommelsesur hastighed
4800 MHz
Lagring
Samlet lagringskapacitet *
256 GB
Lagermedie *
SSD
Optisk drevtype *
No
Antal installerede lagerdiske
1
Samlet kapacitet for SSD'er
256 GB
Antal installerede SSD'er
1
SDD-kapacitet
256 GB
SSD-hukommelsestype
TLC
SSD-grænsefladetype
PCI Express
NVMe
Yes
Grafik
Diskret grafikadapter *
Yes
Producent af diskret GPU-udstyr
NVIDIA
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
NVIDIA Quadro T400
Diskret grafikadapterhukommelse
2 GB
Diskret grafikhukommelsestype
GDDR6
4
Intel
Indbygget grafikadapterfamilie
Intel® UHD Graphics
On-board grafikkort, model *
Intel UHD Graphics 770
Netværk
Ethernet LAN *
Yes
Wi-Fi *
Yes
Bedste Wi-Fi standard
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Producent af WLAN-controller
Intel
WLAN-controller model
Intel Wi-Fi 6E AX211
Antenne type
2x2
Bluetooth
Yes
Bluetooth-version
5.3
Porte & Grænseflader
Antal USB 2.0-porte *
3
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
3
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-A-porte *
4
Antal USB 3.2 Gen 2x2 type-C-porte
1
Antal HDMI-porte *
1
HDMI-version
1.4
Antal DisplayPorts
2
Ethernet LAN-porte (RJ-45)
1
Linie ud
Yes
Line-in
Yes
Udvidelsessokler
PCI Ekspres x1 (Gen 3.x) slots
2
Udvidelsessokler
PCI Ekspres x16 (Gen 3.x) slots
1
PCI Express x16 (Gen 4.x) slots
1
Design
Kabinettype *
SFF
Antal 3.5" bays
2
Produktfarve *
Sort
Oprindelsesland
Kina
Præstation
Bundkort chipsæt
Intel Q670
Lydchip
Realtek ALC3252
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Produkttype *
PC
Software
Operativsystem installeret *
Windows 11 Pro
Forudinstalleret software
HP-meddelelser; HP PC-hardwarediagnosticering UEFI; HP Support Assistant; HP Connection Optimizer; HP Privacy-indstillinger; HP PC-hardwarediagnosticering Windows; HP Desktop Support Utilities; MyHP; HP QuickDrop; HP Easy Clean; Touchpoint Customizer for Commercial; HP Easy Clean Keyboard Driver; HSA Fusion for Commercial; HSA Telemetry for Commercial
Medfølgende software
HP Dunde Pro Security Edition (1 år)
Processor særlige funktioner
Intel® 64
Yes
Enhanced Intel SpeedStep Teknologi
Yes
Indlejret tilgængelige muligheder
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Idle status
Yes
Intel® Stabil Billede Platformsprogram (SIPP)
Yes
Intel® Trusted Execution Teknologi
Yes
Udfør deaktivering af bit
Yes
CPU-konfiguration (maks.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Specifikke funktioner for mærket
HP Support Assistant
Yes
HP sikkerhedsværktøjer
Trusted Platform Module TPM 2.0-integreret sikkerhedschip, der leveres med Windows 10 (Common Criteria EAL4+ certificeret) (FIPS 140-2 niveau 2-certificeret); HP Secure Erase; HP Sure Click; Absolute Persistence-modul; HP Sure Admin; HP Client Security Manager Gen7; HP Tamper Lock; HP Sure Start Gen7; HP Sure Sense2; HP Sure Run Gen5; HP Sure Recover Gen5
HP administrationsværktøjer
HP Client Catalog (download); HP Driver Packs (download); HP Image Assistant; HP Client Management Script Library (download); HP Connect til Microsoft Endpoint Manager; HP Manageability Integration Kit (download); HP Patch Assistant (download)
HP Software medfølger
HP Notifications; HP PC Hardware Diagnostics UEFI; HP Connection Optimizer;HP Privacy Settings; HP PC Hardware Diagnostics Windows; HP Desktop Support Utilities; MyHP; HP QuickDrop; HP Easy Clean; HP Easy Clean Keyboard Driver
HP segment
Forretning
Driftsbetingelser
Driftstemperatur (T-T)
10 - 35 °C
Relativ luftfugtighed ved drift (H-H)
10 - 90%
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR
Bæredygtige teknologier og materialer
40 % genanvendt plast; 10 % ITE-udledt plast fra lukket kredsløb; Små mængder halogen; Bulk-emballage til rådighed; 80 Plus® Platinum-strømforsyninger tilgængelige; Støddæmpende indlæg i kassen er 100 % fra bæredygtige kilder og kan genanvendes; Udvendig kasse og bølgepap er fra 100 % bæredygtige kilder og kan genanvendes; Ocean-bound plastik i højttalerkabinet og I/O-strip.
Vægt & størrelser
Bredde *
338 mm
Dybde *
308 mm
Højde *
100 mm
Vægt *
5,4 kg
Pakkebredde
399 mm
Pakkedybde
499 mm
Pakkehøjde
228 mm
Pakkevægt
7,92 kg
Emballage indhold
Skærm inkluderet *
No
Mus inkluderet
Yes
Tastatur inkluderet
Yes
Tilslutning til tastatur
Ledningsført
Andre funktioner
Antal ledige interne hukommelsesudvidelsesstik
1
Tastaturtype
USB
Ansvarsfraskrivelse HP Elite 800 G9 Intel® Core™ i5 i5-12500 8 GB DDR5-SDRAM 256 GB SSD NVIDIA Quadro T400 Windows 11 Pro SFF PC Sort:
Ansvarsfraskrivelse

[2] Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastningen og konfigurationen af din hardware og software. Intels nummerering, branding og/eller navngivning er ikke et udtryk for større ydeevne.
[5] HP Wolf Pro Security Edition (herunder HP Sure Click Pro og HP Sure Sense Pro) er forhåndsinstalleret på udvalgte varenumre og omfatter afhængigt af det købte HP-produkt en betalt licens på 1 eller 3 år. HP Wolf Pro Security Edition-software er licenseret i henhold til licensvilkårene for HP Wolf Security Software – slutbrugerlicensaftale (EULA), som kan ses på: https://support.hp.com/us-en/document/ish_3875769-3873014-16, da den EULA er ændret med følgende: ”7. Periode. Medmindre licensen er ophørt tidligere i henhold til de vilkår, der er indeholdt i denne slutbrugerlicensaftale, er licensen til HP Wolf Pro Security Edition (HP Sure Sense Pro and HP Sure Click Pro) gældende fra aktivering og fortsætter i enten en periode på tolv (12) måneder eller seksogtredive (36) måneder herefter ("Opstartsperiode"). I slutningen af opstartsperioden kan du enten (a) købe en fornyelse af licensen til HP Wolf Pro Security Edition på HP.com, HP Sales eller en HP Channel Partner eller (b) fortsætte med at bruge standardversionerne af HP Sure Click og HP Sure Sense uden fremtidige softwareopdateringer eller HP Support uden yderligere omkostninger.

Ansvarsfraskrivelser for teknisk specifikation
Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.windows.com.
Windows 11 Pro-software er forudinstalleret på dette system og er forberedt til gendannelsessoftware. Du kan kun benytte én version af Windows ad gangen. Hvis du vil skifte mellem versionerne, skal den ene version fjernes, før den nye installeres. Kontrollér, at alle data (filer, billeder mv.) er sikkerhedskopieret, før du fjerner og installerer operativsystemer, så du ikke mister data.
HD-DVD-diske kan ikke afspilles på DVD-ROM-drevet. DVD-RAM understøttes ikke. De faktiske hastigheder kan variere. Kopiér ikke materiale, der er beskyttet af ophavsret. Der kan lagres flere data på tolagsdiske end på etlagsdiske. Diske, der brændes med dette drev, er muligvis ikke kompatible med mange eksisterende dvd-drev og -afspillere til etlagsdiske. Der gives ingen garanti for problemfri afspilning på alle systemer.
Fuld Intel®️ vPro®️-funktionalitet kræver Windows 11 Pro 64 bit, en vPro-understøttet processor, vPro-aktiveret chipsæt, vPro-aktiveret LAN med ledning og/eller WLAN-kort og TPM 2.0 er påkrævet. Nogle funktioner kræver ekstra software fra tredjepart for at kunne køre. Se http://intel.com/vpro .
Multi-core er designet til at øge visse softwareprodukters ydeevne. Denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastningen samt hardware- og softwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Du kan få flere oplysninger på http://www.intel.com/technology/turboboost/.
Systemarkitekturdesignet er 2 DIMM'er pr. kanal, og populationen starter på det hukommelsesstik, som er længst væk fra processoren.
Der kræves symmetriske konfigurationer til 2 DIMM'er i samme hukommelseskanal.
I forbindelse med lagerdrev er GB = 1 milliard byte. TB = 1 billion byte. Den faktiske, formaterede kapacitet er mindre. Op til 36 GB på disken (til Windows) er reserveret til systemgendannelsessoftware.
HP Manageability Integration Kit kan downloades fra http://www.hp.com/go/clientmanagement.
HP Support Assistant: Kræver Windows og internetforbindelse.
Pc'en kan kun konfigureres med én af disse tre tilgængelige ekstrafunktioner: slank ODD eller flytbar HDD eller M.2 SSD-bås.
Intel® Ethernet-netværksadapter I225-T1: Sælges separat eller som tilbehør.
HP Connect til Microsoft Endpoint Manager fås via Market Place til HP Pro, Elite, Z og Salgsterminaler, der styres med Microsoft Endpoint Manager. Abonnement på Microsoft Endpoint Manager er påkrævet og skal købes separat. Netværksforbindelse er påkrævet.
HP Smart Support indsamler automatisk det mest nødvendige telemetri i forbindelse med første opstart af produktet for at kunne levere konfigurationsdata og tilstandsindsigter på enhedsniveau. Det fås forudindstalleret på udvalgte produkter via HP Facktory Configurations Services; eller kan downloades. Få flere oplysninger om, hvordan HP Smart Support aktiveres eller downloades på http://www.hp.com/smart-support.
HP Patch Assistant fås på udvalgte HP-pc'er med HP Manageability Kit, der administreres via Microsoft System Center Configuration Manager. HP Manageability Integration Kit kan downloades fra http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
Tilgængelighed varierer fra land til land.
HP Sure Sense fås på udvalgte HP-pc'er, men ikke til Windows10 Home.
Funktionerne i HP BIOSphere Gen6 kan variere afhængigt af platform og konfiguration.
HP Secure Erase til de metoder, der er nævnt i National Institute of Standards and Technologys specialudgivelse nr. 800-88 "Clear" sanitation method. HP Secure Erase understøtter ikke platforme med Intel® Optane™.
HP Sure Run Gen5 fås på udvalgte HP-pc'er og kræver Windows 10 og nyere.
HP Sure Click kræver Windows 10 Pro eller nyere eller Enterprise. Få flere oplysninger på https://bit.ly/2PrLT6A_SureClick.
HP Client Security Manager Gen7 kræver Windows og er tilgængelig på udvalgte HP Elite- og Pro-pc'er.
HP Sure Start Gen7 er tilgængelig på udvalgte HP-pc'er.
HP Sure Recover Gen5 er tilgængelig på udvalgte HP-pc'er og kræver Windows 10 eller nyere og en åben netværksforbindelse. For at undgå at miste data skal du sikkerhedskopiere vigtige filer, data, fotos, videoer osv., inden du bruger HP Sure Recover. Netværksbaseret genoprettelse via Wi-Fi fås kun på pc'er med Intel Wi-Fi-modul.
HP Sure Admin kræver Windows 10 eller nyere, HP BIOS, HP Manageability Integration Kit fra http://www.hp.com/go/clientmanagement og HP Sure Admin Local Access Authenticator-smartphoneapp fra Android- eller Apple-store.
Absolute firmware-modul leveres deaktiveret og kan kun aktiveres ved køb af et licensabonnement og fuld aktivering af softwareagenten. Licensabonnementer kan købes, så de gælder i perioder på flere år. Servicen er begrænset. Spørg Absolute om tilgængelighed uden for USA. Visse betingelser gælder. Få flere oplysninger på https://www.absolute.com/about/legal/agreements/absolute/.
Thunderbolt™ 3.0 og kombination af seriel/PS/2 optager én PCIe-sokkel.
Eksterne strømforsyninger, WWAN-moduler, strømledninger, kabler og tilbehør er ikke inkluderet. Servicedele, der er anskaffet efter køb, har muligvis ikke lavt halogenindhold.
Procentdelen af ocean-bound plastik i de enkelte komponenter varierer efter produkt.
Procentdelen af genbrugsplast er baseret på den definition, der fremgår af IEEE 1680.1-2018-standarden.
Procentdele af genbrugsplast i det lukkede kredsløb er baseret på den definition som fremgår af IEEE 1680.1-2018-standarden.
100 % af den ydre emballage og bølgepap er fremstillet af certificerede bæredygtige kilder og genanvendte fibre.
Formstøbt beskyttelsesindlæg er fremstillet af 100 % genbrugsfiber fra træ og organiske materialer.
myHP kræver Windows-operativsystem.
Der kræves trådløst adgangspunkt samt forbindelse til internettet, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 er bagudkompatibel med tidligere 802.11-specifikationer.
For at opnå optimal hukommelseshastighed anbefaler HP at bruge identiske hukommelsesmoduler (f.eks. samme kapacitet, samme produktnummer og fra samme leverandør) i den samme hukommelseskanal.
Kunden har adgang til og kan opgradere alle hukommelsesstik.
HP 800 G9 TWR/SFF kræver en 13. generations Intel-processor®, der understøtter Wi-Fi 6E, og kræver en Wi-Fi 6E-router, der sælges separat, for at kunne fungere på 6 GHz-båndet. Der er et begrænset antal offentlige trådløse adgangspunkter. Wi-Fi 6E er bagudkompatibel med tidligere 802.11-specifikationer. Fås kun i lande, hvor Wi-Fi 6E understøttes. For HP 800 G9 TWR/SFF uden Intel® 13. generations processorer understøtter produktet ikke Wi-Fi 6E-standard og fungerer ikke under 6 GHz-bånd. Produktet er kompatibelt med 6 GHz-routere og andre routere, der sælges separat, som kan køre med 2,4 GHz og 5 GHz, i overensstemmelse med Wi-Fi 6 og tidligere 802.11 specifikationer. Det faktiske gennemløb afhænger af netværksforhold og routerkonfiguration. Kræver internettjeneste og antallet af offentlige trådløse adgangspunkter er begrænset.
256 GB TLC M.2 SSD fås kun med 12. generations CPU'er.
T400 2 GB kan kun bruges med 12. generations CPU'er.
Fra 1. november 2023 vil alle leveringer kræve, at Windows er installeret på SSD, så brugerne får en bedre oplevelse. HDD kan kun konfigureres som ekstra datadrev og ikke som startdrev.
Dette produkt omfatter et (1) års licens til HP Pro Security Edition, som omfatter HP Sure Click Pro og HP Sure Sense Pro. HP Wolf Pro Security Edition-software er licenseret i henhold til licensbetingelserne i HP's slutbrugerlicensaftale (EULA), som kan ses på: https://support.hp.com/us-en/document/ish_3875769-3873014-16 som er ændret med følgende: ”7. Periode. Medmindre licensen er ophørt tidligere i henhold til de vilkår, der er indeholdt i denne slutbrugerlicensaftale, er licensen til HP Wolf Pro Security Edition (HP Sure Sense Pro and HP Sure Click Pro) gældende fra aktivering og tolv (12) måneder herefter ("Opstartsperiode"). I slutningen af opstartsperioden kan du enten (a) købe en fornyelse af licensen til HP Wolf Pro Security Edition på HP.com, HP Sales eller en HP Channel Partner eller (b) fortsætte med at bruge standardversionerne af HP Sure Click og HP Sure Sense uden fremtidige softwareopdateringer eller HP Support uden yderligere omkostninger."