location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 G9 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF Workstation Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 G9
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
5F108EA show
Vis subsidiære artikel koder, anvendt i online markedspladsen
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0197497546712 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 9537
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 15 Jun 2024 01:46:01
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Oct 2023
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z2 G9 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF Workstation Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7 -13700 (op til 5,2 GHz med Intel® Turbo Boost Technology, 30 MB L3-cache, 16 kerner, 24 tråde)
  • - Windows 11 Pro
  • - Intel® UHD-grafikkort
  • - 16 GB memory; 512 GB SSD storage
Garanti: 3 års (3/3/3) begrænset garanti omfatter 3 års service med reservedele, arbejdskraft og reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP Z2 G9 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF Workstation Sort :
Kort redaktionelle beskrivelse af %%titel%%

Z2 G9Workstation med lille formfaktor, Windows 11 Pro, Intel® Core™ i7, 16GB RAM, 512GB SSD
More>>>
HP Z2 G9 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF Workstation Sort:
Den officielle marketing tekst af HP Z2 G9 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF Workstation Sort som er leveret af producenten

Samme effektivitet som Z tower i den halve størrelse
Få effektivitet som i en fuld størrelse tower i den halve størrelse. Opdateret til at passe til grafik i fuld højde og længde, samtidig med at den kan opgraderes og udvides, hvilket gør, at Z2 SFF’en har en høj ydeevne, som passer til dine omfattende arbejdsprocesser ─ lige fra 3D-design til ray tracing i realtid nu og i fremtiden.

Kort opsummerende beskrivelse HP Z2 G9 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF Workstation Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Z2 G9, Intel® Core™ i7, i7-13700, 16 GB, DDR5-SDRAM, 512 GB, Windows 11 Pro

Lang opsummerende beskrivelse HP Z2 G9 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF Workstation Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Z2 G9. Processorserie: Intel® Core™ i7, Processormodel: i7-13700. Intern hukommelse: 16 GB, Intern hukommelsestype: DDR5-SDRAM, Hukommelsesur hastighed: 4800 MHz. Samlet lagringskapacitet: 512 GB, Lagermedie: SSD. On-board grafikkort, model: Intel® UHD Graphics. Operativsystem installeret: Windows 11 Pro. Strømforsyning: 260 W. Kabinettype: SFF. Produkttype: Workstation. Vægt: 5,9 kg. Produktfarve: Sort

Ydeevne i fuld længde og højde

Design, simuler og ray-trace i realtid på en Z SFF -- FHFL-grafikkort i den professionelle klasse og Intel® Core™-processorer.

Kan konfigureres til det, der er rigtigt i dag. Kan udvides til det, der er nødvendigt i fremtiden.

Tag dine nuværende arbejdsgange til et helt nyt niveau med muligheder på tværs af processor, grafikkort, hukommelse og lagring samt I/O-porte.

ISV-certificeret

Arbejd trygt med viden om, at din pc er certificeret til førende softwareprogrammer, som giver maksimal ydeevne.[3]

Windows 11

Fungere alle steder fra uden at gå på kompromis med ydeevnen eller sikkerheden med Windows 11, som drives af HP's samarbejds- og tilslutningsteknologi.

Mindre, funktionelt design

Det slående nye design har kanter foran og bagpå, så du nemt kan flytte dit system.

Intel® Core™ i7-processor

Med en Intel® Core™ i7-processor kan du køre flere tunge CPU-programmer på samme tid, uden at det går ud over ydeevnen. [4]

Adgang uden værktøj

Udvikl dit arbejde. Udvikl dit udstyr. Med et dæksel, som kan skydes til side uden brug af værktøj, kommer du nemt ind i din Z, så du kan tilpasse den til dine behov.

Termisk styring

Redesignet til at holde hardwaredele afkølet og lydsvage, uanset hvor meget du presser den. Du kan trygt regne med at køre systemet ved maksimal belastning hele døgnet.

Støvfilter

Hjælp med at holde dit system rent, mens du sidder på fabrikken eller værkstedet med støvfiltret, som kan tilgås fra fronten. [6]

Tilpassede tilstande

Påtag dig selv de tungeste arbejdsopgaver med tre tilstande, som kan tilpasses, og som optimerer ydeevnen fra BIOS – høj ydeevne, ydeevne og støjsvag.

Optimal ydeevne

Z's brancheførende termik holder processoren og grafikkortet afkølet, så de kan yde maksimalt i længere tid.

Pladsbesparende

Ideel til arbejdspladser med begrænset plads, og som har behov for ydeevne og driftssikkerhed svarende til en workstation.

Bæredygtighed

Dette produkt indeholder 60 % genbrugsplast, har en 90 % strømforsyningseffektivitet og opfylder GreenScreen®️standarder for mere sikre kemiske metoder. [5]

Kan rengøres

Udviklet til at blive tørret af med de fleste husholdningsrengøringsmidler og rengøringsklude, når HP's retningslinjer for rengøring følges. [7]

Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i7
Processorgeneration
13th gen Intel® Core™ i7
Processormodel *
i7-13700
Processorkerner
16
Processortråde
24
Processor boost frekvens
5,2 GHz
Ydelseskerne maksimal turbofrekvens
5,1 GHz
Effektiv kerne maksimal turbofrekvens
4,1 GHz
Basisfrekvens af performancekerne
2,1 GHz
Basisfrekvens af effektiv kerne
1,5 GHz
Processor-cache
30 MB
Processor cache type
L3
Bus type
DMI4
Hukommelse
Intern hukommelse *
16 GB
Maksimal intern hukommelse *
128 GB
Intern hukommelsestype
DDR5-SDRAM
Hukommelseslayout (slots x størrelse)
1 x 16 GB
Hukommelsesur hastighed
4800 MHz
Fejlkorrigerende kode
No
Ikke-fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
512 GB
Lagermedie *
SSD
Optisk drevtype *
No
Antal installerede lagerdiske
1
Samlet kapacitet for SSD'er
512 GB
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-hukommelsestype
TLC
SSD-grænsefladetype
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Grafik
Diskret grafikadapter *
No
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
Ikke tilgængelig
4
Intel
Indbygget grafikadapterfamilie
Intel® UHD Graphics
On-board grafikkort, model *
Intel® UHD Graphics
Netværk
Ethernet LAN *
Yes
Wi-Fi *
No
Porte & Grænseflader
Antal USB 2.0-porte *
3
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
1
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-A-porte *
6
Antal USB 3.2 Gen 2x2 type-C-porte
1
USB strømforsyning
Yes
USB type-C DisplayPort alternativ tilstand
Yes
Antal DisplayPorts
2
DisplayPort-version
1.4
Ethernet LAN-porte (RJ-45)
1
Linie ud
Yes
Line-in
Yes
Udvidelsessokler
PCI Ekspres x1 (Gen 3.x) slots
1
PCU Ekspres x4 (Gen 3.x) slots
2
PCI Express x16 (Gen 4.x) slots
3
Design
Kabinettype *
SFF
Antal 3.5" bays
1
Antal 2.5" bays
1
Produktfarve *
Sort
Præstation
Markedspositionering
Præstation
Lydchip
Realtek ALC3252
Indbyggede højttaler(e)
Yes
Antal højttalere
1
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Produkttype *
Workstation
Software
Operativsystem installeret *
Windows 11 Pro
Forudinstalleret software
HP PC Hardware Diagnostics UEFI; HP Support Assistant; HP PC Hardware Diagnostics Windows; ZCentral Remote Boost; HP Image Assistant; HP Manageability Integration-kit; Performance Advisor 3.0
Processor særlige funktioner
Intel® 64
Yes
Enhanced Intel SpeedStep Teknologi
Yes
Indlejret tilgængelige muligheder
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Idle status
Yes
Intel® Stabil Billede Platformsprogram (SIPP)
Yes
Intel® Trusted Execution Teknologi
Yes
Udfør deaktivering af bit
Yes
CPU-konfiguration (maks.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Specifikke funktioner for mærket
HP Support Assistant
Yes
HP sikkerhedsværktøjer
HP Secure Erase; HP Sure Click; 6. generations HP BIOSphere; HP Sure Admin; Sæt med hættesensor (ekstraudstyr); 6. generations HP Client Security Manager; 7. generations HP Sure Start; 4. generations HP Sure Recover; 2. generations HP Sure Sense; 5. generations HP Sure Run
HP administrationsværktøjer
HP Driver Packs; HP Management Integration Kit til Microsoft System Center Configuration Management Gen4; HP System Software Manager (download); HP BIOS Configuration Utility (download)
HP Software medfølger
HP PC Hardware Diagnostics UEFI; HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit
HP GTIN (EAN/UPC)
197497546712
HP segment
Forretning
Strømstyring
Strømforsyning *
260 W
Bæredygtighed
Bæredygtige teknologier og materialer
Ocean-bound plastik i højttalerkabinet; 45 % genanvendt genbrugsplast; 25 % ITE-udledt plast fra lukket kredsløb; Bulk-emballage tilgængelig; 80 Plus® Gold-strømforsyninger tilgængelige; Støddæmpende indlæg i kassen er 100 % fra bæredygtige kilder og kan genanvendes; Ocean-bound plastik i højttalerkabinet og systemblæser; Indeholder genbrugsmetal
Vægt & størrelser
Bredde *
384 mm
Dybde *
308 mm
Højde *
100 mm
Vægt *
5,9 kg
Pakkebredde
100 mm
Pakkedybde
384 mm
Pakkehøjde
308 mm
Pakkevægt
5 kg
Emballage indhold
Skærm inkluderet *
No
Mus inkluderet
Yes
Tastatur inkluderet
Yes
Andre funktioner
Antal ledige interne hukommelsesudvidelsesstik
1
Tastaturtype
USB
Land Distributør
United Kingdom 1 distributor(s)
Suomi 2 distributor(s)
Disclaimer HP Z2 G9 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF Workstation Sort:
Disclaimer

[3] Tredjepartssoftware sælges separat.

[4] Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastning samt hardware- og softwarekonfigurationer. Intels nummerering, branding og/eller navngivning er ikke et udtryk for større ydeevne.
[5] 60 % af plastikken i dette produkt er fremstillet af genanvendt plast. Procentdelen af genanvendt plast er baseret på den definition, der er fastlagt i IEEE 1680.1-2018-standarden. 100 % af yderemballagen er fremstillet af genanvendte fibre fra certificerede bæredygtige kilder. 100 % af yderemballagen er fremstillet af genanvendte træfibre og miljøvenlige materialer. Bobleplast består af mere end 90 % genbrugsplast.
[6] Skal anskaffes særskilt eller som tilbehør
[7] Udvalgte husholdningsservietter kan bruges sikkert til at rengøre HP Elite og Workstation pc'er samt HP ProBook 635 Aero-pc'er og udvalgte HP ProDesks op til 1.000 servietter: Se servietproducentens vejledning til desinficering samt HP’s rengøringsvejledning til HP-testede servietter på How to Sanitize Your HP Device Whitepaper (https://h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA7-7610ENW) ikke relevant for HP Elite c1030 Chromebook.

Ansvarsfraskrivelser for teknisk specifikation
Få flere oplysninger om OS/hardwaresupport for Linux på http://www.hp.com/support/linux_hardware_matrix.
Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastning samt hardware- og softwarekonfigurationer. Intels nummerering, branding og/eller navngivning er ikke et udtryk for større ydeevne.
Der kræves Windows 11 Pro 64 bit, en vPro-understøttet processor, vPro-aktiveret chipset, vPro-aktiveret LAN og/eller WLAN-kort og TPM 2.0 for at opnå fuld Intel® vPro™-funktionalitet. Nogle funktioner kræver ekstra software fra tredjepart for at kunne køre. Læs mere på http://intel.com/vpro.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Du kan få flere oplysninger på http://www.intel.com/technology/turboboost/.
Flex IO-port og 1 PCIe-port vil være optaget, når Thunderbolt er installeret. Vedrørende Thunderbolt-kompatibilitet henvises der til de ofte stillede spørgsmål i Thunderbolt-fællesskabet. https://www.thunderbolttechnology.net/tech/faq.
Tastatur og mus er ekstraudstyr eller tilbehør.
Der kræves et særligt kabinet til en vidtspændende, aktiv PFC-strømforsyning med 550 W-effektivitetsgrad på 92 %.
Kopiering af ophavsretligt beskyttet materiale er strengt forbudt. De faktiske hastigheder kan variere. Dobbeltlagsmedier kan ikke bruges i alle dvd-afspillere og dvd-rom-drev. Bemærk, at dvd-ram-drevet ikke kan læse eller skrive til enkeltsidede medier på 2,6 GB/dobbeltsidede medier på 5,2 GB (version 1.0).
Der kan opstå problemer i forbindelse med Blu-ray, visse diske, digitale forbindelser, kompatibilitet og/eller ydeevne, hvilket ikke betyder, at produktet er defekt. Der gives ingen garanti for problemfri afspilning på alle systemer. I forbindelse med visse Blu-ray-film kræves der muligvis en digital DVI- eller HDMI-forbindelse og HDCP-understøttelse til skærmen. Dvd-film i HD kan ikke afspilles på denne pc.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Se mere på www.epeat.net.
HP ZCentral Remote Boost er ikke forudinstalleret på Z Workstations, men kan downloades og køres på alle desktops og laptops i Z-serien uden køb af licens. Ved afsenderudstyr, som ikke er Z, kræves der køb af ZCentral Remote Boost Software Support samt af en licens uden begrænset varighed, enten individuelt eller for hver installation, som kører samtidigt. RGS kræver Windows, RHEL (7 eller 8), UBUNTU 18.04 LTS eller HP ThinPro 7-operativsystemer. MacOS (10.13 eller nyere) understøttes kun på modtagersiden. Kræver netværksadgang. Softwaren kan downloades på hp.com/ZCentralRemoteBoost.
HP Performance Advisor Software – HP Performance Advisor er klar og venter på at hjælpe dig med at få mest muligt ud af din HP-arbejdsstation fra dag ét – og hver dag derefter. Få flere oplysninger, eller download på: https://www8.hp.com/us/en/workstations/performance-advisor.html
HP Support Assistant kræver Windows og internetadgang.
HP Manageability Integration Kit kan downloades fra http://www8.hp.com/us/en/ads/clientmanagement/overview.html
7. generations HP Client Security Manage kræver Windows og fås på udvalgte HP-pc'er.
Funktionerne i HP BIOSphere Gen6 kan variere afhængigt af computerens platform og konfiguration.
HP Sure Click kræver Windows 10 Pro eller nyere eller Enterprise. Få flere oplysninger på https://bit.ly/2PrLT6A_SureClick.
HP Sure Start Gen7 fås til udvalgte HP-pc'er og -workstations. Se tilgængelighed i produktspecifikationerne.
5. generations HP Sure Run fås på udvalgte HP-pc'er og kræver Windows 10 og nyere.
HP Sure Recover Gen4 er tilgængelig på udvalgte HP-pc'er og kræver en åben netværksforbindelse. For at undgå at miste data skal du sikkerhedskopiere vigtige filer, data, fotos, videoer osv., inden du bruger HP Sure Recover.
HP Secure Erase er beregnet til de metoder, der er nævnt i National Institute of Standards and Technologys specialudgivelse nr. 800-88 "Clear" sanitation method. HP Secure Erase understøtter ikke platforme med Intel® Optane™.
HP Sure Sense kræver Windows 11 Pro eller Enterprise og understøtter Microsoft Internet Explorer, Google Chrome™ og Chromium™. Understøttede, vedhæftede filtyper omfatter Microsoft Office- (Word, Excel, PowerPoint) og Adobe PDF-filer i skrivebeskyttet tilstand, når Microsoft Office eller Adobe Acrobat er installeret.
En certificeret forhåndsindlæst version af Ubuntu® 20.04 LTS fås fra HP til denne platform.
Kræver trådløst adgangspunkt og internetforbindelse, som sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter. Wi-Fi 6 (802.11ax) er bagudkompatibel med tidligere 802.11-specifikationer.
Når stik 2 er konfigureret med et PCle-kort, nedgraderer stik 1 automatisk til PCle x8 elektrisk.
NVIDIA® T400 (2 GB GDDR6 dedikeret hukommelse) kan blive udfaset sidst i 2022.
HP Sure Admin kræver Windows 10 eller nyere, HP BIOS, HP Manageability Integration Kit fra http://www.hp.com/go/clientmanagement og HP Sure Admin Local Access Authenticator-smartphoneapp fra Android- eller Apple-store.
Da hukommelsesmodulerne fra nogle tredjeparter ikke lever op til branchestandarderne, anbefales det at bruge HP-hukommelsesmoduler for at sikre kompatibilitet. Hvis du blander hukommelseshastigheder, vil systemet køre på den laveste hukommelseshastighed.