location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook x360 11 G5 Intel® Celeron® N4120 Hybrid (2-i-1) 29,5 cm (11.6") Berøringsskærm HD 4 GB DDR4-SDRAM 128 GB SSD Blå

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
ProBook x360
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11 G5
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
59U05EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0196337578500 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 5114
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 12 Mar 2024 11:37:37
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Oct 2022
Product end of life date
Bullet Points HP ProBook x360 11 G5 Intel® Celeron® N4120 Hybrid (2-i-1) 29,5 cm (11.6") Berøringsskærm HD 4 GB DDR4-SDRAM 128 GB SSD Blå
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® N4120 med Intel® UHD-grafikkort 600 (basisfrekvens på 1,1 GHz, burst-frekvens på op til 2,6 GHz, 4 MB cache, 4 kerner)
  • - Windows 10 Pro
  • - HD-berøringsskærm på 29,5 cm (11,6") diagonalt
  • - Intel® UHD Graphics 600
  • - 4 GB memory; 128 GB SSD storage
Garanti: 1 års (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP ProBook x360 11 G5 Intel® Celeron® N4120 Hybrid (2-i-1) 29,5 cm (11.6") Berøringsskærm HD 4 GB DDR4-SDRAM 128 GB SSD Blå :
Kort redaktionelle beskrivelse af %%titel%%

ProBook x360 11 G5 Education Edition PC, 11.6", touchskærm, Windows 10 Pro, Intel® Celeron®, 4GB RAM, 128GB SSD, HD
More>>>
HP ProBook x360 11 G5 Intel® Celeron® N4120 Hybrid (2-i-1) 29,5 cm (11.6") Berøringsskærm HD 4 GB DDR4-SDRAM 128 GB SSD Blå:
Den officielle marketing tekst af HP ProBook x360 11 G5 Intel® Celeron® N4120 Hybrid (2-i-1) 29,5 cm (11.6") Berøringsskærm HD 4 GB DDR4-SDRAM 128 GB SSD Blå som er leveret af producenten

Den robuste x360 er bygget til skoler og kan tilpasses enhver læringsform.
Inspirer studerer til grænseløs læring med HP ProBook x360 11 G5 Education Edition, som nemt kan vendes og foldes til at tilpasse sig den måde, de studerene har lyst til at lære på, både indenfor og udenfor klasselokalet. Eksklusive HP-softwareværktøjer gør det nemt for IT-supportere at beskytte og styre.

Kort opsummerende beskrivelse HP ProBook x360 11 G5 Intel® Celeron® N4120 Hybrid (2-i-1) 29,5 cm (11.6") Berøringsskærm HD 4 GB DDR4-SDRAM 128 GB SSD Blå:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP ProBook x360 11 G5, Intel® Celeron®, 1,1 GHz, 29,5 cm (11.6"), 1366 x 768 pixel, 4 GB, 128 GB

Lang opsummerende beskrivelse HP ProBook x360 11 G5 Intel® Celeron® N4120 Hybrid (2-i-1) 29,5 cm (11.6") Berøringsskærm HD 4 GB DDR4-SDRAM 128 GB SSD Blå:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP ProBook x360 11 G5. Produkttype: Hybrid (2-i-1), Formfaktor: Konvertibel (mappe). Processorserie: Intel® Celeron®, Processormodel: N4120, Processorfrekvens: 1,1 GHz. Skærm diagonal: 29,5 cm (11.6"), HD-type: HD, Skærmopløsning: 1366 x 768 pixel, Berøringsskærm. Intern hukommelse: 4 GB, Intern hukommelsestype: DDR4-SDRAM. Samlet lagringskapacitet: 128 GB, Lagermedie: SSD. Produktfarve: Blå

Udviklet til at holde trit med travle studenter

Implementer en enhed som virker, selv om den falder ned fra skrivebordet[2], udsættes for spildt sodavand[3] eller får strømledningen hevet ud. Den modstår spild og forsøg på at fjerne taster, har metalforstærkninger i hjørnerne og er faldtestet fra 122 cm.[2] – højere end de fleste skriveborde.

Engagerende 360° interaktiv læring

Lad de studerene lære som de selv vil – ved at taste, berøre, skrive, optage, tegne og læse på en fleksibel enhed. HP Pro-pen (ekstraudstyr) G1[4] med øget holdbarhed og et batteri, der holder hele året[5] muliggør præcis interaktion med skærmen.

It-venlig styring og sikkerhed

Få en enhed med indbygget, eksklusiv software, som gør den nem at håndtere og beskytte, både på campus og andre steder, selv med begrænsede IT-ressourcer. Beskyt samtidig studenter og lærere mod nysgerrige blikke med HP Privacy-kameraet.

Design
Farvenavn
Dusk blue
Produkttype *
Hybrid (2-i-1)
Produktfarve *
Blå
Formfaktor *
Konvertibel (mappe)
Markedspositionering
Everyday
Introduktionsår
2021
Oprindelsesland
Kina
Display
Skærm diagonal *
29,5 cm (11.6")
Skærmopløsning *
1366 x 768 pixel
Berøringsskærm *
Yes
HD-type
HD
Antirefleksskærm
Yes
Skærmens lysstyrke
220 cd/m²
Skærm diagonal (metrisk)
29,5 cm
RGB-farverum
NTSC
Farveområde
45%
Processor
Processorproducent *
Intel
Processorserie *
Intel® Celeron®
Processormodel *
N4120
Processorkerner
4
Processortråde
4
Processor boost frekvens
2,6 GHz
Processorfrekvens *
1,1 GHz
Processor-cache
4 MB
Processor cache type
L3
Hukommelse
Intern hukommelse *
4 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelsesur hastighed
2400 MHz
Hukommelsesstik
1x SO-DIMM
Fejlkorrigerende kode
No
Lagring
Samlet lagringskapacitet *
128 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
128 GB
Antal installerede SSD'er
1
SDD-kapacitet
128 GB
SSD-hukommelsestype
TLC
SSD-grænsefladetype
SATA III
Lagring
SSD-formfaktor
M.2
Netværk
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenne type
2x2
WLAN-controller model
Intel Dual Band Wireless-AC 9560
Producent af WLAN-controller
Intel
Tastatur
Specielle funktioner på tastaturet
Tåler væskespild
Processor særlige funktioner
Enhanced Intel SpeedStep Teknologi
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Udfør deaktivering af bit
Yes
Idle status
Yes
CPU-konfiguration (maks.)
1
Indlejret tilgængelige muligheder
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Batteri
Batteriteknologi
Lithium-Ion (Li-Ion)
Antal battericeller
3
Batterikapacitet *
48 Wh
Bæredygtighed
Bæredygtige teknologier og materialer
TCO 8.0-certificeret
Vægt & størrelser
Bredde
300 mm
Dybde
205,3 mm
Højde
21,2 mm
Emballeringsdata
Pakkebredde
67 mm
Pakkedybde
435 mm
Pakkehøjde
260 mm
Ansvarsfraskrivelse HP ProBook x360 11 G5 Intel® Celeron® N4120 Hybrid (2-i-1) 29,5 cm (11.6") Berøringsskærm HD 4 GB DDR4-SDRAM 128 GB SSD Blå:
Ansvarsfraskrivelse

[2] Faldtest er ikke en garanti for fremtidig ydeevne under disse testforhold. Dækning af hændelige skader kræver en HP Care Pack (tilkøb) med dækning af hændelige skader.
[3] Testresultaterne fra HP's Total Test Process er ikke nogen garanti for fremtidig ydeevne under disse testforhold. Dækning af hændelige skader kræver en HP Care Pack (tilkøb) med dækning af hændelige skader.
[4] Skal købes separat eller som tilbehør.
[5] 11. Batteriets levetid er 7 måneder, baseret på 3 timers aktiv daglig brug.
[7] MIL STD 810H-test er ikke beregnet til at vise egnethed til kontraktkravene hos det amerikanske forsvar eller til militærbrug. Testresultater er ikke en garanti for fremtidig ydeevne under disse testforhold. Hændelige skader kræver en valgfri HP Accidental Damage Protection Care Pack. [1] Nogle funktioner findes ikke i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat køb af hardware, drivere og/eller software, hvis alle Windows-funktionerne skal kunne anvendes. Windows 10 opdateres automatisk. Denne funktion er altid slået til. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.windows.com.
[6] HP Sure Click understøtter Microsoft® Internet Explorer og Chromium™. Understøtter vedhæftede Microsoft Office- (Word, Excel, PowerPoint) og Adobe PDF-filer i skrivebeskyttet tilstand, når Microsoft Office eller Adobe Acrobat er installeret.
[7] HP Manageability Integration Kit kan downloades fra http://www.hp.com/go/clientmanagement.

Ansvarsfraskrivelser for teknisk specifikation
Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.windows.com.
Windows 10 Pro i S-tilstand 64 fungerer kun med apps fra Microsoft Store. Visse typer tilbehør og apps, der er kompatible med Windows 10, fungerer muligvis ikke, og ydelsen kan variere. Visse standardindstillinger, funktioner og programmer kan ikke ændres. Du kan nemt skifte til en Windows 10 Pro-konfiguration (mod et gebyr) Læs mere på Microsoft.com/Windows 10S.
Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og frekvens afhænger af programarbejdsmængden samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Processorhastighed angiver den maksimale ydelse; processorer kører med lavere hastigheder i batterioptimeringstilstand.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Skal anskaffes særskilt eller som tilbehør
I forbindelse med lagerdrev er 1 GB = 1 milliard byte. TB = 1 billion byte. Den faktiske kapacitet efter formatering er mindre. Der er reserveret op til 30 GB til systemgendannelsessoftware (Windows 10).
Fås ikke med eMMC-lager.
Der kræves trådløst adgangspunkt samt forbindelse til internettet, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 er bagudkompatibel med tidligere 802.11-specifikationer. Specifikationerne for Wi-Fi 6 (802.11ax) foreligger kun i kladdeform og er ikke endegyldige. Hvis de endelige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på notebookens mulighed for at kommunikere med andre 802.11ax-enheder.
Begrebet "10/100/1000" eller "Gigabit" Ethernet angiver kompatibilitet med IEEE-standarden 802.3ab for Gigabit Ethernet og betyder ikke en faktisk driftshastighed på 1 Gb/s. Overførsel med høj hastighed kræver forbindelse til en Gigabit Ethernet-server og tilsvarende netværksinfrastruktur.
Der kræves HD-indhold for at kunne se HD-billeder.
5 MP kamera sælges separat eller som tilbehør.
Kræver internetadgang.
Opløsningen afhænger af skærmens egenskaber samt indstillingerne for opløsning og farvedybde.
HP Support Assistant kræver Windows og internetadgang.
HP's driverpakker er ikke forudinstalleret, men kan downloades på http://www.hp.com/go/clientmanagement.
HP Manageability-integrationssæt kan downloades fra http://www.hp.com/go/clientmanagement.
Absolutes firmware-modul leveres deaktiveret og kan kun aktiveres ved køb af et licensabonnement og fuld aktivering af softwareagenten. Licensabonnementer kan købes, så de gælder i perioder på flere år. Tjenesten er begrænset. Spørg Absolute, om den er tilgængelig uden for USA. Der gælder visse betingelser. Få nærmere oplysninger her: https://www.absolute.com/about/legal/agreements/absolute/.
HP Drive Lock og Automatic Drive Lock understøttes ikke på NVMe-drev.
Secure Erase er beregnet til de metoder, der er nævnt i National Institute of Standards and Technologys specialudgivelse nr. 800-88 "Clear" sanitation method. HP Secure Erase understøtter ikke platforme med Intel® Optane™.
Firmware TPM er version 2.0. TPM-hardwaren er v1.2, som er en del af den TPM 2.0-specificerede version v0.89, der er implementeret af Intel Platform Trust-teknologi (PTT).
HP Sure Click fås til udvalgte HP-platforme og understøtter Microsoft® Internet Explorer, Google Chrome og Chromium™. Understøttede vedhæftede filer omfatter skrivebeskyttede Microsoft Office- (Word, Excel, PowerPoint) og PDF-filer. Få flere oplysninger om alle kompatible platforme, efterhånden som de bliver tilgængelige, på http://h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA7-0922ENW.
Tilvalg af Microsoft Defender og internetforbindelse er påkrævet til opdateringer.
HP BIOSphere Gen5 er tilgængelig på udvalgte HP Pro- og Elite-pc’er. Se detaljer i produktspecifikationerne. Funktioner kan variere afhængigt af platform og konfigurationer.
HP Client Security Manager Gen5 kræver Windows og er tilgængelig på udvalgte HP Pro- og Elite-pc'er. Se detaljer i produktspecifikationerne.
Genoplader batteriet til 90 % inden for 90 min., når systemet er slukket eller i standbytilstand. Der kræves en strømadapter på mindst 65 W. Når opladningen har nået 50 %, oplades der igen på normal vis. Opladningen kan variere med +/-10 % afhængigt af systemets tolerance.
Udbuddet kan variere fra land til land.
I nogle lande tilbyder HP Services en 1-årig begrænset garanti og 90 dages begrænset softwaregaranti afhængigt af landet. Batterier har som standard 1 års begrænset garanti med undtagelse af batterier med lang levetid, som vil have samme 1 eller 3 års begrænsede garanti som platformen. Få yderligere oplysninger om batterier på http://www.hp.com/support/batterywarranty/. Der er også mulighed for at få service på stedet og udvidet dækning. HP Care Pack Services er udvidede serviceaftaler, der forlænger den begrænsede standardgaranti. Find det rette serviceniveau for dit HP-produkt med HP Care Pack Services-søgeværktøjet på: http://www.hp.com/go/cpc.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. Status varierer fra land til land. Se www.epeat.net for at få yderligere oplysninger.
Miracast er en trådløs teknologi, din computer kan bruge til at projicere din skærm til tv'er, projektorer og streaming.
Alle specifikationer repræsenterer de typiske specifikationer, som leveres af HP's komponentleverandører; den faktiske ydeevne kan være højere eller lavere.