location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY Laptop 14-eb0024no

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
ENVY
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENVY Laptop 14-eb0024no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
580G4EA show
Vis subsidiære artikel koder, anvendt i online markedspladsen
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0196337215450 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 5028
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 03 Sep 2024 20:06:36
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Jul 2022
Product end of life date
Bullet Points HP ENVY Laptop 14-eb0024no
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-1135G7 (op til 4,2 GHz med Intel® Turbo Boost Technology, 8 MB L3-cache og 4 kerner)
  • - Windows 11 Home
  • - WUXGA-skærm på 35,6 cm (14") diagonalt
  • - Intel® Iris® Xᵉ-grafikkort
  • - 8 GB memory; 512 GB SSD storage
Garanti: 1 års (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP ENVY Laptop 14-eb0024no :
Kort redaktionelle beskrivelse af %%titel%%

ENVY Laptop 14-eb0024no, 14", Windows 11 Home, Intel® Core™ i5, 8GB RAM, 512GB SSD, WUXGA, Naturlig sølv
More>>>
HP ENVY Laptop 14-eb0024no:
Den officielle marketing tekst af HP ENVY Laptop 14-eb0024no som er leveret af producenten

Styrke til at holde dig fokuseret
HP ENVY 14 Laptop kombinerer styrken fra 11. generations Intel® Core™-processoren og et elegant nyt design, hvilket tilsammen giver dig et kreativt studie, som du kan tage med dig overalt. Se det hele med en omsluttende skærm med utroligt livagtige farver. Og sørg for, at folk kun ser, det du vil have, de skal se, med et kamera, som ikke kan hackes, og en tast til at slå lyden fra mikrofonen.

Kort opsummerende beskrivelse HP ENVY Laptop 14-eb0024no:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP ENVY Laptop 14-eb0024no, Intel® Core™ i5, 35,6 cm (14"), 1920 x 1200 pixel, 8 GB, 512 GB, Windows 11 Home

Lang opsummerende beskrivelse HP ENVY Laptop 14-eb0024no:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP ENVY Laptop 14-eb0024no. Produkttype: Laptop, Formfaktor: Muslingeskal. Processorserie: Intel® Core™ i5, Processormodel: i5-1135G7. Skærm diagonal: 35,6 cm (14"), HD-type: WUXGA, Skærmopløsning: 1920 x 1200 pixel. Intern hukommelse: 8 GB, Intern hukommelsestype: DDR4-SDRAM. Samlet lagringskapacitet: 512 GB, Lagermedie: SSD. On-board grafikkort, model: Intel Iris Xe Graphics. Operativsystem installeret: Windows 11 Home. Produktfarve: Sølv. Vægt: 1,49 kg

Bevæger sig lige så hurtigt som dine ideer
Bevæger sig lige så hurtigt som dine ideer

HP ENVY 14 Laptop kan klare det hele hurtigere med en kraftig 11. generations Intel® Core™-processor, et Intel® Iris® Xᵉ-grafikkort og avanceret køling.

Alle farverne. Bedre overblik.
Alle farverne. Bedre overblik.

Omsluttende skærm med billedformat i 16:10 og Delta E-farvenøjagtighed på mindre end 2[1] vækker dine ideer til live i fantastiske farver, som svarer til det, du forestiller dig.

Ro i sindet – lige ved hånden
Ro i sindet – lige ved hånden

Bevar fortroligheden, og få ro i sindet med privacy-kameraets lukker, der slukker for dit kamera, så det ikke kan hackes. Sørg for, at ingen andre lytter til dine samtaler med den dedikerede knap til at slå lyden fra mikrofonen.

Design
Farvenavn
Naturlig sølv
Produkttype *
Laptop
Produktfarve *
Sølv
Formfaktor *
Muslingeskal
Markedspositionering
Hjem
Introduktionsår
2021
Oprindelsesland
Kina
Display
Skærm diagonal *
35,6 cm (14")
Skærmopløsning *
1920 x 1200 pixel
Berøringsskærm *
No
HD-type
WUXGA
Paneltype
IPS
Naturligt aspektforhold
16:10
Antirefleksskærm
Yes
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
400 cd/m²
Skærm diagonal (metrisk)
35,6 cm
RGB-farverum
sRGB
Farveområde
100%
Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i5
Processorgeneration
11th gen Intel® Core™ i5
Processormodel *
i5-1135G7
Processorkerner
4
Processortråde
8
Processor boost frekvens
4,2 GHz
Processor-cache
8 MB
Processor cache type
L3
Konfigurerbar TDP-up frekvens
2,4 GHz
Konfigurerbar TDP-up
28 W
Konfigurerbar TDP-down
12 W
Konfigurerbar TDP-down frekvens
0,9 GHz
Hukommelse
Intern hukommelse *
8 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelsesur hastighed
3200 MHz
Hukommelse form faktor
On-board
Hukommelsesstik
1x SO-DIMM
Maksimal intern hukommelse *
8 GB
Fejlkorrigerende kode
No
Lagring
Samlet lagringskapacitet *
512 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
512 GB
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-hukommelsestype
TLC
SSD-grænsefladetype
PCI Express, NVMe
NVMe
Yes
SSD-formfaktor
M.2
Optisk drevtype *
No
Indbygget kortlæser
Yes
Kompatible hukommelseskort
MicroSD (TransFlash)
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
4
Intel
Diskret grafikadapter *
No
On-board grafikkort, model *
Intel Iris Xe Graphics
Lyd
Lydsystem
Bang & Olufsen
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Frontkamera signalformat
720p
Front kamera HD type
HD
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Mobil netværksforbindelse *
No
Antenne type
2x2
Netværk
WLAN-controller model
Intel Wi-Fi 6 AX201
Producent af WLAN-controller
Intel
Bluetooth
Yes
Bluetooth-version
5.0
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal HDMI-porte *
1
HDMI-version
2.0
Thunderbolt 4 porte antal
1
Kombineret hovedtelefon/mikrofon-port
Yes
USB type-C DisplayPort alternativ tilstand
Yes
USB strømforsyning
Yes
USB Sleep-and-Charge
Yes
USB-porte til Sleep-and-Charge
2
Præstation
Bundkort chipsæt
Intel® SoC
Temperaturføler
Yes
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
No
Baggrundsbelyst tastatur
Yes
Tastatur i fuld størrelse
Yes
Software
Prøvesoftware
ExpressVPN; LastPass Premium
Operativsystem installeret *
Windows 11 Home
Medfølgende software
McAfee LiveSafe; Dropbox
Processor særlige funktioner
Intel® Trusted Execution Teknologi
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Stabil Billede Platformsprogram (SIPP)
No
Intel® Software Guard Extensions (Intel® SGX)
No
Idle status
Yes
CPU-konfiguration (maks.)
1
Indlejret tilgængelige muligheder
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Specifikke funktioner for mærket
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP lydboost
Yes
HP højttalertype
HP Dual Speakers
HP lydkontakt
Yes
HP Support Assistant
Yes
HP Smart AC Adapter
Yes
HP frontkamera
HP Wide Vision HD
HP segment
Hjem
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
4
Batterikapacitet *
63,3 Wh
Batterilevetid (maks.)
16,5 t
Hurtig opladning
Yes
Hurtig opladningstid (20%)
30 min.
Batteriets vægt
247 g
Strømstyring
Vekselstrømsadapter strøm
90 W
Vægt & størrelser
Bredde
313,1 mm
Dybde
224 mm
Højde
17,9 mm
Vægt *
1,49 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
483 mm
Pakkehøjde
305 mm
Pakkevægt
2,59 kg
Land Distributør
Sverige 2 distributor(s)
Suomi 1 distributor(s)
Ansvarsfraskrivelse HP ENVY Laptop 14-eb0024no:
Ansvarsfraskrivelse

[1] Alle specifikationer repræsenterer de typiske specifikationer, som leveres af HP's komponentleverandører; den faktiske ydelse kan være højere eller lavere. [2] Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.windows.com.
[3] Multi-Core er udviklet med henblik på at forbedre visse softwareprodukters ydeevne. Denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af belastningen fra programmer samt konfigurationen af hardware og software. Intels nummerering er ikke en målestok for højere ydeevne.
[4] Der kræves trådløst adgangspunkt samt forbindelse til internettet, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi CERTIFIED 6™ (802.11ax) er bagudkompatibel med tidligere 802.11-specifikationer. Wi-Fi CERTIFIED 6™ er designet til at understøtte gigabit-datahastighed ved overførsel af filer mellem to enheder, der er tilsluttet den samme router. Kræver en trådløs router, som sælges separat, og som understøtter 80 MHz-kanaler og højere. Wi-Fi CERTIFIED 6™ (802.11ax) understøttes ikke i Rusland og Hviderusland, hvor Wi-Fi-indstillinger vil være optimeret i henhold til lokale lovmæssige krav (802.11ac).
[5] Nogle funktioner kræver software eller programmer fra tredjepart.
[6] Den faktiske hastighed kan variere. USB type-C® og USB-C® er varemærker tilhørende USB Implementers Forum.
[7] 25 GB gratis online lagerplads i 1 år fra registreringsdatoen. På webstedet www.dropbox.com kan du finde flere oplysninger, herunder brugsvilkår og opsigelsespolitikker. Internetforbindelse kræves og medfølger ikke.
[8] Gratis 30-dages prøveversion, skift til en betalt tjeneste i slutningen af prøveperioden. Hvert betalt abonnement giver dig en (1) licens til at bruge tre (3) forskellige enheder på et hvilket som helst tidspunkt. Se www.expressvpn.com for at få flere detaljer.
[9] Internetforbindelse kræves og medfølger ikke. Abonnement er påkrævet efter 30 dage.
[10] Microsoft 365 Personal 1-års abonnement inkluderet. Aktivering er påkrævet inden for 6 måneder efter Windows-aktiveringsdatoen. Microsoft 365 Family og Microsoft 365 Personal har ikke-kommercielle rettigheder og er kun beregnet til personlig brug. Se flere oplysninger på http://www.microsoft.com.

Ansvarsfraskrivelser for teknisk specifikation
25 GB gratis Dropbox-lagerplads i 12 måneder fra registreringsdatoen. På webstedet https://www.dropbox.com/help/space/hp-promotion kan du finde flere oplysninger, herunder brugsvilkår og afbestillingspolitik. Internetforbindelse kræves og medfølger ikke.
30 dages gratis abonnement på McAfee LiveSafe-tjenesten medfølger. Der kræves internetforbindelse, som ikke medfølger. Abonnement er påkrævet efter udløbsdatoen.
Batterilevetiden for Windows MobileMark 18 afhænger af forskellige faktorer, herunder produktmodel, konfiguration, indlæste programmer, funktioner, brug, trådløs funktionalitet og strømstyringsindstillinger. Batteriets maksimale kapacitet reduceres naturligt med tiden og afhængigt af brugen. Få yderligere oplysninger på https://bapco.com/products/mobilemark-2018/.
Batteriet genoplades op til 50 % inden for 30 minutter, når systemet er slukket (med kommandoen "Luk ned"). Anbefales til brug sammen med HP-adapteren, der leveres med laptoppen. Det anbefales ikke at bruge en batterioplader med lavere kapacitet. Når
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Du kan få flere oplysninger på http://www.intel.com/technology/turboboost/.
Batteritiden er testet af HP med uafbrudt FHD-videoafspilning, opløsning på 1080p (1920x1080), lysstyrke på 150 nit, systemlydniveau på 17 %, afspillerlydniveau på 100 %, afspilning fra lokal harddisk på fuld skærm, hovedtelefon tilsluttet og trådløs funktion aktiveret, men ikke forbundet. Den faktiske batteritid afhænger af konfigurationen, og den maksimale kapacitet bliver mindre med tiden.
Wi-Fi CERTIFIED 6™ er designet til at understøtte gigabit-datahastighed ved overførsel af filer mellem to enheder, der er tilsluttet den samme router. Kræver en trådløs router, som sælges separat, og som understøtter 80 Mhz-kanaler og højere.
Kræver trådløst adgangspunkt og internetforbindelse, som sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi CERTIFIED 6™ (802.11ax) er bagudkompatibel med tidligere 802.11-specifikationer.
Wi-Fi CERTIFIED 6™ (802.11ax) understøttes ikke i Rusland og Hviderusland, hvor wi-fi-indstillinger vil være optimeret i henhold til lokale lovmæssige krav (802.11ac).
Alle specifikationer repræsenterer de typiske specifikationer, som leveret af HP's komponentleverandører; den faktiske ydeevne kan være højere eller lavere.
Procentdel af aktivt plus ikke-aktivt visningsområde til aktivt visningsområde plus kant. Måles ud fra en lukket laptop, der ligger vertikalt mod bordet.
HP Sleep and Charge med USB-standardopladningskabel eller -kabeladapter i kombination med en ekstern enhed giver dig de bedste resultater.
SuperSpeed USB 20 Gbps er ikke tilgængelig.
Går tilbage til LastPass Basic efter 30 dage.
Skal aktiveres inden for 180 dage efter Windows-aktivering.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Se mere på www.epeat.net.