location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 705 G4 AMD Ryzen™ 5 2400G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Sort, Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
EliteDesk
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
705
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
705 G4
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
4QC32EAR#ABH
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 1872
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 11 Mar 2024 10:23:03
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 15 Apr 2020
Product end of life date
Bullet Points HP EliteDesk 705 G4 AMD Ryzen™ 5 2400G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Sort, Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium PC Sort, Sølv 180 W
  • - AMD Ryzen™ 5 2400G 3,6 GHz
  • - 8 GB DDR4-SDRAM 2666 MHz 1 x 8 GB
  • - 256 GB SSD DVD-RW
  • - AMD Radeon Vega 11
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 Pro 64-bit
More>>>
Kort opsummerende beskrivelse HP EliteDesk 705 G4 AMD Ryzen™ 5 2400G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Sort, Sølv:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP EliteDesk 705 G4, 3,6 GHz, AMD Ryzen™ 5, 8 GB, 256 GB, DVD-RW, Windows 10 Pro

Lang opsummerende beskrivelse HP EliteDesk 705 G4 AMD Ryzen™ 5 2400G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Sort, Sølv:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP EliteDesk 705 G4. Processorfrekvens: 3,6 GHz, Processorserie: AMD Ryzen™ 5, Processormodel: 2400G. Intern hukommelse: 8 GB, Intern hukommelsestype: DDR4-SDRAM, Hukommelsesur hastighed: 2666 MHz. Samlet lagringskapacitet: 256 GB, Lagermedie: SSD, Optisk drevtype: DVD-RW. On-board grafikkort, model: AMD Radeon Vega 11. Operativsystem installeret: Windows 10 Pro, Operativsystemets arkitektur: 64-bit. Strømforsyning: 180 W. Kabinettype: SFF. Produkttype: PC

Processor
Processorproducent *
AMD
Processorserie *
AMD Ryzen™ 5
Processormodel *
2400G
Processorkerner
4
Processortråde
8
Processor boost frekvens
3,9 GHz
Processorfrekvens *
3,6 GHz
Processor-cache
4 MB
Processor cache type
L3
Processor litografi
14 nm
Thermal Design Power (TDP)
65 W
Antal installerede processorer
1
Hukommelse
Intern hukommelse *
8 GB
Maksimal intern hukommelse *
128 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelseslayout (slots x størrelse)
1 x 8 GB
Hukommelsesstik
4x DIMM
Hukommelsesur hastighed
2666 MHz
Lagring
Samlet lagringskapacitet *
256 GB
Lagermedie *
SSD
Optisk drevtype *
DVD-RW
Antal installerede lagerdiske
1
Samlet kapacitet for SSD'er
256 GB
Antal installerede SSD'er
1
SDD-kapacitet
256 GB
SSD-grænsefladetype
PCI Express
NVMe
Yes
Grafik
Diskret grafikadapter *
No
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
Ikke tilgængelig
4
AMD
On-board grafikkort, model *
AMD Radeon Vega 11
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Wi-Fi *
No
Porte & Grænseflader
Antal USB 2.0-porte *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
8
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte *
1
Antal DisplayPorts
2
Antal PS/2-porte
1
Ethernet LAN-porte (RJ-45)
1
Linie ud
Yes
Line-in
Yes
Porte & Grænseflader
Kombineret hovedtelefon/mikrofon-port
Yes
Udvidelsessokler
PCI Ekspres x1 slots
1
PCI Express x16 slots
1
Design
Kabinettype *
SFF
Antal 3.5" bays
1
Antal 2.5" bays
2
Produktfarve *
Sort, Sølv
Oprindelsesland
Kina
Renoveret
Yes
Præstation
Markedspositionering
Premium
Bundkort chipsæt
AMD B350 FCH
Lydchip
Conexant CX20632
Adgangskodebeskyttelse type
Strøm til
Trusted Platform Module (TPM)
Yes
Produkttype *
PC
Software
Operativsystem installeret *
Windows 10 Pro
Operativsystemets arkitektur
64-bit
Specifikke funktioner for mærket
HP JumpStart
Yes
HP ePrint
Yes
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP segment
Forretning
Strømstyring
Strømforsyning *
180 W
Strømforsyning indgangsspænding
100 - 240 V
Strømforsyningens indgangsfrekvens
50 - 60 Hz
Driftsbetingelser
Driftstemperatur (T-T)
10 - 35 °C
Relativ luftfugtighed ved drift (H-H)
10 - 90%
Bæredygtighed
Bæredygtighedscertifikater
ENERGY STAR
Vægt & størrelser
Bredde *
95 mm
Dybde *
270 mm
Højde *
296 mm
Vægt *
4,53 kg
Pakkebredde
399 mm
Pakkedybde
230 mm
Pakkehøjde
499 mm
Pakkevægt
7,33 kg
Emballage indhold
Skærm inkluderet *
No
Mus inkluderet
Yes
Tastatur inkluderet
Yes