location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 405 G6 AMD Ryzen™ 5 PRO 4650G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
ProDesk
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
405 G6
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
4M921EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0196337559721 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 2323
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 03 Sep 2024 20:06:34
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 30 Jun 2022
Product end of life date
Bullet Points HP ProDesk 405 G6 AMD Ryzen™ 5 PRO 4650G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 5 PRO 4650G (basisfrekvens på 3,7 GHz, burst-frekvens på op til 4,2 GHz, 8 MB L3-cache, 6 kerner)
  • - Windows 10 Pro
  • - AMD Radeon™-grafikkort
  • - 8 GB memory; 256 GB SSD storage
Garanti: 1 års (1/1/1) begrænset garanti omfatter 1 år med reservedele, arbejdskraft og reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP ProDesk 405 G6 AMD Ryzen™ 5 PRO 4650G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Sort :
Kort redaktionelle beskrivelse af %%titel%%

ProDesk 405 G6-SFF-pc, Windows 10 Pro, AMD Ryzen™ 5 PRO, 8GB RAM, 256GB SSD
More>>>
HP ProDesk 405 G6 AMD Ryzen™ 5 PRO 4650G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Sort:
Den officielle marketing tekst af HP ProDesk 405 G6 AMD Ryzen™ 5 PRO 4650G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Sort som er leveret af producenten

Kraft og pålidelighed til din virksomhed
Den prisvenlige HP ProDesk 405 SFF-pc giver dine essentielle medarbejdere ydeevne i den kommerciel klasse, som de har brug for, i en supersikker og skalérbar pc med den kraft, som din voksende virksomhed har behov for.

Kort opsummerende beskrivelse HP ProDesk 405 G6 AMD Ryzen™ 5 PRO 4650G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP ProDesk 405 G6, 3,7 GHz, AMD Ryzen™ 5 PRO, 8 GB, 256 GB, DVD-RW, Windows 10 Pro

Lang opsummerende beskrivelse HP ProDesk 405 G6 AMD Ryzen™ 5 PRO 4650G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP ProDesk 405 G6. Processorfrekvens: 3,7 GHz, Processorserie: AMD Ryzen™ 5 PRO, Processormodel: 4650G. Intern hukommelse: 8 GB, Intern hukommelsestype: DDR4-SDRAM, Hukommelsesur hastighed: 3200 MHz. Samlet lagringskapacitet: 256 GB, Lagermedie: SSD, Optisk drevtype: DVD-RW. On-board grafikkort, model: AMD Radeon. Operativsystem installeret: Windows 10 Pro. Kabinettype: SFF. Produkttype: PC. Vægt: 3,9 kg. Produktfarve: Sort

Pålidelig ydeevne og konfigurabilitet

Få styrke til at komme igennem dagen med en løsning, som kan konfigureres fleksibelt, med en AMD Ryzen™ PRO-processor[2] og kraftig hukommelse.

Kapacitet og funktioner, som kan udvides

Din investerings sande værdi kommer til udtryk med udvidelsesmuligheder, som forlænger din pc's levetid, herunder to bakker og to pladser.

Bygget på et sikkert grundlag

HP Sure Sense[4] bruger avanceret beskyttelse, der er understøttet af kunstig intelligens med "deep learning", der beskytter mod endnu ukendte trusler. En indtrængningssensor og en integreret kabellås kan beskytte din kablede mus og dit kablede tastatur mod tyveri.

Processor
Processorproducent *
AMD
Processorserie *
AMD Ryzen™ 5 PRO
Processormodel *
4650G
Processorkerner
6
Processortråde
12
Processor boost frekvens
4,2 GHz
Processorfrekvens *
3,7 GHz
Processor-cache
8 MB
Processor cache type
L3
Antal installerede processorer
1
Hukommelse
Intern hukommelse *
8 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelseslayout (slots x størrelse)
1 x 8 GB
Hukommelsesstik
2x SO-DIMM
Hukommelsesur hastighed
3200 MHz
Fejlkorrigerende kode
No
Lagring
Samlet lagringskapacitet *
256 GB
Lagermedie *
SSD
Optisk drevtype *
DVD-RW
Samlet kapacitet for SSD'er
256 GB
Antal installerede SSD'er
1
SDD-kapacitet
256 GB
SSD-grænsefladetype
PCI Express, NVMe
NVMe
Yes
SSD-formfaktor
M.2
Grafik
Diskret grafikadapter *
No
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort, model *
AMD Radeon
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Kabelteknologi
10/100/1000Base-T(X)
Porte & Grænseflader
Antal USB 2.0-porte *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
7
Porte & Grænseflader
HDMI-version
1.4
Antal DisplayPorts
2
DisplayPort-version
1.4
Ethernet LAN-porte (RJ-45)
1
Mikrofonindgang
No
Udgange til hovedtelefoner
1
Linie ud
Yes
Kombineret hovedtelefon/mikrofon-port
Yes
Design
Kabinettype *
SFF
Produktfarve *
Sort
Præstation
Markedspositionering
Dokumenteret produktivitet
Bundkort chipsæt
AMD PRO 565
Produkttype *
PC
Software
Operativsystem installeret *
Windows 10 Pro
Specifikke funktioner for mærket
HP JumpStart
Yes
HP Support Assistant
Yes
HP segment
Forretning
Driftsbetingelser
Driftstemperatur (T-T)
5 - 35 °C
Relativ luftfugtighed ved drift (H-H)
5 - 90%
Vægt & størrelser
Bredde *
270 mm
Dybde *
95 mm
Højde *
303 mm
Vægt *
3,9 kg
Pakkebredde
394 mm
Pakkedybde
205 mm
Pakkehøjde
499 mm
Pakkevægt
6,97 kg
Emballage indhold
Skærm inkluderet *
No
Mus inkluderet
Yes
Tastatur inkluderet
Yes
Tilslutning til tastatur
Ledningsført
Andre funktioner
Tastaturtype
USB
Ansvarsfraskrivelse HP ProDesk 405 G6 AMD Ryzen™ 5 PRO 4650G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Sort:
Ansvarsfraskrivelse

[2] Multi-Core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og frekvens afhænger af programarbejdsmængden samt sof
[4] HP Sure Sense kræver Windows 10 Pro eller Enterprise. [1] Enheden leveres med Windows 10 og en gratis Windows 11-opgradering eller er muligvis forudindlæst med Windows 11. Tidspunkt for opgradering kan variere afhængigt af enhed. Funktioner og apps fås ikke alle steder. Nogle funktioner kræver specifik hardware (se specifikationer for Windows 11).
[3] HP BIOSphere Gen6 kræver Windows 10 og er tilgængelig på HP Pro- og Elite-PC'er. Funktioner kan variere afhængigt af platformen og konfigurationerne.
[7] HP Sure Click understøtter Microsoft® Internet Explorer og Chromium™. Understøtter vedhæftede Microsoft Office- (Word, Excel, PowerPoint) og Adobe PDF-filer i skrivebeskyttet tilstand, når Microsoft Office eller Adobe Acrobat er installeret.

Ansvarsfraskrivelser for teknisk specifikation
Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.windows.com.
Hukommelsesmodulerne understøtter dataoverførselshastigheder på op til 2666 MT/s. Den faktiske datahastighed bestemmes af systemets processor. Under specifikationerne for processoren kan du se, hvilke dataoverførselshastigheder hukommelsen understøtter.
Kunden har adgang til og kan opgradere alle hukommelsesindgange.
I forbindelse med harddiske og solid state-drev er 1 GB = 1 milliard byte. TB = 1 billion byte. Den faktiske formaterede kapacitet er mindre. Op til 36 GB af diskpladsen (Windows) er reserveret til systemgendannelsessoftware.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. AMD's nummerering er ikke et udtryk for klokfrekvensen. Kræver internetforbindelse, som ikke medfølger.
Ydeevnen for Max Boost-klokfrekvens varierer, afhængigt af hardware-, software- og systemkonfigurationen.
Drev på 2,5" kræver adapter, der kun kan købes, når pc'en konfigureres fra fabrikken med et drev på 2,5".
SD 4.0 med 5-i1-interface (understøtter SD, SDXC, SDHC, UHS-I, UHS-II). Skal købes separat eller som ekstraudstyr.
Intel® I210-T1 PCIe® GbE: Skal købes separat eller som en valgfri funktion, der er afhængig af tilgængelighed og eventuelle ændringer.
Der kræves et trådløst adgangspunkt samt adgang til internettet. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 5 (802.11 ac) er bagudkompatibel med tidligere 802.11-specifikationer.
Udbuddet kan variere fra land til land.
HP Support Assistant: Kræver Windows og internetadgang.
HP Driver Packs: Er ikke forudinstalleret, men kan downloades på http://www.hp.com/go/clientmanagement.
HP Manageability-integrationssæt kan downloades fra http://www.hp.com/go/clientmanagement.
HP Cloud Recovery fås til stationære og bærbare HP Elite- og Pro-pc'er med Intel®- eller AMD-processorer og kræver en åben, kabelbaseret netværksforbindelse. Bemærk: Du skal sikkerhedskopiere vigtige filer som data, fotos, videoer osv. inden brug for at undgå tab af data. Se flere oplysninger på: https://support.hp.com/us-en/document/c05115630.
6. generation af HP BIOSphere er tilgængelig på udvalgte HP Pro- og Elite-pc'er. Funktioner kan variere afhængigt af platform og konfigurationer.
Secure Erase er beregnet til de metoder, der er nævnt i National Institute of Standards and Technologys specialudgivelse nr. 800-88 "Clear" sanitation method. HP Secure Erase understøtter ikke platforme med Intel® Optane™.
HP Sure Click kræver Windows 10 Pro eller Enterprise. Få flere oplysninger på https://bit.ly/2PrLT6A_SureClick.
HP Client Security Manager 6. generation kræver Windows og er tilgængelig på udvalgte HP Elite- og Pro-pc'er.
HP Sure Sense kræver Windows 10 Pro or Enterprise.
Storage Drivelock virker ikke med selvkrypterende eller Optane™-baseret lager.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. Status varierer fra land til land. Se mere på www.epeat.net.
Dit produkt understøtter ikke Windows 8 eller Windows 7, I overensstemmelse med Microsofts supportpolitik understøtter HP ikke Windows 8- eller Windows 7-operativsystemer på produkter, der er konfigureret med 7 generations Intel®- og AMD-processorer (eller nyere). Desuden er det ikke muligt at hente drivere til Windows 8 og 7 på http://www.support.hp.com
Multi-Core er udviklet med henblik på at forbedre visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens varierer afhængigt af programbelastningen og konfigurationen af din hardware og software. AMD's nummerering er ikke et udtryk for klokfrekvensen.
Maks. burst er på AMD-processorer den maksimale frekvens, der kan opnås på en enkelt processorkerne, der kører en maksimeret enkelttrådet arbejdsbelastning. Den maksimale burst-ydeevne varierer, afhængigt af hardware, software samt den generelle systemkonfiguration. Læs mere på https://www.amd.com/en/support/kb/faq/cpu-pb2.
Flex-port og tilføjelseskortet er valgfrie og skal konfigureres på købstidspunktet. Der kan maks. konfigureres én Flex-port og ét tilføjelseskort.
Du skal bare tilmelde dig og begynde at bruge Xerox® DocuShare® Go. Intet kreditkort. Ingen forpligtelser. Data er kun tilgængelige ved køb af abonnement, før den gratis prøveperiode på 30 dage udløber. Få flere oplysninger på www.xerox.com/docusharego.
HP Smart Support indsamler automatisk det telemetik, der er nødvendigt ved opstart af produktet, så der fås konfigurationsdata på enhedsniveau samt adgang til statusoplysninger og er tilgængelig præinstalleret på visse produkter via HP Factory Configuration Services; eller kan downloades. Læs mere om, hvordan HP Smart Support aktiveres, eller som du kan downloades på http://www.hp.com/smart-support