location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 805 G8 AMD Ryzen™ 5 PRO 5650G 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
EliteDesk
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
805 G8
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
4M770EA show
Vis subsidiære artikel koder, anvendt i online markedspladsen
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0196337362246 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 15098
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 11 Mar 2024 09:14:46
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Jul 2022
Product end of life date
Bullet Points HP EliteDesk 805 G8 AMD Ryzen™ 5 PRO 5650G 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 5 PRO 5650G (basisfrekvens på 3,9 GHz, boost-klokfrekvens på op til 4,4 GHz, 19 MB L3-cache, 6 kerner)
  • - Windows 10 Pro 64
  • - AMD Radeon™-grafikkort
  • - 16 GB memory; 256 GB SSD storage
Garanti: 1 års (1/1/1) begrænset garanti omfatter 1 år med reservedele, arbejdskraft og reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser. Inkluderet supporttjenester: 3 års HP hardwaresupport til desktop næste hverdag på stedet. Læs mere om vilkår og betingelser på https://cpc.ext.hp.com/portal/site/cpc/details/?serviceProductNumber=U6578E&selectedCountry=DK&lang=da_DK
Kort beskrivelse HP EliteDesk 805 G8 AMD Ryzen™ 5 PRO 5650G 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Sort :
Kort redaktionelle beskrivelse af %%titel%%

EliteDesk 805 G8 Small Form Factor PC, Windows 10 Pro 64, AMD Ryzen™ 5 PRO, 16GB RAM, 256GB SSD
More>>>
HP EliteDesk 805 G8 AMD Ryzen™ 5 PRO 5650G 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Sort:
Den officielle marketing tekst af HP EliteDesk 805 G8 AMD Ryzen™ 5 PRO 5650G 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Sort som er leveret af producenten

Altid klar til det, der kommer
Med HP EliteDesk 805 Small Form Factor får du kompromisløs ydeevne, udvidelsesmuligheder og driftssikkerhed i et pladsbesparende design. Med kraften fra en AMD Ryzen™-processor[2], hurtig lagring og hukommelse, er denne pc den helt rigtige, når du har begrænset plads.

Kort opsummerende beskrivelse HP EliteDesk 805 G8 AMD Ryzen™ 5 PRO 5650G 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP EliteDesk 805 G8, 3,9 GHz, AMD Ryzen™ 5 PRO, 5650G, 16 GB, 256 GB, Windows 10 Pro

Lang opsummerende beskrivelse HP EliteDesk 805 G8 AMD Ryzen™ 5 PRO 5650G 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP EliteDesk 805 G8. Processorfrekvens: 3,9 GHz, Processorserie: AMD Ryzen™ 5 PRO, Processormodel: 5650G. Intern hukommelse: 16 GB, Intern hukommelsestype: DDR4-SDRAM, Hukommelsesur hastighed: 3200 MHz. Samlet lagringskapacitet: 256 GB, Lagermedie: SSD. On-board grafikkort, model: AMD Radeon Graphics. Operativsystem installeret: Windows 10 Pro, Operativsystemets arkitektur: 64-bit. Strømforsyning: 150 W. Kabinettype: SFF. Produkttype: PC. Produktfarve: Sort

Imponerende AMD-processor

Få den nødvendige ydeevne, så du kan opnå de ønskede resultater med en AMD Ryzen™-processor[2] og imponerende grafik.

Nem at udvide

Få mulighed for udvidelse i fremtiden med 2 bays og 2 slots i halv højde samt 11 USB-porte.

Arbejd med ro i sindet

HP Wolf Security for Business skaber et hardwareforstærket forsvar, der altid er aktiveret og robust. Lige fra BIOS til browser, over, i og under operativsystemet medvirker disse løsninger, som konstant videreudvikles, til at beskytte din pc mod nye trusler.[6]

Processor
Processorproducent *
AMD
Processorserie *
AMD Ryzen™ 5 PRO
Processormodel *
5650G
Processorkerner
6
Processortråde
12
Processor boost frekvens
4,4 GHz
Processorfrekvens *
3,9 GHz
Processor-cache
19 MB
Processor cache type
L3
Antal installerede processorer
1
Hukommelse
Intern hukommelse *
16 GB
Maksimal intern hukommelse *
128 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelseslayout (slots x størrelse)
1 x 16 GB
Hukommelsesstik
4x DIMM
Hukommelsesur hastighed
3200 MHz
Lagring
Samlet lagringskapacitet *
256 GB
Lagermedie *
SSD
Optisk drevtype *
No
Samlet kapacitet for SSD'er
256 GB
Antal installerede SSD'er
1
SDD-kapacitet
256 GB
SSD-hukommelsestype
TLC
SSD-grænsefladetype
PCI Express, NVMe
NVMe
Yes
SSD-formfaktor
M.2
Grafik
Diskret grafikadapter *
No
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
Ikke tilgængelig
4
AMD
On-board grafikkort, model *
AMD Radeon Graphics
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 1000, 100 Mbit/s
Kabelteknologi
10/100/1000Base-T(X)
Porte & Grænseflader
Antal USB 2.0-porte *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
5
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-A-porte *
2
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte *
1
Antal DisplayPorts
2
DisplayPort-version
1.4
Porte & Grænseflader
Ethernet LAN-porte (RJ-45)
1
Linie ud
Yes
Kombineret hovedtelefon/mikrofon-port
Yes
Udvidelsessokler
PCI Ekspres x4 slots
1
PCI Express x16 slots
1
Design
Kabinettype *
SFF
Antal 3.5" bays
1
Slot til kabellås
Yes
Produktfarve *
Sort
Præstation
Markedspositionering
Premium
Bundkort chipsæt
AMD PRO 565
Lydchip
Realtek ALC3867
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
Strøm til
Produkttype *
PC
Software
Operativsystem installeret *
Windows 10 Pro
Operativsystemets arkitektur
64-bit
Specifikke funktioner for mærket
HP Support Assistant
Yes
HP segment
Forretning
Strømstyring
Strømforsyning *
150 W
Driftsbetingelser
Driftstemperatur (T-T)
10 - 35 °C
Relativ luftfugtighed ved drift (H-H)
10 - 90%
Bæredygtighed
Bæredygtighedscertifikater
ENERGY STAR
Bæredygtige teknologier og materialer
40 % genanvendt plast; Bobleplast af genanvendt plast; Små mængder halogen; 80 Plus® Platinum-strømforsyninger tilgængelige; Støddæmpende indlæg i kassen er 100 % fra bæredygtige kilder og kan genanvendes; Udvendig kasse og bølgepap er fra 100 % bæredygtige kilder og kan genanvendes; Ocean-bound plastik i højttalerkabinet og I/O-strip.
Vægt & størrelser
Bredde *
97,5 mm
Dybde *
270 mm
Højde *
303 mm
Vægt *
4,89 kg
Pakkebredde
394 mm
Pakkedybde
205 mm
Pakkehøjde
499 mm
Pakkevægt
6,87 kg
Emballage indhold
Skærm inkluderet *
No
Mus inkluderet
Yes
Tastatur inkluderet
Yes
Tilslutning til tastatur
Ledningsført
Andre funktioner
Tastaturtype
USB
Land Distributør
Sverige 1 distributor(s)
Suomi 2 distributor(s)
Ansvarsfraskrivelse HP EliteDesk 805 G8 AMD Ryzen™ 5 PRO 5650G 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Sort:
Ansvarsfraskrivelse

[2] Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. AMD's nummerering er ikke et udtryk for klokfrekvensen. Kræver internetforbindelse, som ikke medfølger.
[6] HP Wolf Security for Business kræver Windows 10, omfatter forskellige HP-sikkerhedsfunktioner og fås på HP Pro-, Elite-, Workstation- og RPOS-produkter. Se produktspecifikationerne for at få oplysninger om inkluderede sikkerhedsfunktioner og krav til operativsystem. [3] Nogle funktioner findes ikke i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat køb af hardware, drivere og/eller software, hvis alle Windows-funktionerne skal kunne anvendes. Windows 10 opdateres automatisk. Denne funktion er altid slået til. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.windows.com.
[4] HP Sure Click understøtter Microsoft® Internet Explorer og Chromium™. Understøtter vedhæftede Microsoft Office- (Word, Excel, PowerPoint) og Adobe PDF-filer i skrivebeskyttet tilstand, når Microsoft Office eller Adobe Acrobat er installeret.
[5] HP Manageability Integration Kit kan downloades fra http://www.hp.com/go/clientmanagement.

Ansvarsfraskrivelser for teknisk specifikation
Multi-Core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og frekvens afhænger af programarbejdsmængden samt software- og hardwarekonfigurationen. AMD's nummerering er ikke et udtryk for klokfrekvensen.
Den faktiske datahastighed varierer og bestemmes af systemets konfigurerede processor. Under specifikationerne for processoren kan du se, hvilke dataoverførselshastigheder hukommelsen understøtter. Kunden har adgang til og kan opgradere alle hukommels
I forbindelse med harddiske og solid state-drev er 1 GB = 1 milliard byte. TB = 1 billion byte. Den faktiske formaterede kapacitet er mindre. Op til 36 GB af diskpladsen (Windows) er reserveret til systemgendannelsessoftware.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. AMD's nummerering er ikke et udtryk for klokfrekvensen. Kræver internetforbindelse, som ikke medfølger.
Ydeevnen for Max Boost-klokfrekvens varierer, afhængigt af hardware-, software- og systemkonfigurationen.
Der kræves trådløst adgangspunkt samt forbindelse til internettet, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 er bagudkompatibel med tidligere 802.11-specifikationer. Specifikationerne fo
Skal anskaffes særskilt eller som tilbehør.
HD-DVD-diske kan ikke afspilles på DVD-ROM-drevet. DVD-RAM understøttes ikke. De faktiske hastigheder kan variere. Kopiér ikke materiale, der er beskyttet af ophavsret. Der kan gemmes flere data på harddiske med to lag end på harddiske med ét lag. Diske, der brændes med dette drev, er muligvis ikke kompatible med mange eksisterende dvd-drev og -afspillere til etlagsdiske.
AMD Radeon™ R7 430-grafikkort (2 GB dedikeret GDDR5-hukommelse): Fås ikke i alle områder.
HP Easy Clean fås ikke til PS/2-tastatur/mus.
Kombination af Intel® Wi-Fi 6 AX200 og Bluetooth® 5: Fås ikke i alle områder.
Slankt og antimikrobielt HP USB Business-tastatur og antimikrobiel USB-mus fås ikke i Kina.
Absolute Persistence-modul: Absolute-agenten leveres slukket og aktiveres, når kunden aktiverer et betalt abonnement. Abonnementer kan købes, så de gælder i perioder på flere år. Tjenesten er begrænset. Kontakt Absolute for at få oplysninger om mulig
HP Support Assistant kræver Windows og internetadgang.
Ivanti Management Suite-abonnement er påkrævet.
HP Manageability Integration Kit kan downloades fra http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
Hærdet HP USB-mus, HP PS/2-mus, HP USB-mus og vaskbar PS/2 mus: Fås ikke i alle områder.
AMD® PRO-administrationsmulighed – DASH-support med KVM (kun BIOS-niveau).
HP BIOSphere Gen6 er tilgængelig på udvalgte HP Pro- og Elite-pc'er. Se detaljer i produktspecifikationerne. Funktioner kan variere afhængigt af platform og konfigurationer.
HP Client Security Manager Gen7 kræver Windows og er tilgængelig på udvalgte HP Pro- og Elite-pc'er. Se flere oplysninger i produktspecifikationerne.
HP Sure Start for AMD fås til HP-pc’er med AMD-processorer. Se tilgængelighed i produktspecifikationerne.
HP Sure Recover Gen2: Se tilgængelighed i produktspecifikationerne. Kræver en åben, kablet netværksforbindelse. For at undgå tab af data skal du sikkerhedskopiere vigtige filer, data, fotos, videoer osv., inden du bruger HP Sure Recover.
HP Sure Click kræver Windows 10 Pro eller Enterprise. Få flere oplysninger på https://bit.ly/2PrLT6A_SureClick.
HP Drive Lock understøttes ikke på NVMe-drev.
Trusted Platform-modul TPM 2.0-integreret sikkerhedschip, der leveres med Windows 10 (Common Criteria EAL4+-certificeret) (FIPS 140-2 niveau 2-certificeret): Firmware TPM er version 2,0. TPM-hardwaren er v1.2, som er en del af den TPM 2.0-specificere
150 W ekstern strømadapter, op til 89 % effektivitetsgrad, aktiv PFC: Når den bestilles med et særskilt grafikkort.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1- 2018 EPEAT®. EPEAT®-status varierer fra land til land. Se mere på www.epeat.net.
Eksterne strømforsyninger, WWAN-moduler, strømledninger, kabler og tilbehør er ekskluderet. Servicedele, der er anskaffet efter køb, har muligvis ikke lavt halogenindhold.
Andelen af ocean-bound plastik i de enkelte komponenter afhænger af produktet.
Ydeevnen for Max Boost-frekvens varierer, afhængigt af hardware-, software- og systemkonfigurationen.
Én type A SuperSpeed USB 5 Gbps med wake-funktion fra tastaturet.
HP Cloud Recovery fås til HP Elite- og Pro-desktops og laptops med Intel®- eller AMD-processorer og kræver en åben, kabelbaseret netværksforbindelse. Bemærk: Du skal sikkerhedskopiere vigtige filer som data, fotos, videoer osv. inden brug for at undg
100 % af den ydre emballage og bølgepap er fremstillet af certificerede bæredygtige kilder og genanvendte fibre.
Bobleplast er fremstillet af > 90% genbrugsplastik.
2,5" harddisk kræver adapter fra fabrikken.
Procenten af genbrugsplast er baseret på definitionen i IEEE 1680.1-2018-standarden.
Fiberpuder fremstillet af 100% genanvendte træfibre og organiske materialer.
HP Smart Support indsamler automatisk det telemetik, der er nødvendigt ved opstart af produktet, så der fås konfigurationsdata på enhedsniveau samt adgang til statusoplysninger og er tilgængelig præinstalleret på visse produkter via HP Factory Configuration Services; eller kan downloades. Læs mere om, hvordan HP Smart Support aktiveres, eller som du kan downloades på http://www.hp.com/smart-support