location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 14 G6 Intel® Celeron® N4120 35,6 cm (14") Fuld HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Chromebook
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14 G6
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
4L1G6EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0196786057298 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 6639
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 11 Mar 2024 09:14:46
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Jan 2023
Product end of life date
Bullet Points HP Chromebook 14 G6 Intel® Celeron® N4120 35,6 cm (14") Fuld HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® N4120 (op til 2,6 GHz burst-frekvens, 4 MB L2-cache, 4 kerner, 4 tråde)
  • - Chrome OS™
  • - FHD-skærm på 35,6 cm (14") diagonalt
  • - Intel® UHD-grafikkort
  • - 4 GB memory; 32 GB eMMC storage
Garanti: 1 års (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP Chromebook 14 G6 Intel® Celeron® N4120 35,6 cm (14") Fuld HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Sort :
Kort redaktionelle beskrivelse af %%titel%%

Chromebook 14 G6 Notebook PC, Chrome OS™, 14", Intel® Celeron®, 4GB RAM, 32GB eMMC, FHD
More>>>
HP Chromebook 14 G6 Intel® Celeron® N4120 35,6 cm (14") Fuld HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Sort:
Den officielle marketing tekst af HP Chromebook 14 G6 Intel® Celeron® N4120 35,6 cm (14") Fuld HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Sort som er leveret af producenten

En basisudgave af Chromebook med stor skærm til medarbejdere med kundekontakt, undervisere og studerende
Grib dagen med den holdbare HP Chromebook 14 G6 og dens administrerbare, sikre og intuitive Chrome OS og Intel®-processorer.[1] Udvid med fremtidsparat USB-C® og HDMI, og få maksimal oppetid med et langtidsholdbart batteri.

Kort opsummerende beskrivelse HP Chromebook 14 G6 Intel® Celeron® N4120 35,6 cm (14") Fuld HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Chromebook 14 G6, Intel® Celeron®, 1,1 GHz, 35,6 cm (14"), 1920 x 1080 pixel, 4 GB, 32 GB

Lang opsummerende beskrivelse HP Chromebook 14 G6 Intel® Celeron® N4120 35,6 cm (14") Fuld HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Chromebook 14 G6. Produkttype: Chromebook, Formfaktor: Muslingeskal. Processorserie: Intel® Celeron®, Processormodel: N4120, Processorfrekvens: 1,1 GHz. Skærm diagonal: 35,6 cm (14"), HD-type: Fuld HD, Skærmopløsning: 1920 x 1080 pixel. Intern hukommelse: 4 GB, Intern hukommelsestype: LPDDR4-SDRAM. Samlet lagringskapacitet: 32 GB, Lagermedie: eMMC. On-board grafikkort, model: Intel® UHD Graphics. Operativsystem installeret: ChromeOS. Produktfarve: Sort

Designet til arbejde og læring

Få styr på din opgaveliste med en skærm på 14", Intel®-processorer[1], Chrome OS og hurtigtopladende batteri. Få forbindelse i tætte områder med WLAN 802.11 AC[4], MU-MIMO[5] og HP Extended Range Wireless LAN.[6]

Bygget til at sikre pålidelighed

Få en enhed, der er bygget til hverdagens slid med forstærkede metalhjørner. Den er blevet test med fald fra 76 centimeters højde[3] på beton, HP’s Total Test Process[7] og MIL-STD 810H-test.[8] Tastaturet modstår spild på op til 350 ml vand.[7]

Designet til nemt samarbejde

Samarbejd i lokalet med ekstraudstyr som en smal kant, IPS-skærm med bred visningsvinkel[2], HD-webkamera med vidvinkel og to mikrofoner. Tilføj din skærm, projektor eller dit tilbehør med HDMI og USB-C®. Naviger i svag belysning takket være tastaturet med baggrundsbelysning (ekstraudstyr).[2]

Design
Produkttype *
Chromebook
Produktfarve *
Sort
Formfaktor *
Muslingeskal
Markedspositionering
Cloud-databehandling
Introduktionsår
2022
Berettigelse til Intel® vPro™ platform
No
Oprindelsesland
Kina
Display
Skærm diagonal *
35,6 cm (14")
Skærmopløsning *
1920 x 1080 pixel
Berøringsskærm *
No
HD-type
Fuld HD
Paneltype
IPS
Antirefleksskærm
Yes
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
250 cd/m²
Skærm diagonal (metrisk)
35,6 cm
RGB-farverum
NTSC
Farveområde
45%
Processor
Processorproducent *
Intel
Processorserie *
Intel® Celeron®
Processormodel *
N4120
Processorkerner
4
Processortråde
4
Processor boost frekvens
2,6 GHz
Processorfrekvens *
1,1 GHz
Processor-cache
4 MB
Processor cache type
L2
Hukommelse
Intern hukommelse *
4 GB
Intern hukommelsestype
LPDDR4-SDRAM
Hukommelsesur hastighed
3733 MHz
Hukommelse form faktor
On-board
Maksimal intern hukommelse *
4 GB
Fejlkorrigerende kode
No
Ikke-fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
32 GB
Lagermedie *
eMMC
Flash-hukommelse
32 GB
Optisk drevtype *
No
Indbygget kortlæser
Yes
Kompatible hukommelseskort
SDXC, SD, SDHC
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
4
Intel
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
Intel® UHD Graphics
On-board grafikkort, model *
Intel® UHD Graphics
Lyd
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera HD type
HD
Netværk
Bedste Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
Intel Dual Band Wireless-AC 9560
Producent af WLAN-controller
Intel
Bluetooth
Yes
Bluetooth-version
5.0
Miracast
Yes
Netværk
MIMO
Yes
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
1
Antal HDMI-porte *
1
HDMI-version
1.4b
Tastatur
Specielle funktioner på tastaturet
Modstandsdygtig over for ridser og spild
Pegeredskab
Touchpad
Numerisk tastatur *
No
Baggrundsbelyst tastatur
Yes
Tastatur i ø-stil
Yes
Spildsikret tastatur
Yes
Tastatur i fuld størrelse
Yes
Software
Forudinstalleret software
Opgradering til Chrome Education (skal anskaffes separat); Opgradering til Chrome Enterprise (skal anskaffes separat)
Prøvesoftware
100 GB Google Drive™ (2 års abonnement medfølger)
Operativsystem installeret *
ChromeOS
Processor særlige funktioner
Enhanced Intel SpeedStep Teknologi
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Udfør deaktivering af bit
Yes
Idle status
Yes
CPU-konfiguration (maks.)
1
Indlejret tilgængelige muligheder
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Specifikke funktioner for mærket
HP sikkerhedsværktøjer
Slot til nanosikkerhedslås; Google H1-sikkerhedschip
HP segment
Forretning
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
2
Batterikapacitet *
47 Wh
Strømstyring
Vekselstrømsadapter strøm
45 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Slot til kabellås
Yes
Beskyttelse af adgangskode
Yes
Godkendelser
Lavt halogen
Yes
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtige teknologier og materialer
Lavt halogenindhold; TCO 8.0-certificeret
Vægt & størrelser
Bredde
326,5 mm
Dybde
227 mm
Højde
18,3 mm
Vægt *
1,54 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
449 mm
Pakkehøjde
305 mm
Emballage indhold
Tastatur inkluderet
Yes