location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook Fortis 14 G10 Intel® Celeron® N4500 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Grå

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Chromebook
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fortis 14 G10
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
4L1F4EA show
Vis subsidiære artikel koder, anvendt i online markedspladsen
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0196548969456 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 10753
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 09 Jun 2024 08:24:49
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 30 Apr 2024
Product end of life date
Bullet Points HP Chromebook Fortis 14 G10 Intel® Celeron® N4500 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Grå
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® N4500 (boost-klokfrekvens på op til 2,8 GHz, 4 MB L3-cache, 2 kerner, 2 tråde)
  • - ChromeOS
  • - HD-skærm på 35,6 cm (14") diagonalt
  • - Intel® UHD-grafikkort
  • - 4 GB memory; 32 GB eMMC storage
Garanti: 1 års (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP Chromebook Fortis 14 G10 Intel® Celeron® N4500 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Grå :
Kort redaktionelle beskrivelse af %%titel%%

Fortis 14 inch G10 Chromebook, ChromeOS, Intel® Celeron®, 4GB RAM, 32GB eMMC
More>>>
HP Chromebook Fortis 14 G10 Intel® Celeron® N4500 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Grå:
Den officielle marketing tekst af HP Chromebook Fortis 14 G10 Intel® Celeron® N4500 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Grå som er leveret af producenten

Forbliv produktiv med en robust Chromebook
HP Fortis 14" Chromebook er driftssikker og har høj ydeevne samt et robust design. Med den nyeste Intel®-processor[2], omfattende hukommelse og lang batteritid, så du kan forblive produktiv; fladt hængsel med et kamera med bred visningsvinkel til intuitiv interaktion; og et HP Privacy-kamera og holdbarhedstest, så du kan have ro i sindet.

Kort opsummerende beskrivelse HP Chromebook Fortis 14 G10 Intel® Celeron® N4500 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Grå:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Chromebook Fortis 14 G10, Intel® Celeron®, 4 GB, LPDDR4x-SDRAM, 32 GB, ChromeOS, Grå

Lang opsummerende beskrivelse HP Chromebook Fortis 14 G10 Intel® Celeron® N4500 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Grå:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Chromebook Fortis 14 G10. Produkttype: Chromebook, Formfaktor: Muslingeskal. Processorserie: Intel® Celeron®, Processormodel: N4500. Intern hukommelse: 4 GB, Intern hukommelsestype: LPDDR4x-SDRAM. Samlet lagringskapacitet: 32 GB, Lagermedie: eMMC. On-board grafikkort, model: Intel® UHD Graphics. Operativsystem installeret: ChromeOS. Produktfarve: Grå

Kraftfuld Intel®-processor

Få hurtig adgang til streaming og online indhold takket være den nyeste Intel®-processor[2] og rigeligt hukommelse.

Fremstillet til at holde

Robust og holdbart design, som er underlagt MIL-STD 810[6], uddannelses- og faldtest[7] og modstand mod at pille taster af tastaturet.

HD-kamera med bred visningsvinkel

Deltag tryg med et HD-kamera med 180-graders fladt hængsel, 88-graders bred visningsvinkel og dobbelte mikrofoner.

Universal tilslutning og opladning med USB-C™

Brug USB-C™-porten til at få adgang til og oplade dit USB-C™-tilbehør fra din Chromebook™, eller oplad din Chromebook™ fra enhver USB-C™-adapter.

Apps og indhold til udvidet læring

Oplev en helt ny form for undervisning med adgang til Google Play™ Butik og Android™-apps, som indeholder tusindvis af innovative uddannelsesapps, der hurtigt kan deles og er lette at administrere. [1]

Design
Produkttype *
Chromebook
Produktfarve *
Grå
Formfaktor *
Muslingeskal
Markedspositionering
Cloud-databehandling
Introduktionsår
2022
Oprindelsesland
Kina
Originalt mærkenavn
HP
Display
Berøringsskærm *
No
RGB-farverum
NTSC
Farveområde
45%
Processor
Processorproducent *
Intel
Processorserie *
Intel® Celeron®
Processormodel *
N4500
Processorkerner
2
Processortråde
2
Processor boost frekvens
2,8 GHz
Processor-cache
4 MB
Processor cache type
L3
Hukommelse
Intern hukommelse *
4 GB
Intern hukommelsestype
LPDDR4x-SDRAM
Hukommelsesur hastighed
4266 MHz
Fejlkorrigerende kode
No
Ikke-fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
32 GB
Lagermedie *
eMMC
Flash-hukommelse
32 GB
Indbygget kortlæser
Yes
Grafik
On-board grafikkort *
Yes
4
Intel
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
Intel® UHD Graphics
On-board grafikkort, model *
Intel® UHD Graphics
Lyd
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera HD type
HD
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Antenne type
2x2
WLAN-controller model
Intel Wi-Fi 6 AX201
Producent af WLAN-controller
Intel
Bluetooth
Yes
Bluetooth-version
5.0
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
1
Opladningsport type
USB Type-C
USB type-C DisplayPort alternativ tilstand
Yes
USB strømforsyning
Yes
Tastatur
Specielle funktioner på tastaturet
Roiskesuojattu
Pegeredskab
Clickpad
Numerisk tastatur *
No
Spildsikret tastatur
Yes
Tastatur i fuld størrelse
Yes
Software
Forudinstalleret software
HP Classroom Manager; Opgradering til Chrome Education (sælges separat)
Operativsystem installeret *
ChromeOS
Processor særlige funktioner
Enhanced Intel SpeedStep Teknologi
Yes
Intel® Trusted Execution Teknologi
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Software Guard Extensions (Intel® SGX)
No
Intel® 64
Yes
Idle status
Yes
CPU-konfiguration (maks.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Specifikke funktioner for mærket
HP sikkerhedsværktøjer
Stik til nanosikkerhedslås; Google Titan C; Zero Touch-registrering
HP segment
Forretning
HP GTIN (EAN/UPC)
196548969456
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
2
Batterikapacitet *
47 Wh
Strømstyring
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Slot til kabellås
Yes
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Godkendelser
Lavt halogen
Yes
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR
Bæredygtige teknologier og materialer
Små mængder halogen; TCO 8.0-certificeret
Vægt & størrelser
Bredde
331,9 mm
Dybde
230,5 mm
Højde
20,9 mm
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
449 mm
Pakkehøjde
305 mm
Emballage indhold
Tastatur inkluderet
Yes
Lyspen
No
Andre funktioner
Antal højttalere
2
Ansvarsfraskrivelse HP Chromebook Fortis 14 G10 Intel® Celeron® N4500 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Grå:
Ansvarsfraskrivelse

[2] Multi-core er designet til at øge visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens varierer afhængigt af programbelastningen og konfigurationen af din hardware og software. Intels nummerering er ikke et udtryk for klokfrekvens.
[6] Formålet med MIL-STD-testene er ikke at demonstrere egnethed i forhold til kontraktkravene fra det amerikanske forsvarsministerium eller til militærbrug. Testresultaterne er ikke en garanti for fremtidig ydeevne under disse testforhold. Dækning af hændelige skader kræver en valgfri HP Care Pack med dækning af hændelige skader.
[7] 122 cm test på finér og 76 cm test på beton. Faldtest er ikke garanti for fremtidig ydeevne under disse testforhold. Hændelige skader kræver tilkøb af en HP Accidental Damage Protection Care Pack.

[1] Internetadgang kræves og skal anskaffes separat. Nogle apps skal muligvis købes.

Ansvarsfraskrivelser for teknisk specifikation
Processorhastigheden angiver den maksimale ydeevne; processorerne kører med lavere hastigheder i batterioptimeringstilstand.
Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastningen og konfigurationen af din hardware og software. Intels nummerering, branding og/eller navngivning er ikke et udtryk for større ydeevne.
Der kræves trådløst adgangspunkt samt forbindelse til internettet, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter. Wi-Fi 6 er bagudkompatibel med tidligere 802.11-specifikationer.
Chromecast skal købes separat.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Ydeevnen for Burst-frekvensen varierer, afhængigt af hardware-, software- og systemkonfigurationen.
HP Classroom Manager sælges separat. Kontrol og enhedslåsning fra lærerens desktop kræver køb af HP Classroom Manager.
Chrome Education-opgradering kræver engangsopsætning, abonnement, Google Administrationskonsol og virksomhedens domæne. Få flere oplysninger på https://support.google.com/a/answer/60216 .
Låsen skal købes separat.
Genoplader batteriet op til 90 % inden for 90 minutter, når systemet er slukket eller i standby, den strømforsyning, der leveres sammen med laptoppen, anvendes. Når opladningen har nået en kapacitet på 90 %, bliver opladningen igen normal. Opladning kan variere med +/- 10 % afhængigt af systemtolerance.
Faktiske watt-timer (Wh) for batteri varierer afhængigt af designkapacitet. Batteriets kapacitet reduceres naturligt med opbevaring, tid, brug, miljø, temperatur, systemkonfiguration, indlæste programmer, funktioner, strømstyringsindstillinger og andre faktorer.
HP Care Pack sælges separat. Serviceniveauer og svartider for HP Care Packs kan variere, afhængigt af geografiske placering. Servicen starter på datoen for køb af hardwaren. Der gælder visse restriktioner og begrænsninger. Få flere oplysninger på www.hp.com/go/cpc. HP's serviceydelser er omfattet af HP’s gældende vilkår og betingelser for serviceydelser, som kunden er gjort bekendt med i forbindelse med købet. Kunden kan have yderligere lovbestemte rettigheder i henhold til gældende, lokal lovgivning. Sådanne rettigheder påvirkes på ingen måde af HP's vilkår og betingelser for brug af servicen eller af HP's begrænsede garanti, som følger med HP-produktet.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. Status varierer fra land til land. Find yderligere oplysninger på www.epeat.net.
Eksterne strømforsyninger, strømkabler, kabler og tilbehør har ikke lavt halogenindhold. Servicedele, der er anskaffet efter køb, har muligvis ikke lavt halogenindhold.
WWAN-modul er ekstraudstyr og kræver fabrikskonfiguration samt separat køb af servicekontrakt. Spørg din tjenesteudbyder om dækning og tilgængelighed i dit område. 4G LTE fås ikke til alle produkter eller i alle områder.
I forbindelse med lagerdrev er 1 GB = 1 milliard byte. Den faktiske, formaterede kapacitet er mindre. Op til 8,1 GB er ikke tilgængelig for brugeren.
Test er udført af HP vha. Google Chrome OS power_LoadTest. Batteritiden varierer, og batteriets maksimale kapacitet reduceres med tiden og ved brug samt på grund af aktivering af batterioptimering. Få flere oplysninger om test på http://www.chromium.org/chromium-os/testing/power-testing.