location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 11 G9 Intel® Celeron® N4500 29,5 cm (11.6") HD 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Chromebook
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
11
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11 G9
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
4L1E8EA show
Vis subsidiære artikel koder, anvendt i online markedspladsen
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0196548830312 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 4791
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 17 Sep 2024 06:45:19
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Dec 2022
Product end of life date
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Chromebook 11 G9 Intel® Celeron® N4500 29,5 cm (11.6") HD 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel®️ Celeron®️ N4500 (op til 2,8 GHz burst-frekvens, 4 MB L3-cache, 2 kerner)
  • - Chrome OS™
  • - HD-skærm på 29,5 cm (11,6") diagonalt
  • - Intel® UHD-grafikkort
  • - 4 GB memory; 32 GB eMMC storage
Garanti: 1 års (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP Chromebook 11 G9 Intel® Celeron® N4500 29,5 cm (11.6") HD 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Sort :
Kort redaktionelle beskrivelse af %%titel%%

Chromebook 11 G9 Education Edition, 11.6", Chrome OS™, Intel® Celeron®, 4GB RAM, 32GB eMMC, HD
More>>>
HP Chromebook 11 G9 Intel® Celeron® N4500 29,5 cm (11.6") HD 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Sort:
Den officielle marketing tekst af HP Chromebook 11 G9 Intel® Celeron® N4500 29,5 cm (11.6") HD 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Sort som er leveret af producenten

Ganske enkelt Chromebook. Bygget til uddannelse.
Maksimer potentialet. Denne 11" Chromebook har en tynd profil i et robust design med administrerbart, sikkert Chrome OS. Den nyeste Intel® Celeron®-processor[2] er bygget til at præstere og være driftssikker, mens USB-C®-kompatibiliteten er fremtidsklar.

Kort opsummerende beskrivelse HP Chromebook 11 G9 Intel® Celeron® N4500 29,5 cm (11.6") HD 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Chromebook 11 G9, Intel® Celeron®, 1,1 GHz, 29,5 cm (11.6"), 1366 x 768 pixel, 4 GB, 32 GB

Lang opsummerende beskrivelse HP Chromebook 11 G9 Intel® Celeron® N4500 29,5 cm (11.6") HD 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Chromebook 11 G9. Produkttype: Chromebook, Formfaktor: Muslingeskal. Processorserie: Intel® Celeron®, Processormodel: N4500, Processorfrekvens: 1,1 GHz. Skærm diagonal: 29,5 cm (11.6"), HD-type: HD, Skærmopløsning: 1366 x 768 pixel. Intern hukommelse: 4 GB, Intern hukommelsestype: LPDDR4x-SDRAM. Samlet lagringskapacitet: 32 GB, Lagermedie: eMMC. On-board grafikkort, model: Intel® UHD Graphics. Operativsystem installeret: ChromeOS. Produktfarve: Sort

Fremstillet til at være pålidelig. Fremstillet til at være slidstærk.

Sig farvel til nedetid med en tynd Chromebook på mindre end 19 mm, der tåler fald fra op til 122 cm[4] og gennemgår MIL-STD 810H[5] og HP uddannelsestest.[3] Det fuldt forankrede tastatur modstår plukning, mindre væskespild og støv.

Høj ydeevne gennem hele skoledagen og endnu længere

Stream hurtigt, og få adgang til lærebøger, tests og mere, takket være den nyeste Intel® Celeron®-processor[2] og Chrome OS. Arbejd kontinuerligt med lang batteritid og HP Fast Charge, som genoplader batteriet til 90 % på 90 minutter.[6]

Læring sker overalt

Deltag i livlige virtuelle diskussioner, og samarbejd interaktivt med studerende og lærere på et HD-webkamera. Drevet af Wi-Fi 6[8], understøtter MU-MIMO[10] og HP Extended Range Wireless LAN[11] for en hurtig, pålidelig forbindelse selv på overfyldte trådløse netværk.

Design
Farvenavn
Jack black
Produkttype *
Chromebook
Produktfarve *
Sort
Formfaktor *
Muslingeskal
Markedspositionering
Cloud-databehandling
Introduktionsår
2022
Berettigelse til Intel® vPro™ platform
No
Oprindelsesland
Kina
Originalt mærkenavn
HP
Display
Skærm diagonal *
29,5 cm (11.6")
Skærmopløsning *
1366 x 768 pixel
Berøringsskærm *
No
HD-type
HD
Antirefleksskærm
Yes
Skærmens lysstyrke
220 cd/m²
Skærm diagonal (metrisk)
29,5 cm
RGB-farverum
NTSC
Farveområde
45%
Processor
Processorproducent *
Intel
Processorserie *
Intel® Celeron®
Processormodel *
N4500
Processorkerner
2
Processortråde
4
Processor boost frekvens
2,8 GHz
Processorfrekvens *
1,1 GHz
Processor-cache
4 MB
Processor cache type
L3
Hukommelse
Intern hukommelse *
4 GB
Intern hukommelsestype
LPDDR4x-SDRAM
Hukommelsesur hastighed
4266 MHz
Hukommelse form faktor
On-board
Hukommelsesstik
1x SO-DIMM
Maksimal intern hukommelse *
4 GB
Antal ledige interne hukommelsesudvidelsesstik
1
Fejlkorrigerende kode
No
Ikke-fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
32 GB
Lagermedie *
eMMC
Flash-hukommelse
32 GB
Optisk drevtype *
No
Indbygget kortlæser
Yes
Kompatible hukommelseskort
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
4
Intel
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
Intel® UHD Graphics
On-board grafikkort, model *
Intel® UHD Graphics
Lyd
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Kamera
Front kamera
Yes
Front kamera HD type
HD
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
Intel Wi-Fi 6 AX201
Producent af WLAN-controller
Intel
Bluetooth
Yes
Bluetooth-version
5.0
Miracast
Yes
MIMO
Yes
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
2
Kombineret hovedtelefon/mikrofon-port
Yes
Opladningsport type
USB Type-C
USB type-C DisplayPort alternativ tilstand
Yes
USB strømforsyning
Yes
Tastatur
Specielle funktioner på tastaturet
Nyppimis- ja roiskesuojattu
Pegeredskab
Clickpad
Numerisk tastatur *
No
Tastatur i ø-stil
Yes
Spildsikret tastatur
Yes
Tastatur i fuld størrelse
Yes
Software
Operativsystem installeret *
ChromeOS
Processor særlige funktioner
Enhanced Intel SpeedStep Teknologi
Yes
Intel® Trusted Execution Teknologi
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Software Guard Extensions (Intel® SGX)
No
Intel® 64
Yes
Idle status
Yes
CPU-konfiguration (maks.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Specifikke funktioner for mærket
HP segment
Forretning
Batteri
Batteriteknologi
Lithium-Ion (Li-Ion)
Antal battericeller
2
Batterikapacitet *
47 Wh
Hurtig opladning
Yes
Hurtig opladningstid (90%)
90 min.
Batteriets vægt
190 g
Strømstyring
Vekselstrømsadapter strøm
45 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Slot til kabellås
Yes
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Godkendelser
Lavt halogen
Yes
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR, TCO
Vægt & størrelser
Bredde
295 mm
Dybde
205,3 mm
Højde
18,8 mm
Vægt *
1,34 kg
Emballeringsdata
Pakkebredde
67 mm
Pakkedybde
435 mm
Pakkehøjde
260 mm
Emballage indhold
Lyspen
No
Andre funktioner
Antal højttalere
2
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Ansvarsfraskrivelse HP Chromebook 11 G9 Intel® Celeron® N4500 29,5 cm (11.6") HD 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Sort:
Ansvarsfraskrivelse

[2] Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programarbejdsmængden samt
[3] Testresultater er ikke en garanti for fremtidig ydeevne under disse testforhold. Hændelige skader kræver tilkøb af en HP Accidental Damage Protection Care Pack.
[4] 122 cm test på finer og 76 cm test på beton. Faldtest er ikke garanti for fremtidig ydeevne under disse testforhold. Hændelige skader kræver tilkøb af en HP Accidental Damage Protection Care Pack.
[5] MIL-STD-test er ikke beregnet til at vise egnethed til kontraktkravene hos det amerikanske forsvar eller til militærbrug. Testresultater er ikke en garanti for fremtidig ydeevne under disse testforhold. Hændelige skader kræver tilkøb af en HP Accidental Damage Protection Care Pack.
[6] Genoplader batteriet til 90 % inden for 90 min., når systemet er slukket eller på standby, når den bruges sammen med den strømadapter, der blev leveret sammen med notebooken, og ingen eksterne enheder er tilsluttet. Når batteriet er 90 % opladet, bliver opladningshastigheden atter normal. Opladningstiden kan variere +/-10 % baseret på systemtolerance.
[8] Kræver trådløst adgangspunkt og internetforbindelse, som sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 (802.11ax) er bagudkompatibel med tidligere 802.11-specifikationer. Specifikationerne for Wi-Fi 6 foreligger kun i kladdeform og er ikke endegyldige. Hvis de endelige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på laptoppens mulighed for at kommunikere med andre 802.11ax WLAN-enheder. Kun tilgængelig i lande, hvor 802.11ax understøttes.
[10] MU-MIMO (Multiple-Input Multiple-Output) er en trådløs teknologi, der bruger flere transmittere og modtagere for at forbedre dataoverførsel. MIMO kræver en MU-MIMO-router, der sælges separat.
[11] Baseret på intern test i forhold til produkt fra tidligere generation med trådløst 802.11ac LAN-modul. [1] Internetadgang kræves og skal anskaffes separat. Nogle apps skal muligvis købes.

Ansvarsfraskrivelser for teknisk specifikation
Processorhastigheden angiver den maksimale ydeevne; processorerne kører med lavere hastigheder i batterioptimeringstilstand.
I forbindelse med lagerdrev er 1 GB = 1 milliard byte. TB = 1 billion byte. Den faktiske kapacitet efter formatering er mindre. Der er reserveret op til 30 GB til systemgendannelsessoftware (i Windows 10).
Der kræves trådløst adgangspunkt samt forbindelse til internettet, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 er bagudkompatibel med tidligere 802.11-specifikationer. Specifikationerne for Wi-Fi 6 (802.11ax) foreligger kun i kladdeform og er ikke endegyldige. Hvis de endelige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på laptoppens mulighed for at kommunikere med andre 802.11ax-enheder.
Chromecast skal købes separat.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Du kan få flere oplysninger på http://www.intel.com/technology/turboboost/.
Baseret på interne tests i forhold til tidligere generationer med 802.11ac trådløst LAN-modul.
HP Classroom Manager anskaffes separat. Kontrol og enhedslåsning fra lærerens skrivebord kræver køb af HP Classroom Manager.
Opgradering til Chrome Education kræver engangsopsætning, abonnement, Google Administrationskonsol og din virksomheds domæne. Læs mere på https://support.google.com/a/answer/60216.
Lås købes separat.
Genoplader batteriet op til 90 % inden for 90 minutter, når systemet er slukket eller i standby, når det bruges sammen med den strømforsyning, der leveres sammen med denne notebook. Når opladningen har nået en kapacitet på 90 %, returnerer opladningen til normal. Opladningstiden kan variere med +/-10 % baseret på systemtolerance.
HP Care Packs sælges separat. Serviceniveauer og svartider for HP Care Packs kan variere, afhængigt af den geografiske placering. Servicen gælder fra købsdatoen for hardwaren. Der gælder visse restriktioner og begrænsninger. Få flere oplysninger på www.hp.com/go/cpc. HP's serviceydelser er omfattet af HP's gældende vilkår og betingelser, som blev givet til kunden ved købet. Kunden kan have yderligere lovbestemte rettigheder i henhold til den gældende lokale lovgivning, og disse rettigheder påvirkes på ingen måde af HP's vilkår og betingelser for brug af serviceydelsen eller af HP's begrænsede garanti, der følger med HP-produktet.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. Status varierer fra land til land. Find yderligere oplysninger på www.epeat.net.
Faktiske watt-timer (Wh) for batteri vil variere afhængigt af designets kapacitet. Batteriets kapacitet reduceres naturligt med holdbarhed, tid, brug, miljø, temperatur, systemkonfiguration, indlæste apps, funktioner, strømstyringsindstillinger og andre faktorer.
Eksterne strømforsyninger, strømkabler, kabler og tilbehør har ikke lavt halogenindhold. Servicedele, der er anskaffet efter køb, har muligvis ikke lavt halogenindhold.
100 % af den ydre emballage og bølgepap er fremstillet af certificerede bæredygtige kilder og genanvendte fibre.
Multicore er udviklet med henblik på at forbedre visse softwareprodukters ydeevne. Denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastningen samt hardware- og softwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for større ydeevne.