location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z1 G6 i9-10900K 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 10 Pro Tower Workstation Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z1 G6
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
4F835EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0196337311923 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 2750
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 10 Mar 2024 10:10:44
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 07 Jan 2022
Product end of life date
Bullet Points HP Z1 G6 i9-10900K 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 10 Pro Tower Workstation Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i9-10900K (basisfrekvens på 3,7 GHz, op til 5,3 GHz med Intel® Turbo Boost Technology, 20 MB L3 cache, 10 kerner)
  • - Windows 10 Pro 64
  • - NVIDIA® GeForce RTX™ 3070 (8 GB dedikeret GDDR6-hukommelse)
  • - 32 GB memory; 1 TB SSD storage
Garanti: 3 års (3/3/3) begrænset garanti omfatter 3 års service med reservedele, arbejdskraft og reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP Z1 G6 i9-10900K 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 10 Pro Tower Workstation Sort :
Kort redaktionelle beskrivelse af %%titel%%

Z1 G6 Entry Tower Workstation, Windows 10 Pro 64, Intel® Core™ i9, 32GB RAM, 1TB SSD, NVIDIA® GeForce® RTX™ 3070
More>>>
HP Z1 G6 i9-10900K 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 10 Pro Tower Workstation Sort:
Den officielle marketing tekst af HP Z1 G6 i9-10900K 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 10 Pro Tower Workstation Sort som er leveret af producenten

Tag et skridt op til det mest overkommelige professionelt certificerede Z
Ydelse i verdensklasse er nu indenfor rækkevidde med en desktop, som er certificeret til at køre med udvalgte professionelle applikationer. Fra 2D/3D CAD-design til skabelse af VR-indhold på indgangsniveau, og få mere hastighed og effektivitet i alle dine professionelle arbejdsgange. Gå til det næste skridt efter en pc. Opgradér til en Z.

Kort opsummerende beskrivelse HP Z1 G6 i9-10900K 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 10 Pro Tower Workstation Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Z1 G6, 3,7 GHz, i9-10900K, 32 GB, 1 TB, Windows 10 Pro, 64-bit

Lang opsummerende beskrivelse HP Z1 G6 i9-10900K 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 10 Pro Tower Workstation Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Z1 G6. Processorfrekvens: 3,7 GHz, Processormodel: i9-10900K. Intern hukommelse: 32 GB, Intern hukommelsestype: DDR4-SDRAM, Hukommelsesur hastighed: 2666 MHz. Samlet lagringskapacitet: 1 TB, Lagermedie: SSD. On-board grafikkort, model: Intel® UHD Graphics 630, Diskret grafikadaptermodel: NVIDIA GeForce RTX 3070. Operativsystem installeret: Windows 10 Pro, Operativsystemets arkitektur: 64-bit. Kabinettype: Tower. Produkttype: Workstation. Vægt: 9,86 kg. Produktfarve: Sort

Vælg de seneste komponenter til det du laver

Accelerér dine arbejdsgange og løs nemt flere opgaver samtidigt med mere ydeevne til applikationer, der anvender flere tråde. Vælg blandt de seneste professionelle grafikkort og Intel®-processorer.

Certificeret til at køre med professionelle applikationer

Arbejd med forvisning om at din desktop er certificeret til at køre med udvalgte professionelle applikationer. Vi har arbejdet tæt sammen med softwareudbydere, så du får gnidningsfri ydelse i alle dine arbejdsgange.[4]

HP's sikreste arbejdsstation.

Avancerede sikkerhedsfunktioner er standard på alle Z1 Entry Tower-modeller. Systembeskyttelse, såsom branchens første BIOS der kan genoprette sig selv, hjælper med at låse forsvarligt af for din enhed og dine data.[5]

Processor
Processorproducent *
Intel
Processormodel *
i9-10900K
Processorkerner
10
Processortråde
20
Processor boost frekvens
5,3 GHz
Processorfrekvens *
3,7 GHz
Processor-cache
20 MB
Processor cache type
L3
Konfigurerbar TDP-down
95 W
Konfigurerbar TDP-down frekvens
3,3 GHz
Antal installerede processorer
1
Hukommelse
Intern hukommelse *
32 GB
Maksimal intern hukommelse *
128 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelseslayout (slots x størrelse)
2 x 16 GB
Hukommelsesstik
4x DIMM
Hukommelsesur hastighed
2666 MHz
Fejlkorrigerende kode
No
Lagring
Samlet lagringskapacitet *
1 TB
Lagermedie *
SSD
Optisk drevtype *
No
Samlet kapacitet for SSD'er
1 TB
Antal installerede SSD'er
1
SDD-kapacitet
1 TB
SSD-hukommelsestype
TLC
SSD-grænsefladetype
PCI Express, NVMe
NVMe
Yes
SSD-formfaktor
M.2
Grafik
Diskret grafikadapter *
Yes
Producent af diskret GPU-udstyr
NVIDIA
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
NVIDIA GeForce RTX 3070
Diskret grafikadapterhukommelse
8 GB
Diskret grafikhukommelsestype
GDDR6X
Antal diskrete grafikadaptere
1
On-board grafikkort, model *
Intel® UHD Graphics 630
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Kabelteknologi
10/100/1000Base-T(X)
Wi-Fi *
No
Porte & Grænseflader
Antal USB 2.0-porte *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
4
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-A-porte *
4
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte *
1
DVI-port
No
Antal DisplayPorts
2
Ethernet LAN-porte (RJ-45)
1
Mikrofonindgang
No
Udgange til hovedtelefoner
1
Linie ud
Yes
Line-in
Yes
Kombineret hovedtelefon/mikrofon-port
Yes
M.2.-kortslot (trådløs)
1
M.2-kortslot (opbevaring)
2
Udvidelsessokler
PCI Ekspres x1 (Gen 3.x) slots
2
PCI Ekspres x16 (Gen 3.x) slots
2
Design
Kabinettype *
Tower
Understøttet placering
Lodret
Antal 3.5" bays
2
Antal 5.25" bays
1
Antal 2.5" bays
1
Produktfarve *
Sort
Oprindelsesland
Kina
Præstation
Markedspositionering
Præstation
Bundkort chipsæt
Intel Q470
Lydchip
Conexant CX20632
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
Strøm til
Trusted Platform Module (TPM)
Yes
Produkttype *
Workstation
Software
Operativsystem installeret *
Windows 10 Pro
Operativsystemets arkitektur
64-bit
Processor særlige funktioner
Intel® 64
Yes
Enhanced Intel SpeedStep Teknologi
Yes
Indlejret tilgængelige muligheder
No
Intel® klar video teknologi
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Idle status
Yes
Intel® Stabil Billede Platformsprogram (SIPP)
Yes
Intel® Trusted Execution Teknologi
Yes
Udfør deaktivering af bit
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
CPU-konfiguration (maks.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Specifikke funktioner for mærket
HP JumpStart
Yes
HP Support Assistant
Yes
HP sikkerhedsværktøjer
HP Sure Click; HP Sure Sense; HP Sure Start Gen6; HP Sure Run Gen3; HP Sure Recover Gen3; HP DriveLock and Automatic DriveLock; HP BIOSphere Gen6; HP Client Security Manager Gen6
HP administrationsværktøjer
HP Cloud Recovery; HP Driver Packs; HP Management Integration Kit for Microsoft System Center Configuration Management Gen4
HP Software medfølger
HP Noise Cancellation Software; HP Privacy Settings; HP Desktop Support Utilities
HP segment
Forretning
Bæredygtighed
Bæredygtige teknologier og materialer
Lav halogen
Vægt & størrelser
Bredde *
370 mm
Dybde *
308 mm
Højde *
168 mm
Vægt *
9,86 kg
Pakkebredde
299 mm
Pakkedybde
478 mm
Pakkehøjde
517 mm
Pakkevægt
11,3 kg
Emballage indhold
Skærm inkluderet *
No
Mus inkluderet
Yes
Tastatur inkluderet
Yes
Ansvarsfraskrivelse HP Z1 G6 i9-10900K 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 10 Pro Tower Workstation Sort:
Ansvarsfraskrivelse

[4] Tredjeparts-software sælges separat. Certificeringer venter stadig.
[5] Baseret på HP’s unikke og omfattende sikkerhedsegenskaber uden yderligere omkostninger på HP arbejdsstationer med Windows og Intel®-processorer af 8. generation og derover eller AMD Ryzen™ 4000-processorer og derover. [1] Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastningen og konfigurationen af din hardware og software. Intels nummerering, branding og/eller navngivning er ikke et udtryk for større ydeevne.

Ansvarsfraskrivelser for teknisk specifikation
Nogle funktioner findes ikke i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows 10 opdateres automatisk. Denne funktion er altid slået til. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.windows.com.
Nogle enheder til akademisk brug opdateres automatisk til Windows 10 Pro Education med Windows 10-jubilæumsopdatering. Udvalget af funktioner varierer; Du kan få oplysninger om funktionerne i Windows 10 Pro Education på https://aka.ms/ProEducation.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programarbejdsmængden samt
Intel® Turbo Boost Technology kræver en pc med processor, der har Intel Turbo Boost-funktionalitet. Intel Turbo Boost-ydeevnen afhænger af hardware, software samt den generelle systemkonfiguration. Få flere oplysninger på www.intel.com/technology/turb
Der kræves Windows 10 Pro 64 bit, en vPro-understøttet processor, vPro-aktiveret chipset, vPro-aktiveret LAN og/eller WLAN-kort og TPM 2.0 for at opnå fuld Intel® vPro™-funktionalitet. Visse funktioner kræver ekstra software fra tredjepart for at kunne køre. Læs mere på http://intel.com/vpro
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Du kan få flere oplysninger på http://www.intel.com/technology/turboboost/.
Kunden har adgang til og kan opgradere alle hukommelsesslots.
I forbindelse med harddiske og solid state-drev er GB = 1 milliard byte. TB = 1 billion byte. Den faktiske kapacitet efter formatering er mindre. Op til 36 GB diskpladsen (Windows 10) er reserveret til systemgendannelsessoftware.
Intel® Optane™-hukommelse skal købes separat. Intel® Optane™-hukommelsesacceleration hverken erstatter eller øger dit systems DRAM. Fås til HP's kommercielle desktops og notebooks samt til udvalgte HP-workstations (HP Z240 Tower/SFF, Z2 Mini, ZBook Studio, 15 og 17 G5) og kræver en SATA HDD, 7. generations Intel® Core™-processor eller højere eller processor i Intel® Xeon® E3-1200V6-produktserien eller højere, BIOS-version med Intel® Optane™ understøttes, Windows 10 version 1703 eller højere, M.2-type af 2280-S1-B-M-konnektor på en PCH Remapped PCIe-controller i en x2- eller x4-konfiguration med B-M-taster, der overholder NVMe™ Spec 1.1, samt en Intel® Rapid Storage Technology (RST Intel®) 15.5-driver.
HD-Dvd'er kan ikke afspilles på dette drev. Dvd-RAM understøttes ikke. De faktiske hastigheder kan variere. Kopiér ikke materiale, der er beskyttet af ophavsret. Der kan opstå problemer i forbindelse med Blu-Ray, visse diske, digitale forbindelser, kompatibilitet og/eller ydelse, hvilket ikke betyder, at produktet er defekt. Der gives ingen garanti for problemfri afspilning på alle systemer. I forbindelse med visse Blu-ray-film kræves der muligvis en digital DVI- eller HDMI-forbindelse og HDCP-understøttelse til skærmen.
Intel® I210-T1 PCIe® GbE: Købes separat eller som ekstraudstyr.
Der kræves trådløst adgangspunkt samt forbindelse til internettet, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 5 (802.11 ac) er bagudkompatibel med tidligere 802.11-specifikationer.
Kræver trådløst adgangspunkt og internetforbindelse, som sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 er bagudkompatibel med tidligere 802.11-specifikationer. Specifikationerne for 802.11ax WLAN foreligger kun i kladdeform og er ikke endelige. Hvis de endelige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på pc’ens mulighed for at kommunikere med 802.11ax WLAN-enheder. Wi-Fi 6 kræver en trådløs router, der sælges separat, og som understøtter 802.11ax (Wi-Fi 6). Kun tilgængelig i lande, hvor 802.11ax understøttes.
For at få fuld Intel® vPro®-funktionalitet kræves Windows, en vPro-understøttet processor, vPro-kompatibelt Q370-chipsæt eller højere og vPro-kompatibelt WLAN-kort.
TWR kan understøtte et enkelt grafikkort på op til 300 W.
NVIDIA® GeForce® RTX 2060 SUPER, NVIDIA® GeForce® RTX 2080 SUPER, NVIDIA® Quadro® RTX 4000 og NVIDIA® Quadro® RTX 5000 kræver et kabinet med 550W-strømforsyning.
HP Antimicrobial USB-mus, HP USB Hardened Mouse, HP PS/2 Mouse, HP USB og PS/2 Washable Mouse er ikke tilgængelige i alle områder.
Intel® Optane™-hukommelse skal købes separat. Intel® Optane™-hukommelsesacceleration hverken erstatter eller øger dit systems DRAM. Fås til HP's kommercielle desktops og notebooks samt til udvalgte HP-arbejdsstationer (HP Z240 Tower/SFF, Z2 Mini, ZBook Studio, 15 og 17 G5) og kræver en SATA HDD, en 7. generations Intel® Core™-processor eller højere eller en processor i Intel® Xeon® E3-1200 V6-produktserien eller højere, BIOS-version med Intel® OptaneTM understøttet, Windows 10 version 1703 eller højere, M.2-type af 2280-S1-B-M-stik på en PCH Remapped PCIe-controller og Lanes i en x2- eller x4-konfiguration med B-M-taster, der overholder NVMe™ Spec 1.1, samt en Intel® Rapid Storage Technology (Intel® RST) 15.5-driver.
HP Support Assistant: Kræver Windows og internetadgang.
HP Driver Packs: Er ikke forudinstalleret, men kan downloades på http://www.hp.com/go/clientmanagement
HP Cloud Recovery fås til HP Elite- og Pro-desktops og -laptops med Intel®- eller AMD-processorer og kræver en åben, kabelbaseret netværksforbindelse. Bemærk: Du skal sikkerhedskopiere vigtige filer som data, fotos, videoer osv. inden brug for at undgå tab af data. Få flere oplysninger på: https://support.hp.com/us-en/document/c05115630.
HP Manageability Integration Kit kan downloades fra http://www.hp.com/go/clientmanagement.
HP Sure Sense kræver Windows 10 Pro eller Enterprise og understøtter Internet Explorer, Google Chrome™ og Chromium™. Understøtter vedhæftede Microsoft Office- (Word, Excel, PowerPoint) og Adobe PDF-filer i skrivebeskyttet tilstand, når Microsoft Office eller Adobe Acrobat er installeret.
6. generation af HP BIOSphere er tilgængelig på udvalgte HP Pro- og Elite-pc'er. Se detaljer i produktspecifikationerne. Funktioner kan variere afhængigt af platform og konfigurationer.
Secure Erase er beregnet til de metoder, der er nævnt i National Institute of Standards and Technologys specialudgivelse nr. 800-88 "Clear" sanitation method. HP Secure Erase understøtter ikke platforme med Intel® Optane
3. generation af HP Sure Run er tilgængelig på udvalgte Windows 10-baserede HP Pro-, Elite- og arbejdsstation-pc'er med udvalgte Intel®- eller AMD-processorer.
HP Sure Sense Click kræver Windows 10 Pro eller Enterprise. Se https://bit.ly/2PrLT6A_SureClick for at få flere oplysninger.
6. generation af HP Client Security Manager kræver Windows og er tilgængelig på udvalgte HP-pc'er.
HP Sure Start 6. generation fås til HP-pc'er med Intel-processorer.
HP Sure Run 3. generation er tilgængelig på udvalgte Windows 10-baserede HP Pro-, Elite- og Workstation-pc'er med visse Intel®- eller AMD-processorer.
3. generation af HP Sure Recover er tilgængelig på udvalgte HP-pc'er og kræver en åben netværksforbindelse. Du skal sikkerhedskopiere vigtige filer, data, fotos, videoer osv., inden du bruger HP Sure Recover for at undgå tab af data.
EPEAT®-registrering i henhold til IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Se mere på www.epeat.net.
Eksterne strømforsyninger, strømkabler, kabler og tilbehør har ikke lavt halogenindhold. Servicedele, der er anskaffet efter køb, har muligvis ikke lavt halogenindhold.
HP USB Business Slim Antimicrobial Keyboard er ikke tilgængeligt i alle områder.
Af de følgende indstillinger, kan kun én konfigureres ad gangen: DisplayPort™ 1.4; HDMI 2.0; 2 Type A SuperSpeed USB-10 Gbps; 1 seriel; Thunderbolt™ 3.0; 1 USB-C® SuperSpeed USB-10 Gbps (DisplayPort™ 1.2, 15W output); eller VGA
Thunderbolt™ 3.0 og kombination af seriel/PS/2 optager én PCIe-sokkel.
Visse modeller af grafikkort forhandles muligvis ikke i alle lande.
Performance-PCA kræver en 550W strømforsyning.
125W-processor kræver Performance-PCA