location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 25L GT11-1437no AMD Ryzen™ 5 5600G 16 GB DDR4-SDRAM 1 TB SSD AMD Radeon RX 6700 XT Windows 11 Home Tower PC Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
25L GT11-1437no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
4A6N6EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0196068470111 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 3472
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 20 Dec 2022 19:03:47
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Jul 2022
Product end of life date
Bullet Points HP 25L GT11-1437no AMD Ryzen™ 5 5600G 16 GB DDR4-SDRAM 1 TB SSD AMD Radeon RX 6700 XT Windows 11 Home Tower PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 5 5600G (maks. boost-klokfrekvens på op til 4,4 GHz, 16 MB L3-cache, 6 kerner, 12 tråde)
  • - Windows 11 Home
  • - AMD Radeon™ RX 6700XT-grafikkort (12 GB dedikeret GDDR6-hukommelse)
  • - 16 GB memory; 1 TB SSD storage
Garanti: 1 års (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP 25L GT11-1437no AMD Ryzen™ 5 5600G 16 GB DDR4-SDRAM 1 TB SSD AMD Radeon RX 6700 XT Windows 11 Home Tower PC Sort :
Kort redaktionelle beskrivelse af %%titel%%

OMEN 25L Desktop GT11-1437no PC, Windows 11 Home, AMD Ryzen™ 5, 16GB RAM, 1TB SSD, AMD Radeon™ RX 6700XT
More>>>
HP 25L GT11-1437no AMD Ryzen™ 5 5600G 16 GB DDR4-SDRAM 1 TB SSD AMD Radeon RX 6700 XT Windows 11 Home Tower PC Sort:
Den officielle marketing tekst af HP 25L GT11-1437no AMD Ryzen™ 5 5600G 16 GB DDR4-SDRAM 1 TB SSD AMD Radeon RX 6700 XT Windows 11 Home Tower PC Sort som er leveret af producenten

Klar, når du er
Se din nye bedste ven, din partner i spil og din kammerat, når du spiller. OMEN 25L Desktop PC har en imponerende hurtig AMD-processor med avanceret grafikkort, så du kan spille på dit niveau og se godt ud, når du gør det. Du skal bare åbne kassen, så er du klar til at spille, inden du kan nå at sige: "Hold kæft, hvor er jeg god."

Kort opsummerende beskrivelse HP 25L GT11-1437no AMD Ryzen™ 5 5600G 16 GB DDR4-SDRAM 1 TB SSD AMD Radeon RX 6700 XT Windows 11 Home Tower PC Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP 25L GT11-1437no, AMD Ryzen™ 5, 5600G, 16 GB, 1 TB, Windows 11 Home, 64-bit

Lang opsummerende beskrivelse HP 25L GT11-1437no AMD Ryzen™ 5 5600G 16 GB DDR4-SDRAM 1 TB SSD AMD Radeon RX 6700 XT Windows 11 Home Tower PC Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP 25L GT11-1437no. Processorserie: AMD Ryzen™ 5, Processormodel: 5600G. Intern hukommelse: 16 GB, Intern hukommelsestype: DDR4-SDRAM, Hukommelsesur hastighed: 3200 MHz. Samlet lagringskapacitet: 1 TB, Lagermedie: SSD. Diskret grafikadaptermodel: AMD Radeon RX 6700 XT. Wi-Fi. Operativsystem installeret: Windows 11 Home, Operativsystemets arkitektur: 64-bit. Kabinettype: Tower. Produkttype: PC. Vægt: 11,4 kg. Produktfarve: Sort

Lad os spille, omgående
Lad os spille, omgående

OMEN 25L Gaming Desktop PC er klar til spænding, får alle med og er den perfekte lille sag, når du søger action og eventyr. Sig hej til din nye bedste ven, som har en kraftig AMD-processor og avanceret grafikkort. Sig også hej til din nye kølende ven. Den forreste blæser holder alt koldere end koldt.

Hold temperaturen nede, når det bliver hedt
Hold temperaturen nede, når det bliver hedt

Selvfølgelig er det det indre, der tæller, men det er udseendet, der stjæler dit hjerte. Med komplet metalramme samt RGB-kontrol har vi lavet denne pc til dem, som ved, at stil også er vigtigt her i livet.

Hvordan har du det
Hvordan har du det

OMEN Gaming Hubs indeholder stadig flere muligheder for at gøre funktionerne mere personlige og giver dig mulighed for hurtigt at komme i gang og sætte dit eget præg på spillet. Med OMEN Light Studio kan du ændre på alt det, du vil.

Processor
Processorproducent *
AMD
Processorserie *
AMD Ryzen™ 5
Processormodel *
5600G
Processorkerner
6
Processortråde
12
Processor boost frekvens
4,4 GHz
Processor-cache
16 MB
Processor cache type
L3
Antal installerede processorer
1
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelseslayout (slots x størrelse)
2 x 8 GB
Hukommelsesstik
2x DIMM
Hukommelsesur hastighed
3200 MHz
Fejlkorrigerende kode
No
Intern hukommelse producent
HyperX
Lagring
Samlet lagringskapacitet *
1 TB
Lagermedie *
SSD
Optisk drevtype *
No
Samlet kapacitet for SSD'er
1 TB
Antal installerede SSD'er
1
SDD-kapacitet
1 TB
SSD-grænsefladetype
PCI Express, NVMe
NVMe
Yes
SSD-formfaktor
M.2
Grafik
Diskret grafikadapter *
Yes
Producent af diskret GPU-udstyr
AMD
On-board grafikkort *
No
Diskret grafikadaptermodel *
AMD Radeon RX 6700 XT
Diskret grafikadapterhukommelse
12 GB
Diskret grafikhukommelsestype
GDDR6
On-board grafikkort, model *
Ikke tilgængelig
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Kabelteknologi
10/100/1000Base-T(X)
Wi-Fi *
Yes
Bedste Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Producent af WLAN-controller
Realtek
WLAN-controller model
Realtec RTL8822CE
Netværk
Antenne type
2x2
Bluetooth
Yes
Bluetooth-version
5.0
Porte & Grænseflader
Antal USB 2.0-porte *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
3
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
1
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-A-porte *
1
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte *
1
Ethernet LAN-porte (RJ-45)
1
Udgange til hovedtelefoner
1
Kombineret hovedtelefon/mikrofon-port
Yes
Design
Kabinettype *
Tower
Understøttet placering
Lodret
Antal 3.5" bays
2
Slot til kabellås
Yes
Kabellåseslids type
Kensington
Produktfarve *
Sort
Berettigelse til Intel® vPro™ platform
No
Introduktionsår
2021
Oprindelsesland
Kina
Præstation
Markedspositionering
Spil
Bundkort chipsæt
AMD B450
Lydsystem
DTS:X Ultra
Lyd-output kanaler
5.1 kanaler
Produkttype *
PC
Software
Operativsystem installeret *
Windows 11 Home
Operativsystemets arkitektur
64-bit
Processor særlige funktioner
Intel® ekstrem hukommelse profil (XMP)
Yes
Vægt & størrelser
Bredde *
165 mm
Dybde *
369 mm
Højde *
433 mm
Vægt *
11,4 kg
Pakkebredde
480 mm
Pakkedybde
299 mm
Pakkehøjde
542 mm
Pakkevægt
14,6 kg
Ansvarsfraskrivelse HP 25L GT11-1437no AMD Ryzen™ 5 5600G 16 GB DDR4-SDRAM 1 TB SSD AMD Radeon RX 6700 XT Windows 11 Home Tower PC Sort:
Ansvarsfraskrivelse

[1] Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.windows.com.
[2] Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. AMD's nummerering er ikke et udtryk for klokfrekvensen. Kræver internetforbindelse, som ikke medfølger.
[3] Den faktiske hastighed kan variere.
[4] Den faktiske hastighed kan variere. USB type-C® og USB-C® er varemærker tilhørende USB Implementers Forum.
[6] Kræver trådløst adgangspunkt og internetforbindelse, som sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 5 (802.11ac) er bagudkompatibel med tidligere Wi-Fi 5-specifikationer.
[8] Internetforbindelse kræves og medfølger ikke. Abonnement er påkrævet efter 12 måneder.

Ansvarsfraskrivelser for teknisk specifikation
25 GB gratis Dropbox-lagerplads i 12 måneder fra registreringsdatoen. På webstedet https://www.dropbox.com/help/space/hp-promotion kan du finde flere oplysninger, herunder brugsvilkår og afbestillingspolitik. Internetforbindelse kræves og medfølger ikke.
1 års gratis abonnement på McAfee LiveSafe-tjenesten medfølger. Der kræves internetforbindelse, som ikke medfølger. Abonnement er påkrævet efter udløbsdatoen.
Multi-core er designet til at øge visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastning samt hardware- og softwarekonfigurationer. Intels nummerering er ikke en målestok for højere ydeevne.
Ydeevnen for Max Boost-klokfrekvens varierer, afhængigt af hardware-, software- og systemkonfigurationen.
Wi-Fi®-understøttede gigabit-hastigheder opnås, når du overfører filer mellem to enheder, som er tilsluttet den samme router. Kræver en trådløs router, der understøtter 160 MHz-kanaler. Sælges separat.
Kræver trådløst adgangspunkt og internetforbindelse, som sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed.
Kræver trådløst adgangspunkt og internetforbindelse, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 (802.11ax) er bagudkompatibel med tidligere 802.11-specifikationer. Specifikationerne for Wi-Fi 6 foreligger kun i kladdeform og er ikke endegyldige. Hvis de endegyldige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på computerens mulighed for at kommunikere med andre Wi-Fi 6-enheder. Kun tilgængelig i lande, hvor 802.11ax understøttes.
Wi-Fi 6 (802.11ax) understøttes ikke i Ukraine, Rusland og Indonesien, hvor wi-fi-indstillinger vil blive optimeret i henhold til lokale lovmæssige krav (802.11ac).
Går tilbage til LastPass Basic efter 30 dage.
Skal aktiveres inden for 180 dage efter Windows-aktivering.
Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows opdateres og aktiveres automatisk. Der kræves højhastighedsforbindelse til internettet og Microsoft-konto. Der skal muligvis betales gebyrer til internetudbyderen, og med tiden kan der komme ekstra krav i forbindelse med opdateringer. Se http://www.windows.com