location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 800 G8 Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF PC Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
EliteDesk
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
800 G8
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
42T19EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0196068442286 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 14004
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 11 Mar 2024 09:14:46
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Aug 2022
Product end of life date
Bullet Points HP EliteDesk 800 G8 Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-11700 (basisfrekvens på 2,5 GHz, op til 4,9 GHz med Intel® Turbo Boost Technology, 16 MB L3-cache, 8 kerner)
  • - Windows 10 Pro
  • - Intel® UHD Graphics 750
  • - 16 GB memory; 512 GB SSD storage
Garanti: 3 års (3/3/3) begrænset garanti omfatter 3 års service med reservedele, arbejdskraft og reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP EliteDesk 800 G8 Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF PC Sort :
Kort redaktionelle beskrivelse af %%titel%%

EliteDesk 800 G8 Small Form Factor-pc, Windows 10 Pro, Intel® Core™ i7, 16GB RAM, 512GB SSD
More>>>
HP EliteDesk 800 G8 Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF PC Sort:
Den officielle marketing tekst af HP EliteDesk 800 G8 Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF PC Sort som er leveret af producenten

Optimeret til udvidelse
Med HP EliteDesk 800 Small Form Factor får du kompromisløs ydeevne, udvidelsesmuligheder og driftssikkerhed i et pladsbesparende design. En kraftig 11. generations Intel®-processor[2], hurtig lagring og hukommelse gør denne pc til den helt rigtige til dine store arbejdsopgaver, der skal udføres på mindre arbejdsområder.

Kort opsummerende beskrivelse HP EliteDesk 800 G8 Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF PC Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP EliteDesk 800 G8, 2,5 GHz, Intel® Core™ i7, i7-11700, 16 GB, 512 GB, Windows 10 Pro

Lang opsummerende beskrivelse HP EliteDesk 800 G8 Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF PC Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP EliteDesk 800 G8. Processorfrekvens: 2,5 GHz, Processorserie: Intel® Core™ i7, Processormodel: i7-11700. Intern hukommelse: 16 GB, Intern hukommelsestype: DDR4-SDRAM, Hukommelsesur hastighed: 2933 MHz. Samlet lagringskapacitet: 512 GB, Lagermedie: SSD. On-board grafikkort, model: Intel UHD Graphics 750. Operativsystem installeret: Windows 10 Pro, Operativsystemets arkitektur: 64-bit. Kabinettype: SFF. Produkttype: PC. Vægt: 6,13 kg. Produktfarve: Sort

Hurtig lagring og effektiv hukommelse

Kom lynhurtigt gennem din to do-liste med en kraftig 11. generations Intel®-processor[2], hurtig lagring og hurtig hukommelse.

Nem at udvide

Få mulighed for udvidelse i fremtiden med fire bays og fire slots i halv højde samt 11 USB-porte.

Arbejd med ro i sindet

HP Wolf Security for Business skaber et hardwareforstærket forsvar, der altid er aktiveret og robust. Lige fra BIOS til browser, over, i og under operativsystemet medvirker disse løsninger, som konstant videreudvikles, til at beskytte din pc mod nye trusler.[5]

Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i7
Processorgeneration
11th gen Intel® Core™ i7
Processormodel *
i7-11700
Processorkerner
8
Processortråde
16
Processor boost frekvens
4,9 GHz
Processorfrekvens *
2,5 GHz
Processor-cache
16 MB
Processor cache type
L3
Antal installerede processorer
1
Hukommelse
Intern hukommelse *
16 GB
Maksimal intern hukommelse *
128 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelseslayout (slots x størrelse)
1 x 16 GB
Hukommelsesstik
4x DIMM
Hukommelsesur hastighed
2933 MHz
Lagring
Samlet lagringskapacitet *
512 GB
Lagermedie *
SSD
Optisk drevtype *
No
Samlet kapacitet for SSD'er
512 GB
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-grænsefladetype
NVMe, PCI Express
NVMe
Yes
Grafik
Diskret grafikadapter *
No
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort, model *
Intel UHD Graphics 750
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Kabelteknologi
10/100/1000Base-T(X)
Wi-Fi *
Yes
Bedste Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Producent af WLAN-controller
Intel
WLAN-controller model
Intel Wi-Fi 6 AX201
Antenne type
2x2
Bluetooth
Yes
Bluetooth-version
5.0
Porte & Grænseflader
Antal USB 2.0-porte *
3
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
4
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-A-porte *
2
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte *
1
Antal HDMI-porte *
1
Antal DisplayPorts
2
DisplayPort-version
1.4
Ethernet LAN-porte (RJ-45)
1
Udgange til hovedtelefoner
1
Linie ud
Yes
Design
Kabinettype *
SFF
Produktfarve *
Sort
Design
Berettigelse til Intel® vPro™ platform
No
Oprindelsesland
Kina
Præstation
Markedspositionering
Premium
Bundkort chipsæt
Intel Q570
Lydchip
Realtek ALC3205
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til
Trusted Platform Module (TPM)
Yes
Produkttype *
PC
Software
Operativsystem installeret *
Windows 10 Pro
Operativsystemets arkitektur
64-bit
Processor særlige funktioner
Intel® 64
Yes
Enhanced Intel SpeedStep Teknologi
Yes
Indlejret tilgængelige muligheder
No
Intel® klar video teknologi
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Idle status
Yes
Intel® Stabil Billede Platformsprogram (SIPP)
Yes
Intel® Trusted Execution Teknologi
Yes
Udfør deaktivering af bit
Yes
Intel® Software Guard Extensions (Intel® SGX)
No
CPU-konfiguration (maks.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Specifikke funktioner for mærket
HP Support Assistant
Yes
HP segment
Forretning
Driftsbetingelser
Driftstemperatur (T-T)
10 - 35 °C
Relativ luftfugtighed ved drift (H-H)
10 - 90%
Bæredygtighed
Bæredygtighedscertifikater
ENERGY STAR
Bæredygtige teknologier og materialer
Ocean-bound plastik i højttalerkabinet; 40 % genanvendt plast; 10 % ITE-udledt plast fra lukket kredsløb; Små mængder halogen; Bulk-emballage til rådighed; 80 Plus® Platinum-strømforsyninger tilgængelige; Udvendig kasse og bølgepap er 100 % fra bæredygtige kilder og kan genanvendes
Vægt & størrelser
Bredde *
338 mm
Dybde *
308 mm
Højde *
100 mm
Vægt *
6,13 kg
Pakkebredde
399 mm
Pakkedybde
499 mm
Pakkehøjde
230 mm
Pakkevægt
9 kg
Emballage indhold
Skærm inkluderet *
No
Mus inkluderet
Yes
Tastatur inkluderet
Yes
Andre funktioner
Tastaturtype
USB
Disclaimer HP EliteDesk 800 G8 Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF PC Sort:
Disclaimer

[2] Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programarbejdsmængden samt
[5] HP Wolf Security for Business kræver Windows 10, omfatter forskellige HP-sikkerhedsfunktioner og fås på HP Pro-, Elite-, Workstation- og RPOS-produkter. Se produktspecifikationerne for at få oplysninger om inkluderede sikkerhedsfunktioner og krav til operativsystem. [1] Enheden leveres med Windows 10 og en gratis Windows 11-opgradering eller er muligvis forudindlæst med Windows 11. Tidspunkt for opgradering kan variere afhængigt af enhed. Funktioner og apps fås ikke alle steder. Nogle funktioner kræver specifik hardware (se specifikationer for Windows 11).
[3] Kræver trådløst adgangspunkt og internetforbindelse, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 er bagudkompatibel med tidligere 802.11-specifikationer. Specifikationerne for Wi-Fi 6 (802.11ax) foreligger kun i kladdeform og er ikke endegyldige. Hvis de endegyldige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på pc’ens mulighed for at kommunikere med andre 802.11ax-enheder. Wi-Fi®-understøttelse af gigabithastigheder kan opnås med Wi-Fi 6 (802.11ax), når filer overføres mellem to enheder, der er forbundet til den samme router. Kræver en trådløs router, der understøtter 160 MHz-kanaler. Sælges separat.
[4] HP Sure Click understøtter Microsoft® Internet Explorer og Chromium™. Understøtter vedhæftede Microsoft Office- (Word, Excel, PowerPoint) og Adobe PDF-filer i skrivebeskyttet tilstand, når Microsoft Office eller Adobe Acrobat er installeret.
[6] HP Manageability Integration Kit kan downloades fra http://www.hp.com/go/clientmanagement.

Ansvarsfraskrivelser for teknisk specifikation
Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.windows.com.
Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Der skal muligvis betales gebyrer til internetudbyderen, og med tiden kan der komme ekstra krav i forbindelse med opdateringer. Se http://www.windows.com .
Der kræves Windows 10 Pro 64 bit, en vPro-understøttet processor, vPro-aktiveret chipset, vPro-aktiveret LAN- og/eller WLAN-kort og TPM 2,0 for at opnå fuld Intel® vPro®-funktionalitet. Visse funktioner kræver ekstra software fra tredjepart for at kunne køre. Læs mere på http://intel.com/vpro
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programarbejdsmængden samt
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Du kan få flere oplysninger på http://www.intel.com/technology/turboboost/.
For systemer, der er konfigureret med mere end 3 GB hukommelse og et 32-bit operativsystem, vil al hukommelsen muligvis ikke være tilgængelig på grund af systemressourcekrav. Anvendelse af mere hukommelse end 4 GB kræver et 64-bit operativsystem.
Hukommelsesmodulerne understøtter dataoverførselshastigheder på op til 3200 MT/s; den faktiske datahastighed bestemmes af det konfigurerede system. Når mere end én hukommelsesslot er optaget, kræves der symmetriske konfigurationer til 2 DIMM'er pr. kanal. Det er ikke tilladt at blande forskellige dataoverførselshastigheder til blanding af hukommelse inden for den samme kanal. Kunden har adgang til og kan opgradere alle hukommelsesslots.
I forbindelse med lagerdrev er GB = 1 milliard byte. TB = 1 billion byte. Den faktiske, formaterede kapacitet er mindre. Op til 36 GB på disken (til Windows) er reserveret til systemgendannelsessoftware.
HP Connection Optimizer kræver Windows 10.
HP Quick Drop kræver internetadgang og Windows 10-pc med forhåndsinstalleret HP QuickDrop-app og enten en Android-enhed (telefon eller tablet) med Android 7 eller nyere med Android HP QuickDrop-appen installeret og/eller en iOS-enhed (telefon eller tablet) med iOS 12 eller nyere med iOS HP QuickDrop-appen installeret.
HP Sure Admin kræver Windows 10, HP BIOS, HP Manageability Integration Kit fra http://www.hp.com/go/clientmanagement og HP Sure Admin Local Access Authenticator-smartphoneapp fra Android- eller Apple-store.
4 SATA.
Intel® I225-T1 PCIe® 2,5 GbE: Skal købes separat eller som ekstraudstyr.
Kræver trådløst adgangspunkt og internetforbindelse, som sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 er bagudkompatibel med tidligere 802.11-specifikationer. Specifikationerne for 802.11ax WLAN foreligger kun i kladdeform og er ikke endelige. Hvis de endelige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på pc’ens mulighed for at kommunikere med 802.11ax WLAN-enheder. Wi-Fi 6 kræver en trådløs router, der sælges separat, og som understøtter 802.11ax (Wi-Fi 6). Kun tilgængelig i lande, hvor 802.11ax understøttes.
AMD Radeon™ R7 430-grafikkort (2 GB dedikeret GDDR5-hukommelse, 64 bit DP+VGA) er ikke tilgængeligt i alle områder.
Skal købes separat eller som tilbehør.
HP Support Assistant: Kræver Windows og internetadgang.
HP Driver Packs: Er ikke forudinstalleret, men kan downloades på http://www.hp.com/go/clientmanagement.
HP Cloud Recovery fås til HP Elite- og Pro-desktops og -laptops med Intel®- eller AMD-processorer og kræver en åben, kabelbaseret netværksforbindelse. Bemærk: Du skal sikkerhedskopiere vigtige filer som data, fotos, videoer osv. inden brug for at undgå tab af data. Få flere oplysninger på: https://support.hp.com/us-en/document/c05115630.
HP Manageability Integration Kit kan downloades fra http://www.hp.com/go/clientmanagement.
HP Sure Sense kræver Windows 10 Pro eller Enterprise.
6. generation af HP BIOSphere er tilgængelig på udvalgte HP Pro- og Elite-pc'er. Se detaljer i produktspecifikationerne. Funktioner kan variere afhængigt af platform og konfigurationer.
HP Secure Erase til de metoder, der er nævnt i National Institute of Standards and Technologys specialudgivelse nr. 800-88 "Clear" sanitation method. HP Secure Erase understøtter ikke platforme med Intel® Optane™.
HP Sure Run Gen4 er tilgængelig på udvalgte HP-pc'er og kræver Windows 10.
HP Sure Click kræver Windows 10 Pro eller Enterprise. Få flere oplysninger på https://bit.ly/2PrLT6A_SureClick.
HP Client Security Manager Gen7 kræver Windows og er tilgængelig på udvalgte HP Elite- og Pro-pc'er.
HP Sure Start 6. generation fås til HP-pc'er med Intel-processorer.
Ivanti Management Suite-abonnement er nødvendigt.
HP Sure Recover Gen4 er tilgængelig på udvalgte HP-pc'er og kræver Windows 10 og en åben netværksforbindelse. For at undgå at miste data skal du sikkerhedskopiere vigtige filer, data, fotos, videoer osv., inden du bruger HP Sure Recover. Netværksbaseret gendannelse via wi-fi fås kun på pc'er med Intel Wi-Fi-modul.
HP Presence Aware kræver en nærhedssensor, der er tilgængelig på udvalgte EliteBooks, og kræver Windows Hello til godkendelse.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1- 2018 EPEAT®. EPEAT®-status varierer fra land til land. Se mere på www.epeat.net
Eksterne strømforsyninger, strømkabler, kabler og tilbehør har ikke lavt halogenindhold. Servicedele, der er anskaffet efter køb, har muligvis ikke lavt halogenindhold.
Thunderbolt™ 3,0 og seriel/PS/2-kombination optager et PCIe-slot.
Intel® Optane™-hukommelsessystemets acceleration hverken erstatter eller øger DRAM i systemet. Kræver 8. generations Intel® Core™-processor, BIOS-version med Intel® Optane™-support, Windows 10 64-bit og en Intel® Rapid Storage Technology (Intel® RST)-driver.
Procentdelen af ocean-bound plastik i de enkelte komponenter varierer efter produkt.
Storage Drivelock virker ikke med selvkrypterende eller Optane-baseret lager.
Absolute-agenten er slået fra ved levering og aktiveres, når kunden aktiverer et betalt abonnement. Abonnementer kan købes, så de gælder i perioder på flere år. Service er begrænset. Kontakt Absolute for at få oplysninger om mulighederne uden for USA. Absolute Recovery Guarantee er en begrænset garanti. Der gælder visse betingelser. Find alle oplysninger på: http://www.absolute.com/company/legal/agreements/computrace-agreement. Data Delete er en valgfri tjeneste, som leveres af Absolute Software. Hvis den anvendes, er Absolute Recovery Guarantee ugyldig. Kunderne skal først underskrive en aftale om forhåndsgodkendelse og enten indhente en pinkode eller købe flere RSA SecurID-tokens fra Absolute Software for at kunne bruge Data Delete-tjenesten.
Procenten af genbrugsplast er baseret på definitionen i IEEE 1680.1- 2018-standarden.
ITE-udledt plast fra lukket kredsløb er baseret på den definition, der fremgår af IEEE 1680.1- 2018-standarden.
100 % af den ydre emballage og bølgepap er fremstillet af certificerede bæredygtige kilder og genanvendte fibre.
HP Easy Clean fås ikke til PS/2 tastatur/mus.
HP Smart Support indsamler automatisk det telemetik, der er nødvendigt ved opstart af produktet, så der fås konfigurationsdata på enhedsniveau samt adgang til statusoplysninger og er tilgængelig præinstalleret på visse produkter via HP Factory Configuration Services; eller kan downloades. Læs mere om, hvordan HP Smart Support aktiveres, eller som du kan downloades på http://www.hp.com/smart-support