location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 14b-na0012no AMD Ryzen™ 3 3250C 35,6 cm (14") Fuld HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Chromebook
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14b-na0012no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
421T4EA show
Vis subsidiære artikel koder, anvendt i online markedspladsen
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0195908763857 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 4409
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 10 Mar 2024 10:10:44
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 30 Jun 2022
Product end of life date
Bullet Points HP Chromebook 14b-na0012no AMD Ryzen™ 3 3250C 35,6 cm (14") Fuld HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 3 3250C (boost-klokfrekvens på op til 3,5 GHz, 4 MB L3-cache, 2 kerner, 4 tråde)
  • - Chrome OS™
  • - FHD-skærm på 35,6 cm (14") diagonalt
  • - AMD Radeon™-grafikkort
  • - 8 GB memory; 64 GB eMMC storage
Garanti: 1 års (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser. Inkluderet supporttjenester: 2 års HP-massegarantiudvidelse med afhentning og returnering til prisbillige desktops. Serviceniveauer og svartider for HP Care Packs kan variere, afhængigt af den geografiske placering. Tjenesten starter på hardwarens købsdato. Der gælder visse restrikti
Kort beskrivelse HP Chromebook 14b-na0012no AMD Ryzen™ 3 3250C 35,6 cm (14") Fuld HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Sølv :
Kort redaktionelle beskrivelse af %%titel%%

Chromebook 14b-na0012no, 14", Chrome OS™, AMD Ryzen™ 3, 8GB RAM, 64GB eMMC, FHD
More>>>
HP Chromebook 14b-na0012no AMD Ryzen™ 3 3250C 35,6 cm (14") Fuld HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Sølv:
Den officielle marketing tekst af HP Chromebook 14b-na0012no AMD Ryzen™ 3 3250C 35,6 cm (14") Fuld HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Sølv som er leveret af producenten

De apps, du elsker. Den nødvendige kraft til at holde dem i gang.
Den bedste til arbejde og underholdning på ét sted. Du kan komme igennem alle slags opgaver og tage dig en maraton med dine yndlingsshows på HP Chromebook med dens pålidelige AMD-processor, 14" skærm, stereohøjttalere, der er finjusteret af lydeksperterne fra B&O, og lange batteritid.

Kort opsummerende beskrivelse HP Chromebook 14b-na0012no AMD Ryzen™ 3 3250C 35,6 cm (14") Fuld HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Sølv:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Chromebook 14b-na0012no, AMD Ryzen™ 3, 2,6 GHz, 35,6 cm (14"), 1920 x 1080 pixel, 8 GB, 64 GB

Lang opsummerende beskrivelse HP Chromebook 14b-na0012no AMD Ryzen™ 3 3250C 35,6 cm (14") Fuld HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Sølv:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Chromebook 14b-na0012no. Produkttype: Chromebook, Formfaktor: Muslingeskal. Processorserie: AMD Ryzen™ 3, Processormodel: 3250C, Processorfrekvens: 2,6 GHz. Skærm diagonal: 35,6 cm (14"), HD-type: Fuld HD, Skærmopløsning: 1920 x 1080 pixel. Intern hukommelse: 8 GB, Intern hukommelsestype: DDR4-SDRAM. Samlet lagringskapacitet: 64 GB, Lagermedie: eMMC. On-board grafikkort, model: AMD Radeon Graphics. Operativsystem installeret: ChromeOS. Produktfarve: Sølv

Skabt til at se serier non-stop
Skabt til at se serier non-stop

Den flotte HD-skærm med smal kant og højttalere, der er finjusteret af lydeksperterne fra B&O, giver dig en fantastisk førsteklasses underholdningsoplevelse.

Beregnet til at holde trit med dig
Beregnet til at holde trit med dig

Få den pålidelige ydeevne, du er på udkig efter, med en AMD-processor med Radeon™-grafikkort, masser af lagerplads og lang batteritid, så du kan komme igennem alle opgaverne.

Beskyttelse af privatlivets fred giver ro i sindet
Beskyttelse af privatlivets fred giver ro i sindet

Hold dit arbejde fortroligt med en privacy-kameralukker, som afbryder din videoforbindelse.

Design
Farvenavn
Sølvgrå
Produkttype *
Chromebook
Produktfarve *
Sølv
Formfaktor *
Muslingeskal
Markedspositionering
Everyday
Introduktionsår
2021
Berettigelse til Intel® vPro™ platform
No
Oprindelsesland
Kina
Display
Skærm diagonal *
35,6 cm (14")
Skærmopløsning *
1920 x 1080 pixel
HD-type
Fuld HD
Paneltype
IPS
Naturligt aspektforhold
16:9
Antirefleksskærm
Yes
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
250 cd/m²
Skærm diagonal (metrisk)
35,6 cm
RGB-farverum
NTSC
Farveområde
45%
Processor
Processorproducent *
AMD
Processorserie *
AMD Ryzen™ 3
Processormodel *
3250C
Processorkerner
2
Processortråde
4
Processor boost frekvens
3,5 GHz
Processorfrekvens *
2,6 GHz
Processor-cache
4 MB
Processor cache type
L3
Hukommelse
Intern hukommelse *
8 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelsesur hastighed
2400 MHz
Hukommelse form faktor
On-board
Hukommelsesstik
1x SO-DIMM
Fejlkorrigerende kode
No
Lagring
Samlet lagringskapacitet *
64 GB
Lagermedie *
eMMC
Flash-hukommelse
64 GB
Optisk drevtype *
No
Indbygget kortlæser
Yes
Kompatible hukommelseskort
MicroSD (TransFlash)
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
4
AMD
Diskret grafikadapter *
No
On-board grafikkort, model *
AMD Radeon Graphics
Lyd
Lydsystem
B&O PLAY
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Frontkamera signalformat
720p
Front kamera HD type
HD
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Netværk
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
Intel Wi-Fi 6 AX200
Producent af WLAN-controller
Intel
Ethernet LAN
No
Bluetooth
Yes
Bluetooth-version
5.0
Miracast
Yes
MIMO
Yes
MIMO type
Multi User MIMO
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
2
Antal HDMI-porte *
1
HDMI-version
1.4
Kombineret hovedtelefon/mikrofon-port
Yes
Opladningsport type
USB Type-C
USB type-C DisplayPort alternativ tilstand
Yes
USB strømforsyning
Yes
USB Sleep-and-Charge
Yes
USB-porte til Sleep-and-Charge
2
Præstation
Bundkort chipsæt
AMD SoC
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
No
Baggrundsbelyst tastatur
Yes
Tastatur i fuld størrelse
Yes
Software
Operativsystem installeret *
ChromeOS
Specifikke funktioner for mærket
HP højttalertype
HP Dual Speakers
HP frontkamera
HP Wide Vision HD
HP segment
Hjem
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
3
Batterikapacitet *
58 Wh
Hurtig opladning
Yes
Batteriets vægt
230 g
Strømstyring
Vekselstrømsadapter strøm
45 W
Sikkerhed
Slot til kabellås
Yes
Kabellåseslids type
Kensington
Fingeraftrykslæser
Yes
Vægt & størrelser
Bredde
323,6 mm
Dybde
221 mm
Højde
16,5 mm
Vægt *
1,51 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
483 mm
Pakkehøjde
305 mm
Pakkevægt
2,19 kg
Land Distributør
Sverige 2 distributor(s)
Suomi 1 distributor(s)
Ansvarsfraskrivelse HP Chromebook 14b-na0012no AMD Ryzen™ 3 3250C 35,6 cm (14") Fuld HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Sølv:
Ansvarsfraskrivelse

[1] Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. AMD's nummerering er ikke et udtryk for klokfrekvensen. Kræver internetforbindelse, som ikke medfølger.
[2] Kræver trådløst adgangspunkt og internetforbindelse, som sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 (802.11ax) er bagudkompatibel med tidligere 802.11-specifikationer. Specifikationerne for Wi-Fi 6 foreligger kun i kladdeform og er ikke endegyldige. Hvis de endelige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på computerens mulighed for at kommunikere med andre Wi-Fi 6-enheder. Kun tilgængelig i lande, hvor 802.11ax understøttes. Wi-Fi 6 (802.11ax) understøttes ikke i Ukraine, Rusland og Indonesien, hvor Wi-Fi 6 (802.11ax) deaktiveres og nedgraderes til 802.11ac af Intels DRS-løsning.
[3] Internettjeneste kræves og medfølger ikke.
[4] Den faktiske hastighed kan variere. USB type-C® og USB-C® er varemærker tilhørende USB Implementers Forum.
[5] Nogle funktioner kræver software eller programmer fra tredjepart.

Ansvarsfraskrivelser for teknisk specifikation
Dette Google One-medlemsskabstilbud ("tilbuddet") giver dig abonnementsfordele uden omkostninger i en periode på 12 måneder fra den dag, du indløser tilbuddet. Når du har indløst tilbuddet, kan du bekræfte tilbudsperiodens slutdato under siden Abonnementer i Google Play Butik. Tilbuddet kræver en Google Payments-konto. Tilbuddet udløber og skal være indløst inden d. 31. januar 2021. Dette tilbud er begrænset til nye brugere af Google One i Australien, Canada (ekskl. Quebec), Danmark, Finland, Frankrig, Holland, Japan, New Zealand, Norge, Storbritannien, Sverige, Tyskland samt USA, som har købt en ny Chromebook-enhed fra og med d. 1. maj 2019. Find nærmere oplysninger på www.google.com/chromebook/offers/.
Test udført af HP vha. Google Chrome OS power LoadTest. Batteritiden varierer, og batteriets maksimale kapacitet reduceres med tiden afhængigt af brugen. Få flere oplysninger om testene på http://www.chromium.org/chromium-os/testing/power-testing.
Batteriet genoplades op til 50 % inden for 45 minutter, når systemet er slukket (med kommandoen "Luk ned"). Anbefales til brug sammen med HP-adapteren, der leveres med den bærbare computer. Det anbefales ikke at bruge en batterioplader med lavere kapacitet. Når batteriet er 50 % opladet, bliver opladningshastigheden atter normal. Opladningen kan variere med +/-10 % afhængigt af systemets tolerance. Fås til udvalgte HP-produkter. Se en komplet liste over produktfunktioner på http://store.hp.com.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. AMD's nummerering er ikke et udtryk for klokfrekvensen. Kræver internetforbindelse, som ikke medfølger.
Ydeevnen for Max Boost-klokfrekvens varierer, afhængigt af hardware-, software- og systemkonfigurationen.
Wi-Fi®-understøttede gigabit-hastigheder opnås, når du overfører filer mellem to enheder, som er tilsluttet den samme router. Kræver en trådløs router, der understøtter 160 MHz-kanaler. Sælges separat.
Kræver trådløst adgangspunkt og internetforbindelse, som sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed.
Kræver trådløst adgangspunkt og internetforbindelse, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 (802.11ax) er bagudkompatibel med tidligere 802.11-specifikationer. Specifikationerne for Wi-Fi 6 foreligger kun i kladdeform og er ikke endegyldige. Hvis de endegyldige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på computerens mulighed for at kommunikere med andre Wi-Fi 6-enheder. Kun tilgængelig i lande, hvor 802.11ax understøttes.
Wi-Fi 6 (802.11ax) understøttes ikke i Ukraine, Rusland og Indonesien, hvor wi-fi-indstillinger vil blive optimeret i henhold til lokale lovmæssige krav (802.11ac).
Alle specifikationer repræsenterer de typiske specifikationer, som leveret af HP's komponentleverandører; den faktiske ydeevne kan være højere eller lavere.
Procentdel af aktivt plus ikke-aktivt visningsområde til aktivt visningsområde plus kant. Måles ud fra en lukket laptop, der ligger vertikalt mod bordet.
Faktiske watt-timer (Wh) for batteri vil variere afhængigt af designkapacitet. Batteriets kapacitet reduceres naturligt med opbevaring, tid, brug, miljø, temperatur, systemkonfiguration, indlæste apps, funktioner, strømstyringsindstillinger og andre faktorer.
HP Sleep and Charge med USB-standardopladningskabel eller -kabeladapter i kombination med en ekstern enhed giver dig de bedste resultater.