location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook x360 11 G3 Education Edition PC Intel® Celeron® N4120 29,5 cm (11.6") Berøringsskærm HD 4 GB LPDDR4-SDRAM 32 GB eMMC

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Chromebook x360 11 G3 Education Edition PC
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
3V487EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0196786057212 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 4198
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 11 Mar 2024 10:23:03
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Jan 2023
Product end of life date
Bullet Points HP Chromebook x360 11 G3 Education Edition PC Intel® Celeron® N4120 29,5 cm (11.6") Berøringsskærm HD 4 GB LPDDR4-SDRAM 32 GB eMMC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® N4120 (op til 2,6 GHz burst-frekvens, 4 MB L2-cache, 4 kerner, 4 tråde)
  • - Chrome OS™
  • - HD-berøringsskærm på 29,5 cm (11,6") diagonalt
  • - Intel® UHD Graphics 600
  • - 4 GB memory; 32 GB eMMC storage
Garanti: 1 års (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP Chromebook x360 11 G3 Education Edition PC Intel® Celeron® N4120 29,5 cm (11.6") Berøringsskærm HD 4 GB LPDDR4-SDRAM 32 GB eMMC :
Kort redaktionelle beskrivelse af %%titel%%

Chromebook x360 11 G3 Education Edition PC, 11.6", touchskærm, Chrome OS™, Intel® Celeron®, 4GB RAM, 32GB eMMC, HD
More>>>
HP Chromebook x360 11 G3 Education Edition PC Intel® Celeron® N4120 29,5 cm (11.6") Berøringsskærm HD 4 GB LPDDR4-SDRAM 32 GB eMMC:
Den officielle marketing tekst af HP Chromebook x360 11 G3 Education Edition PC Intel® Celeron® N4120 29,5 cm (11.6") Berøringsskærm HD 4 GB LPDDR4-SDRAM 32 GB eMMC som er leveret af producenten

x360 Chromebook er bygget til undervisning og læring
Giv de studerende mulighed for at indfri deres potentiale med personlig, interaktiv og cloudbaseret[1] læring på HP Chromebook x360 11 G3 EE. Det fleksible og holdbare HP-kabinet understøtter alle de måder, studerende lærer på; den hurtigstartende Chrome OS er straks klar og gør administrationen nem.

Kort opsummerende beskrivelse HP Chromebook x360 11 G3 Education Edition PC Intel® Celeron® N4120 29,5 cm (11.6") Berøringsskærm HD 4 GB LPDDR4-SDRAM 32 GB eMMC:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Chromebook x360 11 G3 Education Edition PC, Intel® Celeron®, 1,1 GHz, 29,5 cm (11.6"), 1366 x 768 pixel, 4 GB, 32 GB

Lang opsummerende beskrivelse HP Chromebook x360 11 G3 Education Edition PC Intel® Celeron® N4120 29,5 cm (11.6") Berøringsskærm HD 4 GB LPDDR4-SDRAM 32 GB eMMC:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Chromebook x360 11 G3 Education Edition PC. Processorserie: Intel® Celeron®, Processormodel: N4120, Processorfrekvens: 1,1 GHz. Skærm diagonal: 29,5 cm (11.6"), HD-type: HD, Skærmopløsning: 1366 x 768 pixel, Berøringsskærm. Intern hukommelse: 4 GB, Intern hukommelsestype: LPDDR4-SDRAM. Samlet lagringskapacitet: 32 GB, Lagermedie: eMMC. Vægt: 260 g

Alsidig og kan tilpasses elevernes forskellige indlæringsmetoder

Giv studerende mulighed for at lære på deres egen måde med mulighed for at justere 360° i fire tilstande og adgang til mere end 200 Android™- og G Suite-uddannelsesapps.[1]

En Chromebook, der er bygget til at modstå elever og lange skoledage

Giv studerende en Chromebook, der kan overleve et fald fra et bord[5], et stænk fra en sodavand[6] eller træk i strømledningen. Den modstår spild[6] og forsøg på at fjerne taster, har metalforstærkninger i hjørnerne og er faldtestet fra 122 cm.[5] – højere end de fleste skriveborde.

Undervisningsklar ydeevne

Stream hurtigt og få adgang til skolebøger, test mv. med Intel®-processorer[7] og Chrome OS. Arbejd kontinuerligt med en lang batterilevetid og hurtig genopladning. Gør det nemt at styre og administrere de studerendes interaktioner med HP Classroom Manager.[8]

Design
Berettigelse til Intel® vPro™ platform
No
Display
Skærm diagonal *
29,5 cm (11.6")
Skærmopløsning *
1366 x 768 pixel
Berøringsskærm *
Yes
HD-type
HD
Paneltype
IPS
Antirefleksskærm
Yes
Skærmens lysstyrke
220 cd/m²
Skærm diagonal (metrisk)
29,5 cm
RGB-farverum
NTSC
Farveområde
50%
Processor
Processorproducent *
Intel
Processorserie *
Intel® Celeron®
Processormodel *
N4120
Processorkerner
4
Processortråde
4
Processor boost frekvens
2,6 GHz
Processorfrekvens *
1,1 GHz
Processor-cache
4 MB
Processor cache type
L2
Hukommelse
Intern hukommelse *
4 GB
Intern hukommelsestype
LPDDR4-SDRAM
Hukommelsesur hastighed
2400 MHz
Fejlkorrigerende kode
No
Lagring
Samlet lagringskapacitet *
32 GB
Lagermedie *
eMMC
Flash-hukommelse
32 GB
Lyd
Indbyggede højttaler(e)
Yes
Netværk
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenne type
2x2
WLAN-controller model
Intel Dual Band Wireless-AC 9560
Producent af WLAN-controller
Intel
Bluetooth
Yes
Bluetooth-version
5.0
Miracast
Yes
Netværk
MIMO
Yes
Tastatur
Specielle funktioner på tastaturet
Hakke- og sølbestandig
Tastatur i ø-stil
Yes
Spildsikret tastatur
Yes
Tastatur i fuld størrelse
Yes
Processor særlige funktioner
Enhanced Intel SpeedStep Teknologi
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Udfør deaktivering af bit
Yes
Idle status
Yes
CPU-konfiguration (maks.)
1
Indlejret tilgængelige muligheder
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
2
Batterikapacitet *
47 Wh
Sikkerhed
Beskyttelse af adgangskode
Yes
Godkendelser
Lavt halogen
Yes
Vægt & størrelser
Bredde
295 mm
Dybde
205,3 mm
Højde
20,9 mm
Vægt *
260 g
Emballeringsdata
Pakkebredde
67 mm
Pakkedybde
435 mm
Pakkehøjde
260 mm
Emballage indhold
Tastatur inkluderet
Yes
Ansvarsfraskrivelse HP Chromebook x360 11 G3 Education Edition PC Intel® Celeron® N4120 29,5 cm (11.6") Berøringsskærm HD 4 GB LPDDR4-SDRAM 32 GB eMMC:
Ansvarsfraskrivelse

[1] Internetadgang kræves og skal anskaffes separat. Nogle apps skal muligvis købes.
[5] 122 cm test på finer og 76 cm test på beton. Faldtest er ikke en garanti for fremtidig ydeevne under disse testforhold. Hændelige skader kræver en HP Accidental Damage Protection Care Pack (tilkøb).
[6] HP Total Test Process-test er ikke en garanti for fremtidig ydeevne under disse testforhold. Hændelige skader kræver en HP Accidental Damage Protection Care Pack (tilkøb).
[7] Multi-core er designet til at øge visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydelse og klokfrekvens varierer afhængigt af programarbejdsbelastningen og konfigurationen af din hardware og software. Intels nummerering, branding og/eller navngivning er ikke en målestok for klokfrekvens.
[8] Skal købes separat. Internetadgang er påkrævet og skal købes separat.

Ansvarsfraskrivelser for teknisk specifikation
Processorhastigheden angiver den maksimale ydeevne; processorerne kører med lavere hastigheder i batterioptimeringstilstand.
Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastningen og konfigurationen af din hardware og software. Intels nummerering, branding og/eller navngivning er ikke et udtryk for større ydeevne.
Google Drive-tilbuddet er knyttet til denne enhed og kan ikke overføres. Fås ikke med Chrome Enterprise Upgrade-registrering. Hvis enheden returneres, vil den ekstra lagringsplads blive inddraget. Du skal have Chrome OS™ 23 eller en nyere version for at kunne indløse tilbuddet. Kræver internetforbindelse, som ikke medfølger. Få flere oplysninger om refundering af betaling for lagerabonnement, fornyelse, annullering og udløb på følgende Google-websted: https://support.google.com/chromebook/answer/2703646?hl=en
Trådløst adgangspunkt og internettjeneste er påkrævet og skal anskaffes separat. Der er et begrænset antal offentlige trådløse adgangspunkter.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Der kræves HD-indhold for at kunne se HD-billeder.
Opløsningen afhænger af skærmens egenskaber samt indstillingerne for opløsning og farvedybde.
Skal anskaffes særskilt eller som tilbehør.
HP Classroom Manager anskaffes separat. Kontrol og enhedslåsning fra lærerens skrivebord kræver køb af HP Classroom Manager.
Chrome Enterprise Upgrade og Chrome Education Upgrade sælges separat og kræver engangsopsætning, abonnement, Google Admin Console og din organisations domæne. Læs mere på https://support.google.com/a/answer/60216.
Sikkerhedslås (skal købes separat).
Genoplader batteriet op til 90 % inden for 90 minutter, når systemet er slukket eller i standby, når det bruges sammen med den strømforsyning, der leveres sammen med den bærbare pc. Når opladningen har nået 90 %, bliver opladningshastigheden igen normal. Opladningen kan variere med +/-10 % afhængigt af systemets tolerance.
Udbuddet kan variere fra land til land.
HP Care Packs skal købes separat. Serviceniveauer og svartider for HP Care Packs kan variere, afhængigt af din geografiske placering. Tjenesten træder i kraft på datoen for købet af hardwaren. Der gælder visse restriktioner og begrænsninger. Du kan få flere oplysninger på www.hp.com/go/cpc. HP's tjenester er omfattet af HP's gældende vilkår og betingelser, som kunden har modtaget ved købet. Kunden kan have yderligere lovbestemte rettigheder i henhold til den gældende lokale lovgivning, og disse rettigheder påvirkes på ingen måde af HP's vilkår og betingelser for brug af tjenesten eller af HP's begrænsede garanti, der følger med HP-produktet.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. Status varierer fra land til land. Find yderligere oplysninger på www.epeat.net.
Eksterne strømforsyninger, strømledninger, kabler og tilbehør har ikke lavt halogenindhold. Reservedele, der er anskaffet efter køb, har muligvis ikke lavt halogenindhold.
5 MP kamera sælges separat eller som tilbehør.
Batterikonfiguration og opladningskapaciteten er optimeret til at forbedre batteriets sundhed over tid baseret på opladningsmønstre og temperatur.
I forbindelse med lagerdrev er 1 GB = 1 milliard byte. Den faktiske, formaterede kapacitet er mindre. Op til 5,1 GB er ikke tilgængelig for brugeren.