location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 640 G4 Intel® Core™ i5 i5-8250U Laptop 35,6 cm (14") Fuld HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
ProBook
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
640 G4
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
3UP70EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0192545495196 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 22475
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 10 Mar 2024 10:10:44
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 30 Nov 2019
Product end of life date
HP ProBook 640 G4 Notebook PC (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProBook 640 G4 Intel® Core™ i5 i5-8250U Laptop 35,6 cm (14") Fuld HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Muslingeskal Sølv
  • - Intel® Core™ i5 i5-8250U 1,6 GHz
  • - 35,6 cm (14") Fuld HD 1920 x 1080 pixel IPS LED-baggrundsbelysning 16:9
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel® UHD Graphics 620
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 48 Wh 13,7 t 45 W
  • - Windows 10 Pro 64-bit
Kort beskrivelse HP ProBook 640 G4 Intel® Core™ i5 i5-8250U Laptop 35,6 cm (14") Fuld HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Sølv :
Kort redaktionelle beskrivelse af %%titel%%

HP ProBook 640 G4 Notebook-pc
More>>>
HP ProBook 640 G4 Intel® Core™ i5 i5-8250U Laptop 35,6 cm (14") Fuld HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Sølv:
Den officielle marketing tekst af HP ProBook 640 G4 Intel® Core™ i5 i5-8250U Laptop 35,6 cm (14") Fuld HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Sølv som er leveret af producenten

Lad intet stå i vejen for dig
Kom godt igennem din arbejdsdag med Windows 10 Pro[1] og de avancerede sikkerheds-, samarbejds- og netværksfunktioner fra HP.
Styrker din kreativitet
Udfør krævende grafik- og videoopgaver ved brug af 4K-skærme med høj opløsning og valgfrit, diskret AMD Radeon™ RX540-grafikkort[8].
Beskytter dit privatliv
Du behøver ikke være nervøs for, om nogen overvåger dig, da du får endnu mere sindsro takket være det integrerede HP Privacy-kamera[9] med fysisk kameralukker, der beskytter dig mod ondsindet overvågning.
Beskyttelse på firmwareniveau
Beskyt firmwaren, som antivirus ikke kan nå! Den hardware-forstærkede selvhelbredende beskyttelse i HP Sure Start Gen4[6] gendanner automatisk BIOS efter malware, rootkits eller beskadigelse.
Lad mørket sænke sig over visuelle hackere
Du kan omgående beskytte computeren mod visuel hacking med det indbyggede HP Sure View Gen2-sikkerhedsfilter[10] (ekstraudstyr). Med et tryk på en knap bliver skærmen mørk for alle omkring dig, mens du ser indholdet helt klart.
Beskyt identiteter med HP's multifaktorgodkendelse Gen2[11]
Få endnu mere sikkerhed med op til tre godkendelsesfaktorer, herunder adgangskoder og valgfri fingeraftryksgenkendelse[11].
Tryghed, når du surfer på nettet
Beskyt din pc mod websteder og .pdf-filer, som er inficeret med malware, ransomware eller virus, ved hjælp af HP Sure Click[7].
Gør den grundlæggende it-administration hurtigere
Du kan bruge HP Manageability Integration Kit Gen2[12] til at gøre oprettelsen af billeder og administrationen af hardware, BIOS og sikkerhedsfunktionerne hurtigere ved hjælp af Microsoft System Center Configuration Manager.
Klar til feltarbejde
Du kan nemt klare større arbejdsmængder med en ProBook, der er udviklet til at gennemgå MIL-STD 810G-testen[2].

Kort opsummerende beskrivelse HP ProBook 640 G4 Intel® Core™ i5 i5-8250U Laptop 35,6 cm (14") Fuld HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Sølv:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP ProBook 640 G4, Intel® Core™ i5, 1,6 GHz, 35,6 cm (14"), 1920 x 1080 pixel, 8 GB, 256 GB

Lang opsummerende beskrivelse HP ProBook 640 G4 Intel® Core™ i5 i5-8250U Laptop 35,6 cm (14") Fuld HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Sølv:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP ProBook 640 G4. Produkttype: Laptop, Formfaktor: Muslingeskal. Processorserie: Intel® Core™ i5, Processormodel: i5-8250U, Processorfrekvens: 1,6 GHz. Skærm diagonal: 35,6 cm (14"), HD-type: Fuld HD, Skærmopløsning: 1920 x 1080 pixel. Intern hukommelse: 8 GB, Intern hukommelsestype: DDR4-SDRAM. Samlet lagringskapacitet: 256 GB, Lagermedie: SSD. On-board grafikkort, model: Intel® UHD Graphics 620. Operativsystem installeret: Windows 10 Pro. Produktfarve: Sølv

Design
Produkttype *
Laptop
Produktfarve *
Sølv
Formfaktor *
Muslingeskal
Oprindelsesland
Kina
Display
Skærm diagonal *
35,6 cm (14")
Skærmopløsning *
1920 x 1080 pixel
Berøringsskærm *
No
HD-type
Fuld HD
Paneltype
IPS
LED-baggrundsbelysning
Yes
Naturligt aspektforhold
16:9
Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i5
Processorgeneration
8th gen Intel® Core™ i5
Processormodel *
i5-8250U
Processorkerner
4
Processortråde
8
Processor boost frekvens
3,4 GHz
Processorfrekvens *
1,6 GHz
Systembus-hastighed
4 GT/s
Processor-cache
6 MB
Processor cache type
Smart cache
Processor sokkel
BGA 1356
Processor litografi
14 nm
Processor driftstilstande
64-bit
Processor kodenavn
Kaby Lake R
Bus type
OPI
Stepping
Y0
Thermal Design Power (TDP)
15 W
Konfigurerbar TDP-up frekvens
1,8 GHz
Konfigurerbar TDP-up
25 W
Konfigurerbar TDP-down
10 W
Konfigurerbar TDP-down frekvens
0,8 GHz
Tjunction
100 °C
Maksimalt antal PCI Express-kanaler
12
PCI Express slots version
3.0
PCI Express-konfigurationer
1x2+2x1, 1x4, 2x2, 4x1
Fejlkorrigerende kode understøttet af processor
No
Hukommelse
Intern hukommelse *
8 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelsesur hastighed
2400 MHz
Hukommelse form faktor
SO-DIMM
Hukommelseslayout (slots x størrelse)
1 x 8 GB
Hukommelsesstik
2x SO-DIMM
Maksimal intern hukommelse *
32 GB
Lagring
Samlet lagringskapacitet *
256 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
256 GB
Antal installerede SSD'er
1
SDD-kapacitet
256 GB
SSD-grænsefladetype
NVMe 3.0, PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Optisk drevtype *
No
Indbygget kortlæser
Yes
Kompatible hukommelseskort
MicroSD (TransFlash)
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
Intel® UHD Graphics
On-board grafikkort, model *
Intel® UHD Graphics 620
Indbygget grafikadapter basefrekvens
300 MHz
Indbygget grafikadapter dynamisk frekvens (maks.)
1100 MHz
Maksimalt indbygget grafikadapterhukommelse
32 GB
Indbygget grafikadapter DirectX-version
12.0
Indbygget grafikadapter OpenGL-version
4.4
Indbygget grafikadapter-ID
0x5917
Lyd
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Kamera
Front kamera
Yes
Frontkamera signalformat
720p
Netværk
Wi-Fi
Yes
Bedste Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth-version
4.2
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
3
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
1
Ethernet LAN-porte (RJ-45)
1
Antal HDMI-porte *
1
HDMI-version
1.4
Antal VGA-porte (D-sub)
1
Kombineret hovedtelefon/mikrofon-port
Yes
Docking-stik
Yes
Opladningsport type
DC-in-stik
Tastatur
Pegeredskab
Clickpad
Numerisk tastatur *
No
Spildsikret tastatur
Yes
Software
Operativsystemets arkitektur
64-bit
Operativsystem installeret *
Windows 10 Pro
Processor særlige funktioner
Intel® My WiFi Teknologi (Intel® MWT)
Yes
Intel® Smart Response Teknologi
Yes
Intel® Identity Protection Teknologi (Intel® IPT)
Yes
Intel® Hyper Threading Teknologi (Intel® HT Technology)
Yes
Intel® Turbo Boost Teknologi
2.0
Enhanced Intel SpeedStep Teknologi
Yes
Intel® Clear Video HD Teknologi (Intel® CVT HD)
Yes
Intel® klar video teknologi
Yes
Intel® InTru™ 3D Teknologi
Yes
Intel® Quick Sync Video Teknologi
Yes
Intel® Flex Memory Access
Yes
Intel® AES Nye Instruktioner (Intel® AES-NI)
Yes
Intel® Trusted Execution Teknologi
No
Intel® Enhanced Halt State
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Sikker Nøgle
Yes
Intel® TSX-NI
No
Intel® Stabil Billede Platformsprogram (SIPP)
No
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® Clear Video Teknologi til MID (Intel® CVT for MID)
Yes
Intel® 64
Yes
Udfør deaktivering af bit
Yes
Idle status
Yes
Termiske overvågningsteknologier
Yes
Processor-pakke størrelse
42 x 24 mm
Understøttede instruktionssæt
AVX 2.0, SSE4.1, SSE4.2
Processor kode
SR3LA
CPU-konfiguration (maks.)
1
Indlejret tilgængelige muligheder
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Identity Protection Technology version
1,00
Intel® Smart Response Technology version
1,00
Intel® Stable Billede Platform Program (SIPP) version
0,00
Intel® Secure Key Technology version
1,00
Intel® TSX-NI-version
0,00
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
124967
Konfliktfri processor
Yes
Batteri
Batteriteknologi
Lithium-Ion (Li-Ion)
Antal battericeller
3
Batterikapacitet *
48 Wh
Batterilevetid (maks.)
13,7 t
Strømstyring
Vekselstrømsadapter strøm
45 W
Sikkerhed
Slot til kabellås
Yes
Fingeraftrykslæser
Yes
Trusted Platform Module (TPM)
Yes
Bæredygtighed
Bæredygtighedscertifikater
EPEAT Gold, ENERGY STAR
Vægt & størrelser
Bredde
340 mm
Dybde
240 mm
Højde
20,9 mm
Vægt *
1,73 kg