location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP M01-F1885no Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Mini Tower PC Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M01-F1885no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
366N6EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0195697840159 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 4007
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 10 Mar 2024 10:10:44
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 30 Apr 2022
Product end of life date
Bullet Points HP M01-F1885no Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Mini Tower PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-10700 (basisfrekvens på 2,9 GHz, op til 4,8 GHz med Intel® Turbo Boost Technology, 16 MB L3-cache, 8 kerner)
  • - Windows 11 Home
  • - Intel® UHD Graphics 630
  • - 16 GB memory; 512 GB SSD storage
Garanti: 1 års begrænset afhentnings- og returneringsservice, der omfatter reservedele og arbejdskraft. Inkluderet supporttjenester: 2 års HP-massegarantiudvidelse med returnering til depot til prisbillige desktops. Serviceniveauer og svartider for HP Care Packs kan variere, afhængigt af den geografiske placering. Tjenesten starter på hardwarens købsdato. Der gælder visse restriktioner og begrænsninger. Du kan finde flere oplysninger på www.hp.com/go/cpc. HP's tjenester er omfattet af HP's gældende vilkår og betingelser, som kunden har modtaget ved købet. Kunden kan have yderligere lovbestemte rettigheder i henhold til den gældende lokale lovgivning, og disse rettigheder påvirkes på ingen måde af HP's vilkår og betingelser for brug af tjenesten eller af den HP-garanti, der følger med HP-produktet.
Kort beskrivelse HP M01-F1885no Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Mini Tower PC Sort :
Kort redaktionelle beskrivelse af %%titel%%

Desktop M01-F1885no Bundle PC, Windows 11 Home, Intel® Core™ i7, 16GB RAM, 512GB SSD
More>>>
HP M01-F1885no Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Mini Tower PC Sort:
Den officielle marketing tekst af HP M01-F1885no Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Mini Tower PC Sort som er leveret af producenten

Et look, du vil elske. Ydeevne, du kan regne med.
En stilfuld pc, der blander moderne design med gennemprøvet teknologi fra et pålideligt brand, du kan regne med. Uanset om du arbejder på dit seneste projekt, ser videoer eller udfører andre opgaver, er det bare nemmere med en pålidelig pc.

Kort opsummerende beskrivelse HP M01-F1885no Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Mini Tower PC Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP M01-F1885no, 2,9 GHz, Intel® Core™ i7, i7-10700, 16 GB, 512 GB, Windows 10 Home

Lang opsummerende beskrivelse HP M01-F1885no Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Mini Tower PC Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP M01-F1885no. Processorfrekvens: 2,9 GHz, Processorserie: Intel® Core™ i7, Processormodel: i7-10700. Intern hukommelse: 16 GB, Intern hukommelsestype: DDR4-SDRAM, Hukommelsesur hastighed: 2933 MHz. Samlet lagringskapacitet: 512 GB, Lagermedie: SSD. On-board grafikkort, model: Intel® UHD Graphics 630. Operativsystem installeret: Windows 10 Home, Operativsystemets arkitektur: 64-bit. Strømforsyning: 310 W. Kabinettype: Mini Tower. Produkttype: PC. Produktfarve: Sort

Ikke bare en kedelig sort boks
Ikke bare en kedelig sort boks

Denne pc giver både hjem og arbejdspladser stil og klasse. Det er den perfekte blanding af form og funktion med et geometrisk mønster og alle de porte, du har behov for, foran.

Brandet, du stoler på. Bygget til at holde.
Brandet, du stoler på. Bygget til at holde.

Vi har stået bag dig i 80 år. HP-brandet har gjort millioner af kunder tilfredse og sætter pålidelig teknologi over alt andet. Derfor gennemgår vores pc'er mere end 230 individuelle tests[1], så vi sikrer, at du får en kraftfuld og pålidelig pc med lang levetid.

Bygget til at yde hele dagen
Bygget til at yde hele dagen

Alt, du gør, føles lynhurtigt med processorens pålidelige ydeevne. Der er rigeligt med plads til at gemme endnu mere af alt det, du elsker, som billeder, videoer og dokumenter.

Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i7
Processorgeneration
10th gen Intel® Core™ i7
Processormodel *
i7-10700
Processorkerner
8
Processortråde
16
Processor boost frekvens
4,8 GHz
Processorfrekvens *
2,9 GHz
Processor-cache
16 MB
Processor cache type
L3
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelseslayout (slots x størrelse)
2 x 8 GB
Hukommelsesstik
2x DIMM
Hukommelsesur hastighed
2933 MHz
Fejlkorrigerende kode
No
Lagring
Samlet lagringskapacitet *
512 GB
Lagermedie *
SSD
Optisk drevtype *
No
Antal installerede lagerdiske
1
Samlet kapacitet for SSD'er
512 GB
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-grænsefladetype
PCI Express, NVMe
NVMe
Yes
SSD-formfaktor
M.2
Indbygget kortlæser
Yes
Grafik
Diskret grafikadapter *
No
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort, model *
Intel® UHD Graphics 630
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Kabelteknologi
10/100/1000Base-T(X)
Wi-Fi *
Yes
Bedste Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Producent af WLAN-controller
Realtek
Antenne type
1x1
Bluetooth
Yes
Bluetooth-version
4.2
Porte & Grænseflader
Antal USB 2.0-porte *
4
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
4
Antal VGA-porte (D-sub)
1
DVI-port
No
Antal HDMI-porte *
1
HDMI-version
1.4b
Ethernet LAN-porte (RJ-45)
1
Mikrofonindgang
No
Udgange til hovedtelefoner
1
Linie ud
Yes
Line-in
Yes
Kombineret hovedtelefon/mikrofon-port
Yes
Udvidelsessokler
PCI Ekspres x1 slots
1
PCI Express x16 slots
1
Design
Kabinettype *
Mini Tower
Understøttet placering
Lodret
Slot til kabellås
Yes
Kabellåseslids type
Kensington
Produktfarve *
Sort
Oprindelsesland
Kina
Præstation
Markedspositionering
Everyday
Bundkort chipsæt
Intel B460
Motherboard form faktor
mini ITX
Lyd-output kanaler
5.1 kanaler
Produkttype *
PC
Software
Operativsystem installeret *
Windows 10 Home
Operativsystemets arkitektur
64-bit
Forudinstalleret software
ExpressVPN
Prøvesoftware
McAfee LiveSafe, Microsoft Office 365
Medfølgende software
Dropbox
Processor særlige funktioner
Intel® 64
Yes
Enhanced Intel SpeedStep Teknologi
Yes
Indlejret tilgængelige muligheder
No
Intel® klar video teknologi
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Idle status
Yes
Intel® Stabil Billede Platformsprogram (SIPP)
Yes
Intel® Trusted Execution Teknologi
Yes
Udfør deaktivering af bit
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
CPU-konfiguration (maks.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Specifikke funktioner for mærket
HP Support Assistant
Yes
HP Software medfølger
HP Audio Switch
HP segment
Hjem
Strømstyring
Strømforsyning *
310 W
Vægt & størrelser
Bredde *
155,4 mm
Dybde *
303 mm
Højde *
337,4 mm
Vægt *
4,71 kg
Pakkebredde
499 mm
Pakkedybde
400 mm
Pakkehøjde
287 mm
Pakkevægt
8,2 kg
Emballage indhold
Skærm inkluderet *
No
Mus inkluderet
Yes
Tastatur inkluderet
Yes
Andre funktioner
Tastaturtype
USB
Disclaimer HP M01-F1885no Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Mini Tower PC Sort:
Disclaimer

[1] Testresultaterne fra HP Total Test Process er ikke nogen garanti for fremtidig ydeevne under disse testforhold. Skader, som opstår under testbetingelserne for HP Total Test Process, og alle andre hændelige skader kræver en ekstra HP Care Pack med dækning af hændelige skader. [2] Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.windows.com.
[3] Baseret på minimumskrav for Wi-Fi 5 80 MHz og Wi-Fi 6 160 Mhz ved overførsel af filer mellem to enheder, som er tilsluttet den samme router. Kræver en trådløs router, der understøtter 802.11ax (Wi-Fi 6), sælges separat. Kun tilgængelig i lande, hvor 802.11ax understøttes. Grafikoutput kan være begrænset af skærmens maksimale opløsning. Grafikoutput kan være begrænset af skærmens maksimale opløsning
[4] Kræver et trådløst adgangspunkt og internetadgang. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Specifikationerne for 802.11ac WLAN foreligger kun i kladdeform og er ikke endegyldige. Hvis de endegyldige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på laptoppens mulighed for at kommunikere med andre 802.11ac WLAN-enheder. Bluetooth® er et varemærke tilhørende ejeren og benyttes af HP Inc. under licens.
[5] Den faktiske hastighed kan variere.

Ansvarsfraskrivelser for teknisk specifikation
25 GB gratis Dropbox-lagerplads i 12 måneder fra registreringsdatoen. På webstedet https://www.dropbox.com/help/space/hp-promotion kan du finde flere oplysninger, herunder brugsvilkår og afbestillingspolitik. Internetforbindelse kræves og medfølger ikke.
30 dages gratis abonnement på McAfee LiveSafe-tjenesten medfølger. Der kræves internetforbindelse, som ikke medfølger. Abonnement er påkrævet efter udløbsdatoen.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programarbejdsmængden samt
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Du kan få flere oplysninger på http://www.intel.com/technology/turboboost/.
Skal aktiveres inden for 180 dage efter Windows-aktivering.
Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows opdateres og aktiveres automatisk. Der kræves højhastighedsforbindelse til internettet og Microsoft-konto. Der skal muligvis betales gebyrer til internetudbyderen, og med tiden kan der komme ekstra krav i forbindelse med opdateringer. Se http://www.windows.com