location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming 17-cd1814no Intel® Core™ i5 i5-10300H Laptop 43,9 cm (17.3") Fuld HD 8 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Pavilion Gaming
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
17
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17-cd1814no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
366L7EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0195697839559 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 3894
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 11 Mar 2024 09:14:46
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Jan 2022
Product end of life date
Bullet Points HP Pavilion Gaming 17-cd1814no Intel® Core™ i5 i5-10300H Laptop 43,9 cm (17.3") Fuld HD 8 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-10300H (basisfrekvens på 2,5 GHz, op til 4,5 GHz med Intel® Turbo Boost-teknologi, 8 MB L3-cache, 4 kerner)
  • - Windows 10 Home
  • - FHD-skærm på 43,9 cm (17,3") diagonalt
  • - NVIDIA® GeForce® GTX 1650 Ti (4 GB dedikeret GDDR6)
  • - 8 GB memory; 1 TB SSD storage
Garanti: 1 års begrænset afhentnings- og returneringsservice der omfatter reservedele og arbejdskraft. Inkluderet supporttjenester: 2 års HP-massegarantiudvidelse med afhentning og returnering til mellemklasse notebooks. Serviceniveauer og svartider for HP Care Packs kan variere, afhængigt af den geografiske placering. Tjenesten starter på hardwarens købsdato. Der gælder visse restriktioner og begrænsninger. Du kan finde flere oplysninger på www.hp.com/go/cpc. HP's tjenester er omfattet af HP's gældende vilkår og betingelser, som kunden har modtaget ved købet. Kunden kan have yderligere lovbestemte rettigheder i henhold til den gældende lokale lovgivning, og disse rettigheder påvirkes på ingen måde af HP's vilkår og betingelser for brug af tjenesten eller af den HP-garanti, der følger med HP-produktet.
Kort beskrivelse HP Pavilion Gaming 17-cd1814no Intel® Core™ i5 i5-10300H Laptop 43,9 cm (17.3") Fuld HD 8 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Sort :
Kort redaktionelle beskrivelse af %%titel%%

Pavilion Gaming Laptop 17-cd1814no, 17.3", Windows 10 Home, Intel® Core™ i5, 8GB RAM, 1TB SSD, NVIDIA® GeForce® GTX 1650 Ti, FHD, Sort
More>>>
HP Pavilion Gaming 17-cd1814no Intel® Core™ i5 i5-10300H Laptop 43,9 cm (17.3") Fuld HD 8 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Sort:
Den officielle marketing tekst af HP Pavilion Gaming 17-cd1814no Intel® Core™ i5 i5-10300H Laptop 43,9 cm (17.3") Fuld HD 8 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Sort som er leveret af producenten

Til multiplayers og multitaskere
Gå ikke på kompromis med noget med den tynde og kraftfulde HP Pavilion Gaming Laptop. Den har kvalitetsgrafikkort og processorkraft til gaming og multitasking samt forbedret termisk køling, så du får optimal ydeevne og stabilitet. Fordyb dig i dit spil med en skærm med smal ramme og tilpasset lyd. Den perfekte balance mellem arbejde og spil – så du kan klare det hele.

Kort opsummerende beskrivelse HP Pavilion Gaming 17-cd1814no Intel® Core™ i5 i5-10300H Laptop 43,9 cm (17.3") Fuld HD 8 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Pavilion Gaming 17-cd1814no, Intel® Core™ i5, 2,5 GHz, 43,9 cm (17.3"), 1920 x 1080 pixel, 8 GB, 1 TB

Lang opsummerende beskrivelse HP Pavilion Gaming 17-cd1814no Intel® Core™ i5 i5-10300H Laptop 43,9 cm (17.3") Fuld HD 8 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Pavilion Gaming 17-cd1814no. Produkttype: Laptop, Formfaktor: Muslingeskal. Processorserie: Intel® Core™ i5, Processormodel: i5-10300H, Processorfrekvens: 2,5 GHz. Skærm diagonal: 43,9 cm (17.3"), HD-type: Fuld HD, Skærmopløsning: 1920 x 1080 pixel. Intern hukommelse: 8 GB, Intern hukommelsestype: DDR4-SDRAM. Samlet lagringskapacitet: 1 TB, Lagermedie: SSD. On-board grafikkort, model: Intel® UHD Graphics. Operativsystem installeret: Windows 10 Home. Produktfarve: Sort

Klar til dagens opgaver. Klar til spil.
Klar til dagens opgaver. Klar til spil.

Du kan klare det hele med en 10. generations Intel® Core™-processor[1] og NVIDIA® GeForce®-grafikkort. En skærm, der bringer underholdning og indhold til live med dens høje opløsning og hurtige opdateringshastighed, der også giver dig en problemfri visuel spiloplevelse.

Spil løs i længere tid
Spil løs i længere tid

HP Pavilion Gaming Laptop har dobbelte blæsere, der forbedrer den termiske nedkøling. Brede blæsere i siden bagpå og ekstra luftindtag maksimerer luftgennemstrømningen, så din maskine altid er nedkølet, og du får optimal ydeevne og stabilitet.

Dristigt, omsluttende design
Dristigt, omsluttende design

Lad dig opsluge af spillet. Den elegante skærm med smal ramme giver dig en optimal visningsoplevelse, og de fire fremadrettede højttalere med Audio by B&O sørger for kraftig lyd, der kan tilpasses dine behov.

Design
Farvenavn
Sort
Produkttype *
Laptop
Produktfarve *
Sort
Formfaktor *
Muslingeskal
Markedspositionering
Spil
Oprindelsesland
Kina
Display
Skærm diagonal *
43,9 cm (17.3")
Skærmopløsning *
1920 x 1080 pixel
Berøringsskærm *
No
HD-type
Fuld HD
Paneltype
IPS
LED-baggrundsbelysning
Yes
Naturligt aspektforhold
16:9
Antirefleksskærm
Yes
Skærmens lysstyrke
250 cd/m²
Skærm diagonal (metrisk)
43,9 cm
RGB-farverum
NTSC
Farveområde
45%
Maksimal opdateringshastighed
144 Hz
Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i5
Processorgeneration
10th gen Intel® Core™ i5
Processormodel *
i5-10300H
Processorkerner
4
Processortråde
8
Processor boost frekvens
4,5 GHz
Processorfrekvens *
2,5 GHz
Processor-cache
8 MB
Processor cache type
L3
Konfigurerbar TDP-down
35 W
Hukommelse
Intern hukommelse *
8 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelsesur hastighed
2933 MHz
Hukommelse form faktor
SO-DIMM
Hukommelseslayout (slots x størrelse)
2 x 4 GB
Hukommelsesstik
2x SO-DIMM
Memory slots (available)
2
Fejlkorrigerende kode
No
Lagring
Samlet lagringskapacitet *
1 TB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
1 TB
Antal installerede SSD'er
1
SDD-kapacitet
1 TB
SSD-hukommelsestype
TLC
SSD-grænsefladetype
PCI Express, NVMe
NVMe
Yes
SSD-formfaktor
M.2
Optisk drevtype *
No
Indbygget kortlæser
Yes
Kompatible hukommelseskort
SD
Grafik
Producent af diskret GPU-udstyr
NVIDIA
Diskret grafikadaptermodel *
NVIDIA® GeForce® GTX 1650 Ti
Diskret grafikadapterhukommelse
4 GB
Diskret grafikhukommelsestype
GDDR6
On-board grafikkort *
Yes
Diskret grafikadapter *
No
On-board grafikkort, model *
Intel® UHD Graphics
Lyd
Lydsystem
B&O PLAY
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Kamera
Front kamera
Yes
Frontkamera signalformat
720p
Front kamera HD type
HD
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
Intel Wi-Fi 6 AX201
Producent af WLAN-controller
Intel
Ethernet LAN
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Bluetooth
Yes
Netværk
Bluetooth-version
5.0
Miracast
Yes
MIMO
Yes
MIMO type
Multi User MIMO
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
3
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte
1
Ethernet LAN-porte (RJ-45)
1
Antal HDMI-porte *
1
Kombineret hovedtelefon/mikrofon-port
Yes
Opladningsport type
DC-in-stik
USB type-C DisplayPort alternativ tilstand
Yes
USB Sleep-and-Charge
Yes
USB-porte til Sleep-and-Charge
2
Præstation
Bundkort chipsæt
Intel HM470
Accelerometer
Yes
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
Yes
Baggrundsbelyst tastatur
Yes
Tastatur i ø-stil
Yes
Tastatur i fuld størrelse
Yes
Software
Operativsystemets arkitektur
64-bit
Forudinstalleret software
Dropbox, ExpressVPN
Prøvesoftware
McAfee LiveSafe, Microsoft 365
Operativsystem installeret *
Windows 10 Home
Processor særlige funktioner
Enhanced Intel SpeedStep Teknologi
Yes
Intel® Flex Memory Access
Yes
Intel® Trusted Execution Teknologi
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Stabil Billede Platformsprogram (SIPP)
No
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Udfør deaktivering af bit
Yes
Idle status
Yes
CPU-konfiguration (maks.)
1
Indlejret tilgængelige muligheder
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Specifikke funktioner for mærket
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP CoolSense
Yes
HP lydboost
Yes
HP lydboost generation
Gen 1
HP højttalertype
HP Dual Speakers
HP lydkontakt
Yes
HP Support Assistant
Yes
HP Imagepad
Yes
HP frontkamera
HP Wide Vision HD
HP segment
Hjem
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
3
Batterikapacitet *
52,5 Wh
Hurtig opladning
Yes
Hurtig opladningstid (20%)
45 min.
Batteriets vægt
215 g
Strømstyring
Vekselstrømsadapter strøm
150 W
Vægt & størrelser
Bredde
405 mm
Dybde
282 mm
Højde
25 mm
Vægt *
2,75 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
598 mm
Pakkehøjde
345 mm
Pakkevægt
4 kg
Ansvarsfraskrivelse HP Pavilion Gaming 17-cd1814no Intel® Core™ i5 i5-10300H Laptop 43,9 cm (17.3") Fuld HD 8 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Sort:
Ansvarsfraskrivelse

[1] Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programarbejdsmængden samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne. [2] Visse funktioner findes ikke i alle udgaver af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS, hvis alle Windows-funktionerne skal kunne anvendes. Windows 10 opdateres automatisk
[3] Multi-core er designet til at øge visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne. Internetforbindelse kræves og medfølger ikke. Visning af 4K-billeder kræver 4K-indhold. Grafikkortudgang kan være begrænset baseret på skærmens maksimale opløsning
[4] Den faktiske hastighed kan variere. USB type-C® og USB-C® er varemærker tilhørende USB Implementers Forum.
[5] Alle specifikationer repræsenterer de typiske specifikationer, som leveret af HP's komponentleverandører; den faktiske ydeevne kan være højere eller lavere.
[6] Kræver trådløst adgangspunkt og internetforbindelse, som sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 (802.11ax) er bagudkompatibel med tidligere 802.11-specifikationer. Specifikationerne for Wi-Fi 6 foreligger kun i kladdeform og er ikke endegyldige. Hvis de endelige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på computerens mulighed for at kommunikere med andre Wi-Fi 6-enheder. Kun tilgængelig i lande, hvor 802.11ax understøttes. Wi-Fi 6 (802.11ax) understøttes ikke i Ukraine, Rusland og Indonesien, hvor Wi-Fi 6 (802.11ax) deaktiveres og nedgraderes til 802.11ac af Intels DRS-løsning.
[7] Den faktiske hastighed kan variere. USB type-C® og USB-C® er varemærker tilhørende USB Implementers Forum.
[8] Nogle funktioner kræver software eller programmer fra tredjepart.
[9] Internetforbindelse kræves og medfølger ikke. Abonnement er påkrævet efter 30 dage.
[10] 25 GB gratis online lagerplads i 1 år fra registreringsdatoen. På webstedet www.dropbox.com kan du finde flere oplysninger, herunder brugsvilkår og afbestillingspolitik. Der kræves internetforbindelse, som ikke medfølger.

Ansvarsfraskrivelser for teknisk specifikation
25 GB gratis Dropbox-lagerplads i 12 måneder fra registreringsdatoen. På webstedet https://www.dropbox.com/help/space/hp-promotion kan du finde flere oplysninger, herunder brugsvilkår og afbestillingspolitik. Internetforbindelse kræves og medfølger ikke.
30 dages gratis abonnement på McAfee LiveSafe-tjenesten medfølger. Der kræves internetforbindelse, som ikke medfølger. Abonnement er påkrævet efter udløbsdatoen.
Batterilevetiden for Windows 10 MobileMark 18 afhænger af forskellige faktorer, herunder produktmodel, konfiguration, indlæste programmer, funktioner, brug, trådløs funktionalitet og strømstyringsindstillinger. Batteriets maksimale kapacitet reduceres naturligt med tiden og afhængigt af brugen. Få yderligere oplysninger på https://bapco.com/products/mobilemark-2018/.
Batteriet genoplades op til 50 % inden for 45 minutter, når systemet er slukket (med kommandoen "Luk ned"). Anbefales til brug sammen med HP-adapteren, der leveres med den bærbare computer. Det anbefales ikke at bruge en batterioplader med lavere kapacitet. Når batteriet er 50 % opladet, bliver opladningshastigheden atter normal. Opladningen kan variere med +/-10 % afhængigt af systemets tolerance. Fås til udvalgte HP-produkter. Se en komplet liste over produktfunktioner på http://store.hp.com.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programarbejdsmængden samt
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Du kan få flere oplysninger på http://www.intel.com/technology/turboboost/.
Batteritiden er testet af HP med uafbrudt FHD-videoafspilning, opløsning på 1080p (1920x1080), lysstyrke på 150 nit, systemlydniveau på 17 %, afspillerlydniveau på 100 %, afspilning fra lokal harddisk på fuld skærm, hovedtelefon tilsluttet og trådløs
Wi-Fi®-understøttede gigabit-hastigheder opnås, når du overfører filer mellem to enheder, som er tilsluttet den samme router. Kræver en trådløs router, der understøtter 160 MHz-kanaler. Sælges separat.
Kræver trådløst adgangspunkt og internetforbindelse, som sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed.
Der kræves trådløst adgangspunkt samt forbindelse til internettet, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 (802.11ax) er bagudkompatibel med tidligere 802.11-specifikationer. Specifik
Wi-Fi 6 (802.11ax) understøttes ikke i Ukraine, Rusland og Indonesien, hvor wi-fi-indstillinger vil blive optimeret i henhold til lokale lovmæssige krav (802.11ac).
Alle specifikationer repræsenterer de typiske specifikationer, som leveret af HP's komponentleverandører; den faktiske ydelse kan være højere eller lavere.
Procentdel af aktivt plus ikke-aktivt visningsområde til aktivt visningsområde plus kant. Måles ud fra en lukket laptop, der ligger vertikalt mod bordet.
Går tilbage til LastPass Basic efter 30 dage.
Skal aktiveres inden for 180 dage efter Windows-aktivering.
Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows opdateres og aktiveres automatisk. Der kræves højhastighedsforbindelse til internettet og Microsoft-konto. Der skal muligvis betales gebyrer til internetudbyderen, og med tiden kan der komme ekstra krav i forbindelse med opdateringer. Se http://www.windows.com