location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP c1030 Intel® Core™ i3 i3-10110U Chromebook 34,3 cm (13.5") Berøringsskærm WUXGA+ 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
c1030
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
34D80EA show
Vis subsidiære artikel koder, anvendt i online markedspladsen
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0196188623640 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 8696
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 11 Mar 2024 09:14:46
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Mar 2023
Product end of life date
Bullet Points HP c1030 Intel® Core™ i3 i3-10110U Chromebook 34,3 cm (13.5") Berøringsskærm WUXGA+ 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i3-10110U (basisfrekvens på 2,1 GHz, op til 4,1 GHz med Intel® Turbo Boost-teknologi, 4 MB L3-cache, 2 kerner)
  • - ChromeOS
  • - 34,3 cm (13.5") diagonalt, FHD-touchskærm
  • - Intel® UHD-grafikkort
  • - 8 GB memory; 128 GB SSD storage
Garanti: 3 års (3/3/0) begrænset garanti omfatter 3 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP c1030 Intel® Core™ i3 i3-10110U Chromebook 34,3 cm (13.5") Berøringsskærm WUXGA+ 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Sølv :
Kort redaktionelle beskrivelse af %%titel%%

Elite c1030 Chromebook, ChromeOS, 13.5", touchskærm, Intel® Core™ i3, 8GB RAM, 128GB SSD, WUXGA+
More>>>
HP c1030 Intel® Core™ i3 i3-10110U Chromebook 34,3 cm (13.5") Berøringsskærm WUXGA+ 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Sølv:
Den officielle marketing tekst af HP c1030 Intel® Core™ i3 i3-10110U Chromebook 34,3 cm (13.5") Berøringsskærm WUXGA+ 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Sølv som er leveret af producenten

Sikker cloudbaseret produktivitet, der skaber engagement, til virksomheder
Hold dit momentum i gang med HP Elite c1030 Chromebook. Den har et robust og supertransportabelt design, forbedret trådløs tilslutning og indbygget fingeraftrykssensor til dit arbejde i clouden og på farten.

Kort opsummerende beskrivelse HP c1030 Intel® Core™ i3 i3-10110U Chromebook 34,3 cm (13.5") Berøringsskærm WUXGA+ 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Sølv:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP c1030, Intel® Core™ i3, 2,1 GHz, 34,3 cm (13.5"), 1920 x 1280 pixel, 8 GB, 128 GB

Lang opsummerende beskrivelse HP c1030 Intel® Core™ i3 i3-10110U Chromebook 34,3 cm (13.5") Berøringsskærm WUXGA+ 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Sølv:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP c1030. Produkttype: Chromebook, Formfaktor: Konvertibel (mappe). Processorserie: Intel® Core™ i3, Processormodel: i3-10110U, Processorfrekvens: 2,1 GHz. Skærm diagonal: 34,3 cm (13.5"), HD-type: WUXGA+, Skærmopløsning: 1920 x 1280 pixel, Berøringsskærm. Intern hukommelse: 8 GB, Intern hukommelsestype: DDR4-SDRAM. Samlet lagringskapacitet: 128 GB, Lagermedie: SSD. Operativsystem installeret: ChromeOS. Produktfarve: Sølv

Smukt fremstillet til at give utrolige Chrome OS-oplevelser

Fremtidens Chromebook er landet med en superflot 13,5", 3:2 WUXGA+-skærm med meget smal kant, der er optimeret til internettet, og et ultratyndt 360° aluminiumsdesign med tablettilstand.

Sikkerhed og robusthed på virksomhedsniveau

Styr nemt, hvad du deler, med en indbygget privacy-kontakt til webkamera og integreret sikkerhed i Chrome OS. Det er slut med nedetid på grund af skader med et robust design, der undergår MIL-STD 810H[3]-test.

Designet til altid at være tændt, effektiv produktivitet og samarbejde

Bliv en mester til cloudbaseret multitasking og møder på tværs af en masse faner med en Intel®-processor.[4] Få adgang til data, samarbejd i realtid, og opret forbindelse stort set overalt med HP Extended Range Wireless LAN.[5]

Design
Produkttype *
Chromebook
Produktfarve *
Sølv
Formfaktor *
Konvertibel (mappe)
Markedspositionering
Cloud-databehandling
Introduktionsår
2021
Berettigelse til Intel® vPro™ platform
No
Oprindelsesland
Kina
Display
Skærm diagonal *
34,3 cm (13.5")
Skærmopløsning *
1920 x 1280 pixel
Berøringsskærm *
Yes
HD-type
WUXGA+
Skærmoverflade
Glans
Antirefleksskærm
Yes
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
400 cd/m²
Skærm diagonal (metrisk)
34,3 cm
RGB-farverum
NTSC
Farveområde
72%
Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i3
Processorgeneration
10th gen Intel® Core™ i3
Processormodel *
i3-10110U
Processorkerner
2
Processortråde
4
Processor boost frekvens
4,1 GHz
Processorfrekvens *
2,1 GHz
Processor-cache
4 MB
Processor cache type
L3
Konfigurerbar TDP-up frekvens
2,6 GHz
Konfigurerbar TDP-up
25 W
Konfigurerbar TDP-down
10 W
Konfigurerbar TDP-down frekvens
0,8 GHz
Hukommelse
Intern hukommelse *
8 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelsesur hastighed
2666 MHz
Hukommelse form faktor
On-board
Maksimal intern hukommelse *
8 GB
Fejlkorrigerende kode
No
Ikke-fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
128 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
128 GB
Antal installerede SSD'er
1
SDD-kapacitet
128 GB
SSD-grænsefladetype
PCI Express, NVMe
NVMe
Yes
Optisk drevtype *
No
Indbygget kortlæser
Yes
Kompatible hukommelseskort
MicroSD (TransFlash)
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
4
Intel
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
Intel® UHD Graphics
On-board grafikkort, model *
Intel® UHD Graphics
Lyd
Lydsystem
B&O PLAY
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Højttalerproducent
Bang & Olufsen
Kamera
Front kamera
Yes
Frontkamera signalformat
720p
Front kamera HD type
HD
Privatlivskamera
Yes
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
Intel Wi-Fi 6 AX201
Producent af WLAN-controller
Intel
Bluetooth
Yes
Netværk
Bluetooth-version
5.0
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
1
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
2
Kombineret hovedtelefon/mikrofon-port
Yes
Opladningsport type
USB Type-C
USB strømforsyning
Yes
Tastatur
Specielle funktioner på tastaturet
Modstandsdygtig over for ridser og spild
Numerisk tastatur *
No
Baggrundsbelyst tastatur
Yes
Tastatur i ø-stil
Yes
Spildsikret tastatur
Yes
Tastatur i fuld størrelse
Yes
Software
Prøvesoftware
Google One™ (med 100 GB storage og andre eksklusive fordele i 12 måneder)
Operativsystem installeret *
ChromeOS
Processor særlige funktioner
Enhanced Intel SpeedStep Teknologi
Yes
Intel® klar video teknologi
Yes
Intel® Flex Memory Access
Yes
Intel® Trusted Execution Teknologi
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
No
Intel® Stabil Billede Platformsprogram (SIPP)
No
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Udfør deaktivering af bit
Yes
Idle status
Yes
CPU-konfiguration (maks.)
1
Indlejret tilgængelige muligheder
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Specifikke funktioner for mærket
HP sikkerhedsværktøjer
Stik til nanosikkerhedslås; Google H1-sikkerhedschip; HP Sure View Reflect (valgfri)
HP segment
Forretning
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
4
Batterikapacitet *
50 Wh
Batteriets vægt
220 g
Strømstyring
Vekselstrømsadapter strøm
45 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Slot til kabellås
Yes
Fingeraftrykslæser
Yes
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Godkendelser
Lavt halogen
Yes
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR
Bæredygtige teknologier og materialer
Lavt halogenindhold; TCO 8.0-certificeret
Vægt & størrelser
Bredde
295 mm
Dybde
217 mm
Højde
16,7 mm
Vægt *
1,33 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
449 mm
Pakkehøjde
305 mm
Andre funktioner
Antal højttalere
2
Land Distributør
Sverige 2 distributor(s)
Suomi 1 distributor(s)