location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming TG01-1032no AMD Ryzen™ 5 4600G 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower PC Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Pavilion Gaming
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TG01
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TG01-1032no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
33W56EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0195697625237 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 4991
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 10 Mar 2024 10:10:44
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 30 Apr 2022
Product end of life date
Bullet Points HP Pavilion Gaming TG01-1032no AMD Ryzen™ 5 4600G 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 5 4600G (basisfrekvens på 3,7 GHz, burst-frekvens på op til 4,2 GHz, 8 MB L3-cache, 6 kerner)
  • - Windows 11 Home
  • - NVIDIA® GeForce® GTX 1650 (4 GB dedikeret GDDR5)
  • - 8 GB memory; 512 GB SSD storage
Garanti: 1 års begrænset afhentnings- og returneringsservice, der omfatter reservedele og arbejdskraft. Inkluderet supporttjenester: 2 års HP-massegarantiudvidelse med afhentning og returnering til mellemklasse desktops. Serviceniveauer og svartider for HP Care Packs kan variere, afhængigt af den geografiske placering. Tjenesten starter på hardwarens købsdato. Der gælder visse restrikt
Kort beskrivelse HP Pavilion Gaming TG01-1032no AMD Ryzen™ 5 4600G 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower PC Sort :
Kort redaktionelle beskrivelse af %%titel%%

Pavilion Gaming Desktop TG01-1032no PC, Windows 11 Home, AMD Ryzen™ 5, 8GB RAM, 512GB SSD, NVIDIA® GeForce® GTX 1650
More>>>
HP Pavilion Gaming TG01-1032no AMD Ryzen™ 5 4600G 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower PC Sort:
Den officielle marketing tekst af HP Pavilion Gaming TG01-1032no AMD Ryzen™ 5 4600G 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower PC Sort som er leveret af producenten

Flere muligheder til dit spil
Bliv klar til at spille på dine egne betingelser. Dette kraftfulde udstyr er bygget til at kunne klare nutidige og fremtidige spil. Under det kompakte og smarte ydre finder du al den ydeevne, du har brug for til at spille med selvtillid og plads til udvide og opgradere.

Kort opsummerende beskrivelse HP Pavilion Gaming TG01-1032no AMD Ryzen™ 5 4600G 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower PC Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Pavilion Gaming TG01-1032no, 3,7 GHz, AMD Ryzen™ 5, 4600G, 8 GB, 512 GB, Windows 10 Home

Lang opsummerende beskrivelse HP Pavilion Gaming TG01-1032no AMD Ryzen™ 5 4600G 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower PC Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Pavilion Gaming TG01-1032no. Processorfrekvens: 3,7 GHz, Processorserie: AMD Ryzen™ 5, Processormodel: 4600G. Intern hukommelse: 8 GB, Intern hukommelsestype: DDR4-SDRAM, Hukommelsesur hastighed: 3200 MHz. Samlet lagringskapacitet: 512 GB, Lagermedie: SSD. Diskret grafikadaptermodel: NVIDIA® GeForce® GTX 1650. Operativsystem installeret: Windows 10 Home, Operativsystemets arkitektur: 64-bit. Strømforsyning: 310 W. Kabinettype: Mini Tower. Produkttype: PC. Produktfarve: Sort

Effektive grafikkort
Effektive grafikkort

Kør de seneste spil med jævn og hurtigt reagerende visuelt signal. Dedikeret grafikkort sikrer, at denne maskine nemt kører dine yndlingsspil.

Lynhurtig ydeevne
Lynhurtig ydeevne

Spil, skab og multitask med en kraftfuld CPU. En forbedret termisk løsning holder din desktop afkølet og stille, selv når det kører krævende spil og apps.

Kompakt design, som kan tilpasses
Kompakt design, som kan tilpasses

Med det smarte, pladsbesparende tower kan du udvide med en solid strømforsyning, så du er klar til opgradering af komponenter. Med LED-lys, du kan tilpasse, har du friheden til at spille, som du vil.

Processor
Processorproducent *
AMD
Processorserie *
AMD Ryzen™ 5
Processormodel *
4600G
Processorkerner
6
Processortråde
8
Processor boost frekvens
4,2 GHz
Processorfrekvens *
3,7 GHz
Processor-cache
8 MB
Processor cache type
L3
Hukommelse
Intern hukommelse *
8 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelseslayout (slots x størrelse)
2 x 4 GB
Hukommelsesstik
2x DIMM
Hukommelsesur hastighed
3200 MHz
Fejlkorrigerende kode
No
Lagring
Samlet lagringskapacitet *
512 GB
Lagermedie *
SSD
Optisk drevtype *
No
Antal installerede lagerdiske
1
Samlet kapacitet for SSD'er
512 GB
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-grænsefladetype
PCI Express, NVMe
NVMe
Yes
SSD-formfaktor
M.2
Indbygget kortlæser
Yes
Grafik
Diskret grafikadapter *
Yes
Producent af diskret GPU-udstyr
NVIDIA
On-board grafikkort *
No
Diskret grafikadaptermodel *
NVIDIA® GeForce® GTX 1650
Diskret grafikadapterhukommelse
4 GB
Diskret grafikhukommelsestype
GDDR5
On-board grafikkort, model *
Ikke tilgængelig
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Kabelteknologi
10/100/1000Base-T(X)
Wi-Fi *
Yes
Bedste Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Producent af WLAN-controller
Realtek
Antenne type
2x2
Bluetooth
Yes
Bluetooth-version
5.0
Miracast
Yes
Porte & Grænseflader
Antal USB 2.0-porte *
4
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
4
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
1
DVI-port
Yes
Antal HDMI-porte *
1
HDMI-version
2.0
Ethernet LAN-porte (RJ-45)
1
Mikrofonindgang
Yes
Udgange til hovedtelefoner
1
Linie ud
Yes
Line-in
Yes
Kombineret hovedtelefon/mikrofon-port
Yes
Udvidelsessokler
PCI Ekspres x1 slots
1
PCI Express x16 slots
1
Design
Kabinettype *
Mini Tower
Understøttet placering
Lodret
Slot til kabellås
Yes
Kabellåseslids type
Kensington
Produktfarve *
Sort
Oprindelsesland
Kina
Præstation
Markedspositionering
Spil
Bundkort chipsæt
AMD B550A
Lyd-output kanaler
5.1 kanaler
Produkttype *
PC
Software
Operativsystem installeret *
Windows 10 Home
Operativsystemets arkitektur
64-bit
Forudinstalleret software
Netflix
Prøvesoftware
McAfee LiveSafe;Dropbox
Specifikke funktioner for mærket
HP segment
Hjem
Strømstyring
Strømforsyning *
310 W
80 PLUS certificering
80 PLUS Gold
Vægt & størrelser
Bredde *
155,4 mm
Dybde *
307 mm
Højde *
337,4 mm
Vægt *
5,96 kg
Pakkebredde
499 mm
Pakkedybde
400 mm
Pakkehøjde
287 mm
Pakkevægt
8,2 kg
Emballage indhold
Skærm inkluderet *
No
Andre funktioner
Grafikadaptergrænseflade
PCIe x16
Ansvarsfraskrivelse HP Pavilion Gaming TG01-1032no AMD Ryzen™ 5 4600G 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower PC Sort:
Ansvarsfraskrivelse

[1] Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.windows.com.
[2] Multi-core er designet til at øge visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastning samt hardware- og softwarekonfigurationer. AMD's nummerering er ikke et udtryk for clockhastigheden. Baseret på test udført af AMD Labs fra maj 2020 ved brug af 3D Mark TimeSpy-benchmark til at måle ydeevnen på Ryzen 7 4700G-, Ryzen 5 4600G- og Ryzen 3 4300G-desktopprocessorer sammenlignet med Core i7-9700-, Core i5-9400- og Core i3-9100 Intel-desktopprocessorer. Ydeevnen an variere. 3DMark er et registreret varemærke tilhørende Futuremark Corporation.
[3] ©2022 NVIDIA Corporation. NVIDIA, NVIDIA-logoet, GeForce og GeForce RTX er registrerede varemærker og/eller varemærker tilhørende NVIDIA Corporation i USA og andre lande. Alle andre varemærker og ophavsrettigheder tilhører deres respektive ejere. Undersøg hos producenten af din laptop, om den understøtter specifikke NVIDIA-teknologier.
[4] Den faktiske hastighed kan variere.
[5] Kræver trådløst adgangspunkt og internetforbindelse, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 5 (802.11ac) er bagudkompatibel med tidligere Wi-Fi 5-specifikationer.
[6] 25 GB gratis online lagerplads i 1 år fra registreringsdatoen. På webstedet www.dropbox.com kan du finde flere oplysninger, herunder brugsvilkår og opsigelsespolitikker. Internetforbindelse kræves og medfølger ikke.

Ansvarsfraskrivelser for teknisk specifikation
25 GB gratis Dropbox-lagerplads i 12 måneder fra registreringsdatoen. På webstedet https://www.dropbox.com/help/space/hp-promotion kan du finde flere oplysninger, herunder brugsvilkår og afbestillingspolitik. Internetforbindelse kræves og medfølger ikke.
30 dages gratis abonnement på McAfee LiveSafe-tjenesten medfølger. Der kræves internetforbindelse, som ikke medfølger. Abonnement er påkrævet efter udløbsdatoen.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Ydeevnen for Max Boost-klokfrekvens varierer, afhængigt af hardware-, software- og systemkonfigurationen.
Kræver trådløst adgangspunkt og internetforbindelse, som sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 5 (802.11ac) er bagudkompatibel med tidligere Wi-Fi 5-specifikationer.
Går tilbage til LastPass Basic efter 30 dage.
Skal aktiveres inden for 180 dage efter Windows-aktivering.
Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows opdateres og aktiveres automatisk. Der kræves højhastighedsforbindelse til internettet og Microsoft-konto. Der skal muligvis betales gebyrer til internetudbyderen, og med tiden kan der komme ekstra krav i forbindelse med opdateringer. Se http://www.windows.com