location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook x360 11 G4 Intel® Celeron® N4500 29,5 cm (11.6") Berøringsskærm HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Chromebook x360
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
11
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11 G4
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
305W2EA show
Vis subsidiære artikel koder, anvendt i online markedspladsen
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0195908507956 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 18166
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 27 Aug 2024 05:33:51
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Jul 2024
Product end of life date
Bullet Points HP Chromebook x360 11 G4 Intel® Celeron® N4500 29,5 cm (11.6") Berøringsskærm HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® N4500 (boost-klokfrekvens på op til 2,8 GHz, 4 MB L3-cache, 2 kerner, 2 tråde)
  • - ChromeOS
  • - HD-berøringsskærm på 29,5 cm (11,6") diagonalt
  • - Intel® UHD-grafikkort
  • - 8 GB memory; 64 GB eMMC storage
Garanti: 1 års (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP Chromebook x360 11 G4 Intel® Celeron® N4500 29,5 cm (11.6") Berøringsskærm HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Sort :
Kort redaktionelle beskrivelse af %%titel%%

Chromebook x360 11 G4 Education Edition, ChromeOS, 11.6", Touchskærm, Intel® Celeron®, 8GB RAM, 64GB eMMC, HD
More>>>
HP Chromebook x360 11 G4 Intel® Celeron® N4500 29,5 cm (11.6") Berøringsskærm HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Sort:
Den officielle marketing tekst af HP Chromebook x360 11 G4 Intel® Celeron® N4500 29,5 cm (11.6") Berøringsskærm HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Sort som er leveret af producenten

Robust og konvertibel Chromebook, der er skabt til uddannelsesbrug
Læring kan ske hvor som helst med den robuste HP Chromebook x360 11 G4 EE, der har et alsidigt 360°-hængsel, der passer til de studerendes læringsstil. Giv produktiviteten et boost med den seneste Intel® Celeron®-processor[2], pålidelig tilslutningsmulighed og lang batteritid.

Kort opsummerende beskrivelse HP Chromebook x360 11 G4 Intel® Celeron® N4500 29,5 cm (11.6") Berøringsskærm HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Chromebook x360 11 G4, Intel® Celeron®, 1,1 GHz, 29,5 cm (11.6"), 1366 x 768 pixel, 8 GB, 64 GB

Lang opsummerende beskrivelse HP Chromebook x360 11 G4 Intel® Celeron® N4500 29,5 cm (11.6") Berøringsskærm HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Chromebook x360 11 G4. Produkttype: Chromebook, Formfaktor: Konvertibel (mappe). Processorserie: Intel® Celeron®, Processormodel: N4500, Processorfrekvens: 1,1 GHz. Skærm diagonal: 29,5 cm (11.6"), HD-type: HD, Skærmopløsning: 1366 x 768 pixel, Berøringsskærm. Intern hukommelse: 8 GB, Intern hukommelsestype: LPDDR4x-SDRAM. Samlet lagringskapacitet: 64 GB, Lagermedie: eMMC. Operativsystem installeret: ChromeOS. Produktfarve: Sort

Engagerende 360° interaktiv læring

Stimuler de studerendes sanser med en Chromebook, der har et fleksibelt 360° hængsel. Interager og udfør nemt aktiviteter og opgaver på en bekvem måde i laptop-, tablet-, telt- eller stativtilstand.

Designet til pålidelighed. Udviklet til holdbarhed.

Det er slut med nedetid på grund af skader med et fuldt forankret tastatur, der modstår fjernelse af taster og mindre væske spild på op til 350 ml samt støv. Denne Chromebook kan modstå fald fra op til 122 cm[5] og gennemgår test i henhold til MIL-STD 810H[7] og HP Education-test.[6]

Ydeevne og produktivitet til uddannelsesbrug

Få hurtigt adgang til videoer, opgaver mv. på travle netværk med den seneste Intel® Celeron®-processor[2], masser af hukommelse og Wi-Fi 6[8] – drevet af ChromeOS. Hold de studerende produktive med lang batteritid og hurtig genopladning.

Universal tilslutning og opladning med USB-C™

Brug USB-C™-porten til at få adgang til og oplade dit USB-C™-tilbehør fra din Chromebook™, eller oplad din Chromebook™ fra enhver USB-C™-adapter.

Forbedrede designelementer

Undgå forringelse, indtrængen af vand og manipulation med et tastatur, der modstår hak, mindre spild og fjernelse af taster.

Apps og indhold til udvidet læring

Oplev en helt ny form for undervisning med adgang til Google Play™ Butik og Android™-apps, som indeholder tusindvis af innovative uddannelsesapps, der hurtigt kan deles og er lette at administrere. [1]

Design
Produkttype *
Chromebook
Produktfarve *
Sort
Formfaktor *
Konvertibel (mappe)
Markedspositionering
Cloud-databehandling
Introduktionsår
2021
Berettigelse til Intel® vPro™ platform
No
Oprindelsesland
Kina
Originalt mærkenavn
HP
Display
Skærm diagonal *
29,5 cm (11.6")
Skærmopløsning *
1366 x 768 pixel
Berøringsskærm *
Yes
HD-type
HD
Paneltype
IPS
Naturligt aspektforhold
16:9
Antirefleksskærm
Yes
Skærmens lysstyrke
220 cd/m²
Skærm diagonal (metrisk)
29,5 cm
RGB-farverum
NTSC
Farveområde
45%
Processor
Processorproducent *
Intel
Processorserie *
Intel® Celeron®
Processormodel *
N4500
Processorkerner
2
Processortråde
2
Processor boost frekvens
2,8 GHz
Processorfrekvens *
1,1 GHz
Processor-cache
4 MB
Processor cache type
L3
Hukommelse
Intern hukommelse *
8 GB
Intern hukommelsestype
LPDDR4x-SDRAM
Hukommelsesur hastighed
4266 MHz
Hukommelse form faktor
On-board
Maksimal intern hukommelse *
8 GB
Fejlkorrigerende kode
No
Ikke-fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
64 GB
Lagermedie *
eMMC
Flash-hukommelse
64 GB
Optisk drevtype *
No
Indbygget kortlæser
Yes
Kompatible hukommelseskort
MicroSD (TransFlash), SD, SDHC, SDXC
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
4
Intel
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
Intel® UHD Graphics
On-board grafikkort, model *
Intel® UHD Graphics
Lyd
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera HD type
HD
Bagerste kamera
Yes
Bagerste kamera opløsning (numerisk)
8 MP
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Antenne type
2x2
WLAN-controller model
Intel Wi-Fi 6 AX201
Producent af WLAN-controller
Intel
Ethernet LAN
No
Bluetooth
Yes
Bluetooth-version
5.0
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
2
Porte & Grænseflader
Kombineret hovedtelefon/mikrofon-port
Yes
Opladningsport type
USB Type-C
USB type-C DisplayPort alternativ tilstand
Yes
USB strømforsyning
Yes
Tastatur
Specielle funktioner på tastaturet
Pet- och spilltåligt
Pegeredskab
Clickpad
Numerisk tastatur *
No
Tastatur i ø-stil
Yes
Spildsikret tastatur
Yes
Tastatur i fuld størrelse
Yes
Software
Operativsystemets arkitektur
64-bit
Forudinstalleret software
Chrome Education Upgrade (skal anskaffes separat); HP Classroom Manager (skal anskaffes separat)
Operativsystem installeret *
ChromeOS
Processor særlige funktioner
Enhanced Intel SpeedStep Teknologi
Yes
Intel® Trusted Execution Teknologi
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Software Guard Extensions (Intel® SGX)
No
Intel® 64
Yes
Idle status
Yes
CPU-konfiguration (maks.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Specifikke funktioner for mærket
HP højttalertype
HP Dual Speakers
HP Smart AC Adapter
Yes
HP frontkamera
HP Webcam
HP sikkerhedsværktøjer
Slot til nanosikkerhedslås; Google Titan C
HP Software medfølger
HP Classroom Manager
HP segment
Forretning
HP GTIN (EAN/UPC)
195908668640
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
2
Batterikapacitet *
47 Wh
Hurtig opladning
Yes
Hurtig opladningstid (90%)
90 min.
Batteriets vægt
220 g
Strømstyring
Vekselstrømsadapter strøm
45 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Slot til kabellås
Yes
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Godkendelser
Lavt halogen
Yes
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR
Bæredygtige teknologier og materialer
Små mængder halogen; Udvendig kasse og bølgepap er 100 % fra bæredygtige kilder og kan genanvendes
Vægt & størrelser
Bredde
295 mm
Dybde
205 mm
Højde
23 mm
Vægt *
1,51 kg
Emballeringsdata
Pakkebredde
67 mm
Pakkedybde
435 mm
Pakkehøjde
260 mm
Emballage indhold
Tastatur inkluderet
Yes
Lyspen
Yes
Andre funktioner
Antal højttalere
2
Ansvarsfraskrivelse HP Chromebook x360 11 G4 Intel® Celeron® N4500 29,5 cm (11.6") Berøringsskærm HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Sort:
Ansvarsfraskrivelse

[2] Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programarbejdsmængden samt
[5] 122 cm test på finer og 76 cm test på beton. Faldtest er ikke en garanti for fremtidig ydeevne under disse testforhold. Hændelige skader kræver en HP Accidental Damage Protection Care Pack (tilkøb).
[6] Testresultater er ikke en garanti for fremtidig ydeevne under disse testforhold. Hændelige skader kræver tilkøb af en HP Accidental Damage Protection Care Pack.
[7] Formålet med MIL-STD-testene er ikke at demonstrere egnethed i forhold til kontraktkravene fra det amerikanske forsvarsministerium eller til militærbrug. Testresultaterne er ikke en garanti for fremtidig ydeevne under disse testforhold. Dækning af hændelige skader kræver en valgfri HP Care Pack med dækning af hændelige skader.
[8] Der kræves trådløst adgangspunkt samt forbindelse til internettet, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 (802.11ax) er bagudkompatibel med tidligere 802.11-specifikationer. Specifikationerne for Wi-Fi 6 foreligger kun i kladdeform og er ikke endegyldige. Hvis de endelige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på laptoppens mulighed for at kommunikere med andre 802.11ax-WLAN-enheder. Kun tilgængelig i lande, hvor 802.11ax understøttes.
[1] Internetadgang kræves og skal anskaffes separat. Nogle apps skal muligvis købes.
Ansvarsfraskrivelser for teknisk specifikation
Processorhastigheden angiver den maksimale ydeevne; processorerne kører med lavere hastigheder i batterioptimeringstilstand.
Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastningen og konfigurationen af din hardware og software. Intels nummerering, branding og/eller navngivning er ikke et udtryk for større ydeevne.
Der kræves trådløst adgangspunkt samt forbindelse til internettet, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 er bagudkompatibel med tidligere 802.11-specifikationer. Specifikationerne for Wi-Fi 6 (802.11ax) foreligger kun i kladdeform og er ikke endegyldige. Hvis de endelige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på laptoppens mulighed for at kommunikere med andre 802.11ax-enheder.
Chromecast skal købes separat.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programarbejdsmængden samt
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Du kan få flere oplysninger på http://www.intel.com/technology/turboboost/.
Baseret på interne tests i forhold til tidligere generationer med 802.11ac trådløst LAN-modul.
HP Classroom Manager anskaffes separat. Kontrol og enhedslåsning fra lærerens skrivebord kræver køb af HP Classroom Manager.
Chrome Education Upgrade kræver engangsopsætning, abonnement, Google Administrationskonsol og din virksomheds domæne. Læs mere på https://support.google.com/a/answer/60216.
Låsen skal købes separat.
Genoplader batteriet op til 90 % inden for 90 minutter, når systemet er slukket eller i standby, når det bruges sammen med den strømforsyning, der leveres sammen med laptoppen. Når opladningen har nået en kapacitet på 90%, bliver opladningen igen normal. Opladningstiden kan variere med +/-10 % baseret på systemtolerance.
Faktiske watt-timer (Wh) for batteri vil variere afhængigt af designkapacitet. Batteriets kapacitet reduceres naturligt med opbevaring, tid, brug, miljø, temperatur, systemkonfiguration, indlæste apps, funktioner, strømstyringsindstillinger og andre faktorer.
HP Care Packs skal købes separat. Serviceniveauer og svartider for HP Care Packs kan variere, afhængigt af den geografiske placering. Tjenesten gælder fra købsdatoen for hardwaren. Der gælder visse restriktioner og begrænsninger. Du kan finde flere oplysninger på www.hp.com/go/cpc. HPs tjenester er omfattet af HP's gældende vilkår og betingelser, som blev givet til kunden ved købet. Kunden kan have yderligere lovbestemte rettigheder i henhold til den gældende lokale lovgivning, og disse rettigheder påvirkes på ingen måde af HP's vilkår og betingelser for brug af tjenesten eller af HP's begrænsede garanti, der følger med HP-produktet.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. Status varierer fra land til land. Få yderligere oplysninger på www.epeat.net.
Eksterne strømforsyninger, strømkabler, kabler og tilbehør har ikke lavt halogenindhold. Servicedele, der er anskaffet efter køb, har muligvis ikke lavt halogenindhold.
100 % af den ydre emballage og bølgepap er fremstillet af certificerede bæredygtige kilder og genanvendte fibre.
I forbindelse med lagerdrev er 1 GB = 1 milliard byte. TB = 1 billion byte. Den faktiske, formaterede kapacitet er mindre. Op til 30 GB (Windows 10) er reserveret til systemgendannelsessoftware.