location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre x360 14-ea0030no Intel® Core™ i5 i5-1135G7 Hybrid (2-i-1) 34,3 cm (13.5") Berøringsskærm WUXGA+ 8 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Spectre x360
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-ea0030no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
2W0S3EA show
Vis subsidiære artikel koder, anvendt i online markedspladsen
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0195161927119 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 13255
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 11 Mar 2024 09:14:46
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Jul 2022
Product end of life date
Bullet Points HP Spectre x360 14-ea0030no Intel® Core™ i5 i5-1135G7 Hybrid (2-i-1) 34,3 cm (13.5") Berøringsskærm WUXGA+ 8 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-1135G7 (op til 4,2 GHz med Intel® Turbo Boost Technology, 8 MB L3-cache og 4 kerner)
  • - Windows 11 Home
  • - WUXGA+-touch-skærm på 34,3 cm (13,5") diagonalt
  • - Intel® Iris® Xᵉ-grafikkort
  • - 8 GB memory; 512 GB SSD storage
Garanti: 1 års begrænset afhentnings- og returneringsservice der omfatter reservedele og arbejdskraft. Inkluderet supporttjenester: 2 års HP-massegarantiudvidelse med afhentning og returnering til eksklusive notebooks. Serviceniveauer og svartider for HP Care Packs kan variere, afhængigt af den geografiske placering. Tjenesten starter på hardwarens købsdato. Der gælder visse restriktioner og begrænsninger. Du kan finde flere oplysninger på www.hp.com/go/cpc. HP's tjenester er omfattet af HP's gældende vilkår og betingelser, som kunden har modtaget ved købet. Kunden kan have yderligere lovbestemte rettigheder i henhold til den gældende lokale lovgivning, og disse rettigheder påvirkes på ingen måde af HP's vilkår og betingelser for brug af tjenesten eller af den HP-garanti, der følger med HP-produktet.
Kort beskrivelse HP Spectre x360 14-ea0030no Intel® Core™ i5 i5-1135G7 Hybrid (2-i-1) 34,3 cm (13.5") Berøringsskærm WUXGA+ 8 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Sølv :
Kort redaktionelle beskrivelse af %%titel%%

Spectre x360 Convertible 14-ea0030no, 13.5", touchskærm, Windows 11 Home, Intel® Core™ i5, 8GB RAM, 512GB SSD, WUXGA+, Naturlig sølv
More>>>
HP Spectre x360 14-ea0030no Intel® Core™ i5 i5-1135G7 Hybrid (2-i-1) 34,3 cm (13.5") Berøringsskærm WUXGA+ 8 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Sølv:
Den officielle marketing tekst af HP Spectre x360 14-ea0030no Intel® Core™ i5 i5-1135G7 Hybrid (2-i-1) 34,3 cm (13.5") Berøringsskærm WUXGA+ 8 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Sølv som er leveret af producenten

Intelligens, der tilpasser sig dig
HP Spectre x360 2 i 1-laptoppen tilpasser sig automatisk efter dine omgivelser, så du får det bedste skærmbillede. Men den smarteste funktion er HP Command Center, der justerer ydeevnen automatisk afhængigt af dine behov. Når det gælder fortrolighed, er smart det samme som enkelt. Sluk dit kamera, og slå lyden fra på din mikrofon når som helst med et klik.

Kort opsummerende beskrivelse HP Spectre x360 14-ea0030no Intel® Core™ i5 i5-1135G7 Hybrid (2-i-1) 34,3 cm (13.5") Berøringsskærm WUXGA+ 8 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Sølv:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Spectre x360 14-ea0030no, Intel® Core™ i5, 34,3 cm (13.5"), 1920 x 1280 pixel, 8 GB, 512 GB, Windows 11 Home

Lang opsummerende beskrivelse HP Spectre x360 14-ea0030no Intel® Core™ i5 i5-1135G7 Hybrid (2-i-1) 34,3 cm (13.5") Berøringsskærm WUXGA+ 8 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Sølv:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Spectre x360 14-ea0030no. Produkttype: Hybrid (2-i-1), Formfaktor: Konvertibel (mappe). Processorserie: Intel® Core™ i5, Processormodel: i5-1135G7. Skærm diagonal: 34,3 cm (13.5"), HD-type: WUXGA+, Skærmopløsning: 1920 x 1280 pixel, Berøringsskærm. Intern hukommelse: 8 GB, Intern hukommelsestype: LPDDR4-SDRAM. Samlet lagringskapacitet: 512 GB, Lagermedie: SSD. On-board grafikkort, model: Intel® Iris Plus Graphics. Operativsystem installeret: Windows 11 Home. Produktfarve: Sølv

Ro i sindet – lige ved hånden
Ro i sindet – lige ved hånden

Hold ting fortrolige, og få ro sindet med et kamera med fejlsikret kameralukker, der beskytter dine oplysninger, og som slukker dit kamera og ikke kan hackes. Sørg for, ingen andre lytter til dine samtaler, med den dedikerede knap til afbrydelse af lyd.

Se virkeligheden i et større perspektiv
Se virkeligheden i et større perspektiv

Med en HD-skærm kan du se videoer i livlige, krystalklare detaljer. Scroll mindre på denne skærm, der har et højde-bredde-forhold på 3:2[1], så du får mere plads at arbejde på.

Ydeevne, der tilpasser sig dig
Ydeevne, der tilpasser sig dig

Dynamiske farver justerer automatisk nuancer, lys og levende farver for at sikre den bedste visningsoplevelse i dit miljø. Smart Sense tilpasser sig efter dine arbejdsvaner for at sikre optimal ydeevne og har en funktion til registrering i tasken, så den endda ved, hvornår det er tid til at tage en pause.

Land Distributør
Sverige 2 distributor(s)
Suomi 1 distributor(s)
Ansvarsfraskrivelse HP Spectre x360 14-ea0030no Intel® Core™ i5 i5-1135G7 Hybrid (2-i-1) 34,3 cm (13.5") Berøringsskærm WUXGA+ 8 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Sølv:
Ansvarsfraskrivelse

[1] Alle specifikationer repræsenterer de typiske specifikationer, som leveret af HP's komponentleverandører; den faktiske ydelse kan være højere eller lavere. [2] Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.windows.com.
[3] Multi-core er udviklet til at forbedre visse softwareprodukters ydeevne. Denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevnen og klokfrekvensen afhænger af belastningen fra programmer samt konfigurationen af hardware og software. Intels nummerering er ikke en målestok for højere ydeevne.
[4] Intel og Iris er varemærker tilhørende Intel Corporation eller dets datterselskaber i USA og andre lande. Intel, Intel-logoet og Iris er varemærker tilhørende Intel Corporation eller dets datterselskaber i USA og/eller andre lande.
[5] Batteriets levetid afhænger af flere forskellige faktorer, herunder produktmodel, konfiguration, indlæste programmer, funktioner, brug, trådløs funktionalitet og strømstyringsindstillinger. Batteriets maksimale kapacitet reduceres naturligt med tiden og afhængigt af brug. Få yderligere oplysninger på https://bapco.com/products/mobilemark-2018/.
[6] Internettjeneste kræves og medfølger ikke.
[7] Nogle funktioner kræver software eller programmer fra tredjepart.
[8] Internetforbindelse kræves og medfølger ikke. Abonnement er påkrævet efter 30 dage.

Ansvarsfraskrivelser for teknisk specifikation
25 GB gratis Dropbox-lagerplads i 12 måneder fra registreringsdatoen. På webstedet https://www.dropbox.com/help/space/hp-promotion kan du finde flere oplysninger, herunder brugsvilkår og afbestillingspolitik. Internetforbindelse kræves og medfølger ikke.
30 dages gratis abonnement på McAfee LiveSafe-tjenesten medfølger. Der kræves internetforbindelse, som ikke medfølger. Abonnement er påkrævet efter udløbsdatoen.
Batterilevetiden for Windows MobileMark 18 afhænger af forskellige faktorer, herunder produktmodel, konfiguration, indlæste programmer, funktioner, brug, trådløs funktionalitet og strømstyringsindstillinger. Batteriets maksimale kapacitet reduceres naturligt med tiden og afhængigt af brugen. Få yderligere oplysninger på https://bapco.com/products/mobilemark-2018/.
Batteriet genoplades op til 50 % inden for 45 minutter, når systemet er slukket (med kommandoen "Luk ned"). Anbefales til brug sammen med HP-adapteren, der leveres med den bærbare computer. Det anbefales ikke at bruge en batterioplader med lavere kapacitet. Når batteriet er 50 % opladet, bliver opladningshastigheden atter normal. Opladningen kan variere med +/-10 % afhængigt af systemets tolerance. Fås til udvalgte HP-produkter. Se en komplet liste over produktfunktioner på http://store.hp.com.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programarbejdsmængden samt
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Du kan få flere oplysninger på http://www.intel.com/technology/turboboost/.
Batteritiden er testet af HP med uafbrudt FHD-videoafspilning, opløsning på 1080p (1920x1080), lysstyrke på 150 nit, systemlydniveau på 17 %, afspillerlydniveau på 100 %, afspilning fra lokal harddisk på fuld skærm, hovedtelefon tilsluttet og trådløs
Wi-Fi®-understøttede gigabit-hastigheder opnås, når du overfører filer mellem to enheder, som er tilsluttet den samme router. Kræver en trådløs router, der understøtter 160 MHz-kanaler. Sælges separat.
Kræver trådløst adgangspunkt og internetforbindelse, som sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed.
Der kræves trådløst adgangspunkt samt forbindelse til internettet, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 (802.11ax) er bagudkompatibel med tidligere 802.11-specifikationer. Specifik
Wi-Fi 6 (802.11ax) understøttes ikke i Ukraine, Rusland og Indonesien, hvor wi-fi-indstillinger vil blive optimeret i henhold til lokale lovmæssige krav (802.11ac).
Alle specifikationer repræsenterer de typiske specifikationer, som leveret af HP's komponentleverandører; den faktiske ydelse kan være højere eller lavere.
Procentdel af aktivt plus ikke-aktivt visningsområde til aktivt visningsområde plus kant. Måles ud fra en lukket laptop, der ligger vertikalt mod bordet.
HP Sleep and Charge kræver USB-standardkabel med Type-A-/Type-C-opladningsprotokol eller dongle med ekstern enhed for at sikre fuld funktionalitet.
SuperSpeed USB-20 Gbps er ikke tilgængelig.
Går tilbage til LastPass Basic efter 30 dage.
Skal aktiveres inden for 180 dage efter Windows-aktivering.
SuperSpeed USB 20 Gbps signalhastighed er ikke direkte tilgængeligt fra porten
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Se mere på www.epeat.net.
Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows opdateres og aktiveres automatisk. Der kræves højhastighedsforbindelse til internettet og Microsoft-konto. Der skal muligvis betales gebyrer til internetudbyderen, og med tiden kan der komme ekstra krav i forbindelse med opdateringer. Se http://www.windows.com
Mekaniske tastaturer indeholder naturlige, genanvendelige råstoffer baseret på en massebalancetilgang.