location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming 16-a0008no Intel® Core™ i5 i5-10300H Laptop 40,9 cm (16.1") Fuld HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2060 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Pavilion Gaming
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
16
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-a0008no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
262K4EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0195122986506 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 5844
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 10 Mar 2024 10:10:44
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Mar 2022
Product end of life date
Bullet Points HP Pavilion Gaming 16-a0008no Intel® Core™ i5 i5-10300H Laptop 40,9 cm (16.1") Fuld HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2060 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-10300H (basisfrekvens på 2,5 GHz, op til 4,5 GHz med Intel® Turbo Boost-teknologi, 8 MB L3-cache, 4 kerner)
  • - Windows 11 Home
  • - FHD-skærm på 40,9 cm (16,1") diagonalt
  • - NVIDIA® GeForce RTX™ 2060 med Max-Q-design (6 GB dedikeret GDDR6)
  • - 16 GB memory; 512 GB SSD storage
Garanti: 1 års begrænset afhentnings- og returneringsservice der omfatter reservedele og arbejdskraft. Inkluderet supporttjenester: 2 års HP-massegarantiudvidelse med afhentning og returnering til mellemklasse notebooks. Serviceniveauer og svartider for HP Care Packs kan variere, afhængigt af den geografiske placering. Tjenesten starter på hardwarens købsdato. Der gælder visse restriktioner og begrænsninger. Du kan finde flere oplysninger på www.hp.com/go/cpc. HP's tjenester er omfattet af HP's gældende vilkår og betingelser, som kunden har modtaget ved købet. Kunden kan have yderligere lovbestemte rettigheder i henhold til den gældende lokale lovgivning, og disse rettigheder påvirkes på ingen måde af HP's vilkår og betingelser for brug af tjenesten eller af den HP-garanti, der følger med HP-produktet.
Kort beskrivelse HP Pavilion Gaming 16-a0008no Intel® Core™ i5 i5-10300H Laptop 40,9 cm (16.1") Fuld HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2060 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Sort :
Kort redaktionelle beskrivelse af %%titel%%

Pavilion Gaming Laptop 16-a0008no, 16.1", Windows 11 Home, Intel® Core™ i5, 16GB RAM, 512GB SSD, NVIDIA® GeForce® RTX™ 2060 med Max-Q-design, FHD, Sort
More>>>
HP Pavilion Gaming 16-a0008no Intel® Core™ i5 i5-10300H Laptop 40,9 cm (16.1") Fuld HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2060 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Sort:
Den officielle marketing tekst af HP Pavilion Gaming 16-a0008no Intel® Core™ i5 i5-10300H Laptop 40,9 cm (16.1") Fuld HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2060 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Sort som er leveret af producenten

Stor skærm, lille laptop
Med en skærm på 16,1" og en størrelse på 15,6" (39,6 cm) er Pavilion Gaming 16 Laptop PC klar til at spille på. Den kraftfulde Intel®-processor og NVIDIA®-grafikkortet til dynamisk spil og lyd fra B&O giver fuld fordybelse. Dertil kommer Wi-Fi 6[2], lagerplads og hukommelse, der kan opgraderes, og hele udvalget af I/O-porte, så du har den ultimative spiloplevelse lige ved hånden, når du er på farten.[1]

Kort opsummerende beskrivelse HP Pavilion Gaming 16-a0008no Intel® Core™ i5 i5-10300H Laptop 40,9 cm (16.1") Fuld HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2060 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Pavilion Gaming 16-a0008no, Intel® Core™ i5, 2,5 GHz, 40,9 cm (16.1"), 1920 x 1080 pixel, 16 GB, 512 GB

Lang opsummerende beskrivelse HP Pavilion Gaming 16-a0008no Intel® Core™ i5 i5-10300H Laptop 40,9 cm (16.1") Fuld HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2060 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Pavilion Gaming 16-a0008no. Produkttype: Laptop, Formfaktor: Muslingeskal. Processorserie: Intel® Core™ i5, Processormodel: i5-10300H, Processorfrekvens: 2,5 GHz. Skærm diagonal: 40,9 cm (16.1"), HD-type: Fuld HD, Skærmopløsning: 1920 x 1080 pixel. Intern hukommelse: 16 GB, Intern hukommelsestype: DDR4-SDRAM. Samlet lagringskapacitet: 512 GB, Lagermedie: SSD. On-board grafikkort, model: Intel® UHD Graphics. Operativsystem installeret: Windows 10 Home. Produktfarve: Sort

Kan holde til hver eneste bevægelse
Kan holde til hver eneste bevægelse

Evnen til at mestre ethvert spil. Med en kraftfuld Intel®-processor og NVIDIA®-grafikkort kan denne gaming-laptop håndtere alt, hvad du udsætter den for. De forbedrede terminaler gør, at alt holdes køligt, så du kan spille hårdere, bedre, hurtigere og længere.

Bliv opslugt af dit spil
Bliv opslugt af dit spil

Gør hver eneste detalje tryllebindende med en hurtig 16,1" skærm med meget smalle kanter i et kabinet på 15,6" (39,6 cm). Sammen med forbedret lyd fra B&O kan du se, høre og spille mere uden at få mere vægt at bære rundt.

Designet til gamere
Designet til gamere

Hold kontakten, uanset hvor du er, takket være hurtig trådløs forbindelse. Den store PCIe SSD gør det nemt at gemme filer af vejen. Derudover er der et fuldt udvalg af I/O-porte, så du får masser af plads til dit tilbehør.

Design
Farvenavn
Sort
Produkttype *
Laptop
Produktfarve *
Sort
Formfaktor *
Muslingeskal
Markedspositionering
Spil
Oprindelsesland
Kina
Display
Skærm diagonal *
40,9 cm (16.1")
Skærmopløsning *
1920 x 1080 pixel
Berøringsskærm *
No
HD-type
Fuld HD
Paneltype
IPS
LED-baggrundsbelysning
Yes
Naturligt aspektforhold
16:9
Antirefleksskærm
Yes
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
250 cd/m²
Skærm diagonal (metrisk)
40,9 cm
RGB-farverum
NTSC
Farveområde
45%
NTSC-dækning (typisk)
45%
Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i5
Processorgeneration
10th gen Intel® Core™ i5
Processormodel *
i5-10300H
Processorkerner
4
Processortråde
8
Processor boost frekvens
4,5 GHz
Processorfrekvens *
2,5 GHz
Systembus-hastighed
8 GT/s
Processor-cache
8 MB
Processor cache type
L3
Processor sokkel
BGA 1440
Processor litografi
14 nm
Processor driftstilstande
64-bit
Processor kodenavn
Comet Lake
Thermal Design Power (TDP)
45 W
Konfigurerbar TDP-down
35 W
Tjunction
100 °C
Maksimalt antal PCI Express-kanaler
16
PCI Express slots version
3.0
PCI Express-konfigurationer
1x16, 2x8, 1x8+2x4
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelsesur hastighed
2933 MHz
Hukommelse form faktor
SO-DIMM
Hukommelseslayout (slots x størrelse)
2 x 8 GB
Hukommelsesstik
2x SO-DIMM
Memory slots (available)
2
Fejlkorrigerende kode
No
Lagring
Samlet lagringskapacitet *
512 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
512 GB
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-grænsefladetype
PCI Express, NVMe
NVMe
Yes
SSD-formfaktor
M.2
Optisk drevtype *
No
Indbygget kortlæser
Yes
Kompatible hukommelseskort
SD
Grafik
Producent af diskret GPU-udstyr
NVIDIA
Diskret grafikadaptermodel *
NVIDIA GeForce RTX 2060 Max-Q
Diskret grafikadapterhukommelse
6 GB
Diskret grafikhukommelsestype
GDDR6
On-board grafikkort *
Yes
4
Intel
Diskret grafikadapter *
Yes
On-board grafikkort, model *
Intel® UHD Graphics
Indbygget grafikadapter basefrekvens
350 MHz
Indbygget grafikadapter dynamisk frekvens (maks.)
1050 MHz
Indbygget grafikadapter DirectX-version
12.0
Indbygget grafikadapter OpenGL-version
4.5
Indbygget grafikadapter-ID
0x9BC4
Lyd
Lydsystem
Bang & Olufsen
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Kamera
Front kamera
Yes
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Mobil netværksforbindelse *
No
Netværk
Antenne type
2x2
WLAN-controller model
Intel Wi-Fi 6 AX201
Producent af WLAN-controller
Intel
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth-version
5.0
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
1
Ethernet LAN-porte (RJ-45)
1
Antal HDMI-porte *
1
HDMI-version
2.0
Kombineret hovedtelefon/mikrofon-port
Yes
Præstation
Bundkort chipsæt
Intel HM470
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
Yes
Tastatur i fuld størrelse
Yes
Software
Operativsystemets arkitektur
64-bit
Forudinstalleret software
Netflix
Prøvesoftware
Microsoft Office 365
Operativsystem installeret *
Windows 10 Home
Medfølgende software
Dropbox
Processor særlige funktioner
Intel® Identity Protection Teknologi (Intel® IPT)
Yes
Intel® Hyper Threading Teknologi (Intel® HT Technology)
Yes
Enhanced Intel SpeedStep Teknologi
Yes
Intel® Quick Sync Video Teknologi
Yes
Intel® Flex Memory Access
Yes
Intel® AES Nye Instruktioner (Intel® AES-NI)
Yes
Intel® Trusted Execution Teknologi
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Sikker Nøgle
Yes
Intel® Stabil Billede Platformsprogram (SIPP)
No
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Udfør deaktivering af bit
Yes
Idle status
Yes
Termiske overvågningsteknologier
Yes
Processor-pakke størrelse
42 x 28 mm
Understøttede instruktionssæt
SSE4.1, SSE4.2, AVX 2.0
CPU-konfiguration (maks.)
1
Indlejret tilgængelige muligheder
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
201839
Specifikke funktioner for mærket
HP lydboost
Yes
HP lydboost generation
Gen 1
HP højttalertype
HP Dual Speakers
HP frontkamera
HP TrueVision HD
HP segment
Hjem
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
3
Batterikapacitet *
52,5 Wh
Batterilevetid (maks.)
6,75 t
Hurtig opladning
Yes
Hurtig opladningstid (20%)
45 min.
Batteriets vægt
210 g
Strømstyring
Vekselstrømsadapter strøm
200 W
Bæredygtighed
Bæredygtighedscertifikater
EPEAT Silver, ENERGY STAR
Vægt & størrelser
Bredde
370 mm
Dybde
262,5 mm
Højde
23,5 mm
Vægt *
2,35 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
552 mm
Pakkehøjde
345 mm
Pakkevægt
3,07 kg
Tekniske detaljer
Skærm til bærbar computer diagonal (cm/inch)
40.9
Kilde Testseek resumé Gennemsnitlig vurdering
Reviews
Updated:
2020-09-30 08:36:55
Dk har samlet 16 ekspertanmeldelser for HP Pavilion Gaming 16-a0008no Intel® Core™ i5 i5-10300H Laptop 40,9 cm (16.1") Fuld HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2060 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Sort og den gennemsnitlige ekspertbedømmelse er 79 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
79%
Ansvarsfraskrivelse HP Pavilion Gaming 16-a0008no Intel® Core™ i5 i5-10300H Laptop 40,9 cm (16.1") Fuld HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2060 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Sort:
Ansvarsfraskrivelse

[1] Denne enhed er udviklet med henblik på optimal ydeevne. Opgradering af pc’en kan have indvirkning på produktgarantien.
[2] Wi-Fi 6 (802.11ax) understøttes ikke i Ukraine, Rusland og Indonesien, hvor Wi-Fi-indstillinger optimeres til lokale lovmæssige krav (802.11ac). [3] Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Der skal muligvis betales gebyrer til internetudbyderen, og med tiden kan der komme ekstra krav i forbindelse med opdateringer. Se http://www.windows.com .
[4] Multi-core er designet til at øge visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne. Internetforbindelse kræves og medfølger ikke. Visning af 4K-billeder kræver 4K-indhold. Grafikkortudgang kan være begrænset baseret på skærmens maksimale opløsning
[5] ©2022 NVIDIA Corporation. NVIDIA, NVIDIA-logoet, GeForce og GeForce RTX er registrerede varemærker og/eller varemærker tilhørende NVIDIA Corporation i USA og andre lande. Alle andre varemærker og ophavsrettigheder tilhører deres respektive ejere. Undersøg understøttelse af specifikke NVIDIA-teknologier hos laptopproducenten.
[6] Der kræves Full HD-indhold (FHD), før du kan se billeder i Full HD.
[7] Der kræves trådløst adgangspunkt samt forbindelse til internettet, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi CERTIFIED 6™ (802.11ax) er bagudkompatibel med tidligere 802.11-specifikationer. Wi-Fi CERTIFIED 6™ er designet til at understøtte gigabit-datahastighed ved overførsel af filer mellem to enheder, der er tilsluttet den samme router. Kræver en trådløs router, som sælges separat, og som understøtter 80 MHz-kanaler og højere. Wi-Fi CERTIFIED 6™ (802.11ax) understøttes ikke i Rusland og Hviderusland, hvor Wi-Fi-indstillinger vil være optimeret i henhold til lokale lovmæssige krav (802.11ac).
[8] Den faktiske hastighed kan variere. USB type-C® og USB-C® er varemærker tilhørende USB Implementers Forum.
[9] Nogle funktioner kræver software eller programmer fra tredjepart.
[10] Internetforbindelse kræves og medfølger ikke. Abonnement er påkrævet efter 30 dage.
[11] 25 GB gratis online lagerplads i 1 år fra registreringsdatoen. På webstedet www.dropbox.com kan du finde flere oplysninger, herunder brugsvilkår og opsigelsespolitikker. Internetforbindelse kræves og medfølger ikke.

Ansvarsfraskrivelser for teknisk specifikation
25 GB gratis Dropbox-lagerplads i 12 måneder fra registreringsdatoen. På webstedet https://www.dropbox.com/help/space/hp-promotion kan du finde flere oplysninger, herunder brugsvilkår og afbestillingspolitik. Internetforbindelse kræves og medfølger ikke.
30 dages gratis abonnement på McAfee LiveSafe-tjenesten medfølger. Der kræves internetforbindelse, som ikke medfølger. Abonnement er påkrævet efter udløbsdatoen.
Batterilevetiden for Windows MobileMark 18 afhænger af forskellige faktorer, herunder produktmodel, konfiguration, indlæste programmer, funktioner, brug, trådløs funktionalitet og strømstyringsindstillinger. Batteriets maksimale kapacitet reduceres naturligt med tiden og afhængigt af brugen. Få yderligere oplysninger på https://bapco.com/products/mobilemark-2018/.
Batteriet genoplades op til 50 % inden for 45 minutter, når systemet er slukket (med kommandoen "Luk ned"). Anbefales til brug sammen med HP-adapteren, der leveres med den bærbare computer. Det anbefales ikke at bruge en batterioplader med lavere kapacitet. Når batteriet er 50 % opladet, bliver opladningshastigheden atter normal. Opladningen kan variere med +/-10 % afhængigt af systemets tolerance. Fås til udvalgte HP-produkter. Se en komplet liste over produktfunktioner på http://store.hp.com.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programarbejdsmængden samt
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Du kan få flere oplysninger på http://www.intel.com/technology/turboboost/.
NVIDIA® Max-Q-design kan hjælpe med at reducere systemvarme og -støj i tyndere formfaktor-pc'er. Formfaktorens form og tykkelse kan variere. Den generelle grafikkortydeevne kan være lavere end med alternative grafikkortløsninger, der ikke anvender Max
Batteritiden er testet af HP med uafbrudt FHD-videoafspilning, opløsning på 1080p (1920x1080), lysstyrke på 150 nit, systemlydniveau på 17 %, afspillerlydniveau på 100 %, afspilning fra lokal harddisk på fuld skærm, hovedtelefon tilsluttet og trådløs
Wi-Fi®-understøttede gigabit-hastigheder opnås, når du overfører filer mellem to enheder, som er tilsluttet den samme router. Kræver en trådløs router, der understøtter 160 MHz-kanaler. Sælges separat.
Kræver trådløst adgangspunkt og internetforbindelse, som sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed.
Der kræves trådløst adgangspunkt samt forbindelse til internettet, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 (802.11ax) er bagudkompatibel med tidligere 802.11-specifikationer. Specifik
Wi-Fi 6 (802.11ax) understøttes ikke i Ukraine, Rusland og Indonesien, hvor wi-fi-indstillinger vil blive optimeret i henhold til lokale lovmæssige krav (802.11ac).
Alle specifikationer repræsenterer de typiske specifikationer, som leveret af HP's komponentleverandører; den faktiske ydelse kan være højere eller lavere.
Procentdel af aktivt plus ikke-aktivt visningsområde til aktivt visningsområde plus kant. Måles ud fra en lukket laptop, der ligger vertikalt mod bordet.
HP Sleep and Charge kræver USB-standardkabel med Type-A-/Type-C-opladningsprotokol eller dongle med ekstern enhed for at sikre fuld funktionalitet.
Går tilbage til LastPass Basic efter 30 dage.
Skal aktiveres inden for 180 dage efter Windows-aktivering.
Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows opdateres og aktiveres automatisk. Der kræves højhastighedsforbindelse til internettet og Microsoft-konto. Der skal muligvis betales gebyrer til internetudbyderen, og med tiden kan der komme ekstra krav i forbindelse med opdateringer. Se http://www.windows.com