location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 17-ca1016no AMD Ryzen™ 5 3500U Laptop 43,9 cm (17.3") HD+ 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17-ca1016no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
238A2EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0195122843533 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 5406
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 10 Mar 2024 10:10:44
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Oct 2021
Product end of life date
Bullet Points HP 17-ca1016no AMD Ryzen™ 5 3500U Laptop 43,9 cm (17.3") HD+ 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 5 3500U (basisfrekvens på 2,1 GHz, burst-frekvens på op til 3,7 GHz, 4 MB L3-cache, 4 kerner)
  • - Windows 10 Home 64
  • - HD+-skærm på 43,9 cm (17,3")
  • - AMD Radeon™ Vega 8-grafikkort
  • - 8 GB memory; 512 GB SSD storage
Garanti: 1 års begrænset afhentnings- og returneringsservice der omfatter reservedele og arbejdskraft. Supportservice inkluderet: 2 års HP-massegarantiudvidelse med afhentning og returnering til prisbillige desktops. Serviceniveauer og svartider for HP Care Packs kan variere, afhængigt af den geografiske placering. Tjenesten starter på hardwarens købsdato. Der gælder visse restriktioner og begrænsninger. Du kan finde flere oplysninger på www.hp.com/go/cpc. HP's tjenester er omfattet af HP's gældende vilkår og betingelser, som kunden har modtaget ved købet. Kunden kan have yderligere lovbestemte rettigheder i henhold til den gældende lokale lovgivning, og disse rettigheder påvirkes på ingen måde af HP's vilkår og betingelser for brug af tjenesten eller af den HP-garanti, der følger med HP-produktet.
Kort beskrivelse HP 17-ca1016no AMD Ryzen™ 5 3500U Laptop 43,9 cm (17.3") HD+ 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Sølv :
Kort redaktionelle beskrivelse af %%titel%%

Laptop 17-ca1016no, 17.3", Windows 10 Home 64, AMD Ryzen™ 5, 8GB RAM, 512GB SSD, HD+, Naturlig sølv
More>>>
HP 17-ca1016no AMD Ryzen™ 5 3500U Laptop 43,9 cm (17.3") HD+ 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Sølv:
Den officielle marketing tekst af HP 17-ca1016no AMD Ryzen™ 5 3500U Laptop 43,9 cm (17.3") HD+ 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Sølv som er leveret af producenten

Fantastisk ydeevne og et batteri med lang levetid hjælper med at holde styr på det hele i hverdagen.
Denne stilfulde HP-pc på 17,3” er designet til at holde ydeevnen i lang tid og har lang batteritid, så du kan holde forbindelsen, få underholdning og arbejde effektivt hele dagen. Bliv hurtigt færdig med arbejdet, eller læn dig tilbage, og vær social med den kraftige AMD-processor[3] og en HD[1]- eller FHD[2]-skærm med detaljeret visning. Den kan klare det hele, dagen lang.

Kort opsummerende beskrivelse HP 17-ca1016no AMD Ryzen™ 5 3500U Laptop 43,9 cm (17.3") HD+ 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Sølv:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP 17-ca1016no, AMD Ryzen™ 5, 2,1 GHz, 43,9 cm (17.3"), 1600 x 900 pixel, 8 GB, 512 GB

Lang opsummerende beskrivelse HP 17-ca1016no AMD Ryzen™ 5 3500U Laptop 43,9 cm (17.3") HD+ 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Sølv:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP 17-ca1016no. Produkttype: Laptop, Formfaktor: Muslingeskal. Processorserie: AMD Ryzen™ 5, Processormodel: 3500U, Processorfrekvens: 2,1 GHz. Skærm diagonal: 43,9 cm (17.3"), HD-type: HD+, Skærmopløsning: 1600 x 900 pixel. Intern hukommelse: 8 GB, Intern hukommelsestype: DDR4-SDRAM. Samlet lagringskapacitet: 512 GB, Lagermedie: SSD, Optisk drevtype: DVD-RW. Operativsystem installeret: Windows 10 Home. Produktfarve: Sølv

Hurtig og pålidelig ydeevne
Hurtig og pålidelig ydeevne

En bærbar computer, hvor du kan surfe, streame[4] og meget mere med AMD-processor[3] og grafikkort-indstillinger. Omfattende kvalitetstests sikrer, at du kan blive ved... og ved.

Kompakt, stilfuld og transportabel.
Kompakt, stilfuld og transportabel.

Et lille, kompakt og stilfuldt design gør, at denne flotte bærbare computer er nem at tage med på farten. Denne bærbare HP-computer på 17,3" har et poleret keyboard og et hængsel i matchende farver. Den har et smart design og er lige så flot, som den er god.

Oprethold kontakten, og bliv underholdt
Oprethold kontakten, og bliv underholdt

Hold forbindelsen, og bliv underholdt med et HP Fast Charge-batteri, der holder længe, og en skærm med detaljeret visning. Desuden kan du let gemme og lytte til din yndlingsmusik samt se film eller billeder takket være masser af opbevaringsplads.

Design
Farvenavn
Naturlig sølv
Produkttype *
Laptop
Produktfarve *
Sølv
Formfaktor *
Muslingeskal
Markedspositionering
Everyday
Oprindelsesland
Kina
Display
Skærm diagonal *
43,9 cm (17.3")
Skærmopløsning *
1600 x 900 pixel
Berøringsskærm *
No
HD-type
HD+
LED-baggrundsbelysning
Yes
Naturligt aspektforhold
16:9
Antirefleksskærm
Yes
Skærmens lysstyrke
220 cd/m²
Skærm diagonal (metrisk)
43,9 cm
RGB-farverum
NTSC
Farveområde
60%
Processor
Processorproducent *
AMD
Processorserie *
AMD Ryzen™ 5
Processormodel *
3500U
Processorkerner
4
Processortråde
8
Processor boost frekvens
3,7 GHz
Processorfrekvens *
2,1 GHz
Processor-cache
4 MB
Processor cache type
L3
Hukommelse
Intern hukommelse *
8 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelsesur hastighed
2400 MHz
Hukommelse form faktor
SO-DIMM
Hukommelseslayout (slots x størrelse)
1 x 8 GB
Hukommelsesstik
1x SO-DIMM
Fejlkorrigerende kode
No
Lagring
Samlet lagringskapacitet *
512 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
512 GB
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-grænsefladetype
PCI Express, NVMe
NVMe
Yes
SSD-formfaktor
M.2
Optisk drevtype *
DVD-RW
Indbygget kortlæser
Yes
Kompatible hukommelseskort
SD
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
Diskret grafikadapter *
No
On-board grafikkort, model *
AMD Radeon Vega 8
Lyd
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera HD type
HD
Netværk
Bedste Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Netværk
Mobil netværksforbindelse *
No
Antenne type
1x1
WLAN-controller model
Realtek RTL8821CE
Producent af WLAN-controller
Realtek
Ethernet LAN
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth-version
4.2
Miracast
Yes
MIMO
Yes
MIMO type
Multi User MIMO
Porte & Grænseflader
Antal USB 2.0-porte *
1
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Ethernet LAN-porte (RJ-45)
1
Antal HDMI-porte *
1
HDMI-version
1.4b
Kombineret hovedtelefon/mikrofon-port
Yes
Opladningsport type
DC-in-stik
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
Yes
Tastatur i ø-stil
Yes
Tastatur i fuld størrelse
Yes
Software
Operativsystemets arkitektur
64-bit
Forudinstalleret software
Dropbox; Netflix
Prøvesoftware
McAfee LiveSafe, Microsoft Office 365
Operativsystem installeret *
Windows 10 Home
Specifikke funktioner for mærket
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP højttalertype
HP Dual Speakers
HP lydkontakt
Yes
HP Support Assistant
Yes
HP Smart AC Adapter
Yes
HP frontkamera
HP TrueVision HD
HP segment
Hjem
Batteri
Batteriteknologi
Lithium-Ion (Li-Ion)
Antal battericeller
3
Batterikapacitet *
41 Wh
Hurtig opladning
Yes
Hurtig opladningstid (20%)
45 min.
Batteriets vægt
210 g
Strømstyring
Vekselstrømsadapter strøm
45 W
Sikkerhed
Slot til kabellås
Yes
Kabellåseslids type
Kensington
Bæredygtighed
Bæredygtighedscertifikater
EPEAT Silver, ENERGY STAR
Vægt & størrelser
Bredde
414,8 mm
Dybde
272,2 mm
Højde
24,5 mm
Vægt *
2,51 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
598 mm
Pakkehøjde
345 mm
Pakkevægt
3,1 kg
Ansvarsfraskrivelse HP 17-ca1016no AMD Ryzen™ 5 3500U Laptop 43,9 cm (17.3") HD+ 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Sølv:
Ansvarsfraskrivelse

[1] Der kræves HD-indhold for at kunne se billeder i HD-opløsning.
[2] Der kræves Full High Definition-indhold (FHD) for at kunne se billeder i Full HD.
[3] Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programarbejdsmængden samt software- og hardwarekonfigurationen.
[4] Internettjeneste kræves og medfølger ikke. [5] Multi-Core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og frekvens afhænger af programarbejdsmængden samt sof
[6] Der kræves HD+-indhold (High Definition+) for at kunne se billeder i HD+.
[7] Den faktiske hastighed kan variere. USB type-C® og USB-C® er varemærker tilhørende USB Implementers Forum.
[8] Den faktiske hastighed kan variere.
[9] Nogle funktioner kræver software eller programmer fra tredjepart.
[10] 25 GB gratis online lagerplads i 1 år fra registreringsdatoen. På webstedet www.dropbox.com kan du finde flere oplysninger, herunder brugsvilkår og afbestillingspolitik. Der kræves internetforbindelse, som ikke medfølger.
[11] De faktiske hastigheder kan variere. Materiale beskyttet af copyright må ikke kopieres.
[12] Internetforbindelse kræves og medfølger ikke. Abonnement er påkrævet efter 30 dage.

Ansvarsfraskrivelser for teknisk specifikation
25 GB gratis Dropbox-lagerplads i 12 måneder fra registreringsdatoen. På webstedet https://www.dropbox.com/help/space/hp-promotion kan du finde flere oplysninger, herunder brugsvilkår og afbestillingspolitik. Internetforbindelse kræves og medfølger ikke.
30 dages gratis abonnement på McAfee LiveSafe-tjenesten medfølger. Der kræves internetforbindelse, som ikke medfølger. Abonnement er påkrævet efter udløbsdatoen.
Batteriet genoplades op til 50 % inden for 45 minutter, når systemet er slukket (med kommandoen "Luk ned"). Anbefales til brug sammen med HP-adapteren, der leveres med den bærbare computer. Det anbefales ikke at bruge en batterioplader med lavere kapacitet. Når batteriet er 50 % opladet, bliver opladningshastigheden atter normal. Opladningen kan variere med +/-10 % afhængigt af systemets tolerance. Fås til udvalgte HP-produkter. Se en komplet liste over produktfunktioner på http://store.hp.com.
Multi-Core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og frekvens afhænger af programarbejdsmængden samt sof
Ydeevnen for Max Boost-klokfrekvens varierer, afhængigt af hardware-, software- og systemkonfigurationen.
Procentdel af aktivt plus ikke-aktivt visningsområde til aktivt visningsområde plus kant. Måles ud fra en lukket laptop, der ligger vertikalt mod bordet.
Skal aktiveres inden for 180 dage efter Windows-aktivering.
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com