location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 14-dk1012no AMD Ryzen™ 3 3250U Laptop 35,6 cm (14") Fuld HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home i S-tilstand Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-dk1012no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
238A0EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0195122843526 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 6916
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 10 Mar 2024 10:10:44
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Jan 2022
Product end of life date
Bullet Points HP 14-dk1012no AMD Ryzen™ 3 3250U Laptop 35,6 cm (14") Fuld HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home i S-tilstand Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 3 3250U (basisfrekvens på 2,6 GHz, burst-frekvens på op til 3,5 GHz, 4 MB L3-cache, 2 kerner, 4 tråde)
  • - Windows 10 Home i S-tilstand
  • - FHD-skærm på 35,6 cm (14") diagonalt
  • - AMD Radeon™-grafikkort
  • - 4 GB memory; 128 GB SSD storage
Garanti: 1 års begrænset afhentnings- og returneringsservice der omfatter reservedele og arbejdskraft. Inkluderet supporttjenester: 2 års HP-massegarantiudvidelse med afhentning og returnering til prisbillige desktops. Serviceniveauer og svartider for HP Care Packs kan variere, afhængigt af den geografiske placering. Tjenesten starter på hardwarens købsdato. Der gælder visse restriktioner og begrænsninger. Du kan finde flere oplysninger på www.hp.com/go/cpc. HP's tjenester er omfattet af HP's gældende vilkår og betingelser, som kunden har modtaget ved købet. Kunden kan have yderligere lovbestemte rettigheder i henhold til den gældende lokale lovgivning, og disse rettigheder påvirkes på ingen måde af HP's vilkår og betingelser for brug af tjenesten eller af den HP-garanti, der følger med HP-produktet.
Kort beskrivelse HP 14-dk1012no AMD Ryzen™ 3 3250U Laptop 35,6 cm (14") Fuld HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home i S-tilstand Sort :
Kort redaktionelle beskrivelse af %%titel%%

Laptop 14-dk1012no, 14", Windows 10 Home i S-tilstand, AMD Ryzen™ 3, 4GB RAM, 128GB SSD, FHD, Kulsort
More>>>
HP 14-dk1012no AMD Ryzen™ 3 3250U Laptop 35,6 cm (14") Fuld HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home i S-tilstand Sort:
Den officielle marketing tekst af HP 14-dk1012no AMD Ryzen™ 3 3250U Laptop 35,6 cm (14") Fuld HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home i S-tilstand Sort som er leveret af producenten

Pålidelig bærbar pc med et slankt, smart design
Denne slanke laptop, der er supernem at tage med, har en driftsikker ydeevne. Du får masser af plads på med skærmen med smalle kanter, der giver et større skærmbillede i en mindre ramme.

Kort opsummerende beskrivelse HP 14-dk1012no AMD Ryzen™ 3 3250U Laptop 35,6 cm (14") Fuld HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home i S-tilstand Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP 14-dk1012no, AMD Ryzen™ 3, 2,6 GHz, 35,6 cm (14"), 1920 x 1080 pixel, 4 GB, 128 GB

Lang opsummerende beskrivelse HP 14-dk1012no AMD Ryzen™ 3 3250U Laptop 35,6 cm (14") Fuld HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home i S-tilstand Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP 14-dk1012no. Produkttype: Laptop, Formfaktor: Muslingeskal. Processorserie: AMD Ryzen™ 3, Processormodel: 3250U, Processorfrekvens: 2,6 GHz. Skærm diagonal: 35,6 cm (14"), HD-type: Fuld HD, Skærmopløsning: 1920 x 1080 pixel. Intern hukommelse: 4 GB, Intern hukommelsestype: DDR4-SDRAM. Samlet lagringskapacitet: 128 GB, Lagermedie: SSD. On-board grafikkort, model: AMD Radeon Graphics. Operativsystem installeret: Windows 10 Home i S-tilstand. Produktfarve: Sort

Kompakt, tynd og med stilfuldt design.
Kompakt, tynd og med stilfuldt design.

Denne lette bærbare computer er designet til bærbarhed, og den har en skærm med meget små kanter, så du får masser af skærm i en mindre ramme.

Hurtig og pålidelig ydeevne
Hurtig og pålidelig ydeevne

Med en pålidelig AMD-processor og et hurtigt reagerende pegefelt – har du styrken til at surfe, streame[2] og gøre mere end nogensinde før.

Oprethold kontakten, og bliv underholdt
Oprethold kontakten, og bliv underholdt

Med teknologi til hurtig opladning kan du med denne laptop arbejde og spille dagen lang. Den har også masser af plads til at gemme billeder, videoer og musik samt en USB-C™-port, så du kan tilslutte flere enheder i fremtiden.

Design
Farvenavn
Kulsort
Produkttype *
Laptop
Produktfarve *
Sort
Formfaktor *
Muslingeskal
Markedspositionering
Everyday
Oprindelsesland
Kina
Display
Skærm diagonal *
35,6 cm (14")
Skærmopløsning *
1920 x 1080 pixel
Berøringsskærm *
No
HD-type
Fuld HD
Paneltype
IPS
LED-baggrundsbelysning
Yes
Naturligt aspektforhold
16:9
Antirefleksskærm
Yes
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
250 cd/m²
Skærm diagonal (metrisk)
35,6 cm
RGB-farverum
NTSC
Farveområde
45%
NTSC-dækning (typisk)
45%
Processor
Processorproducent *
AMD
Processorserie *
AMD Ryzen™ 3
Processormodel *
3250U
Processorkerner
2
Processortråde
4
Processor boost frekvens
3,5 GHz
Processorfrekvens *
2,6 GHz
Processor-cache
4 MB
Processor cache type
L3
Hukommelse
Intern hukommelse *
4 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelsesur hastighed
2400 MHz
Hukommelse form faktor
SO-DIMM
Hukommelseslayout (slots x størrelse)
1 x 4 GB
Hukommelsesstik
1x SO-DIMM
Fejlkorrigerende kode
No
Lagring
Samlet lagringskapacitet *
128 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
128 GB
Antal installerede SSD'er
1
SDD-kapacitet
128 GB
SSD-hukommelsestype
TLC
SSD-grænsefladetype
SATA III
SSD-formfaktor
M.2
Optisk drevtype *
No
Indbygget kortlæser
Yes
Kompatible hukommelseskort
SD
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
4
AMD
Diskret grafikadapter *
No
On-board grafikkort, model *
AMD Radeon Graphics
Lyd
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Kamera
Front kamera
Yes
Front kamera HD type
HD
Netværk
Bedste Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
Realtec RTL8822CE
Producent af WLAN-controller
Realtek
Ethernet LAN
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth-version
5.0
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
1
Ethernet LAN-porte (RJ-45)
1
Antal HDMI-porte *
1
HDMI-version
1.4b
Kombineret hovedtelefon/mikrofon-port
Yes
Opladningsport type
DC-in-stik
Præstation
Bundkort chipsæt
AMD SoC
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
No
Tastatur i ø-stil
Yes
Tastatur i fuld størrelse
Yes
Software
Forudinstalleret software
Netflix
Prøvesoftware
McAfee LiveSafe, Microsoft Office 365
Operativsystem installeret *
Windows 10 Home i S-tilstand
Medfølgende software
Dropbox
Specifikke funktioner for mærket
HP højttalertype
HP Dual Speakers
HP frontkamera
HP TrueVision HD
HP segment
Hjem
Batteri
Batteriteknologi
Lithium-Ion (Li-Ion)
Antal battericeller
3
Batterikapacitet *
41 Wh
Batterilevetid (maks.)
7 t
Vedvarende afspilningstid, video
7,75 t
Hurtig opladning
Yes
Hurtig opladningstid (20%)
45 min.
Strømstyring
Vekselstrømsadapter strøm
45 W
Sikkerhed
Slot til kabellås
Yes
Kabellåseslids type
Kensington
Bæredygtighed
Bæredygtighedscertifikater
EPEAT Silver, ENERGY STAR
Vægt & størrelser
Bredde
324 mm
Dybde
225,9 mm
Højde
19,9 mm
Vægt *
1,47 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
483 mm
Pakkehøjde
305 mm
Pakkevægt
2,17 kg
Tekniske detaljer
Skærm til bærbar computer diagonal (cm/inch)
35.6
Ansvarsfraskrivelse HP 14-dk1012no AMD Ryzen™ 3 3250U Laptop 35,6 cm (14") Fuld HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home i S-tilstand Sort:
Ansvarsfraskrivelse

[3] Nogle funktioner findes ikke i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows 10 opdateres automatisk. Denne funktion er altid slået til. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.microsoft.com. Windows 10 i S-tilstand arbejder udelukkende med programmer fra Microsoft Store i Windows. Visse standardindstillinger, funktioner og programmer kan ikke ændres. Visse former for tilbehør og programmer, der er kompatible med Windows 10, fungerer muligvis ikke (herunder visse antivirus-programmer, PDF-skriveprogrammer, driver-hjælpeprogrammer og tilgængelighedsprogrammer), og ydeevnen kan variere, selv hvis du skifter til Windows 10 Home-konfigurationen (der skal muligvis betales gebyr). Du kan ikke skifte tilbage til Windows 10 i S-tilstand. Få flere oplysninger på Windows.com/Windows10SFAQ.
[4] Multi-Core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og frekvens afhænger af programarbejdsmængden samt software- og hardwarekonfigurationen. AMD's nummerering er ikke et udtryk for klokfrekvensen.
[5] Den faktiske hastighed kan variere. USB type-C® og USB-C® er varemærker tilhørende USB Implementers Forum.
[6] Kræver trådløst adgangspunkt og internetforbindelse, som sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 5 (802.11ac) er bagudkompatibel med tidligere Wi-Fi 5-specifikationer.
[7] Den faktiske hastighed kan variere. USB type-C® og USB-C® er varemærker tilhørende USB Implementers Forum.
[8] Nogle funktioner kræver software eller programmer fra tredjepart.
[10] 100 GB gratis online lagerplads i 1 år fra registreringsdatoen. På webstedet www.dropbox.com kan du finde flere oplysninger, herunder brugsvilkår og opsigelsespolitikker. Internetforbindelse kræves og medfølger ikke.
[11] Internetforbindelse kræves og medfølger ikke. Abonnement er påkrævet efter 30 dage.

Ansvarsfraskrivelser for teknisk specifikation
25 GB gratis Dropbox-lagerplads i 12 måneder fra registreringsdatoen. På webstedet https://www.dropbox.com/help/space/hp-promotion kan du finde flere oplysninger, herunder brugsvilkår og afbestillingspolitik. Internetforbindelse kræves og medfølger ikke.
30 dages gratis abonnement på McAfee LiveSafe-tjenesten medfølger. Der kræves internetforbindelse, som ikke medfølger. Abonnement er påkrævet efter udløbsdatoen.
Batterilevetiden for Windows MobileMark 18 afhænger af forskellige faktorer, herunder produktmodel, konfiguration, indlæste programmer, funktioner, brug, trådløs funktionalitet og strømstyringsindstillinger. Batteriets maksimale kapacitet reduceres naturligt med tiden og afhængigt af brugen. Få yderligere oplysninger på https://bapco.com/products/mobilemark-2018/.
Batteriet genoplades op til 50 % inden for 45 minutter, når systemet er slukket (med kommandoen "Luk ned"). Anbefales til brug sammen med HP-adapteren, der leveres med den bærbare computer. Det anbefales ikke at bruge en batterioplader med lavere kapacitet. Når batteriet er 50 % opladet, bliver opladningshastigheden atter normal. Opladningen kan variere med +/-10 % afhængigt af systemets tolerance. Fås til udvalgte HP-produkter. Se en komplet liste over produktfunktioner på http://store.hp.com.
Multi-Core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og frekvens afhænger af programarbejdsmængden samt sof
Ydeevnen for Max Boost-klokfrekvens varierer, afhængigt af hardware-, software- og systemkonfigurationen.
Batteritiden er testet af HP med uafbrudt FHD-videoafspilning, opløsning på 1080p (1920x1080), lysstyrke på 150 nit, systemlydniveau på 17 %, afspillerlydniveau på 100 %, afspilning fra lokal harddisk på fuld skærm, hovedtelefon tilsluttet og trådløs
Der kræves trådløst adgangspunkt samt forbindelse til internettet, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 5 (802.11ac) er bagudkompatibel med tidligere Wi-Fi 5-specifikationer.
Alle specifikationer repræsenterer de typiske specifikationer, som leveret af HP's komponentleverandører; den faktiske ydelse kan være højere eller lavere.
Procentdel af aktivt plus ikke-aktivt visningsområde til aktivt visningsområde plus kant. Måles ud fra en lukket laptop, der ligger vertikalt mod bordet.
Skal aktiveres inden for 180 dage efter Windows-aktivering.
Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows opdateres og aktiveres automatisk. Der kræves højhastighedsforbindelse til internettet og Microsoft-konto. Der skal muligvis betales gebyrer til internetudbyderen, og med tiden kan der komme ekstra krav i forbindelse med opdateringer. Se http://www.windows.com