location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 25L GT11-0215no Intel® Core™ i7 i7-10700F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 10 Home Tower PC Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
OMEN
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
25L GT11-0215no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
22A01EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0195122768041 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 5743
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 20 Dec 2022 19:03:47
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Oct 2021
Product end of life date
Bullet Points HP OMEN 25L GT11-0215no Intel® Core™ i7 i7-10700F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 10 Home Tower PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-10700F (basisfrekvens på 2,9 GHz, op til 4,8 GHz med Intel® Turbo Boost-teknologi, 16 MB L3-cache, 8 kerner)
  • - Windows 10 Home 64 – gratis opgradering til Windows 11, når den er tilgængelig
  • - NVIDIA® GeForce® GTX 1660 Super™ (6 GB dedikeret GDDR6)
  • - 16 GB memory; 1 TB HDD storage; 512 GB SSD storage
Garanti: 1 års begrænset afhentnings- og returneringsservice der omfatter reservedele og arbejdskraft. Supportservice inkluderet: 2 års HP-massegaranti med returnering til depot til eksklusive desktops. Serviceniveauer og svartider for HP Care Packs kan variere, afhængigt af den geografiske placering. Tjenesten starter på hardwarens købsdato. Der gælder visse restriktioner og begrænsninger. Du kan finde flere oplysninger på www.hp.com/go/cpc. HP's tjenester er omfattet af HP's gældende vilkår og betingelser, som kunden har modtaget ved købet. Kunden kan have yderligere lovbestemte rettigheder i henhold til den gældende lokale lovgivning, og disse rettigheder påvirkes på ingen måde af HP's vilkår og betingelser for brug af tjenesten eller af den HP-garanti, der følger med HP-produktet.
Kort beskrivelse HP OMEN 25L GT11-0215no Intel® Core™ i7 i7-10700F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 10 Home Tower PC Sort :
Kort redaktionelle beskrivelse af %%titel%%

OMEN 25L Desktop GT11-0215no PC, Windows 10 Home 64 – gratis opgradering til Windows 11, når den er tilgængelig, Intel® Core™ i7, 16GB RAM, 512GB SSD, 1TB Harddisk, NVIDIA® GeForce® GTX 1660 SUPER™
More>>>
HP OMEN 25L GT11-0215no Intel® Core™ i7 i7-10700F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 10 Home Tower PC Sort:
Den officielle marketing tekst af HP OMEN 25L GT11-0215no Intel® Core™ i7 i7-10700F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 10 Home Tower PC Sort som er leveret af producenten

Dit fremtidige gaming-jeg vil takke dig
Kærlighed ved første spil. OMEN 25L Desktop PC ser godt ud og kan det hele. Den kraftige processor og grafikken gør, at du kan spille med det samme. Og fordi OMEN Gaming Hub er nem at opgradere, kan du også bruge den på den lange bane.

Kort opsummerende beskrivelse HP OMEN 25L GT11-0215no Intel® Core™ i7 i7-10700F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 10 Home Tower PC Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP OMEN 25L GT11-0215no, 2,9 GHz, Intel® Core™ i7, i7-10700F, 16 GB, 1,51 TB, Windows 10 Home

Lang opsummerende beskrivelse HP OMEN 25L GT11-0215no Intel® Core™ i7 i7-10700F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 10 Home Tower PC Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP OMEN 25L GT11-0215no. Processorfrekvens: 2,9 GHz, Processorserie: Intel® Core™ i7, Processormodel: i7-10700F. Intern hukommelse: 16 GB, Intern hukommelsestype: DDR4-SDRAM, Hukommelsesur hastighed: 2933 MHz. Samlet lagringskapacitet: 1,51 TB, Lagermedie: HDD+SSD. Diskret grafikadaptermodel: NVIDIA GeForce GTX 1660 SUPER. Operativsystem installeret: Windows 10 Home, Operativsystemets arkitektur: 64-bit. Strømforsyning: 500 W. Kabinettype: Tower. Produkttype: PC. Produktfarve: Sort

Nu kan du ikke længere bruge pc'en som undskyldning
Nu kan du ikke længere bruge pc'en som undskyldning

Skills udgør halvdelen af spillet og med OMEN 25L Desktop har du ikke længere en undskyldning for at tabe. Med en stærk processor og et kraftfuldt grafikkort bliver du båret frem. Med et forbedret termisk design og hævet sokkel er det nemt at bevare det kølige overblik, så du kan fokusere på at vinde.

Den er din, så gør lige, hvad du vil
Den er din, så gør lige, hvad du vil

Du kan gøre alt, hvad du vil. Det er nemt at opgradere og med endnu flere funktioner til tilpasning og optimering, som du får i OMEN Gaming Hubs, kan du være dig selv.

Faktisk så betyder udseendet noget
Faktisk så betyder udseendet noget

Nogle siger, at udseendet ikke har nogen betydning, men lad os nu være ærlige, det har det. Med front med børstet tekstur og RGB-logokontrol har vi fremstillet denne pc til dem, der nyder de lidt finere ting i livet – såsom at købe virtuelle hatte, så du kan hilse på vennerne med stil.

Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i7
Processorgeneration
10th gen Intel® Core™ i7
Processormodel *
i7-10700F
Processorkerner
8
Processortråde
16
Processor boost frekvens
4,8 GHz
Processorfrekvens *
2,9 GHz
Processor sokkel
LGA 1200 (Socket H5)
Processor-cache
16 MB
Processor cache type
L3
Systembus-hastighed
8 GT/s
Processor litografi
14 nm
Processor driftstilstande
64-bit
Processor kodenavn
Comet Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slots version
3.0
Maksimalt antal PCI Express-kanaler
16
PCI Express-konfigurationer
1x16, 2x8, 1x8+2x4
Antal installerede processorer
1
Maksimal intern hukommelse understøttet af processor
128 GB
Hukommelsestyper understøttet af processor
DDR4-SDRAM
Hukommelsesurhastigheder understøttet af processor
2933 MHz
Hukommelsesbåndbredde understøttet af processor (maks.)
45,8 GB/sek.
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelseslayout (slots x størrelse)
2 x 8 GB
Hukommelsesstik
4x DIMM
Hukommelsesur hastighed
2933 MHz
Fejlkorrigerende kode
No
Intern hukommelse producent
HyperX
Lagring
Samlet lagringskapacitet *
1,51 TB
Lagermedie *
HDD+SSD
Optisk drevtype *
No
Antal installerede lagerdiske
2
Samlet kapacitet for HDD'er
1 TB
Antal installerede HDD'er
1
HDD kapacitet
1 TB
HDD-grænseflade
SATA
HDD hastighed
7200 rpm
Samlet kapacitet for SSD'er
512 GB
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-hukommelsestype
TLC
SSD-grænsefladetype
PCI Express, NVMe
NVMe
Yes
SSD-formfaktor
M.2
Indbygget kortlæser
No
Grafik
Diskret grafikadapter *
Yes
Producent af diskret GPU-udstyr
NVIDIA
On-board grafikkort *
No
Diskret grafikadaptermodel *
NVIDIA GeForce GTX 1660 SUPER
Diskret grafikadapterhukommelse
6 GB
Diskret grafikhukommelsestype
GDDR6
Antal diskrete grafikadaptere
1
On-board grafikkort, model *
Ikke tilgængelig
Antal grafikadapter HDMI-porte
1
Antal grafikadapter DisplayPorts
1
Antal DVI-D-porte til grafikadapter
1
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Kabelteknologi
10/100/1000Base-T(X)
Wi-Fi *
Yes
Bedste Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Producent af WLAN-controller
Intel
WLAN-controller model
Intel Wi-Fi 6 AX201
Antenne type
2x2
Bluetooth
Yes
Bluetooth-version
5.0
MU-MIMO
Yes
Miracast
Yes
Porte & Grænseflader
Antal USB 2.0-porte *
2
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
4
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-A-porte *
2
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte *
1
Ethernet LAN-porte (RJ-45)
1
Mikrofonindgang
Yes
Udgange til hovedtelefoner
1
Linie ud
Yes
Line-in
Yes
Kombineret hovedtelefon/mikrofon-port
Yes
M.2-kortslot (opbevaring)
2
Udvidelsessokler
PCI Ekspres x1 slots
1
PCI Express x16 slots
1
Design
Kabinettype *
Tower
Understøttet placering
Lodret
Antal 3.5" bays
2
Slot til kabellås
Yes
Kabellåseslids type
Kensington
Produktfarve *
Sort
Berettigelse til Intel® vPro™ platform
No
Oprindelsesland
Kina
Præstation
Markedspositionering
Spil
Bundkort chipsæt
Intel H470
Motherboard form faktor
micro ATX
Lydsystem
DTS Headphone:X
Lyd-output kanaler
5.1 kanaler
Produkttype *
PC
Software
Operativsystem installeret *
Windows 10 Home
Operativsystemets arkitektur
64-bit
Forudinstalleret software
Netflix; ExpressVPN; LastPass Premium
Prøvesoftware
McAfee LiveSafe, Microsoft Office 365
Medfølgende software
Dropbox
Processor særlige funktioner
Intel® 64
Yes
Enhanced Intel SpeedStep Teknologi
Yes
Indlejret tilgængelige muligheder
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Idle status
Yes
Termiske overvågningsteknologier
Yes
Intel® Stabil Billede Platformsprogram (SIPP)
No
Intel® AES Nye Instruktioner (Intel® AES-NI)
Yes
Intel® Sikker Nøgle
Yes
Intel® OS Guard
Yes
Intel® Trusted Execution Teknologi
No
Udfør deaktivering af bit
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Processor-pakke størrelse
37.5 x 37.5 mm
Understøttede instruktionssæt
SSE4.1, SSE4.2, AVX 2.0
Skalerbarhed
1S
CPU-konfiguration (maks.)
1
Specifikation for termisk opløsning
PCG 2015C
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
199318
Intel® Turbo Boost Teknologi
2.0
Intel® Hyper Threading Teknologi (Intel® HT Technology)
Yes
Intel® Identity Protection Teknologi (Intel® IPT)
Yes
Specifikke funktioner for mærket
HP OMEN command center
Yes
HP Support Assistant
Yes
HP Software medfølger
HP Audio Switch
HP segment
Hjem
Strømstyring
Strømforsyning *
500 W
Vægt & størrelser
Bredde *
165 mm
Dybde *
369 mm
Højde *
433 mm
Vægt *
11,4 kg
Pakkebredde
480 mm
Pakkedybde
299 mm
Pakkehøjde
542 mm
Pakkevægt
14,6 kg
Emballage indhold
Skærm inkluderet *
No
Ansvarsfraskrivelse HP OMEN 25L GT11-0215no Intel® Core™ i7 i7-10700F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 10 Home Tower PC Sort:
Ansvarsfraskrivelse

[1] Visse funktioner findes ikke i alle udgaver af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS, hvis alle Windows-funktionerne skal kunne anvendes. Windows 10 opdateres automatisk – det er altid aktiveret. Der skal muligvis betales ISP-gebyrer, og andre krav for opdateringer kan være gældende senere Se http://www.microsoft.com.
[2] Multi-core er designet til at øge visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne. Internetforbindelse kræves og medfølger ikke. Visning af 4K-billeder kræver 4K-indhold. Grafikkortudgang kan være begrænset baseret på skærmens maksimale opløsning
[3] Internetforbindelse kræves og medfølger ikke. Abonnement er påkrævet efter 30 dage.
[4] Kræver trådløst adgangspunkt og internetforbindelse, som sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 (802.11ax) er bagudkompatibel med tidligere 802.11-specifikationer. Specifikationerne for Wi-Fi 6 foreligger kun i kladdeform og er ikke endegyldige. Hvis de endelige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på computerens mulighed for at kommunikere med andre Wi-Fi 6-enheder. Kun tilgængelig i lande, hvor 802.11ax understøttes. Wi-Fi 6 (802.11ax) understøttes ikke i Ukraine, Rusland og Indonesien, hvor Wi-Fi 6 (802.11ax) deaktiveres og nedgraderes til 802.11ac af Intels DRS-løsning.
[5] Sikker fjernadgang kræver, at du bruger dine legitimationsoplysninger til din Game Stream-konto og downloader appen OMEN Gaming Hub fra Microsoft Store. Kun kompatibel med Windows 10-baserede pc'er. Internetforbindelse kræves og medfølger ikke.

Ansvarsfraskrivelser for teknisk specifikation
25 GB gratis Dropbox-lagerplads i 12 måneder fra registreringsdatoen. På webstedet https://www.dropbox.com/help/space/hp-promotion kan du finde flere oplysninger, herunder brugsvilkår og afbestillingspolitik. Internetforbindelse kræves og medfølger ikke.
30 dages gratis abonnement på McAfee LiveSafe-tjenesten medfølger. Der kræves internetforbindelse, som ikke medfølger. Abonnement er påkrævet efter udløbsdatoen.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programarbejdsmængden samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Intel® Turbo Boost-ydeevnen varierer, afhængigt af hardware-, software- og systemkonfigurationen. Du kan få flere oplysninger på http://www.intel.com/technology/turboboost/.
Wi-Fi®-understøttede gigabit-hastigheder opnås, når du overfører filer mellem to enheder, som er tilsluttet den samme router. Kræver en trådløs router, der understøtter 160 MHz-kanaler. Sælges separat.
Kræver trådløst adgangspunkt og internetforbindelse, som sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed.
Der kræves trådløst adgangspunkt samt forbindelse til internettet, som skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6 (802.11ax) er bagudkompatibel med tidligere 802.11-specifikationer. Specifikationerne for Wi-Fi 6 foreligger kun i kladdeform og er ikke endegyldige. Hvis de endelige specifikationer afviger fra kladdespecifikationerne, kan det få indflydelse på computerens mulighed for at kommunikere med andre Wi-Fi 6-enheder. Kun tilgængelig i lande, hvor 802.11ax understøttes.
Wi-Fi 6 (802.11ax) understøttes ikke i Ukraine, Rusland og Indonesien, hvor wi-fi-indstillinger vil blive optimeret i henhold til lokale lovmæssige krav (802.11ac).
Går tilbage til LastPass Basic efter 30 dage.
Skal aktiveres inden for 180 dage efter Windows-aktivering.
Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows opdateres og aktiveres automatisk. Der kræves højhastighedsforbindelse til internettet og Microsoft-konto. Der skal muligvis betales gebyrer til internetudbyderen, og med tiden kan der komme ekstra krav i forbindelse med opdateringer. Se http://www.windows.com