location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 260-a106no AMD A6 A6-7310 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
260-a106no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
1EV20EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0192018165632 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 3499
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 14 Mar 2024 19:35:10
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 05 Apr 2018
Product end of life date
Bullet Points HP 260-a106no AMD A6 A6-7310 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64
  • - AMD A6-7310 (2M Cache, 2 GHz)
  • - 4GB (1600 MHz) DDR3L-SDRAM (1 x 4 GB) & 1000GB HDD
Kort beskrivelse HP 260-a106no AMD A6 A6-7310 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Sort :
Kort redaktionelle beskrivelse af %%titel%%

AMD A6-7310 (2M Cache, 2 GHz), 4GB DDR3L-SDRAM, 1000GB HDD, AMD Radeon R4, DVD Super Multi, LAN, WLAN, Windows 10 Home 64-bit
More>>>
HP 260-a106no AMD A6 A6-7310 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Sort:
Den officielle marketing tekst af HP 260-a106no AMD A6 A6-7310 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Sort som er leveret af producenten

Lille størrelse. Stor driftssikkerhed.
Nu kan du klare alt med ekstra lagerplads, kraftig processor, gennemtestet driftssikkerhed og mindre miljøpåvirkning på denne slankere tower-pc fra HP. Det er lige blevet nemmere at finde en tower-pc med fuld ydeevne til en overkommelig pris – fra et mærke, du har tillid til.

USB 2.0-stik
Der er ikke brug for adaptere med det klassiske USB 2.0-stik. Slut nemt pc'en til alle dine eksisterende USB-enheder uden at skulle betale ekstra for unødvendige dongles.

USB 3.0-stik
Der er ikke brug for adaptere med USB 3.0-stikket i fuld størrelse. Slut nemt pc'en til alle dine eksisterende USB-enheder uden at skulle betale ekstra for unødvendige dongles.

Kort opsummerende beskrivelse HP 260-a106no AMD A6 A6-7310 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP 260-a106no, 2 GHz, AMD A6, 4 GB, 1 TB, DVD Super Multi, Windows 10 Home

Lang opsummerende beskrivelse HP 260-a106no AMD A6 A6-7310 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP 260-a106no. Processorfrekvens: 2 GHz, Processorserie: AMD A6, Processormodel: A6-7310. Intern hukommelse: 4 GB, Intern hukommelsestype: DDR3L-SDRAM, Hukommelsesur hastighed: 1600 MHz. Samlet lagringskapacitet: 1 TB, Lagermedie: HDD, Optisk drevtype: DVD Super Multi. On-board grafikkort, model: AMD Radeon R4. Operativsystem installeret: Windows 10 Home, Operativsystemets arkitektur: 64-bit. Strømforsyning: 180 W. Kabinettype: Mini Tower. Produkttype: PC

Bygget med henblik på holdbarhed
Bygget med henblik på holdbarhed

Når du er på udkig efter en stationær pc, der aldrig giver op, er HP vejen frem. Alle vores tower-pc'er gennemgår over 100 tests, så du kan stole på dem.

Navne, du kender.  Ydeevne, du kan regne med.
Navne, du kender. Ydeevne, du kan regne med.

Disse tower-pc'er fra HP er udstyret med driftssikker og gennemtestet teknologi fra pålidelige mærker – lige fra kraftige processorer til Windows 10.[1]

CyberLink PowerDirector og Power Media Player medfølger

Uanset om du redigerer videoer i professionel kvalitet eller ser din yndlings-dvd, giver softwaren dig alle de nødvendige værktøjer.

Processor
Processorproducent *
AMD
Processorserie *
AMD A6
Processormodel *
A6-7310
Processorkerner
4
Processor boost frekvens
2,4 GHz
Processorfrekvens *
2 GHz
Processor-cache
2 MB
Processor cache type
L2
Processor litografi
28 nm
Antal installerede processorer
1
Hukommelse
Intern hukommelse *
4 GB
Maksimal intern hukommelse *
16 GB
Intern hukommelsestype
DDR3L-SDRAM
Hukommelseslayout (slots x størrelse)
1 x 4 GB
Hukommelsesstik
2x SO-DIMM
Hukommelsesur hastighed
1600 MHz
Lagring
Samlet lagringskapacitet *
1 TB
Lagermedie *
HDD
Optisk drevtype *
DVD Super Multi
Antal installerede lagerdiske
1
Samlet kapacitet for HDD'er
1 TB
Antal installerede HDD'er
1
HDD kapacitet
1 TB
HDD-grænseflade
SATA
HDD hastighed
7200 rpm
Indbygget kortlæser
Yes
Kompatible hukommelseskort
SD, SDHC, SDXC
Grafik
Diskret grafikadapter *
No
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort, model *
AMD Radeon R4
Indbygget grafikadapter basefrekvens
800 MHz
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Bedste Wi-Fi standard
Wi-Fi 4 (802.11n)
Netværk
Wi-Fi-standarder
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth-version
4.0
Porte & Grænseflader
Antal USB 2.0-porte *
4
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal VGA-porte (D-sub)
1
DVI-port
No
Antal HDMI-porte *
1
Ethernet LAN-porte (RJ-45)
1
Mikrofonindgang
No
Linie ud
Yes
Line-in
Yes
Kombineret hovedtelefon/mikrofon-port
Yes
Design
Kabinettype *
Mini Tower
Understøttet placering
Lodret
Produktfarve *
Sort
Oprindelsesland
Kina
Præstation
Lydsystem
DTS Studio Sound
Produkttype *
PC
Software
Operativsystem installeret *
Windows 10 Home
Operativsystemets arkitektur
64-bit
Forudinstalleret software
Netflix
Prøvesoftware
McAfee LiveSafe, Microsoft Office 365
Specifikke funktioner for mærket
HP JumpStart
Yes
HP Sure Connect
Yes
Strømstyring
Strømforsyning *
180 W
Bæredygtighed
Bæredygtighedscertifikater
EPEAT Silver, ENERGY STAR
Vægt & størrelser
Bredde *
100 mm
Dybde *
307 mm
Højde *
275 mm
Vægt *
4,4 kg
Emballage indhold
Skærm inkluderet *
No
Andre funktioner
Antal optiske drev
1
Ansvarsfraskrivelse HP 260-a106no AMD A6 A6-7310 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Sort:
Ansvarsfraskrivelse

[1] Ikke alle funktioner kan benyttes i alle udgaver af Windows 10. Du skal muligvis opgradere systemet og/eller anskaffe dig separat hardware, drivere eller software eller opdatere BIOS, før du kan udnytte funktionerne i Windows 10 fuldt ud. Windows 10 er automatisk opdateret og altid aktiveret. Der kan med tiden forekomme gebyrer for ISP og ekstra systemkrav i forbindelse med opdateringer. Se www.microsoft.com.