location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP stationär dator – 260-p106no Intel® Core™ i3 i3-6100T 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
stationär dator – 260-p106no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
1EU62EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0191628727940 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 6640
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 14 Mar 2024 19:35:10
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Oct 2017
Product end of life date
Bullet Points HP stationär dator – 260-p106no Intel® Core™ i3 i3-6100T 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Sort 180 W
  • - Intel® Core™ i3 i3-6100T 3,2 GHz
  • - 8 GB DDR4-SDRAM 2133 MHz 1 x 8 GB
  • - 1 TB HDD DVD Super Multi Indbygget kortlæser
  • - Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Windows 10 Home 64-bit
More>>>
Kort opsummerende beskrivelse HP stationär dator – 260-p106no Intel® Core™ i3 i3-6100T 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP stationär dator – 260-p106no, 3,2 GHz, Intel® Core™ i3, 8 GB, 1 TB, DVD Super Multi, Windows 10 Home

Lang opsummerende beskrivelse HP stationär dator – 260-p106no Intel® Core™ i3 i3-6100T 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP stationär dator – 260-p106no. Processorfrekvens: 3,2 GHz, Processorserie: Intel® Core™ i3, Processormodel: i3-6100T. Intern hukommelse: 8 GB, Intern hukommelsestype: DDR4-SDRAM, Hukommelsesur hastighed: 2133 MHz. Samlet lagringskapacitet: 1 TB, Lagermedie: HDD, Optisk drevtype: DVD Super Multi. On-board grafikkort, model: Intel® HD Graphics 530. Operativsystem installeret: Windows 10 Home, Operativsystemets arkitektur: 64-bit. Strømforsyning: 180 W. Kabinettype: Mini Tower. Produkttype: PC

Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i3
Processorgeneration
6th gen Intel® Core™ i3
Processormodel *
i3-6100T
Processorkerner
2
Processortråde
4
Processorfrekvens *
3,2 GHz
Processor sokkel
LGA 1151 (stik H4)
Processor-cache
3 MB
Processor cache type
Smart cache
Systembus-hastighed
8 GT/s
Bus type
DMI3
Processor litografi
14 nm
Processor driftstilstande
64-bit
Processorserie
Intel Core i3-6100 Desktop series
Processor kodenavn
Skylake
Thermal Design Power (TDP)
35 W
Tcase
66 °C
PCI Express slots version
3.0
Maksimalt antal PCI Express-kanaler
16
PCI Express-konfigurationer
2x8, 1x8+2x4, 1x16
Antal installerede processorer
1
Stepping
S0
Maksimal intern hukommelse understøttet af processor
64 GB
Hukommelsestyper understøttet af processor
DDR3L-SDRAM, DDR4-SDRAM
Hukommelsesurhastigheder understøttet af processor
1333, 1600, 1866, 2133 MHz
Hukommelsesbåndbredde understøttet af processor (maks.)
34,1 GB/sek.
Fejlkorrigerende kode understøttet af processor
Yes
Hukommelsesspænding understøttet af processor
1,35 V
Hukommelse
Intern hukommelse *
8 GB
Maksimal intern hukommelse *
16 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelseslayout (slots x størrelse)
1 x 8 GB
Hukommelsesstik
2x SO-DIMM
Hukommelsesur hastighed
2133 MHz
Hukommelseskanaler
To-kanals
Lagring
Samlet lagringskapacitet *
1 TB
Lagermedie *
HDD
Optisk drevtype *
DVD Super Multi
Antal installerede lagerdiske
1
Samlet kapacitet for HDD'er
1 TB
Antal installerede HDD'er
1
HDD kapacitet
1 TB
HDD-grænseflade
SATA
HDD hastighed
7200 rpm
Indbygget kortlæser
Yes
Kompatible hukommelseskort
SD, SDHC, SDXC
Grafik
Diskret grafikadapter *
No
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort, model *
Intel® HD Graphics 530
Indbygget grafikadapter basefrekvens
350 MHz
Indbygget grafikadapter dynamisk frekvens (maks.)
950 MHz
Maksimalt indbygget grafikadapterhukommelse
1,74 GB
Antal understøttede skærme (indbygget grafik)
3
Indbygget grafikadapter DirectX-version
12.0
Indbygget grafikadapter OpenGL-version
4.4
Indbygget grafikadapter-ID
1912
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Bedste Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi-standarder
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth-version
4.0
Porte & Grænseflader
Antal USB 2.0-porte *
4
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal VGA-porte (D-sub)
1
DVI-port
No
Antal HDMI-porte *
1
Ethernet LAN-porte (RJ-45)
1
Porte & Grænseflader
Mikrofonindgang
No
Kombineret hovedtelefon/mikrofon-port
Yes
Design
Kabinettype *
Mini Tower
Understøttet placering
Lodret
Produktfarve *
Sort
Oprindelsesland
Kina
Præstation
Produkttype *
PC
Software
Operativsystem installeret *
Windows 10 Home
Operativsystemets arkitektur
64-bit
Processor særlige funktioner
Intel® Mindre Forretnings-fordele (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® 64
Yes
Enhanced Intel SpeedStep Teknologi
Yes
Indlejret tilgængelige muligheder
No
Intel® InTru™ 3D Teknologi
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Teknologi (Intel® CVT HD)
Yes
Intel® klar video teknologi
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
No
Idle status
Yes
Termiske overvågningsteknologier
Yes
Intel® Stabil Billede Platformsprogram (SIPP)
No
Intel® AES Nye Instruktioner (Intel® AES-NI)
Yes
Intel® Sikker Nøgle
Yes
Intel® OS Guard
Yes
Intel® Trusted Execution Teknologi
No
Udfør deaktivering af bit
Yes
Intel® Smart Cache
Yes
Intel® Enhanced Halt State
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® Clear Video Teknologi til MID (Intel® CVT for MID)
Yes
Processor-pakke størrelse
37.5 x 37.5 mm
Understøttede instruktionssæt
SSE4.1, AVX 2.0, SSE4.2
Processor kode
SR2HE
Skalerbarhed
1S
CPU-konfiguration (maks.)
1
Grafisk og IMC litografi
14 nm
Specifikation for termisk opløsning
PCG 2015A
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Identity Protection Technology version
1,00
Intel® Stable Billede Platform Program (SIPP) version
0,00
Intel® Secure Key Technology version
1,00
Intel® Virtualization Technology (VT-x)
Yes
Intel® Small Business Advantage (SBA) version
1,00
Intel® TSX-NI-version
0,00
Processor ARK ID
90734
Intel® Turbo Boost Teknologi
No
Intel® Hyper Threading Teknologi (Intel® HT Technology)
Yes
Intel® Quick Sync Video Teknologi
Yes
Intel® Identity Protection Teknologi (Intel® IPT)
Yes
Konfliktfri processor
Yes
Strømstyring
Strømforsyning *
180 W
Bæredygtighed
Bæredygtighedscertifikater
EPEAT Silver, ENERGY STAR
Vægt & størrelser
Bredde *
100,1 mm
Dybde *
396 mm
Højde *
319,5 mm
Vægt *
4,4 kg
Emballage indhold
Skærm inkluderet *
No
Andre funktioner
Antal optiske drev
1