location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 510-p122no AMD A10 A10-9700 8 GB DDR4-SDRAM 3 TB HDD AMD Radeon R7 450 Windows 10 Home Desktop PC Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Pavilion
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
500
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
510-p122no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
1ET69EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0190781575559 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 5303
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 07 Mar 2024 15:34:52
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 16 Aug 2017
Product end of life date
Brochure (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pavilion 510-p122no AMD A10 A10-9700 8 GB DDR4-SDRAM 3 TB HDD AMD Radeon R7 450 Windows 10 Home Desktop PC Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - AMD A10 7th Gen A10-9700 (2MB Cache, 3.5GHz)
  • - AMD Radeon R7 450 (2GB GDDR5)
  • - 8GB (2133MHz) DDR4-SDRAM (1 x 8) & 3000GB HDD
Garanti: 1 års begrænset afhentnings- og returneringsservice der omfatter reservedele og arbejdskraft
Kort beskrivelse HP Pavilion 510-p122no AMD A10 A10-9700 8 GB DDR4-SDRAM 3 TB HDD AMD Radeon R7 450 Windows 10 Home Desktop PC Sølv :
Kort redaktionelle beskrivelse af %%titel%%

AMD A10 7th Gen A10-9700 (2MB Cache, 3.5GHz), 8GB DDR4-SDRAM, 3000GB HDD, DVD±RW, AMD Radeon R7, AMD Radeon R7 450 (2GB GDDR5), LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
HP Pavilion 510-p122no AMD A10 A10-9700 8 GB DDR4-SDRAM 3 TB HDD AMD Radeon R7 450 Windows 10 Home Desktop PC Sølv:
Den officielle marketing tekst af HP Pavilion 510-p122no AMD A10 A10-9700 8 GB DDR4-SDRAM 3 TB HDD AMD Radeon R7 450 Windows 10 Home Desktop PC Sølv som er leveret af producenten

Tilbage – stærkere end nogensinde.
Mens andre tower-pc'er ikke har udviklet sig, har HP rusket klassen. Fra dens iøjnefaldende design og mindre miljøpåvirkning til fuld ydeevne og driftssikkerhed er denne HP Pavilion det bedste, der er sket for tower-pc'er i mere end 20 år.

Kort opsummerende beskrivelse HP Pavilion 510-p122no AMD A10 A10-9700 8 GB DDR4-SDRAM 3 TB HDD AMD Radeon R7 450 Windows 10 Home Desktop PC Sølv:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Pavilion 510-p122no, 3,5 GHz, AMD A10, 8 GB, 3 TB, DVD±RW, Windows 10 Home

Lang opsummerende beskrivelse HP Pavilion 510-p122no AMD A10 A10-9700 8 GB DDR4-SDRAM 3 TB HDD AMD Radeon R7 450 Windows 10 Home Desktop PC Sølv:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Pavilion 510-p122no. Processorfrekvens: 3,5 GHz, Processorserie: AMD A10, Processormodel: A10-9700. Intern hukommelse: 8 GB, Intern hukommelsestype: DDR4-SDRAM, Hukommelsesur hastighed: 2133 MHz. Samlet lagringskapacitet: 3 TB, Lagermedie: HDD, Optisk drevtype: DVD±RW. On-board grafikkort, model: AMD Radeon R7, Diskret grafikadaptermodel: AMD Radeon R7 450. Operativsystem installeret: Windows 10 Home, Operativsystemets arkitektur: 64-bit. Strømforsyning: 180 W. Produkttype: PC

Oprethold en smuk facade
Oprethold en smuk facade

Smid den kedelige, grå kasse bort – denne stationære pc er spækket med stil. Revolutionér arbejdspladsen med den nydesignede HP Pavilion.

Ydeevne, der er værd at prale med
Ydeevne, der er værd at prale med

Med op til 3 TB lagerplads, avanceret grafik og understøttelse af flere skærme kan hardwaren i denne tower-pc klare enhver prøvelse.[1]

Bygget med henblik på holdbarhed
Bygget med henblik på holdbarhed

Når du er på udkig efter en stationær pc, der aldrig giver op, er HP vejen frem. Alle vores tower-pc'er gennemgår over 100 tests, så du kan stole på dem.

DisplayPort
DisplayPort

Denne robuste port til digital video og lyd kan overføre op til 8K og gør det muligt at forbinde flere skærme.

HDMI-udgang
HDMI-udgang

Det har aldrig været nemmere at give enheden en større eller en ekstra skærm. Med en HDMI-udgang kan du overføre HD-video og lyd med et enkelt kabel. [5]

DVD-drev med mulighed for overskrivning
DVD-drev med mulighed for overskrivning

Du kan se og skrive dvd'er med det integrerede, optiske drev. [4]

802.11ac (1x1) WLAN og Bluetooth® 4.2
802.11ac (1x1) WLAN og Bluetooth® 4.2

Bevar forbindelsen til Wi-Fi og Bluetooth®-udstyr med trådløs teknologi. [3]

Windows 10
Windows 10

Du kan udføre fantastiske ting helt uden problemer og med den velkendte følelse, du får med Windows – bare bedre. [2]

Processor
Processorproducent *
AMD
Processorserie *
AMD A10
Processorgeneration
7th Generation AMD A10-Series APUs
Processormodel *
A10-9700
Processorkerner
4
Processor boost frekvens
3,8 GHz
Processorfrekvens *
3,5 GHz
Processor-cache
2 MB
Hukommelse
Intern hukommelse *
8 GB
Maksimal intern hukommelse *
16 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelseslayout (slots x størrelse)
1 x 8 GB
Hukommelsesstik
2x DIMM
Hukommelsesur hastighed
2133 MHz
Lagring
Samlet lagringskapacitet *
3 TB
Lagermedie *
HDD
Optisk drevtype *
DVD±RW
Samlet kapacitet for HDD'er
3 TB
Antal installerede HDD'er
1
HDD kapacitet
3 TB
HDD-grænseflade
SATA
HDD hastighed
7200 rpm
Indbygget kortlæser
Yes
Grafik
Diskret grafikadapter *
Yes
Producent af diskret GPU-udstyr
AMD
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
AMD Radeon R7 450
Diskret grafikadapterhukommelse
2 GB
Diskret grafikhukommelsestype
GDDR5
On-board grafikkort, model *
AMD Radeon R7
Antal grafikadapter HDMI-porte
1
Antal grafikadapter DisplayPorts
1
Antal DVI-porte til grafikadapter
1
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Kabelteknologi
10/100/1000Base-T(X)
Wi-Fi *
Yes
Bedste Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Netværk
Antenne type
1x1
Bluetooth
Yes
Bluetooth-version
4.2
Porte & Grænseflader
Antal USB 2.0-porte *
4
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal VGA-porte (D-sub)
1
DVI-port
No
Antal HDMI-porte *
1
Ethernet LAN-porte (RJ-45)
1
Mikrofonindgang
Yes
Udgange til hovedtelefoner
1
Linie ud
Yes
Line-in
Yes
Design
Kabinettype *
Desktop
Vandkølesystem
No
Produktfarve *
Sølv
Oprindelsesland
Kina
Præstation
Markedspositionering
Everyday
Lydsystem
DTS Studio Sound
Produkttype *
PC
Software
Operativsystem installeret *
Windows 10 Home
Operativsystemets arkitektur
64-bit
Forudinstalleret software
Netflix
Prøvesoftware
McAfee LiveSafe, Microsoft Office 365
Specifikke funktioner for mærket
HP JumpStart
Yes
HP segment
Hjem
Strømstyring
Strømforsyning *
180 W
Vægt & størrelser
Bredde *
315 mm
Dybde *
163 mm
Højde *
307 mm
Vægt *
5,7 kg
Pakkebredde
490 mm
Pakkedybde
235 mm
Pakkehøjde
414 mm
Pakkevægt
7,29 kg
Emballage indhold
Skærm inkluderet *
No
Mus inkluderet
Yes
Tastatur inkluderet
Yes
Andre funktioner
Antal optiske drev
1
LightScribe
No
Ansvarsfraskrivelse HP Pavilion 510-p122no AMD A10 A10-9700 8 GB DDR4-SDRAM 3 TB HDD AMD Radeon R7 450 Windows 10 Home Desktop PC Sølv:
Ansvarsfraskrivelse

[1] Måleenheden for harddiske er 1 TB = 1 trillion bytes. Den faktiske kapacitet efter formatering er mindre. Der er reserveret op til 30 GB på harddisken til systemgendannelsessoftware. [2] Ikke alle funktioner kan bruges i alle udgaver eller versioner af Windows. Systemet skal muligvis opgraderes, og/eller der skal anskaffes hardware, drivere, software eller BIOS-opdatering, hvis alle Windows-funktionerne skal kunne anvendes. Windows 10 bliver automatisk opdateret, og dette er altid aktiveret. Der kan med tiden forekomme gebyrer for ISP og ekstra systemkrav i forbindelse med opdateringer. Se http://www.microsoft.com.
[3] De faktiske hastigheder kan variere. Materiale beskyttet af copyright må ikke kopieres.
[4] Der kræves 8K-indhold for at kunne se 8K-billeder.
[5] I forbindelse med SSD-drev er 1 GB = 1 milliard byte. Den faktiske kapacitet efter formatering er lavere. Der er reserveret op til 35 GB på harddisken til systemgendannelsessoftware.