location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 14-cf0033no Intel® Core™ i3 i3-8130U Laptop 35,6 cm (14") Fuld HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home i S-tilstand Sort, Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-cf0033no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
173Y3EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0195122073831 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 0
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 09 Mar 2024 14:28:18
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 30 Sep 2020
Product end of life date
Bullet Points HP 14-cf0033no Intel® Core™ i3 i3-8130U Laptop 35,6 cm (14") Fuld HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home i S-tilstand Sort, Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home S
  • - Intel Core i3-8130U (4MB Cache, 2.2GHz)
  • - 35.6 cm (14") Full HD 1920 x 1080 SVA
  • - 4GB (2400MHz) DDR4-SDRAM (1 x 4) & 128GB SSD
Kort beskrivelse HP 14-cf0033no Intel® Core™ i3 i3-8130U Laptop 35,6 cm (14") Fuld HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home i S-tilstand Sort, Sølv :
Kort redaktionelle beskrivelse af %%titel%%

Intel Core i3-8130U (4MB Cache, 2.2GHz), 4GB DDR4-SDRAM, 128GB SSD, 35.6 cm (14") Full HD 1920 x 1080 SVA, Intel UHD Graphics 620, LAN, WLAN, HP TrueVision HD, Windows 10 Home S
More>>>
HP 14-cf0033no Intel® Core™ i3 i3-8130U Laptop 35,6 cm (14") Fuld HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home i S-tilstand Sort, Sølv:
Den officielle marketing tekst af HP 14-cf0033no Intel® Core™ i3 i3-8130U Laptop 35,6 cm (14") Fuld HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home i S-tilstand Sort, Sølv som er leveret af producenten

Stilfuld, pålidelig, bærbar computer med et tyndt design
Denne slanke bærbare computer, der er supernem at tage med, er pålidelig, så du kan være social, produktiv og bruge computeren til det, der tæller, takket være den lange batteritid. Du får masser af plads takket være skærmen med smalle kanter, der giver et større skærmbillede i en mindre ramme.

Kort opsummerende beskrivelse HP 14-cf0033no Intel® Core™ i3 i3-8130U Laptop 35,6 cm (14") Fuld HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home i S-tilstand Sort, Sølv:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP 14-cf0033no, Intel® Core™ i3, 2,2 GHz, 35,6 cm (14"), 1920 x 1080 pixel, 4 GB, 128 GB

Lang opsummerende beskrivelse HP 14-cf0033no Intel® Core™ i3 i3-8130U Laptop 35,6 cm (14") Fuld HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home i S-tilstand Sort, Sølv:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP 14-cf0033no. Produkttype: Laptop, Formfaktor: Muslingeskal. Processorserie: Intel® Core™ i3, Processormodel: i3-8130U, Processorfrekvens: 2,2 GHz. Skærm diagonal: 35,6 cm (14"), HD-type: Fuld HD, Skærmopløsning: 1920 x 1080 pixel. Intern hukommelse: 4 GB, Intern hukommelsestype: DDR4-SDRAM. Samlet lagringskapacitet: 128 GB, Lagermedie: SSD. On-board grafikkort, model: Intel® UHD Graphics 620. Operativsystem installeret: Windows 10 Home i S-tilstand. Produktfarve: Sort, Sølv

Kompakt, tynd og med stilfuldt design.
Kompakt, tynd og med stilfuldt design.

Denne lette bærbare computer er designet til at blive taget med overalt. Med den ultrasmalle kant (kun 6,5 cm) får du mere skærm i en mindre ramme.

Hurtig og pålidelig ydeevne.
Hurtig og pålidelig ydeevne.

En Intel® Core™-processor[2] og den superhurtige præcisions-touchpad giver dig mulighed for at surfe, streame[3] og gøre mere end nogensinde før.

Oprethold kontakten, og bliv underholdt
Oprethold kontakten, og bliv underholdt

Med lang batteritid og hurtig opladning kan du arbejde og spille hele dagen på denne bærbare computer. Indeholder masser af plads til billeder, videoer og musik samt en USB-C™-port[1], så du kan tilslutte flere enheder i fremtiden.

Design
Produkttype *
Laptop
Produktfarve *
Sort, Sølv
Formfaktor *
Muslingeskal
Oprindelsesland
Kina
Display
Skærm diagonal *
35,6 cm (14")
Skærmopløsning *
1920 x 1080 pixel
Berøringsskærm *
No
HD-type
Fuld HD
Paneltype
SVA
LED-baggrundsbelysning
Yes
Naturligt aspektforhold
16:9
Antirefleksskærm
Yes
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
220 cd/m²
Skærm diagonal (metrisk)
35,6 cm
RGB-farverum
NTSC
Farveområde
45%
Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i3
Processorgeneration
8th gen Intel® Core™ i3
Processormodel *
i3-8130U
Processorkerner
2
Processortråde
4
Processor boost frekvens
3,4 GHz
Processorfrekvens *
2,2 GHz
Systembus-hastighed
4 GT/s
Processor-cache
4 MB
Processor cache type
L3
Processor litografi
14 nm
Processor driftstilstande
64-bit
Processor kodenavn
Kaby Lake
Thermal Design Power (TDP)
15 W
Konfigurerbar TDP-down
10 W
Konfigurerbar TDP-down frekvens
0,8 GHz
Tjunction
100 °C
Maksimalt antal PCI Express-kanaler
12
PCI Express slots version
3.0
PCI Express-konfigurationer
1x2+2x1, 1x4, 2x2, 4x1
Hukommelse
Intern hukommelse *
4 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelsesur hastighed
2400 MHz
Hukommelse form faktor
SO-DIMM
Hukommelseslayout (slots x størrelse)
1 x 4 GB
Hukommelsesstik
1x SO-DIMM
Fejlkorrigerende kode
No
Lagring
Samlet lagringskapacitet *
128 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
128 GB
Antal installerede SSD'er
1
SDD-kapacitet
128 GB
SSD-formfaktor
M.2
Optisk drevtype *
No
Indbygget kortlæser
Yes
Kompatible hukommelseskort
SD
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
Diskret grafikadapter *
No
On-board grafikkort, model *
Intel® UHD Graphics 620
Indbygget grafikadapter basefrekvens
300 MHz
Indbygget grafikadapter dynamisk frekvens (maks.)
1000 MHz
Maksimalt indbygget grafikadapterhukommelse
32 GB
Indbygget grafikadapter DirectX-version
12.0
Indbygget grafikadapter OpenGL-version
4.4
Lyd
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Kamera
Front kamera
Yes
Front kamera HD type
HD
Netværk
Bedste Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobil netværksforbindelse *
No
Antenne type
1x1
Ethernet LAN
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth-version
4.2
Miracast
Yes
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
1
Ethernet LAN-porte (RJ-45)
1
Antal HDMI-porte *
1
HDMI-version
1.4b
Kombineret hovedtelefon/mikrofon-port
Yes
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
No
Tastatur i ø-stil
Yes
Tastatur i fuld størrelse
Yes
Software
Operativsystem installeret *
Windows 10 Home i S-tilstand
Processor særlige funktioner
Intel® My WiFi Teknologi (Intel® MWT)
Yes
Intel® Smart Response Teknologi
Yes
Intel® Identity Protection Teknologi (Intel® IPT)
Yes
Intel® Hyper Threading Teknologi (Intel® HT Technology)
Yes
Intel® Turbo Boost Teknologi
2.0
Enhanced Intel SpeedStep Teknologi
Yes
Intel® Clear Video HD Teknologi (Intel® CVT HD)
Yes
Intel® klar video teknologi
Yes
Intel® Quick Sync Video Teknologi
Yes
Intel® Flex Memory Access
Yes
Intel® AES Nye Instruktioner (Intel® AES-NI)
Yes
Intel® Trusted Execution Teknologi
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Sikker Nøgle
Yes
Intel® TSX-NI
No
Intel® Stabil Billede Platformsprogram (SIPP)
Yes
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Udfør deaktivering af bit
Yes
Idle status
Yes
Termiske overvågningsteknologier
Yes
Processor-pakke størrelse
42 x 42 mm
Understøttede instruktionssæt
AVX 2.0, SSE4.1, SSE4.2
CPU-konfiguration (maks.)
1
Indlejret tilgængelige muligheder
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
137977
Specifikke funktioner for mærket
HP JumpStart
Yes
HP Support Assistant
Yes
HP frontkamera
HP TrueVision HD
HP segment
Hjem
Batteri
Batteriteknologi
Lithium-Ion (Li-Ion)
Antal battericeller
3
Batterikapacitet *
41 Wh
Batterilevetid (maks.)
12,5 t
Batteriets vægt
210 g
Strømstyring
Vekselstrømsadapter strøm
45 W
Sikkerhed
Slot til kabellås
Yes
Kabellåseslids type
Kensington
Bæredygtighed
Bæredygtighedscertifikater
EPEAT Silver, ENERGY STAR
Vægt & størrelser
Bredde
324 mm
Dybde
225,9 mm
Højde
19,9 mm
Vægt *
1,43 kg
Emballeringsdata
Pakkebredde
483 mm
Pakkedybde
305 mm
Pakkehøjde
69 mm
Pakkevægt
2,1 kg
Kilde Testseek resumé Gennemsnitlig vurdering
Reviews
Updated:
2020-06-01 07:53:51
Dk har samlet 4 ekspertanmeldelser for HP 14-cf0033no Intel® Core™ i3 i3-8130U Laptop 35,6 cm (14") Fuld HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home i S-tilstand Sort, Sølv og den gennemsnitlige ekspertbedømmelse er 60 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
60%
Disclaimer HP 14-cf0033no Intel® Core™ i3 i3-8130U Laptop 35,6 cm (14") Fuld HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home i S-tilstand Sort, Sølv:
Disclaimer

[1] USB Type-C™ og USB-C™ er varemærker tilhørende USB Implementers Forum.
[2] Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programarbejdsmængden samt software- og hardwarekonfigurationen. Intel, Intel-logoet, Intel Inside, Intel Core og Core Inside er varemærker tilhørende Intel Corporation eller dets datterselskaber i USA og/eller andre lande.
[3] Internettjeneste kræves og medfølger ikke.