location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 11a-nb0001no Intel® Celeron® N3350 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Chromebook
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
11
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11a-nb0001no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
159W1EA show
Vis subsidiære artikel koder, anvendt i online markedspladsen
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0194850970955 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 5933
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 10 Mar 2024 10:10:44
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Jul 2021
Product end of life date
Bullet Points HP Chromebook 11a-nb0001no Intel® Celeron® N3350 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® N3350 (basisfrekvens på 1,1 GHz, burst-frekvens op til 2,4 GHz, 2 MB L2-cache, 2 kerner, 2 tråde)
  • - Chrome OS™
  • - HD-skærm på 29,5 cm (11,6") diagonalt
  • - Intel® HD Graphics 500
  • - 4 GB memory; 32 GB eMMC storage
Garanti: 1 års begrænset afhentnings- og returneringsservice der omfatter reservedele og arbejdskraft. Supportservice inkluderet: 2 års HP-massegarantiudvidelse med afhentning og returnering til prisbillige desktops. Serviceniveauer og svartider for HP Care Packs kan variere, afhængigt af den geografiske placering. Tjenesten starter på hardwarens købsdato. Der gælder visse restriktioner og begrænsninger. Du kan finde flere oplysninger på www.hp.com/go/cpc. HP's tjenester er omfattet af HP's gældende vilkår og betingelser, som kunden har modtaget ved købet. Kunden kan have yderligere lovbestemte rettigheder i henhold til den gældende lokale lovgivning, og disse rettigheder påvirkes på ingen måde af HP's vilkår og betingelser for brug af tjenesten eller af den HP-garanti, der følger med HP-produktet.
Kort beskrivelse HP Chromebook 11a-nb0001no Intel® Celeron® N3350 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Sort :
Kort redaktionelle beskrivelse af %%titel%%

Chromebook 11a-nb0001no, 11.6", Chrome OS™, Intel® Celeron®, 4GB RAM, 32GB eMMC, HD
More>>>
HP Chromebook 11a-nb0001no Intel® Celeron® N3350 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Sort:
Den officielle marketing tekst af HP Chromebook 11a-nb0001no Intel® Celeron® N3350 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Sort som er leveret af producenten

Lille og effektiv – en maskine uden sidestykke
Denne lille og lette HP Chromebook er bygget til det hele og har en Intel®-processor og levende HD-skærm[1] på 11,6" og kan nemt tages med rundt, da strømmen holder hele dagen. Vildt, ik?

Kort opsummerende beskrivelse HP Chromebook 11a-nb0001no Intel® Celeron® N3350 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Chromebook 11a-nb0001no, Intel® Celeron®, 1,1 GHz, 29,5 cm (11.6"), 1366 x 768 pixel, 4 GB, 32 GB

Lang opsummerende beskrivelse HP Chromebook 11a-nb0001no Intel® Celeron® N3350 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Chromebook 11a-nb0001no. Produkttype: Chromebook, Formfaktor: Muslingeskal. Processorserie: Intel® Celeron®, Processormodel: N3350, Processorfrekvens: 1,1 GHz. Skærm diagonal: 29,5 cm (11.6"), HD-type: HD, Skærmopløsning: 1366 x 768 pixel. Intern hukommelse: 4 GB, Intern hukommelsestype: LPDDR4-SDRAM. Samlet lagringskapacitet: 32 GB, Lagermedie: eMMC. On-board grafikkort, model: Intel® HD Graphics 500. Operativsystem installeret: ChromeOS. Produktfarve: Sort

Beregnet til at holde trit med dig
Beregnet til at holde trit med dig

Få ydelsen og funktionerne fra en Chromebook, der sikrer, at du kan holde trit, ved hjælp af en Intel®-processor og en meget flot HD-skærm.[1]

Designet til at være på farten
Designet til at være på farten

Det lille og lette design og lang batteritid giver dig masser af regnekraft og suveræn bærbarhed hele dagen. Perfekt til at tage med og vise frem, uanset hvor du er.

Apps til alt

Omdefiner, hvordan du arbejder og leger, med den problemfrie integration af din yndlings Chrome-browser, der altid er sikret og opdateret, og få adgang til et kæmpestort udvalg af apps i Google Play Butik.

Design
Farvenavn
Askegrå
Produkttype *
Chromebook
Produktfarve *
Sort
Formfaktor *
Muslingeskal
Markedspositionering
Everyday
Oprindelsesland
Kina
Display
Skærm diagonal *
29,5 cm (11.6")
Skærmopløsning *
1366 x 768 pixel
Berøringsskærm *
No
HD-type
HD
Paneltype
SVA
LED-baggrundsbelysning
Yes
Naturligt aspektforhold
16:9
Antirefleksskærm
Yes
Skærmens lysstyrke
220 cd/m²
Skærm diagonal (metrisk)
29,5 cm
RGB-farverum
NTSC
Farveområde
45%
NTSC-dækning (typisk)
45%
Processor
Processorproducent *
Intel
Processorserie *
Intel® Celeron®
Processormodel *
N3350
Processorkerner
2
Processortråde
2
Processor boost frekvens
2,4 GHz
Processorfrekvens *
1,1 GHz
Systembus-hastighed
5 GT/s
Processor-cache
2 MB
Processor cache type
L2
Processor sokkel
BGA 1296
Processor litografi
14 nm
Processor driftstilstande
64-bit
Processorserie
Intel Celeron N3000 series
Processor kodenavn
Apollo Lake
Thermal Design Power (TDP)
6 W
Scenario Design Power (SDP)
4 W
Tjunction
105 °C
Maksimalt antal PCI Express-kanaler
6
PCI Express slots version
2.0
PCI Express-konfigurationer
1x2+2x1, 4x1
Hukommelse
Intern hukommelse *
4 GB
Intern hukommelsestype
LPDDR4-SDRAM
Hukommelsesur hastighed
2400 MHz
Hukommelse form faktor
SO-DIMM
Hukommelsesstik
1x SO-DIMM
Fejlkorrigerende kode
No
Lagring
Samlet lagringskapacitet *
32 GB
Lagermedie *
eMMC
Flash-hukommelse
32 GB
Optisk drevtype *
No
Indbygget kortlæser
Yes
Kompatible hukommelseskort
MicroSD (TransFlash)
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
4
Intel
Diskret grafikadapter *
No
On-board grafikkort, model *
Intel® HD Graphics 500
Indbygget grafikadapter basefrekvens
200 MHz
Indbygget grafikadapter burst-frekvens
650 MHz
Indbygget grafikadapter dynamisk frekvens (maks.)
650 MHz
Maksimalt indbygget grafikadapterhukommelse
8 GB
Antal udførelsesenheder
12
Indbygget grafikadapter-ID
0x5A85
Lyd
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Kamera
Front kamera
Yes
Front kamera HD type
HD
Netværk
Bedste Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
Intel Dual Band Wireless-AC 7265
Producent af WLAN-controller
Intel
Ethernet LAN
No
Bluetooth
Yes
Bluetooth-version
4.2
Miracast
Yes
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
2
Kombineret hovedtelefon/mikrofon-port
Yes
USB type-C DisplayPort alternativ tilstand
Yes
Præstation
Bundkort chipsæt
Intel® SoC
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
No
Software
Operativsystem installeret *
ChromeOS
Processor særlige funktioner
Intel® Wireless Display (Intel® WiDi)
No
Intel® Smart Connect Teknologi
No
Intel® Anti-Theft Teknologi (Intel® AT)
No
Intel® Smart Response Teknologi
No
Intel® Identity Protection Teknologi (Intel® IPT)
Yes
Intel® Hyper Threading Teknologi (Intel® HT Technology)
No
Intel® Turbo Boost Teknologi
No
Intel® Mindre Forretnings-fordele (Intel® SBA)
No
Intel HD Audio Teknologi
Yes
Enhanced Intel SpeedStep Teknologi
Yes
Intel® Clear Video HD Teknologi (Intel® CVT HD)
Yes
Intel® klar video teknologi
Yes
Intel® InTru™ 3D Teknologi
No
Intel® Insider™
No
Intel® Quick Sync Video Teknologi
Yes
Intel® AES Nye Instruktioner (Intel® AES-NI)
Yes
Intel® Trusted Execution Teknologi
No
Intel® Enhanced Halt State
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Sikker Nøgle
Yes
Intel® Stabil Billede Platformsprogram (SIPP)
No
Intel® OS Guard
Yes
Intel® Clear Video Teknologi til MID (Intel® CVT for MID)
Yes
Intel® 64
Yes
Udfør deaktivering af bit
Yes
Idle status
Yes
Termiske overvågningsteknologier
Yes
Processor-pakke størrelse
24 x 31 mm
CPU-konfiguration (maks.)
1
Indlejret tilgængelige muligheder
Yes
UART
Yes
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Smart Idle teknologi
No
Intel® sikkerhedsstart
Yes
Intel® Smart Connect Technology-version
0,00
Intel® Identity Protection Technology version
1,00
Intel® Smart Response Technology version
0,00
Intel® Secure Boot Technology version
1,00
Intel® Stable Billede Platform Program (SIPP) version
0,00
Intel® Secure Key Technology version
1,00
Intel® Small Business Advantage (SBA) version
0,00
Intel® Virtualization Technology (VT-x)
Yes
Intel® Rapid Storage Teknologi
No
Processor ARK ID
95598
Konfliktfri processor
Yes
Specifikke funktioner for mærket
HP højttalertype
HP Dual Speakers
HP Imagepad
Yes
HP frontkamera
HP TrueVision HD
HP segment
Hjem
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
2
Batterikapacitet *
47 Wh
Batterilevetid (maks.)
13 t
Batteriets vægt
190 g
Strømstyring
Vekselstrømsadapter strøm
45 W
Sikkerhed
Slot til kabellås
Yes
Kabellåseslids type
Kensington
Vægt & størrelser
Bredde
306 mm
Dybde
208 mm
Højde
18 mm
Vægt *
1,36 kg
Emballeringsdata
Pakkebredde
67 mm
Pakkedybde
435 mm
Pakkehøjde
260 mm
Pakkevægt
1,62 kg
Land Distributør
Sverige 2 distributor(s)
Suomi 1 distributor(s)
Ansvarsfraskrivelse HP Chromebook 11a-nb0001no Intel® Celeron® N3350 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Sort:
Ansvarsfraskrivelse

[1] Der kræves HD-indhold (High Definition) for at kunne se HD-billeder.

Ansvarsfraskrivelser for teknisk specifikation
Dette Google One-medlemsskabstilbud ("tilbuddet") giver dig abonnementsfordele uden omkostninger i en periode på 12 måneder fra den dag, du indløser tilbuddet. Når du har indløst tilbuddet, kan du bekræfte tilbudsperiodens slutdato under siden Abonnementer i Google Play Butik. Tilbuddet kræver en Google Payments-konto. Tilbuddet udløber og skal være indløst inden d. 31. januar 2021. Dette tilbud er begrænset til nye brugere af Google One i Australien, Canada (ekskl. Quebec), Danmark, Finland, Frankrig, Holland, Japan, New Zealand, Norge, Storbritannien, Sverige, Tyskland samt USA, som har købt en ny Chromebook-enhed fra og med d. 1. maj 2019. Find nærmere oplysninger på www.google.com/chromebook/offers/.
Test udført af HP vha. Google Chrome OS power LoadTest. Batteritiden varierer, og batteriets maksimale kapacitet reduceres med tiden afhængigt af brugen. Få flere oplysninger om testene på http://www.chromium.org/chromium-os/testing/power-testing.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programarbejdsmængden samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Ydeevnen for Burst-frekvensen varierer, afhængigt af hardware-, software- og systemkonfigurationen.
Alle specifikationer repræsenterer de typiske specifikationer, som leveret af HP's komponentleverandører; den faktiske ydelse kan være højere eller lavere.
Procentdel af aktivt plus ikke-aktivt visningsområde til aktivt visningsområde plus kant. Måles ud fra en lukket laptop, der ligger vertikalt mod bordet.