location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Slim Desktop S01-aF0154no AMD Athlon Silver 3050U 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Mini Tower PC Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Slim Desktop
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S01
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S01-aF0154no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
14P15EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0195122068332 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 36366
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 10 Mar 2024 10:10:44
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Mar 2021
Product end of life date
Bullet Points HP Slim Desktop S01-aF0154no AMD Athlon Silver 3050U 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Mini Tower PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - AMD Athlon Silver 3050U (4MB Cache, 2.3GHz)
  • - 8GB (2400MHz) DDR4-SDRAM (1 x 8) & 512GB SSD
Garanti: 1 års begrænset afhentnings- og returneringsservice der omfatter reservedele og arbejdskraft
Kort beskrivelse HP Slim Desktop S01-aF0154no AMD Athlon Silver 3050U 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Mini Tower PC Sort :
Kort redaktionelle beskrivelse af %%titel%%

AMD Athlon Silver 3050U (4MB Cache, 2.3GHz), 8GB DDR4-SDRAM, 512GB SSD, AMD Radeon Graphics, LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
HP Slim Desktop S01-aF0154no AMD Athlon Silver 3050U 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Mini Tower PC Sort:
Den officielle marketing tekst af HP Slim Desktop S01-aF0154no AMD Athlon Silver 3050U 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Mini Tower PC Sort som er leveret af producenten

Smallere design Ydeevne, du kan regne med.
Få mest ud af dine kvadratmeter med en pålidelig og kompakt pc. HP Slim Desktop er pladsbesparende og har teknologi og pålidelighed, du kan regne med. Et smalt design, der passer ind alle steder.

Kort opsummerende beskrivelse HP Slim Desktop S01-aF0154no AMD Athlon Silver 3050U 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Mini Tower PC Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Slim Desktop S01-aF0154no, 2,3 GHz, AMD Athlon Silver, 3050U, 8 GB, 512 GB, Windows 10 Home

Lang opsummerende beskrivelse HP Slim Desktop S01-aF0154no AMD Athlon Silver 3050U 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Mini Tower PC Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Slim Desktop S01-aF0154no. Processorfrekvens: 2,3 GHz, Processorserie: AMD Athlon Silver, Processormodel: 3050U. Intern hukommelse: 8 GB, Intern hukommelsestype: DDR4-SDRAM, Hukommelsesur hastighed: 2400 MHz. Samlet lagringskapacitet: 512 GB, Lagermedie: SSD. On-board grafikkort, model: AMD Radeon Graphics. Operativsystem installeret: Windows 10 Home, Operativsystemets arkitektur: 64-bit. Strømforsyning: 65 W. Kabinettype: Mini Tower. Produkttype: PC. Produktfarve: Sort

Fremstillet til at kunne yde hele dagen
Fremstillet til at kunne yde hele dagen

Alt, du gør, føles lynhurtigt med processorens pålidelige ydeevne. Der er rigeligt med plads til at gemme endnu mere af alt det, du elsker, som billeder, videoer og dokumenter.

Elegant pladsbesparende design
Elegant pladsbesparende design

Denne pc passer perfekt ind alle steder med sin smalle ramme. Det er den perfekte blanding af form og funktion med et geometrisk mønster og alle de porte, du har behov for, foran.

Brandet, du stoler på. Bygget til at holde.
Brandet, du stoler på. Bygget til at holde.

Vi har stået bag dig i 80 år. HP-brandet har gjort millioner af kunder tilfredse og sætter pålidelig teknologi over alt andet. Derfor gennemgår vores pc'er mere end 230 individuelle tests[1], så vi sikrer, at du får en kraftfuld og pålidelig pc med lang levetid.

Mobilprocessorer i AMD Athlon™ 3000-serien med Radeon™-grafikkort
Mobilprocessorer i AMD Athlon™ 3000-serien med Radeon™-grafikkort

Bliv mere produktiv på en pålidelig laptop, der kan holde trit med de daglige opgaver. Mobilprocessorer i AMD Athlon™ 3000-serien leverer moderne funktioner og reaktionsvillighed, så du helt kan slippe for en pc, der fryser. Stream film** med et batteri, der har ekstra lang levetid og flotte, krystalklare detaljer. [4]

Windows 10
Windows 10

Du kan udføre fantastiske ting helt uden problemer og med den velkendte følelse, du får med Windows – bare bedre. [3]

Ethernet-port
Ethernet-port

Hvis du har en ustabil trådløs forbindelse, kan du hurtigt tilslutte et Ethernet-kabel og få en driftssikker internetforbindelse, der gå uden om eventuelle problemer med den trådløse forbindelse.

DDR4 RAM
DDR4 RAM

DDR4 er designet til at køre mere effektivt og driftssikkert ved højere hastigheder og er fremtiden inden for RAM. Med den større båndbredde bliver alt fra multitasking til spil meget bedre.

Processor
Processorproducent *
AMD
Processorserie *
AMD Athlon Silver
Processormodel *
3050U
Processorkerner
2
Processortråde
2
Processor boost frekvens
3,2 GHz
Processorfrekvens *
2,3 GHz
Processor-cache
4 MB
Processor cache type
L3
Antal installerede processorer
1
Hukommelse
Intern hukommelse *
8 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelseslayout (slots x størrelse)
1 x 8 GB
Hukommelsesstik
2x DIMM
Hukommelsesur hastighed
2400 MHz
Fejlkorrigerende kode
No
Lagring
Samlet lagringskapacitet *
512 GB
Lagermedie *
SSD
Optisk drevtype *
No
Antal installerede lagerdiske
1
Samlet kapacitet for SSD'er
512 GB
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-grænsefladetype
PCI Express, NVMe
NVMe
Yes
SSD-formfaktor
M.2
Indbygget kortlæser
Yes
Grafik
Diskret grafikadapter *
No
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort, model *
AMD Radeon Graphics
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Bedste Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Producent af WLAN-controller
Realtek
Antenne type
1x1
Bluetooth
Yes
Bluetooth-version
4.2
MU-MIMO
Yes
Miracast
Yes
Porte & Grænseflader
Antal USB 2.0-porte *
2
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
4
Antal VGA-porte (D-sub)
1
DVI-port
No
Antal HDMI-porte *
1
HDMI-version
1.4
Ethernet LAN-porte (RJ-45)
1
Mikrofonindgang
No
Udgange til hovedtelefoner
1
Linie ud
Yes
Line-in
Yes
Kombineret hovedtelefon/mikrofon-port
Yes
Design
Kabinettype *
Mini Tower
Antal 3.5" bays
1
Slot til kabellås
Yes
Kabellåseslids type
Kensington
Produktfarve *
Sort
Oprindelsesland
Kina
Præstation
Markedspositionering
Everyday
Bundkort chipsæt
AMD SoC
Motherboard form faktor
mini ITX
Produkttype *
PC
Software
Operativsystem installeret *
Windows 10 Home
Operativsystemets arkitektur
64-bit
Forudinstalleret software
Netflix; ExpressVPN
Prøvesoftware
McAfee LiveSafe, Microsoft Office 365
Medfølgende software
Dropbox
Specifikke funktioner for mærket
HP Support Assistant
Yes
HP Software medfølger
HP Audio Switch
HP segment
Hjem
Strømstyring
Strømforsyning *
65 W
Bæredygtighed
Bæredygtighedscertifikater
EPEAT Bronze, ENERGY STAR
Vægt & størrelser
Bredde *
95 mm
Dybde *
303 mm
Højde *
270 mm
Vægt *
3,02 kg
Pakkebredde
499 mm
Pakkedybde
196 mm
Pakkehøjde
346 mm
Pakkevægt
6,2 kg
Emballage indhold
Skærm inkluderet *
No
Mus inkluderet
Yes
Tastatur inkluderet
Yes
Ansvarsfraskrivelse HP Slim Desktop S01-aF0154no AMD Athlon Silver 3050U 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Mini Tower PC Sort:
Ansvarsfraskrivelse

[1] Testresultaterne fra HP Total Test Process er ikke nogen garanti for fremtidig ydeevne under disse testforhold. Skader, som opstår under testbetingelserne for HP Total Test Process, og alle andre hændelige skader kræver en ekstra HP Care Pack med dækning af hændelige skader. [3] Visse funktioner findes ikke i alle udgaver af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS, hvis alle Windows-funktionerne skal kunne anvendes. Windows 10 opdateres automatisk – det er altid aktiveret. Der skal muligvis betales ISP-gebyrer, og andre krav for opdateringer kan være gældende senere Se http://www.microsoft.com.
[4] Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. AMD's nummerering er ikke et udtryk for klokfrekvensen. Kræver internetforbindelse, som ikke medfølger