location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO P400 + Service Pack 3 years On-Site NBD 5x9 Intel® Pentium G G860 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Mini Tower PC Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
Fujitsu Check ‘Fujitsu’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
ESPRIMO
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P400 + Service Pack 3 years On-Site NBD 5x9
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
VFY:P0400P2161DE FSP:GA3S20Z00DEU01
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by Fujitsu: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 57609
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 26 Jun 2024 10:40:35
Datoen af den seneste ændring af databladet i Icecats system
Bullet Points Fujitsu ESPRIMO P400 + Service Pack 3 years On-Site NBD 5x9 Intel® Pentium G G860 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Mini Tower PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Sort 300 W
  • - Intel® Pentium G G860 3 GHz
  • - 4 GB DDR3-SDRAM 1333 MHz 1 x 4 GB
  • - 500 GB DVD Super Multi Indbygget kortlæser
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
More>>>
Kort opsummerende beskrivelse Fujitsu ESPRIMO P400 + Service Pack 3 years On-Site NBD 5x9 Intel® Pentium G G860 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Mini Tower PC Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

Fujitsu ESPRIMO P400 + Service Pack 3 years On-Site NBD 5x9, 3 GHz, Intel® Pentium G, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Lang opsummerende beskrivelse Fujitsu ESPRIMO P400 + Service Pack 3 years On-Site NBD 5x9 Intel® Pentium G G860 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Mini Tower PC Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

Fujitsu ESPRIMO P400 + Service Pack 3 years On-Site NBD 5x9. Processorfrekvens: 3 GHz, Processorserie: Intel® Pentium G, Processormodel: G860. Intern hukommelse: 4 GB, Intern hukommelsestype: DDR3-SDRAM, Hukommelsesur hastighed: 1333 MHz. Samlet lagringskapacitet: 500 GB, Optisk drevtype: DVD Super Multi. On-board grafikkort, model: Intel® HD Graphics. Operativsystem installeret: Windows 7 Professional, Operativsystemets arkitektur: 64-bit. Strømforsyning: 300 W. Kabinettype: Mini Tower. Produkttype: PC. Produktfarve: Sort

Processor
Processorproducent *
Intel
Processorserie *
Intel® Pentium G
Processormodel *
G860
Processorkerner
2
Processortråde
2
Processorfrekvens *
3 GHz
Processor sokkel
LGA 1155 (Socket H2)
Processor-cache
3 MB
Processor cache type
Smart cache
Systembus-hastighed
5 GT/s
Bus type
DMI
Processor litografi
32 nm
Processor driftstilstande
64-bit
Processor kodenavn
Sandy Bridge
Thermal Design Power (TDP)
65 W
Tcase
69,1 °C
PCI Express slots version
2.0
Antal installerede processorer
1
Stepping
Q0
CPU-multiplikator (bus/kerneforhold)
30
Maksimal intern hukommelse understøttet af processor
32 GB
Hukommelsestyper understøttet af processor
DDR3-SDRAM
Hukommelsesurhastigheder understøttet af processor
1066, 1333 MHz
Hukommelsesbåndbredde understøttet af processor (maks.)
21 GB/sek.
Hukommelse
Intern hukommelse *
4 GB
Maksimal intern hukommelse *
8 GB
Intern hukommelsestype
DDR3-SDRAM
Hukommelseslayout (slots x størrelse)
1 x 4 GB
Hukommelsesstik
2x DIMM
Hukommelsesur hastighed
1333 MHz
Hukommelseskanaler
To-kanals
Lagring
Samlet lagringskapacitet *
500 GB
Optisk drevtype *
DVD Super Multi
Antal installerede HDD'er
1
HDD kapacitet
500 GB
HDD-grænseflade
SATA III
HDD hastighed
7200 rpm
HDD-størrelse
3.5"
Indbygget kortlæser
Yes
Grafik
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
Ikke tilgængelig
Indbygget grafikadapterfamilie
Intel® HD Graphics
On-board grafikkort, model *
Intel® HD Graphics
Indbygget grafikadapter basefrekvens
850 MHz
Indbygget grafikadapter dynamisk frekvens (maks.)
1100 MHz
Antal understøttede skærme (indbygget grafik)
2
Maksimal grafikadapterhukommelse
1,759 GB
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Kabelteknologi
10/100/1000Base-T(X)
Wi-Fi *
No
Bluetooth
No
Intern modem
No
Wake-on-LAN klar
Yes
Porte & Grænseflader
Antal USB 2.0-porte *
8
Antal VGA-porte (D-sub)
1
DVI-port
Yes
Antal PS/2-porte
2
Ethernet LAN-porte (RJ-45)
1
Mikrofonindgang
Yes
Udgange til hovedtelefoner
1
Linie ud
Yes
Line-in
Yes
S/PDIF-udgang
No
DC-in-stik
No
Smartcard slot
No
Tv-udgang
No
Udvidelsessokler
PCI Ekspres x1 slots
2
PCI Express x16 slots
1
Design
Kabinettype *
Mini Tower
Understøttet placering
Lodret
Antal 3.5" bays
3
Antal 5.25" bays
2
Slot til kabellås
Yes
Kabellåseslids type
Kensington
Produktfarve *
Sort
Præstation
Bundkort chipsæt
Intel® H61
Motherboard form faktor
micro ATX
Præstation
Lydsystem
Realtek ALC663
Adgangskodebeskyttelse type
BIOS
Produkttype *
PC
Software
Operativsystem installeret *
Windows 7 Professional
Operativsystemets arkitektur
64-bit
Kompatible operativsystemer
Microsoft Windows 7 Home Basic 32-bit, Windows 7 Home Premium 64-bit, Windows 7 Professional 32-bit, Windows Vista, Windows XP, openSUSE Linux
Forudinstalleret software
Nero Essentials S, Fujitsu Recovery, Norton Internet Security, Microsoft Office Starter
Prøvesoftware
Norton Internet Security
Processor særlige funktioner
Intel® Wireless Display (Intel® WiDi)
No
Intel® 64
Yes
Enhanced Intel SpeedStep Teknologi
Yes
Indlejret tilgængelige muligheder
No
Intel® InTru™ 3D Teknologi
No
Intel® Insider™
No
Intel® Clear Video HD Teknologi (Intel® CVT HD)
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Idle status
Yes
Termiske overvågningsteknologier
Yes
Intel® AES Nye Instruktioner (Intel® AES-NI)
No
Intel® Trusted Execution Teknologi
No
Udfør deaktivering af bit
Yes
Intel® FDI Teknologi
Yes
Intel® Flex Memory Access
Yes
Intel® Fast Memory Access
Yes
Intel® Enhanced Halt State
Yes
Processor-pakke størrelse
37.5 x 37.5 mm
Understøttede instruktionssæt
SSE4.1, SSE4.2
Processor kode
SR058
CPU-konfiguration (maks.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
No
Intel® Virtualization Technology (VT-x)
Yes
Intel® Dual Display Capable Teknologi
Yes
Processor ARK ID
53492
Intel® Turbo Boost Teknologi
No
Intel® Hyper Threading Teknologi (Intel® HT Technology)
No
Intel® Quick Sync Video Teknologi
No
Strømstyring
Strømforsyning *
300 W
Strømforsyning indgangsspænding
200 - 240 V
Strømforsyningens indgangsfrekvens
50 - 60 Hz
Driftsbetingelser
Opbevaringstemperatur (T-T)
10 - 35 °C
Godkendelser
Compliance-certifikater
RoHS
Certificering
CE, WEEE, HCT, HCL entry, WHQL
Bæredygtighed
Bæredygtighedscertifikater
RoHS
Vægt & størrelser
Bredde *
175 mm
Dybde *
425 mm
Højde *
353 mm
Vægt *
9 kg
Emballage indhold
Skærm inkluderet *
No
Mus inkluderet
Yes
Tastatur inkluderet
Yes
Funktioner
Billedtypekort
Andre funktioner
Strømforsyningstype
AC/DC
TV-tuner, integreret
No
Indbygget kamera
No
Pakkens dimensioner (BxDxH)
500 x 290 x 540 mm
Indbygget mikrofon
No
Mac kompabilitet
No
Fjernbetjening inkluderet
No
Driftstemperatur (T-T)
50 - 95 °F
Eksterne drevbåse
1x 3.5", 2x 5.25"
Interne drevbåse
2x 3.5"
Netværksfunktioner
Gigabit Ethernet
Overholdelse af branchestandarder
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Grafikadapter familie
Intel
Maksimal opløsning
1920 x 1200 pixel
Tilslutning af hovedtelefoner
3,5 mm
Tilslutning af mikrofon
3,5 mm
Floppy drive installed
No