location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Acer Aspire 5 A515-51-54RF Intel® Core™ i5 i5-7200U Laptop 39,6 cm (15.6") Fuld HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
Acer Check ‘Acer’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Aspire
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A515-51-54RF
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
NX.GP4EG.005
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by Acer: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 88845
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 09 Mar 2024 14:04:25
Datoen af den seneste ændring af databladet i Icecats system
Bullet Points Acer Aspire 5 A515-51-54RF Intel® Core™ i5 i5-7200U Laptop 39,6 cm (15.6") Fuld HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Muslingeskal Sort
  • - Intel® Core™ i5 i5-7200U 2,5 GHz
  • - 39,6 cm (15.6") Fuld HD 1920 x 1080 pixel LED-baggrundsbelysning 16:9
  • - 8 GB DDR4-SDRAM
  • - 1 TB HDD
  • - Intel® HD Graphics 620
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium polymer (LiPo) 48 Wh 7 t 45 W
  • - Windows 10 Home 64-bit
More>>>
Kort opsummerende beskrivelse Acer Aspire 5 A515-51-54RF Intel® Core™ i5 i5-7200U Laptop 39,6 cm (15.6") Fuld HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

Acer Aspire 5 A515-51-54RF, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 pixel, 8 GB, 1 TB

Lang opsummerende beskrivelse Acer Aspire 5 A515-51-54RF Intel® Core™ i5 i5-7200U Laptop 39,6 cm (15.6") Fuld HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

Acer Aspire 5 A515-51-54RF. Produkttype: Laptop, Formfaktor: Muslingeskal. Processorserie: Intel® Core™ i5, Processormodel: i5-7200U, Processorfrekvens: 2,5 GHz. Skærm diagonal: 39,6 cm (15.6"), HD-type: Fuld HD, Skærmopløsning: 1920 x 1080 pixel. Intern hukommelse: 8 GB, Intern hukommelsestype: DDR4-SDRAM. Samlet lagringskapacitet: 1 TB, Lagermedie: HDD. On-board grafikkort, model: Intel® HD Graphics 620. Operativsystem installeret: Windows 10 Home. Produktfarve: Sort

Kilde Testseek resumé Gennemsnitlig vurdering
Reviews
Updated:
2017-07-28 01:40:32
Dk har samlet 23 ekspertanmeldelser for Acer Aspire 5 A515-51-54RF Laptop 39,6 cm (15.6") Fuld HD Intel® Core™ i5 i5-7200U 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Sort og den gennemsnitlige ekspertbedømmelse er 71 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
71%