Nachhaltigkeitszertifikate
ENERGY STAR
Max. Abmessungen (B x T x H)
1770 x 732 x 1047 mm
Abmessungen (BxTxH)
1770 x 661 x 1047 mm
Paletten Größe (B x T x H)
1965 x 780 x 780 mm
Hinweis zu Abmessungen (Imperial)
printer with stand
Hinweis zu Abmessungen (metrisch)
printer with stand
Palettendimensionen (B x T x H)
1963,4 x 779,8 x 779,8 mm (77.3 x 30.7 x 30.7")
Palettengewicht (imperial)
142,9 kg (315 Pfund)
Produktgröße offen
177 cm (69.7")
Größe (Imperial)
177 cm (69.7")
Gewicht (imperial)
printer with stand
189 lb
Verpackungsabmessungen (BxTxH)
1965 x 780 x 780 mm
Abmessungen Verpackung (B x T x H)
1963,4 x 779,8 x 779,8 mm (77.3 x 30.7 x 30.7")
Verpackungsgewicht (imperial)
122,9 kg (271 Pfund)
Mitgelieferte Software
HP Web Jetadmin, HP Easy Print Care/Printer Utility
Minumum System Anforderungen für Macintosh
Mac OS X v10.2, Mac OS X v10.3, Mac OS X v10.4 or higher; PowerPC G3 or Intel Core Processor; 256 MB RAM; 1 GB available hard disk space
Strichgenauigkeit
+/- 0,1%
Minimum Linienbreite
0,0423 mm
Kompatible Tintentypen
HP Vivera inks
Schallleistungspegel
6.9 B(A)
Mindestsystemvoraussetzungen
Microsoft Windows 2000: Pentium III (733 MHz), 256 MB RAM, 2 GB available hard disk space; Microsoft Windows XP Home, XP Professional: Pentium IV (1 GHz), 512 MB RAM, 2 GB available hard disk space
Microsoft Windows 2000: Pentium III (733 MHz), 512 MB RAM, 2 GB available hard disk space; Microsoft Windows XP Home, XP Professional: Pentium IV (1 GHz), 512 MB RAM, 2 GB available hard disk space
Mac OS X v10.2, Mac OS X v10.3, Mac OS X v10.4 or higher; PowerPC G4, G5, or Intel Core Processor; 1 GB RAM; 2 GB available hard disk space
Elektromagnetische Verträglichkeit
EU (EMC Directive), USA (FCC Rules), Canada (DoC), Australia (ACA), New Zealand (MoC), China (CCC), and Japan (VCCI) compliance for Class B products, Korea (MIC) and Taiwan (BSMI) certified.
Druckerverwaltung
HP Web Jetadmin, HP Easy Print Care/Printer Utility
Sicherheit
USA and Canada (CSA certified), EU (LVD and EN60950-1 compliant), Russia (GOST), Singapore (PSB), China (CCC), Argentina (IRAM), Mexico (NYCE)
RAM-Speicher maximal
128 GB
Einzelblattausgabe (maximal)
66"
Druckqualität (Farbe, normale Qualität)
600 x 600 DPI
Druckqualität (Schwarz, Optimale Qualität)
2400 x 1200 DPI
Druckqualität (Schwarz, Entwurfqualität)
600 DPI
Druckqualität (Schwarz, Normal)
600 DPI
Treiberaktualisierungen
http://windowsupdate.microsoft.com (Windows Printer Drivers); http://welcome.hp.com/country/us/en/support.html?pageDisplay=drivers (All printer drivers)
Tintentropfen
6 pl (C, M, PK, G), 9 pl (Y, MK)
Bedienfeld
240 x 160 pixels greyscale graphical display, 4 direct-access buttons and 7 navigation buttons, 2 bicolor lights (Ready, Processing, Attention, Error)
Technische Eigenschaften
Attain exacting detail—with gray HP Vivera Ink and improved line accuracy to 0.1%, 0.067 mm minimum line width
Posters, presentations make a powerful impression—create hard-to-achieve tones with the Three-black ink set.
Count on consistent, professional prints with over 20 Original HP media substrates—designed with Vivera Inks.
Handle prints right off the printer—fast-drying HP Vivera Inks produce smudge-resistant prints.
Print CAD & GIS projects quickly and accurately—up to 35 seconds/A1 page—with HP Scalable Printing Technology.
Take advantage of time-saving features enabled by intelligence built into Original HP printing supplies.
Present your professional best—HP Vivera Inks produce a wide range of colors, from vivid color to soft tones.
Geräuschemission (Standby)
44 dB
LAN-Treiber
Novell NetWare 3.x/4.x clients
JetDirect-Kompatible Produkte
Garantierte minimale Strichstärke
0.002 in
Max. Drucklänge (imperial)
300 ft; Operating system and application dependent
Standardmedienformate (Blätter, Rollen)
8.5 to 44-in wide sheets, 11 to 44-in rolls
Nicht bedruckbarer Bereich (Einzelblatt)
0.2 x 0.67 x 0.2 x 0.2 in
Produkte pro Palette
1 Stück(e)
Palettengewicht (brutto)
143 kg