Marke:
Produktname:
Artikel-Code:
GTIN (EAN/UPC):
Kategorie:
Icecat Product ID:
Datensatz Qualität:
Erstellt/standardisiert von Icecat
Produkt Anzeige:
98484
Info geändert am:
10 Mar 2024, 10:10:44
End of life date:
31 May 2018
Langer Produktname HP Elite x3:

Qualcomm® Snapdragon 820 (2.15 GHz, 4 Kerne), 4 GB LPDDR4 SDRAM, 64 GB eMMC, 5.96" (2560 x 1440) QHD AMOLED 494 PPI multitouch, Adreno 530 GPU, WLAN 802.11a/b/g/n/ac, Bluetooth 4.0, 16MP / 8MP, Windows 10 Mobile

HP Elite x3:

Profitieren Sie von der neuen mobilen Revolution. Das HP Elite x3 vereint PC-Leistung und -Produktivität, Tablet-Portabilität und Smartphone-Konnektivität in einem einzigen, erstaunlich schlanken Gerät, das den Sicherheitsanforderungen von Unternehmen entspricht und härtesten Tests unterzogen wurde und bei Bedarf an Ihre Bildschirme und Tastaturen andocken2 kann.

Windows 10 Mobile

Do it all from a single device

The handheld HP Elite x3 is an easy and convenient way to work, in the office and on the go. Dock it in the optional HP Elite x3 Desk Dock or HP Elite x3 Lap Dock to get the productivity of a desktop or the convenience of a notebook.

Work uninterrupted

Für professionelle Anwender

Easy access to business-critical apps
Funktionsumfang

Solid manageability and value


Help your IT reduce device and operating system footprints and drive innovation for your mobile employees with the HP Elite x3, which helps boosts your ROI and employee satisfaction and

Simplify your IT

Make device and app management easier than ever with a single device that leverages your existing Windows infrastructure and can replace a separate smartphone, tablet, and PC.

Engineered to endure

The HP Elite x3 is a robust device designed to perform in even the most challenging environments. It has passed MIL-STD 810G testing7 and is IP67 rated8 for dust and water resistance.

Optimized for business collaboration

Enjoy clear conversations with premium audio by B&O PLAY, dual front-facing speakers, active noise cancellation microphones, and an 8 MP front-facing camera that’s great for Skype for Business® conference calls.

A high level of security

Help secure your data and apply corporate security policies with integrated hardware and software encryption, and iris and fingerprint authentication.5

Turn every room into a screening room

Project your slide show, video, product demo, and more to a larger screen through the integrated Microsoft Miracast technology.9

We’ve got this

Avoid downtime when the unexpected happens with a worldwide, world-class one-year limited warranty delivered by HP experts. For supplemental coverage, optional HP Care services10 are also available.

Windows 10 Mobile

Kurze zusammenfassende Beschreibung HP Elite x3:

HP Elite x3, 15,1 cm (5.96"), 2560 x 1440 Pixel, 64 GB, 16 MP, Windows 10 Mobile, Chrom, Graphit

Lange zusammenfassende Beschreibung HP Elite x3:

HP Elite x3. Bildschirmdiagonale: 15,1 cm (5.96"), Display-Auflösung: 2560 x 1440 Pixel. Prozessor-Taktfrequenz: 2,15 GHz, Prozessorfamilie: Qualcomm Snapdragon, Prozessor: 820. Interne Speicherkapazität: 64 GB. Auflösung Rückkamera (numerisch): 16 MP, Rückkamera-Typ: Einzelne Kamera. SIM-Kartensteckplätze: Dual-SIM. Installiertes Betriebssystem: Windows 10 Mobile. Akku-/Batteriekapazität: 4150 mAh. Produktfarbe: Chrom, Graphit. Gewicht: 194 g

Kaufgründe
Spezifikationen
Empfohlene Produkte
Distributoren
Loading...
Wir verwenden Cookies, um sicherzustellen, dass wir Ihnen die besten Erfahrungen auf unserer Website ermöglichen. Wenn Sie weiterhin diese Webseite benutzen, gehen wir davon aus, dass Sie damit einverstanden sind.