location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony VAIO VGN-SZ1M/B Notebook Intel® Core™ Duo 33,8 cm (13.3") 0,5 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7400 Windows XP Home Edition

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
SZ
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGN-SZ1M/B Notebook
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
VGN-SZ1M/B-NL show
Show alternative article codes used in the online market place
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 113789
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 01 Dec 2020 16:16:59
Datum poslední změny produktového listu v katalogu Icecatu
Bullet Points Sony VAIO VGN-SZ1M/B Notebook Intel® Core™ Duo 33,8 cm (13.3") 0,5 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7400 Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ Duo 1,66 GHz
  • - 33,8 cm (13.3") 1280 x 800 px 16:10
  • - 0,5 GB DDR2-SDRAM 1 x 0.5 GB
  • - 80 GB
  • - NVIDIA® GeForce® Go 7400
  • - 5 h
  • - Windows XP Home Edition
Více>>>
Short summary description Sony VAIO VGN-SZ1M/B Notebook Intel® Core™ Duo 33,8 cm (13.3") 0,5 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7400 Windows XP Home Edition:
This short summary of the Sony VAIO VGN-SZ1M/B Notebook Intel® Core™ Duo 33,8 cm (13.3") 0,5 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7400 Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO VGN-SZ1M/B Notebook, Intel® Core™ Duo, 1,66 GHz, 33,8 cm (13.3"), 1280 x 800 px, 0,5 GB, 80 GB

Long summary description Sony VAIO VGN-SZ1M/B Notebook Intel® Core™ Duo 33,8 cm (13.3") 0,5 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7400 Windows XP Home Edition:
This is an auto-generated long summary of Sony VAIO VGN-SZ1M/B Notebook Intel® Core™ Duo 33,8 cm (13.3") 0,5 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7400 Windows XP Home Edition based on the first three specs of the first five spec groups.

Sony VAIO VGN-SZ1M/B Notebook. Typ procesoru: Intel® Core™ Duo, Takt procesoru: 1,66 GHz. Úhlopříčka displeje: 33,8 cm (13.3"), Rozlišení displeje: 1280 x 800 px. Vnitřní paměť: 0,5 GB, Typ vnitřní paměti: DDR2-SDRAM. Celková kapacita úložiště: 80 GB. Diskrétní model grafického adaptéru: NVIDIA® GeForce® Go 7400. Poskytovaný operační systém: Windows XP Home Edition. Hmotnost: 1,85 kg

Značka Obrázek Kód produktu Produkt Stock Cena od
Sony

Sony VAIO VGN-SZ1XP/C Notebook Intel® Core™ Duo T2400 33,8 cm (13.3") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7400 Windows XP Professional
(show image)
VGN-SZ1XP VGN-SZ1XP/C Notebook 0.00
(excl. VAT)
0 (incl. VAT)