location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Trend Lite GT-S7390 10,2 cm (4") Single SIM Android 4.1.2 3G Micro-USB B 4 GB 1500 mAh Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Trend Lite
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT-S7390
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
GT-S7390MKA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8806085880443
Kategorie:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Chytré telefony Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 94799
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 07 Mar 2024 15:34:52
Datum poslední změny produktového listu v katalogu Icecatu
Bullet Points Samsung Galaxy Trend Lite GT-S7390 10,2 cm (4") Single SIM Android 4.1.2 3G Micro-USB B 4 GB 1500 mAh Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10,2 cm (4") 800 x 480 px
  • - 1 GHz
  • - 4 GB MicroSD (TransFlash) 64 GB
  • - 3G Single SIM MiniSIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Jeden fotoaparát 3 MP
  • - 1500 mAh
  • - Android 4.1.2
Více>>>
Short summary description Samsung Galaxy Trend Lite GT-S7390 10,2 cm (4") Single SIM Android 4.1.2 3G Micro-USB B 4 GB 1500 mAh Černá:
This short summary of the Samsung Galaxy Trend Lite GT-S7390 10,2 cm (4") Single SIM Android 4.1.2 3G Micro-USB B 4 GB 1500 mAh Černá data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy Trend Lite GT-S7390, 10,2 cm (4"), 800 x 480 px, 4 GB, 3 MP, Android 4.1.2, Černá

Long summary description Samsung Galaxy Trend Lite GT-S7390 10,2 cm (4") Single SIM Android 4.1.2 3G Micro-USB B 4 GB 1500 mAh Černá:
This is an auto-generated long summary of Samsung Galaxy Trend Lite GT-S7390 10,2 cm (4") Single SIM Android 4.1.2 3G Micro-USB B 4 GB 1500 mAh Černá based on the first three specs of the first five spec groups.

Samsung Galaxy Trend Lite GT-S7390. Úhlopříčka displeje: 10,2 cm (4"), Rozlišení displeje: 800 x 480 px. Takt procesoru: 1 GHz. Vnitřní kapacita pro ukládání: 4 GB. Rozlišení zadní kamery: 3 MP, Typ zadní kamery: Jeden fotoaparát. Schopnosti SIM karty: Single SIM. Poskytovaný operační systém: Android 4.1.2. Kapacita baterie: 1500 mAh. Barva: Černá. Hmotnost: 126 g

Obrazovka
Úhlopříčka displeje *
10,2 cm (4")
Typ panelu
TFT
Rozlišení displeje *
800 x 480 px
Počet barev displeje
16,78 miliónů barev
Dotyková technologie
Vícedotekové
Typ dotykové obrazovky
Kapacitní
Procesor
Počet jader procesoru
1
Takt procesoru *
1 GHz
Úložná média
Vnitřní kapacita pro ukládání *
4 GB
Kompatibilní paměťové karty *
MicroSD (TransFlash)
Použitelná karta o maximální kapacitě
64 GB
Úložiště USB
Yes
Fotoaparát
Rozlišení zadní kamery *
3 MP
Rozlišení zadní kamery
2048 x 1536 px
Blesk zadní kamery *
No
Typ snímače
CMOS
Typ zadní kamery *
Jeden fotoaparát
Nahrávání videa
Yes
Geotagging
Yes
Počítačová síť
Schopnosti SIM karty *
Single SIM
Generace mobilní sítě *
3G
Typ SIM karty *
MiniSIM
Standardy GSM (2G)
Edge, GPRS, GSM
Standardy 3G *
HSPA
Wi-Fi *
Yes
Standardy Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Verze Bluetooth
4.0
Bluetooth Low Energy (BLE)
Yes
Profily Bluetooth
A2DP, AVRCP, DID, GAP, GAVDP, HFP, HID, HSP, MAP, OPP, PAN, PBAP, SAP, SPP
2G pásma (primární SIM)
850, 900, 1800, 1900 MHz
Podpora frekvenčního pásma 3G
900, 2100 MHz
Sdílení připojení v modemovém módu
Yes
Předplatné
Typ předplatného *
Bez tarifu
Možnosti připojení
USB port *
Yes
Konektor USB
Micro-USB B
USB verze
2.0
Připojení sluchátek
3,5 mm
Zprávy
SMS
Yes
MMS (multimediální zprávy)
Yes
Rychlé zprávy (IM)
Yes
Skupinová komunikace / chat
Yes
E-mail
Yes
Vzhled
Formát *
Na výšku
Barva *
Černá
Výkon
Správa osobních informací
Budík, Kalkulačka, Kalendář, Upozornění na konání akcí, Poznámky, Seznam úkolů
Hlasitý odposlech
Yes
Režim v letadle
Yes
Hlasové vytáčení
Yes
Možnost vlastního nastavení
Ikony, Nabídka, Zkratky
Výkon
Podpora pro vytváření skupin kontaktů
Yes
Ztlumení mikrofonu
Yes
Témata
Pozadí plochy
Vibrační vyzvánění
Yes
Navigace
Funkce Assisted GPS (A-GPS)
Yes
GPS
Yes
GLONASS
Yes
GPS *
Yes
Určování polohy podle Wi-Fi
Yes
Multimédia
Podporované formáty zvukových souborů
3GA, AAC, AMR, AWB, FLAC, IMY, M4A, MIDI, MP3, OGA, OGG, OTA, WAV, WMA, XMF
Média pro přehrávání
3G2, 3GP, AVI, FLV, M4V, MKV, MP4, WEBM, WMV
Podporované formáty obrázků
JPG
Správa hovorů
Čekající hovor
Yes
Přesměrování hovorů
Yes
Přidržení hovoru
Yes
Identifikace volajícího
Yes
Konferenční hovor
Yes
Rychlé vytáčení
Yes
Časovač hovorů
Yes
Software
Platforma *
Android
Poskytovaný operační systém *
Android 4.1.2
Platforma pro distribuci aplikací
Google Play
Baterie
Kapacita baterie *
1500 mAh
Životnost baterie při hovoru (WCDMA) *
8 h
Životnost baterie v pohotovostním režimu (WCDMA) *
350 h
Doba prohlížení (Wi-Fi)
8 h
Doba prohlížení (3G)
5 h
Výdrž baterie při přehrávání hudby
42 h
Výdrž baterie při přehrávání videa
6 h
Čidla
Senzor přiblížení
Yes
Akcelerometr
Yes
Snímač okolního osvětlení
Yes
Senzor orientace
Yes
Hmotnost a rozměry
Šířka
63,1 mm
Hloubka
10,8 mm
Výška
121,5 mm
Hmotnost *
126 g
Osvědčení
Hlava SAR
0,278 W/kg
Specifická míra absorpce těla (EU)
0,268 W/kg
Obsah balení
Stručný návod
Yes
Dodávané kabely
USB
Další charakteristiky
Dotyková obrazovka
Yes
Typ vyzvánění
MP3
Technologie Java
Yes
Nahrávání hlasu
Yes