location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant SL390s G7 server Rack (4U) Intel® Xeon® 5000 Sequence X5672 3,2 GHz 24 GB DDR3-SDRAM

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLiant
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
SL
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant SL390s G7
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
626449-B21 show
Show alternative article codes used in the online market place
Kategorie:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servery Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 66427
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 07 Mar 2024 15:34:52
Datum poslední změny produktového listu v katalogu Icecatu
Bullet Points HPE ProLiant SL390s G7 server Rack (4U) Intel® Xeon® 5000 Sequence X5672 3,2 GHz 24 GB DDR3-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 5000 Sequence X5672 3,2 GHz
  • - 24 GB DDR3-SDRAM
  • - Rack (4U)
Záruka: Global Limited
Long product name HPE ProLiant SL390s G7 server Rack (4U) Intel® Xeon® 5000 Sequence X5672 3,2 GHz 24 GB DDR3-SDRAM :
The short editorial description of HPE ProLiant SL390s G7 server Rack (4U) Intel® Xeon® 5000 Sequence X5672 3,2 GHz 24 GB DDR3-SDRAM

HP ProLiant SL390s G7 4U Right Half Width Tray X5672 2P 24GB Server
Více>>>
Short summary description HPE ProLiant SL390s G7 server Rack (4U) Intel® Xeon® 5000 Sequence X5672 3,2 GHz 24 GB DDR3-SDRAM:
This short summary of the HPE ProLiant SL390s G7 server Rack (4U) Intel® Xeon® 5000 Sequence X5672 3,2 GHz 24 GB DDR3-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant SL390s G7, 3,2 GHz, X5672, 24 GB, DDR3-SDRAM, Rack (4U)

Long summary description HPE ProLiant SL390s G7 server Rack (4U) Intel® Xeon® 5000 Sequence X5672 3,2 GHz 24 GB DDR3-SDRAM:
This is an auto-generated long summary of HPE ProLiant SL390s G7 server Rack (4U) Intel® Xeon® 5000 Sequence X5672 3,2 GHz 24 GB DDR3-SDRAM based on the first three specs of the first five spec groups.

HPE ProLiant SL390s G7. Typ procesoru: Intel® Xeon® 5000 Sequence, Takt procesoru: 3,2 GHz, Model procesoru: X5672. Vnitřní paměť: 24 GB, Typ vnitřní paměti: DDR3-SDRAM. Velikost pevného disku: 2.5". Připojení na síť Ethernet. Podpora redundantního napájení (RPS). Typ skříně: Rack (4U)