location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook Notebook 640 G3

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
HP segment:
HP segment
Firemní
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notebook ProBook 640 G3
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
Z2W32EA#ABB
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 33943
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 12 Mar 2024 11:37:37
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 30 Sep 2018
Product end of life date
Bullet Points HP ProBook Notebook 640 G3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64
  • - 7th gen Intel® Core™ i5 i5-7200U (3M Cache, 2.50 GHz)
  • - 35.6 cm (14") Full HD (1920 x 1080)
  • - 8GB (2133 MHz) DDR4-SDRAM (1 x 8 GB) & 256GB SSD
Long product name HP ProBook Notebook 640 G3 :
The short editorial description of HP ProBook Notebook 640 G3

7th gen Intel® Core™ i5-7200U (3M Cache, 2.50 GHz), 8GB DDR4-SDRAM, 256GB SSD, 35.6 cm (14") Full HD 1920 x 1080, Intel HD Graphics 620, DVD-RW, LAN, WLAN, WebCam, Windows 10 Pro 64-bit
Více>>>
HP ProBook Notebook 640 G3:
The official marketing text of HP ProBook Notebook 640 G3 as supplied by the manufacturer

Pružné řešení pro splnění firemních potřeb.
Využijte svou investici na maximum s konfiguracemi, které podporují jak dnešní technologie, tak starší zařízení. HP ProBook 640 je vybaven nejnovějším zabezpečením a produktivními funkcemi a je kompatibilní s vaším stávajícím IT prostředím.

Nenechte se ničím omezovat
Buďte produktivní za každé situace. Vyzkoušejte nové funkce systému Windows 10 Pro[1] na výkonném notebooku HP ProBook 640 s volitelnou dotykovou obrazovkou[3].

Vysoký výpočetní výkon a různé diskové jednotky
Výkonné procesory Intel® Core™ i3/i5/i7 7. generace[2] a možnosti konfigurace umožňují vybrat to správné řešení podle konkrétních potřeb uživatelů.

Nabíjejte rychleji a prodlužte výdrž
S rychlonabíjecí baterií HP nemusíte měnit baterii notebooku HP ProBook 640 tak často a nabití zvládnete velmi rychle. Baterii dobijete na 90 % kapacity za pouhých 90 minut[6].

Zbavte se třesů a vibrací
Software HP Noise Cancellation pomáhá potlačit okolní hluk, včetně zvuků při psaní na klávesnici.

Dejte svým reproduktorům šťávu.
HP Audio Boost skvěle vyvažuje hlasitost a čistotu zvuku a zdůrazňuje podání basů pro lepší kvalitu mluveného slova.

Pracujte bez přerušení
Zachovejte si vysokou produktivitu a minimální prostoje s plně integrovanými a automatizovanými funkcemi firmwarového ekosystému HP BIOSphere Gen3[4]. Vaše počítače získají dodatečnou ochranu díky automatickým kontrolám aktualizací a zabezpečení.

Testováno k zajištění dlouhodobé životnosti
Notebook ProBook, jehož konstrukce splňuje podmínky testování podle specifikace MIL-STD 810G, vám pomůže zvládnout pracovní zatížení[7].

Proaktivní monitorování a řešení problémů
Funkce sledování stavu zařízení a vynucení zásad zabezpečení vás ochrání před nežádoucími překvapeními. S aplikací HP Touchpoint Manager mohou IT pracovníci rychle řešit rizika, aby zařízení zůstala funkční a zaměstnanci si udrželi požadovanou produktivitu[8].

Short summary description HP ProBook Notebook 640 G3:
This short summary of the HP ProBook Notebook 640 G3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook Notebook 640 G3, Intel® Core™ i5, 2,5 GHz, 35,6 cm (14"), 1920 x 1080 px, 8 GB, 256 GB

Long summary description HP ProBook Notebook 640 G3:
This is an auto-generated long summary of HP ProBook Notebook 640 G3 based on the first three specs of the first five spec groups.

HP ProBook Notebook 640 G3. Typ produktu: Laptop, Formát: Plastový obal. Typ procesoru: Intel® Core™ i5, Model procesoru: i5-7200U, Takt procesoru: 2,5 GHz. Úhlopříčka displeje: 35,6 cm (14"), Typ HD rozlišení: Full HD, Rozlišení displeje: 1920 x 1080 px. Vnitřní paměť: 8 GB, Typ vnitřní paměti: DDR4-SDRAM. Celková kapacita úložiště: 256 GB, Ukládací médium: SSD, Typ optické jednotky: DVD-RW. Poskytovaný operační systém: Windows 10 Pro. Barva: Stříbrná

Zcela nové funkce s osvědčenou technologií

Zjednodušte nasazení nových počítačů s notebookem HP ProBook 640, který snadno začleníte do stávající IT infrastruktury. Volitelné optické jednotky[2] a starší rozhraní jako standardní port VGA a připojení RJ-45 sníží náklady na upgradování vašich počítačů.

Mobilizujte své zaměstnance

Umožněte svým kancelářským pracovníkům využívat mobilní řešení bez omezení výkonu nebo zruinování rozpočtu s procesory Intel® Core™ i3/i5/i7 7. generace[2], pamětí DDR4 s vysokou datovou propustností a periferiemi jako dok HP UltraSlim[3].

Exkluzivní nástroje od HP pro zabezpečení a správu

HP BIOSphere Gen3[4] a automatické šifrování[3] vám pomohou zabránit porušení zabezpečení a prodlevám. Zjednodušte správu díky stejné konfiguraci produktů HP po celém světě, konkrétně ve více než 180 zemích, kde společnost HP působí.

Buďte v kontaktu i na cestách

Podnikání „jede dál“, i když odejdete z kanceláře. Software HP Noise Cancellation, technologie HP Audio Boost, Skype pro firmy[5] a webová kamera s rozlišením 720p jsou nástroje, které vám zajistí bezproblémovou komunikaci s kolegy.

Vzhled
Typ produktu *
Laptop
Barva *
Stříbrná
Formát *
Plastový obal
Země původu
Čína
Obrazovka
Úhlopříčka displeje *
35,6 cm (14")
Rozlišení displeje *
1920 x 1080 px
Dotyková obrazovka *
No
Typ HD rozlišení
Full HD
LED podsvícení
Yes
Nativní poměr stran
16:9
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i5
Generace procesoru
7. generace procesorů Intel® Core™ i5
Model procesoru *
i5-7200U
Počet jader procesoru
2
Počet vláken procesoru
4
Takt procesoru při přetaktování
3,1 GHz
Takt procesoru *
2,5 GHz
Systémová sběrnice
4 GT/s
Vyrovnávací paměť procesoru
3 MB
Typ paměti cache procesoru
Smart Cache
Patice procesoru
BGA 1356
Litografie procesoru
14 nm
Provozní režimy procesoru
64bitový
Kódový název procesoru
Kaby Lake
Typ sběrnice
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Frekvence nastavitelného TDP-up
2,7 GHz
Nastavitelný TDP-up
25 W
Nastavitelný TDP-down
7,5 W
Frekvence nastavitelného TDP-down
0,8 GHz
Tjunction
100 °C
Maximální počet linek PCI Express
12
Verze PCI Express slotů
3.0
Konfigurace PCI Express
1x2+2x1, 1x4, 2x2, 4x1
Technologie ECC podporovaná procesorem
No
Paměť
Vnitřní paměť *
8 GB
Typ vnitřní paměti
DDR4-SDRAM
Frekvence paměti
2133 MHz
Rozvržení paměti
1 x 8 GB
Paměťové sloty
2x SO-DIMM
Maximální vnitřní paměť *
16 GB
Úložná média
Celková kapacita úložiště *
256 GB
Ukládací médium *
SSD
Celková kapacita SSD
256 GB
Počet instalovaných SSD
1
Kapacita disku SSD
256 GB
Rozhraní pro disky SSD
PCI Express
Typ optické jednotky *
DVD-RW
Integrovaná čtečka karet
Yes
Kompatibilní paměťové karty
SD, SDHC, SDXC
Grafika
Diskrétní model grafického adaptéru *
Není dostupný
Integrovaný grafický adaptér *
Yes
Diskrétní grafický adaptér *
No
Produktová řada integrovaného grafického adaptéru
Intel® HD Graphics
Model grafického adaptéru na kartě *
Intel® HD Graphics 620
Základní grafická frekvence
300 MHz
Maximální dynamická grafická frekvence
1000 MHz
Maximální paměť integrovaného grafického adaptéru
32 GB
Verze DirectX integrovaného grafického adaptéru
12.0
Verze OpenGL integrovaného grafického adaptéru
4.4
ID integrovaného grafického adaptéru
0x5916
Zvuk
Počet zabudovaných reproduktorů
2
Zabudovaný mikrofon
Yes
Fotoaparát
Přední kamera
Yes
Počítačová síť
Wi-Fi
Yes
Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Standardy Wi-Fi
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Připojení na síť Ethernet
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Bluetooth
Yes
Verze Bluetooth
4.2
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů USB 3.2 Gen 1 (3.1 Gen 1) Typ C *
1
Počet portů Ethernetu (RJ-45)
1
Počet připojení DisplayPorts
1
Počet VGA portů
1
Kombinovaný port sluchátek/mikrofonu
Yes
Možnosti připojení
Dokovací konektor
Yes
Typ nabíjecího portu
Napájecí konektor
Klávesnice
Polohovací zařízení
Touchpad
Numerické klávesy *
No
Voděodolná klávesnice
Yes
Software
Architektura operačního systému
64bitový
Poskytovaný operační systém *
Windows 10 Pro
Speciální funkce procesoru
Intel® Wireless Display (Intel® WiDi)
Yes
Technologie Intel® My WiFi (Intel® MWT)
Yes
Technologie Intel® Smart Response
Yes
Technologie Intel® Identity Protection (Intel® IPT)
Yes
Technologie Intel® Hyper Threading (Intel® HT Technology)
Yes
Technologie Intel® Turbo Boost
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Technologie Intel Enhanced Intel SpeedStep
Yes
Technologie Intel® Clear Video HD (Intel® CVT HD)
Yes
Technologie Intel® Clear Video
Yes
Technologie Intel® InTru™ 3D
Yes
Intel® Insider™
Yes
Technologie Intel® Quick Sync Video
Yes
Technologie Intel® Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Technologie Intel® Trusted Execution
No
Intel® Enhanced Halt State
Yes
Technologie Intel® VT-x s technologií Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
Technologie Intel® OS Guard
Yes
Technologie Intel® Software Guard Extensions (Intel® SGX)
Yes
Technologie Intel® Clear Video pro MID (Intel® CVT for MID)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Nečinné stavy
Yes
Technologie termálního monitorování
Yes
Velikost balení procesoru
42 x 24 mm
Podpora instrukčních sad
AVX 2.0, SSE4.1, SSE4.2
Číslo procesoru
SR2ZU
CPU konfigurace (max)
1
Dostupné možnosti začlenění
No
Litografie Graphics & IMC
14 nm
Virtualizační technologie Intel® VT-d
Yes
Verze technologie Intel® Identity Protection
1,00
Verze technologie Intel® Smart Response
1,00
Verze Intel® SIPP
0,00
Verze technologie Intel® Secure Key
1,00
Verze Intel® TSX-NI
0,00
Technologie Intel® Virtualization (VT-x)
Yes
ARK ID procesoru
95443
Bezkonfliktní procesor
Yes
Charakteristiky specifické pro danou značku
HP 3D DriveGuard
Yes
HP ePrint (eTisk)
Yes
HP Recovery Manager (správce obnovy systému)
Yes
HP Support Assistant (asistence)
Yes
HP Security tools (bezpečnostní nástroje)
HP Device Access Manager, HP BIOSphere, HP Sure Start Gen3, HP Client Security Gen3
Poskytnutý HP software
HP Hotkey Support, HP Noise Cancellation
HP segment
Firemní
Baterie
Typ baterie
Lithium-ion (Li-ion)
Počet článků baterie
3
Kapacita baterie *
48 Wh
Příkon
Výkon adaptéru
45 W
Bezpečnost
Slot pro zámek
Yes
Trusted Platform Module (TPM)
Yes
Hmotnost a rozměry
Šířka
340 mm
Hloubka
237 mm
Výška
27 mm
Hmotnost *
1,95 kg
Další charakteristiky
Technologie Intel segment tagging
Domácí kancelář, Small Business
Prohlášení o vyloučení odpovědnosti HP ProBook Notebook 640 G3:
Prohlášení o vyloučení odpovědnosti

[1] Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Aby mohla být funkčnost systému Windows plně využita, systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci systému BIOS. Systém Windows 10 je automatická aktualizace, která je vždy dostupná. Mohou být účtovány poplatky za internetové připojení a mohou existovat další požadavky pro aktualizace. Viz www.windows.com.
[2] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Ne všichni zákazníci nebo softwarové aplikace získají díky této technologii výhodu. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguraci hardwaru a softwaru. Číselné hodnoty u modelů produktů Intel nemusejí odpovídat výkonu.
[3] Prodává se samostatně nebo jako volitelné příslušenství.
[4] Funkce HP BIOSphere Gen3 se mohou lišit v závislosti na platformě a konfiguraci počítače.
[5] Vyžadováno předplatné aplikace Skype pro firmy.
[6] Dobije baterii na 90 % kapacity za 90 minut, když je systém vypnutý nebo v pohotovostním režimu a při použití napájecího adaptéru dodaného s notebookem. Jakmile je baterie nabita na 90 % své kapacity, rychlost nabíjení se vrátí do normálu. Doba nabíjení se může lišit o +/-10 % vzhledem k odchylkám mezi systémy.
[7] Testování MIL-STD nebylo dořešeno a není určeno k prokázání vhodnosti pro zakázky Ministerstva obrany USA nebo pro vojenské použití. Výsledky těchto testů nejsou zárukou dosažení stejného výkonu při stejných testovacích podmínkách. Poškození na základě podmínek testování MIL STD a náhodné poškození vyžaduje volitelnou službu HP Care Pack s ochranou před náhodným poškozením.
[8] HP Touchpoint Manager vyžaduje zakoupení předplatného a podporuje operační systémy Android™, iOS a Windows 7 nebo vyšší a počítače, notebooky, tablety a smartphony od různých výrobců. Není k dispozici ve všech zemích. Informace o dostupnosti naleznete na stránce www.hp.com/touchpoint.