location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN Stolní počítač – 870-176nc

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
870
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stolní počítač OMEN – 870-176nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
Y4L09EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0190780565537 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 7258
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 14 Mar 2024 19:24:49
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 19 Feb 2017
Product end of life date
Bullet Points HP OMEN Stolní počítač – 870-176nc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Černá, Červená, Stříbrná, Nerezová ocel 500 W
  • - Intel® Core™ i7 i7-6700K 4 GHz
  • - 32 GB DDR4-SDRAM 2133 MHz 4 x 8 GB
  • - 1,26 TB HDD+SSD DVD±RW Integrovaná čtečka karet
  • - NVIDIA® GeForce® GTX 1080 8 GB Intel® HD Graphics 530
  • - Připojení na síť Ethernet 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 10 Home 64bitový
Long product name HP OMEN Stolní počítač – 870-176nc :
The short editorial description of HP OMEN Stolní počítač – 870-176nc

Intel Core i7-6700K (4GHz, Cache 8MB, 4 Cores), 32GB DDR4-SDRAM 2133MHz (4 x 8), 1000GB SATA HDD 7200 + 256GB SATA SSD, DVD±RW, Intel HD Graphics 530 + NVIDIA GeForce GTX 1080 (8GB, GDDR5X), Gigabit LAN, WLAN 802.11a/ac/b/g/n, Bluetooth 4.2, Windows 10 Home 64-bit
Více>>>
HP OMEN Stolní počítač – 870-176nc:
The official marketing text of HP OMEN Stolní počítač – 870-176nc as supplied by the manufacturer

Vystoupej na vrchol, nebo zůstaň zapomenut
Staň se z hráče skutečnou legendou se vzrušující úrovní výkonu, která ti umožní doopravdy soutěžit. Počítač OMEN spojuje nejmodernější design s nejnovějším hardwarem, aby poskytoval monstrózní výkon potřebný k bezproblémovému hraní těch nejnáročnějších her. Navíc skvěle vypadá.

Počítač OMEN spojuje nejmodernější design s nejnovějším hardwarem, aby poskytoval monstrózní výkon potřebný k bezproblémovému hraní těch nejnáročnějších her. Navíc skvěle vypadá.

Mistrovsky kalibrovaný výkon
Procesory Intel® Core™, grafická karta NVIDIA® GTX™ nebo AMD RX plus funkce přetaktování u vybraných modelů. S takto brutální hardwarovou výbavou budete mít vždy vysokou snímkovou frekvenci a křišťálově čisté zobrazení, které soutěžní hraní vyžaduje.

Stvořeno pro výstup na nejvyšší příčky
Elegantní šasi z leštěného kovu a nastavitelné LED osvětlení představují dokonalé souznění sofistikovaného vzhledu a drsného, hráčského vzezření.

Ve výbavě to nejlepší
Počítač můžete bez obav přetaktovat a posunout jeho výkon na samou hranici, neboť volitelné kapalinové chlazení udrží stroj vždy chladný. (Funkce přetaktování a kapalinové chlazení pouze u vybraných modelů)

Windows 10
Dělejte skvělé věci s dobře známým prostředím systému Windows – a ještě lépe.

Procesory Intel® Core™ 7. generace
Vysoký výkon snadno udrží krok s vašimi požadavky na zpracovávání více úloh najednou. Navíc nabízí nové způsoby ovládání počítače a možnosti přehrávání videa v rozlišení 4K.

Grafická karta NVIDIA® GeForce® GTX 1080
S vyspělou architekturou NVIDIA® Pascal™ získáte „surový“ výkon potřebný ke spuštění nejnovějšího obsahu ve virtuální realitě, hraní her v neuvěřitelném rozlišení 4K a připojení několika monitorů s velmi vysokým rozlišením. Doposud jste nic takového nezažili.

802.11ac (1x1) WLAN a Bluetooth® 4.2
S technologií bezdrátového připojení se snadno připojíte k příslušenstvím přes Wi-Fi nebo Bluetooth

Přepisovatelná jednotka DVD
Sledujte disky DVD a zapisujte na ně s integrovanou optickou jednotkou.

DisplayPort
Tento výkonný digitální video a zvukový port přenáší obsah v rozlišení až 8K a umožňuje v jednu chvíli připojit několik monitorů.

Výstup HDMI
Nikdy nebylo snazší k zařízení připojit větší nebo druhý monitor. Výstup HDMI umožňuje přenášet HD video a zvuk pomocí jediného standardního kabelu.

Možnosti paměti DDR4 RAM
DDR4 je budoucností paměti RAM, neboť pracuje mnohem účinněji a spolehlivěji při vysokorychlostních operacích. S větší šířkou pásma zvládá vše od zpracovávání více úloh najednou až po hraní her mnohem rychleji.

Konektor USB 2.0
Pomocí světově nejoblíbenějšího USB připojení snadno připojíte všechna svá stávající USB zařízení bez obav o kompatibilitu.

Konektor USB 3.0
Pomocí světově nejoblíbenějšího USB připojení snadno připojíte svá stávající USB zařízení a budete přenášet data desetkrát rychleji než s rozhraním USB 2.0.

Short summary description HP OMEN Stolní počítač – 870-176nc:
This short summary of the HP OMEN Stolní počítač – 870-176nc data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN Stolní počítač – 870-176nc, 4 GHz, Intel® Core™ i7, 32 GB, 1,26 TB, DVD±RW, Windows 10 Home

Long summary description HP OMEN Stolní počítač – 870-176nc:
This is an auto-generated long summary of HP OMEN Stolní počítač – 870-176nc based on the first three specs of the first five spec groups.

HP OMEN Stolní počítač – 870-176nc. Takt procesoru: 4 GHz, Typ procesoru: Intel® Core™ i7, Model procesoru: i7-6700K. Vnitřní paměť: 32 GB, Typ vnitřní paměti: DDR4-SDRAM, Frekvence paměti: 2133 MHz. Celková kapacita úložiště: 1,26 TB, Ukládací médium: HDD+SSD, Typ optické jednotky: DVD±RW. Model grafického adaptéru na kartě: Intel® HD Graphics 530, Diskrétní model grafického adaptéru: NVIDIA® GeForce® GTX 1080. Poskytovaný operační systém: Windows 10 Home, Architektura operačního systému: 64bitový. Napájecí zdroj: 500 W. Typ produktu: PC

Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i7
Generace procesoru
6. generace procesorů Intel® Core™ i7
Model procesoru *
i7-6700K
Počet jader procesoru
4
Počet vláken procesoru
8
Takt procesoru při přetaktování
4,2 GHz
Takt procesoru *
4 GHz
Patice procesoru
LGA 1151 (Socket H4)
Vyrovnávací paměť procesoru
8 MB
Typ paměti cache procesoru
Smart Cache
Systémová sběrnice
8 GT/s
Typ sběrnice
DMI2
Litografie procesoru
14 nm
Provozní režimy procesoru
64bitový
Série procesoru
Intel Core i7-6700 Desktop series
Kódový název procesoru
Skylake
Thermal Design Power (TDP)
91 W
Tcase
64 °C
Verze PCI Express slotů
3.0
Maximální počet linek PCI Express
16
Konfigurace PCI Express
1x16, 2x8, 1x8+2x4
Počet instalovaných procesorů
1
Stepping
R0
Maximální interní paměť podporovaná procesorem
64 GB
Typy paměti podporované procesorem
DDR3L-SDRAM, DDR4-SDRAM
Frekvence paměti podporované procesorem
1600, 2133 MHz
Maximální šířka pásma podporovaná procesorem
34,2 GB/s
Technologie ECC podporovaná procesorem
No
Paměť
Vnitřní paměť *
32 GB
Maximální vnitřní paměť *
64 GB
Typ vnitřní paměti
DDR4-SDRAM
Rozvržení paměti
4 x 8 GB
Paměťové sloty
4x DIMM
Frekvence paměti
2133 MHz
Podpora paměťových kanálů
2 kanály
Úložná média
Celková kapacita úložiště *
1,26 TB
Ukládací médium *
HDD+SSD
Typ optické jednotky *
DVD±RW
Počet nainstalovaných úložišť
2
Celková kapacita HDD
1 TB
Počet nainstalovaných pevných disků
1
Kapacita pevného disku
1 TB
Rozhraní pevného disku
SATA
Rychlost otáček pevného disku
7200 ot/min
Celková kapacita SSD
256 GB
Počet instalovaných SSD
1
Kapacita disku SSD
256 GB
Rozhraní pro disky SSD
SATA
Integrovaná čtečka karet
Yes
Kompatibilní paměťové karty
SD
Grafika
Diskrétní grafický adaptér *
Yes
Integrovaný grafický adaptér *
Yes
Diskrétní model grafického adaptéru *
NVIDIA® GeForce® GTX 1080
Paměť grafické karty
8 GB
Typ diskrétní grafické paměti
GDDR5X
Model grafického adaptéru na kartě *
Intel® HD Graphics 530
Základní grafická frekvence
350 MHz
Maximální dynamická grafická frekvence
1150 MHz
Maximální paměť integrovaného grafického adaptéru
1,7 GB
Počet monitorů podporovaných integrovaným grafickým adaptérem
3
Verze DirectX integrovaného grafického adaptéru
12.0
Verze OpenGL integrovaného grafického adaptéru
4.4
ID integrovaného grafického adaptéru
1912
Počet HDMI portů grafického adaptéru
1
Počet DisplayPort portů grafického adaptéru
3
Počet DVI portů grafického adaptéru
1
Počítačová síť
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi standard
Wi-Fi 5 (802.11ac)
Standardy Wi-Fi
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Verze Bluetooth
4.2
Možnosti připojení
Počet portů USB 2.0 *
6
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
4
DVI port
No
Počet portů Ethernetu (RJ-45)
1
Konektor pro mikrofon (line-in)
Yes
Line-out
Yes
Line-in
Yes
Kombinovaný port sluchátek/mikrofonu
Yes
Napájecí konektor
No
Rozšiřující sloty
Sloty PCI Express x1
1
Sloty PCI Express x16
1
Sloty Mini PCI Express
1
Vzhled
Typ skříně *
Desktop
Barva *
Černá, Červená, Stříbrná, Nerezová ocel
Země původu
Čína
Výkon
Typ produktu *
PC
Software
Poskytovaný operační systém *
Windows 10 Home
Architektura operačního systému
64bitový
Speciální funkce procesoru
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® 64
Yes
Technologie Intel Enhanced Intel SpeedStep
Yes
Dostupné možnosti začlenění
No
Technologie Intel® InTru™ 3D
Yes
Intel® Insider™
Yes
Technologie Intel® Clear Video HD (Intel® CVT HD)
Yes
Technologie Intel® Clear Video
Yes
Technologie Intel® VT-x s technologií Extended Page Tables (EPT)
Yes
Intel® TSX-NI
Yes
Nečinné stavy
Yes
Technologie termálního monitorování
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Technologie Intel® OS Guard
Yes
Technologie Intel® Trusted Execution
No
Execute Disable Bit
Yes
Technologie Intel® Fast Memory Access
Yes
Intel® Smart Cache
Yes
Technologie Intel® Software Guard Extensions (Intel® SGX)
Yes
Velikost balení procesoru
37.5 x 37.5 mm
Podpora instrukčních sad
AVX 2.0, SSE4.1, SSE4.2
Škálovatelnost
1S
CPU konfigurace (max)
1
Litografie Graphics & IMC
14 nm
Termální specifikace roztoku
PCG 2015D
Virtualizační technologie Intel® VT-d
Yes
Verze technologie Intel® Identity Protection
1,00
Verze Intel® SIPP
0,00
Verze technologie Intel® Secure Key
1,00
Technologie Intel® Virtualization (VT-x)
Yes
Verze SBA společnosti Intel®
1,00
Verze Intel® TSX-NI
1,00
ARK ID procesoru
88195
Technologie Intel® Turbo Boost
2.0
Technologie Intel® Hyper Threading (Intel® HT Technology)
Yes
Technologie Intel® Quick Sync Video
Yes
Technologie Intel® My WiFi (Intel® MWT)
Yes
Technologie Intel® Identity Protection (Intel® IPT)
Yes
Technologie Intel® Anti-Theft (Intel® AT)
Yes
Bezkonfliktní procesor
Yes
Příkon
Napájecí zdroj *
500 W
Hmotnost a rozměry
Šířka *
165 mm
Hloubka *
420 mm
Výška *
401 mm
Hmotnost *
10,5 kg
Šířka balení
285 mm
Hloubka balení
499 mm
Výška balení
521 mm
Hmotnost včetně balení
13,4 kg
Obsah balení
Integrovaný displej *
No
Obsahuje myš
Yes
Včetně klávesnice
Yes