location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Wave Stolní počítač – 600-a050nc (ENERGY STAR)

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Wave
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stolní počítač Pavilion Wave – 600-a050nc (ENERGY STAR)
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
Y4K85EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0190780565513 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 4601
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 14 Mar 2024 18:52:15
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 19 Feb 2017
Product end of life date
Bullet Points HP Pavilion Wave Stolní počítač – 600-a050nc (ENERGY STAR)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Černá, Šedá 180 W
  • - Intel® Core™ i5 i5-6400T 2,2 GHz
  • - 8 GB DDR4-SDRAM 2133 MHz 1 x 8 GB
  • - 1,13 TB HDD+SSD Integrovaná čtečka karet
  • - AMD Radeon R9 M470 2 GB Intel® HD Graphics 530
  • - Připojení na síť Ethernet 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 10 Home 64bitový
Long product name HP Pavilion Wave Stolní počítač – 600-a050nc (ENERGY STAR) :
The short editorial description of HP Pavilion Wave Stolní počítač – 600-a050nc (ENERGY STAR)

Stolní počítač HP Pavilion Wave – 600-a050nc (ENERGY STAR)
Více>>>
HP Pavilion Wave Stolní počítač – 600-a050nc (ENERGY STAR):
The official marketing text of HP Pavilion Wave Stolní počítač – 600-a050nc (ENERGY STAR) as supplied by the manufacturer

Takový stolní počítač jste ještě neviděli. Protože takový stolní počítač tu ještě nebyl. Získejte plnohodnotný výkon stolního počítače, plně integrované zvukové funkce a elegantně moderní design s počítačem HP Pavilion Wave. Už nikdy na svůj počítač nebudete nahlížet stejným způsobem.
Windows 10
Dělejte skvělé věci s dobře známým prostředím systému Windows – a ještě lépe.
Procesor Intel® Core™ 6. generace (čtyřjádrový)
Získejte špičkový výkon a prvotřídní rychlost pro pokoření těch nejnáročnějších multitaskingových úkolů. Čtyři jádra efektivně rozdělují práci a s revoluční technologií Intel® Hyper-Threading může každé jádro zpracovávat více úloh současně.
Intel® HD Graphics
Impozantní grafický výkon podpoří všechny zpracovávané operace. Ať sledujete video nebo jen procházíte webové stránky, grafická karta Intel® HD hladce a ostře vykreslí veškerý zobrazovaný obsah.
802.11ac (1x1) WLAN a Bluetooth® 4.2
S technologií bezdrátového připojení se snadno připojíte k příslušenstvím přes Wi-Fi nebo Bluetooth®.
DisplayPort
Tento výkonný digitální video a zvukový port přenáší obsah v rozlišení až 8K a umožňuje v jednu chvíli připojit několik monitorů.
DDR4 RAM options
Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.
Zvuk B&O PLAY
Reproduktory HP, vyladěné ve spolupráci s odborníky z Bang & Olufsen, vydávají bohatý, autentický zvuk. Nemusíte jen poslouchat – nechte se obklopit pohlcujícím zvukem.
Všesměrový zvuk
Ať se vaše zařízení nachází kdekoli, parabolický reflektor nasměruje zvuk v úhlu 360° do celé místnosti tak, abyste mohli poslouchat v trvale vysoké kvalitě z jakéhokoli úhlu.
Port USB-C™
Tento port USB-C™ umožňuje přenášet data vysokou rychlostí do/z externího úložiště. A je oboustranný, takže se nemusíte strachovat, že jej zapojíte opačně.
Konektor USB 3.0
Pomocí světově nejoblíbenějšího USB připojení snadno připojíte svá stávající USB zařízení a budete přenášet data desetkrát rychleji než s rozhraním USB 2.0.
Čtečka karet SD a microSD
Jednoduše vložte kartu SD nebo microSD a zvyšte úložný prostor v zařízení pro filmy, fotografie a hudbu, anebo snadno prohlížejte obsah uložený na této kartě.

Short summary description HP Pavilion Wave Stolní počítač – 600-a050nc (ENERGY STAR):
This short summary of the HP Pavilion Wave Stolní počítač – 600-a050nc (ENERGY STAR) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Wave Stolní počítač – 600-a050nc (ENERGY STAR), 2,2 GHz, Intel® Core™ i5, i5-6400T, 8 GB, 1,13 TB, Windows 10 Home

Long summary description HP Pavilion Wave Stolní počítač – 600-a050nc (ENERGY STAR):
This is an auto-generated long summary of HP Pavilion Wave Stolní počítač – 600-a050nc (ENERGY STAR) based on the first three specs of the first five spec groups.

HP Pavilion Wave Stolní počítač – 600-a050nc (ENERGY STAR). Takt procesoru: 2,2 GHz, Typ procesoru: Intel® Core™ i5, Model procesoru: i5-6400T. Vnitřní paměť: 8 GB, Typ vnitřní paměti: DDR4-SDRAM, Frekvence paměti: 2133 MHz. Celková kapacita úložiště: 1,13 TB, Ukládací médium: HDD+SSD. Model grafického adaptéru na kartě: Intel® HD Graphics 530, Diskrétní model grafického adaptéru: AMD Radeon R9 M470. Poskytovaný operační systém: Windows 10 Home, Architektura operačního systému: 64bitový. Napájecí zdroj: 180 W. Typ skříně: Desktop. Typ produktu: PC

Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i5
Generace procesoru
6. generace procesorů Intel® Core™ i5
Model procesoru *
i5-6400T
Počet jader procesoru
4
Počet vláken procesoru
4
Takt procesoru při přetaktování
2,8 GHz
Takt procesoru *
2,2 GHz
Patice procesoru
LGA 1151 (Socket H4)
Vyrovnávací paměť procesoru
6 MB
Typ paměti cache procesoru
Smart Cache
Systémová sběrnice
8 GT/s
Typ sběrnice
DMI3
Litografie procesoru
14 nm
Provozní režimy procesoru
64bitový
Série procesoru
Intel Core i5-6400 Desktop series
Kódový název procesoru
Skylake
Thermal Design Power (TDP)
35 W
Tcase
66 °C
Verze PCI Express slotů
3.0
Maximální počet linek PCI Express
16
Konfigurace PCI Express
1x16, 2x8, 1x8+2x4
Počet instalovaných procesorů
1
Stepping
R0
Maximální interní paměť podporovaná procesorem
64 GB
Typy paměti podporované procesorem
DDR3L-SDRAM, DDR4-SDRAM
Frekvence paměti podporované procesorem
2133, 1333, 1600, 1866 MHz
Maximální šířka pásma podporovaná procesorem
34,1 GB/s
Technologie ECC podporovaná procesorem
No
Napětí paměti podporované procesorem
1,35 V
Paměť
Vnitřní paměť *
8 GB
Typ vnitřní paměti
DDR4-SDRAM
Rozvržení paměti
1 x 8 GB
Frekvence paměti
2133 MHz
Podpora paměťových kanálů
2 kanály
Úložná média
Celková kapacita úložiště *
1,13 TB
Ukládací médium *
HDD+SSD
Typ optické jednotky *
No
Celková kapacita HDD
1 TB
Počet nainstalovaných pevných disků
1
Kapacita pevného disku
1 TB
Rozhraní pevného disku
SATA
Rychlost otáček pevného disku
7200 ot/min
Celková kapacita SSD
128 GB
Počet instalovaných SSD
1
Kapacita disku SSD
128 GB
Rozhraní pro disky SSD
PCI Express
Integrovaná čtečka karet
Yes
Grafika
Diskrétní grafický adaptér *
Yes
Integrovaný grafický adaptér *
Yes
Diskrétní model grafického adaptéru *
AMD Radeon R9 M470
Paměť grafické karty
2 GB
Typ diskrétní grafické paměti
GDDR5
Model grafického adaptéru na kartě *
Intel® HD Graphics 530
Základní grafická frekvence
350 MHz
Nárazová frekvence integrovaného grafického adaptéru
950 MHz
Maximální dynamická grafická frekvence
950 MHz
Maximální paměť integrovaného grafického adaptéru
1,7 GB
Počet monitorů podporovaných integrovaným grafickým adaptérem
3
Verze DirectX integrovaného grafického adaptéru
12.0
Verze OpenGL integrovaného grafického adaptéru
4.4
ID integrovaného grafického adaptéru
0x1912
Počítačová síť
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Technologie kabeláže
10/100/1000Base-T(X)
Wi-Fi *
Yes
Wi-Fi standard
Wi-Fi 5 (802.11ac)
Standardy Wi-Fi
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Verze Bluetooth
4.2
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů USB 3.2 Gen 1 (3.1 Gen 1) Typ C *
1
DVI port
No
Možnosti připojení
Počet HDMI portů *
1
Počet připojení DisplayPorts
1
Počet portů Ethernetu (RJ-45)
1
Konektor pro mikrofon (line-in)
Yes
Výstupy pro sluchátka
1
Kombinovaný port sluchátek/mikrofonu
Yes
Vzhled
Typ skříně *
Desktop
Barva *
Černá, Šedá
Země původu
Čína
Výkon
Čipset základní desky
Intel® H170
Zvukový systém
Bang & Olufsen
Typ produktu *
PC
Software
Poskytovaný operační systém *
Windows 10 Home
Architektura operačního systému
64bitový
Dodávané ovladače
Yes
Speciální funkce procesoru
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® 64
Yes
Technologie Intel Enhanced Intel SpeedStep
Yes
Dostupné možnosti začlenění
No
Technologie Intel® InTru™ 3D
Yes
Intel® Insider™
Yes
Technologie Intel® Clear Video HD (Intel® CVT HD)
Yes
Technologie Intel® Clear Video
Yes
Technologie Intel® VT-x s technologií Extended Page Tables (EPT)
Yes
Intel® TSX-NI
No
Nečinné stavy
Yes
Technologie termálního monitorování
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Technologie Intel® OS Guard
Yes
Technologie Intel® Trusted Execution
No
Execute Disable Bit
Yes
Intel® Enhanced Halt State
Yes
Technologie Intel® Software Guard Extensions (Intel® SGX)
Yes
Technologie Intel® Clear Video pro MID (Intel® CVT for MID)
Yes
Velikost balení procesoru
37.5 x 37.5 mm
Podpora instrukčních sad
SSE4.2, AVX 2.0, SSE4.1
Číslo procesoru
SR2BS
Škálovatelnost
1S
CPU konfigurace (max)
1
Litografie Graphics & IMC
14 nm
Termální specifikace roztoku
PCG 2015A
Virtualizační technologie Intel® VT-d
Yes
Verze technologie Intel® Identity Protection
1,00
Verze Intel® SIPP
0,00
Verze technologie Intel® Secure Key
1,00
Technologie Intel® Virtualization (VT-x)
Yes
Verze SBA společnosti Intel®
1,00
Verze Intel® TSX-NI
0,00
ARK ID procesoru
88187
Technologie Intel® Turbo Boost
2.0
Technologie Intel® Hyper Threading (Intel® HT Technology)
No
Technologie Intel® Quick Sync Video
Yes
Technologie Intel® Identity Protection (Intel® IPT)
Yes
Bezkonfliktní procesor
Yes
Příkon
Napájecí zdroj *
180 W
Udržitelnost
Osvědčení o udržitelnosti
EPEAT Silver, ENERGY STAR
Hmotnost a rozměry
Šířka *
173 mm
Hloubka *
168 mm
Výška *
235 mm
Hmotnost *
2,09 kg
Šířka balení
469 mm
Hloubka balení
286 mm
Výška balení
233 mm
Hmotnost včetně balení
6,09 kg
Obsah balení
Integrovaný displej *
No
Obsahuje myš
Yes
Včetně klávesnice
Yes
Návod na použití
Yes