location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Stolní počítač – 510-p130nc

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
510
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stolní počítač Pavilion – 510-p130nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
Y4K71EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0190780565506 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 6828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 10 Mar 2024 10:10:44
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 19 Feb 2017
Product end of life date
Bullet Points HP Pavilion Stolní počítač – 510-p130nc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Černá, Bílá 180 W
  • - Intel® Core™ i3 i3-6100T 3,2 GHz
  • - 8 GB DDR4-SDRAM 2133 MHz 1 x 8 GB
  • - 1 TB HDD DVD±RW Integrovaná čtečka karet
  • - AMD Radeon R7 450 2 GB Intel® HD Graphics 530
  • - Připojení na síť Ethernet 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 10 Home 64bitový
Long product name HP Pavilion Stolní počítač – 510-p130nc :
The short editorial description of HP Pavilion Stolní počítač – 510-p130nc

Intel Core i3-6100T (3.2GHz, Cache 3MB, 2 Cores), 8GB DDR4-SDRAM 2133MHz (1 x 8), 1000GB SATA HDD 7200, DVD±RW, Intel HD Graphics 530 + AMD Radeon R7 450 (2GB, GDDR5), Gigabit LAN, WLAN 802.11a/ac/b/g/n, Bluetooth 4.2, Windows 10 Home 64-bit
Více>>>
HP Pavilion Stolní počítač – 510-p130nc:
The official marketing text of HP Pavilion Stolní počítač – 510-p130nc as supplied by the manufacturer

Je zpět a silnější než kdy dříve.
Zatímco ostatní počítače typu Tower stagnovaly, společnosti HP se podařilo doslova rozčeřit klidné vody. Od poutavého designu a malého půdorysu po nekompromisní výkon a spolehlivost – tento počítač HP Pavilion je to nejlepší, co se objevilo mezi počítači typu Tower za posledních 20 let.

Počítač HP s poutavým designem a nekompromisním výkonem doslova otřásl svou kategorií. Je to to nejlepší, co se objevilo v kategorii počítačů Tower za posledních 20 let.

Udržování jednotného vzhledu

Zbavte se nevýrazné šedé skříně – tento stolní počítač je nabitý stylem. Dodejte svému pracovnímu prostoru revolučně nový vzhled s přepracovaným počítačem HP Pavilion.

Výkon, který stojí za chlubení

S úložištěm o velikosti až 3 TB, špičkovou grafikou a podporou připojení několika monitorů obstojí hardware tohoto počítače v provedení Tower v těch nejpřísnějších testech.

Vyrobeno pro odolnost

Pokud hledáte stolní počítač, který nezná hranice, potom je pro vás HP tím pravým. Podrobili jsme každý počítač v provedení Tower více než stovce testů, aby vám poskytoval stoprocentně spolehlivé služby.

Windows 10

Dělejte skvělé věci s dobře známým prostředím systému Windows – a ještě lépe.

802.11ac (1x1) WLAN a Bluetooth® 4.2

S technologií bezdrátového připojení se snadno připojíte k příslušenstvím přes Wi-Fi nebo Bluetooth®.

Přepisovatelná jednotka DVD

Sledujte disky DVD a zapisujte na ně s integrovanou optickou jednotkou.

DisplayPort

Tento výkonný digitální video a zvukový port přenáší obsah v rozlišení až 8K a umožňuje v jednu chvíli připojit několik monitorů.

Výstup HDMI

Nikdy nebylo snazší k zařízení připojit větší nebo druhý monitor. Výstup HDMI umožňuje přenášet HD video a zvuk pomocí jediného standardního kabelu.

Konektor USB 2.0

S klasickým konektorem USB 2.0 nepotřebujete žádné adaptéry. Snadné připojení ke stávajícím USB periferiím bez nutnosti platit za zbytečné hardwarové klíče.

Konektor USB 3.0

S plnohodnotným konektorem USB 3.0 nepotřebujete žádné adaptéry. Snadné připojení ke stávajícím USB periferiím bez nutnosti platit za zbytečné hardwarové klíče.

Short summary description HP Pavilion Stolní počítač – 510-p130nc:
This short summary of the HP Pavilion Stolní počítač – 510-p130nc data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Stolní počítač – 510-p130nc, 3,2 GHz, Intel® Core™ i3, 8 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description HP Pavilion Stolní počítač – 510-p130nc:
This is an auto-generated long summary of HP Pavilion Stolní počítač – 510-p130nc based on the first three specs of the first five spec groups.

HP Pavilion Stolní počítač – 510-p130nc. Takt procesoru: 3,2 GHz, Typ procesoru: Intel® Core™ i3, Model procesoru: i3-6100T. Vnitřní paměť: 8 GB, Typ vnitřní paměti: DDR4-SDRAM, Frekvence paměti: 2133 MHz. Celková kapacita úložiště: 1 TB, Ukládací médium: HDD, Typ optické jednotky: DVD±RW. Model grafického adaptéru na kartě: Intel® HD Graphics 530, Diskrétní model grafického adaptéru: AMD Radeon R7 450. Poskytovaný operační systém: Windows 10 Home, Architektura operačního systému: 64bitový. Napájecí zdroj: 180 W. Typ produktu: PC

Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i3
Generace procesoru
6. generace procesorů Intel® Core™ i3
Model procesoru *
i3-6100T
Počet jader procesoru
2
Počet vláken procesoru
4
Takt procesoru *
3,2 GHz
Patice procesoru
LGA 1151 (Socket H4)
Vyrovnávací paměť procesoru
3 MB
Typ paměti cache procesoru
Smart Cache
Systémová sběrnice
8 GT/s
Typ sběrnice
DMI3
Litografie procesoru
14 nm
Provozní režimy procesoru
64bitový
Série procesoru
Intel Core i3-6100 Desktop series
Kódový název procesoru
Skylake
Thermal Design Power (TDP)
35 W
Tcase
66 °C
Verze PCI Express slotů
3.0
Maximální počet linek PCI Express
16
Konfigurace PCI Express
2x8, 1x8+2x4, 1x16
Počet instalovaných procesorů
1
Stepping
S0
Maximální interní paměť podporovaná procesorem
64 GB
Typy paměti podporované procesorem
DDR3L-SDRAM, DDR4-SDRAM
Frekvence paměti podporované procesorem
1333, 1600, 1866, 2133 MHz
Maximální šířka pásma podporovaná procesorem
34,1 GB/s
Technologie ECC podporovaná procesorem
Yes
Napětí paměti podporované procesorem
1,35 V
Paměť
Vnitřní paměť *
8 GB
Maximální vnitřní paměť *
16 GB
Typ vnitřní paměti
DDR4-SDRAM
Rozvržení paměti
1 x 8 GB
Paměťové sloty
2x DIMM
Frekvence paměti
2133 MHz
Podpora paměťových kanálů
2 kanály
Úložná média
Celková kapacita úložiště *
1 TB
Ukládací médium *
HDD
Typ optické jednotky *
DVD±RW
Počet nainstalovaných úložišť
1
Celková kapacita HDD
1 TB
Počet nainstalovaných pevných disků
1
Kapacita pevného disku
1 TB
Rozhraní pevného disku
SATA
Rychlost otáček pevného disku
7200 ot/min
Integrovaná čtečka karet
Yes
Kompatibilní paměťové karty
SD, SDHC, SDXC
Grafika
Diskrétní grafický adaptér *
Yes
Integrovaný grafický adaptér *
Yes
Diskrétní model grafického adaptéru *
AMD Radeon R7 450
Paměť grafické karty
2 GB
Typ diskrétní grafické paměti
GDDR5
Model grafického adaptéru na kartě *
Intel® HD Graphics 530
Základní grafická frekvence
350 MHz
Maximální dynamická grafická frekvence
950 MHz
Maximální paměť integrovaného grafického adaptéru
1,74 GB
Počet monitorů podporovaných integrovaným grafickým adaptérem
3
Verze DirectX integrovaného grafického adaptéru
12.0
Verze OpenGL integrovaného grafického adaptéru
4.4
ID integrovaného grafického adaptéru
1912
Počet HDMI portů grafického adaptéru
1
Počet DVI portů grafického adaptéru
1
Počet portů Mini DisplayPort grafického adaptéru
1
Počítačová síť
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Technologie kabeláže
10/100/1000Base-T(X)
Wi-Fi *
Yes
Wi-Fi standard
Wi-Fi 5 (802.11ac)
Standardy Wi-Fi
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Verze Bluetooth
4.2
Možnosti připojení
Počet portů USB 2.0 *
4
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Možnosti připojení
Počet VGA portů
1
DVI port
No
Počet HDMI portů *
1
Počet portů Ethernetu (RJ-45)
1
Konektor pro mikrofon (line-in)
Yes
Výstupy pro sluchátka
1
Line-out
Yes
Line-in
Yes
Vzhled
Typ skříně *
Desktop
Systém vodního chlazení
No
Barva *
Černá, Bílá
Země původu
Čína
Výkon
Zvukový čip
Realtek ALC3863-CG
Zvukové výstupní kanály
5.1 kanály/kanálů
Typ produktu *
PC
Software
Poskytovaný operační systém *
Windows 10 Home
Architektura operačního systému
64bitový
Speciální funkce procesoru
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® 64
Yes
Technologie Intel Enhanced Intel SpeedStep
Yes
Dostupné možnosti začlenění
No
Technologie Intel® InTru™ 3D
Yes
Intel® Insider™
Yes
Technologie Intel® Clear Video HD (Intel® CVT HD)
Yes
Technologie Intel® Clear Video
Yes
Technologie Intel® VT-x s technologií Extended Page Tables (EPT)
Yes
Intel® TSX-NI
No
Nečinné stavy
Yes
Technologie termálního monitorování
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Technologie Intel® OS Guard
Yes
Technologie Intel® Trusted Execution
No
Execute Disable Bit
Yes
Intel® Smart Cache
Yes
Intel® Enhanced Halt State
Yes
Technologie Intel® Software Guard Extensions (Intel® SGX)
Yes
Technologie Intel® Clear Video pro MID (Intel® CVT for MID)
Yes
Velikost balení procesoru
37.5 x 37.5 mm
Podpora instrukčních sad
SSE4.1, AVX 2.0, SSE4.2
Číslo procesoru
SR2HE
Škálovatelnost
1S
CPU konfigurace (max)
1
Litografie Graphics & IMC
14 nm
Termální specifikace roztoku
PCG 2015A
Virtualizační technologie Intel® VT-d
Yes
Verze technologie Intel® Identity Protection
1,00
Verze Intel® SIPP
0,00
Verze technologie Intel® Secure Key
1,00
Technologie Intel® Virtualization (VT-x)
Yes
Verze SBA společnosti Intel®
1,00
Verze Intel® TSX-NI
0,00
ARK ID procesoru
90734
Technologie Intel® Turbo Boost
No
Technologie Intel® Hyper Threading (Intel® HT Technology)
Yes
Technologie Intel® Quick Sync Video
Yes
Technologie Intel® Identity Protection (Intel® IPT)
Yes
Bezkonfliktní procesor
Yes
Příkon
Napájecí zdroj *
180 W
Udržitelnost
Osvědčení o udržitelnosti
EPEAT Silver, ENERGY STAR
Hmotnost a rozměry
Šířka *
315 mm
Hloubka *
163,1 mm
Výška *
307 mm
Hmotnost *
5,7 kg
Obsah balení
Integrovaný displej *
No
Obsahuje myš
Yes
Včetně klávesnice
Yes
Další charakteristiky
Počet optických jednotek
1
LightScribe
No