location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP TouchSmart Stolní počítač 600-1140cs

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TouchSmart
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stolní počítač TouchSmart 600-1140cs
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
WC744AA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0884962722664 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 9726
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 09 Mar 2024 14:26:42
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 15 Sep 2010
Product end of life date
Bullet Points HP TouchSmart Stolní počítač 600-1140cs
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC 150 W
  • - Intel® Core™ i3 i3-330M 2,13 GHz
  • - 4 GB DDR3-SDRAM
  • - 1 TB Integrovaná čtečka karet
  • - NVIDIA® GeForce® G210 Intel® HD Graphics
  • - Připojení na síť Ethernet Bluetooth 2.0+EDR
  • - Windows 7 Home Premium
Záruka: 2 roky, vyzvednutí a vrácení, součásti a práce
Long product name HP TouchSmart Stolní počítač 600-1140cs :
The short editorial description of HP TouchSmart Stolní počítač 600-1140cs

TouchSmart 600-1140cs Intel® Core™ i3 330M 2.13 GHz, 4 GB DDR3, 1 TB SATA 3G (5 400 ot./min), SATA DVD RAM DL LightScribe, NVIDIA® GeForce® G210, 23" Full HD LCD, DVB-T, Windows® 7 Home Premium
Více>>>
HP TouchSmart Stolní počítač 600-1140cs:
The official marketing text of HP TouchSmart Stolní počítač 600-1140cs as supplied by the manufacturer

Mějte obsah na dosah díky 58,4 cm (23") palcovému displeji počítače HP TouchSmart 600 se softwarem HP TouchSmart. Hrajte si a bavte se doma díky obrazovce s jednoduchou montáží na zeď a plným rozlišením HD.

Short summary description HP TouchSmart Stolní počítač 600-1140cs:
This short summary of the HP TouchSmart Stolní počítač 600-1140cs data-sheet is auto-generated and uses the product title and the first six key specs.

HP TouchSmart Stolní počítač 600-1140cs, 2,13 GHz, Intel® Core™ i3, i3-330M, 4 GB, 1 TB, Windows 7 Home Premium

Long summary description HP TouchSmart Stolní počítač 600-1140cs:
This is an auto-generated long summary of HP TouchSmart Stolní počítač 600-1140cs based on the first three specs of the first five spec groups.

HP TouchSmart Stolní počítač 600-1140cs. Takt procesoru: 2,13 GHz, Typ procesoru: Intel® Core™ i3, Model procesoru: i3-330M. Vnitřní paměť: 4 GB, Typ vnitřní paměti: DDR3-SDRAM. Celková kapacita úložiště: 1 TB, Integrovaná čtečka karet. Model grafického adaptéru na kartě: Intel® HD Graphics, Diskrétní model grafického adaptéru: NVIDIA® GeForce® G210. Wi-Fi. Poskytovaný operační systém: Windows 7 Home Premium. Napájecí zdroj: 150 W. Typ skříně: Desktop. Typ produktu: PC. Hmotnost: 12 kg

Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i3
Generace procesoru
3. generace procesorů Intel® Core™ i3
Model procesoru *
i3-330M
Počet jader procesoru
2
Počet vláken procesoru
4
Takt procesoru *
2,13 GHz
Patice procesoru
BGA 1288
Vyrovnávací paměť procesoru
3 MB
Typ paměti cache procesoru
Smart Cache
Systémová sběrnice
2,5 GT/s
Typ sběrnice
DMI
FSB parita
No
Litografie procesoru
32 nm
Provozní režimy procesoru
64bitový
Série procesoru
Intel Core i3-300 Mobile Series
Kódový název procesoru
Arrandale
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Verze PCI Express slotů
2.0
Maximální počet linek PCI Express
16
Konfigurace PCI Express
1x16
Počet tranzistorů jádra procesoru
382 M
Velikost jádra procesoru
81 mm²
Stepping
C2
CPU miltiplexor (poměr sběrnice/jádro)
16
Maximální interní paměť podporovaná procesorem
8 GB
Typy paměti podporované procesorem
DDR3-SDRAM
Frekvence paměti podporované procesorem
800, 1066 MHz
Maximální šířka pásma podporovaná procesorem
17,1 GB/s
Technologie ECC podporovaná procesorem
No
Paměť
Vnitřní paměť *
4 GB
Typ vnitřní paměti
DDR3-SDRAM
Paměťové sloty
2x SO-DIMM
Podpora paměťových kanálů
2 kanály
Úložná média
Celková kapacita úložiště *
1 TB
Rozhraní pevného disku
SATA II
Rychlost otáček pevného disku
5400 ot/min
Integrovaná čtečka karet
Yes
Grafika
Integrovaný grafický adaptér *
Yes
Diskrétní model grafického adaptéru *
NVIDIA® GeForce® G210
Produktová řada integrovaného grafického adaptéru
Intel® HD Graphics
Model grafického adaptéru na kartě *
Intel® HD Graphics
Základní grafická frekvence
500 MHz
Maximální dynamická grafická frekvence
667 MHz
Počet monitorů podporovaných integrovaným grafickým adaptérem
2
Maximální paměť grafického adaptéru
2,303 GB
Počítačová síť
Připojení na síť Ethernet *
Yes
Wi-Fi *
Yes
Bluetooth
Yes
Verze Bluetooth
2.0+EDR
Možnosti připojení
Vstupně-výstupní porty
1x IR 1x S-video 1x TV in
Počet portů USB 2.0 *
5
DVI port
No
Počet portů Ethernetu (RJ-45)
1
Konektor pro mikrofon (line-in)
Yes
Výstupy pro sluchátka
1
Výstupní port S/PDIF
Yes
Vzhled
Typ skříně *
Desktop
Země původu
Čína
Výkon
Čipset základní desky
Intel® HM57 Express
Typ produktu *
PC
Software
Poskytovaný operační systém *
Windows 7 Home Premium
Software na vyzkoušení
Symantec Norton Internet Security 2009
Software
Přibalený software
Windows Photo Gallery Windows Media Player Windows Movie Maker, Windows DVD Maker Cyberlink DVDSuite Cyberlink YouCam. Systém Windows Media Center Microsoft Internet Explorer Windows Mail Microsoft Works
Speciální funkce procesoru
Intel® Wireless Display (Intel® WiDi)
No
Intel® 64
Yes
Technologie Intel Enhanced Intel SpeedStep
Yes
Dostupné možnosti začlenění
No
Technologie Intel® InTru™ 3D
No
Intel® Insider™
No
Technologie Intel® Clear Video HD (Intel® CVT HD)
Yes
Technologie Intel® Clear Video
Yes
Technologie Intel® VT-x s technologií Extended Page Tables (EPT)
Yes
Nečinné stavy
Yes
Technologie termálního monitorování
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Technologie Intel® Trusted Execution
No
Execute Disable Bit
Yes
Technologie Intel® FDI
Yes
Technologie Intel® Flex Memory Access
Yes
Technologie Intel® Fast Memory Access
Yes
Intel® Smart Cache
Yes
Intel® Enhanced Halt State
Yes
Intel® Demand Based Switching
No
Technologie Intel® Clear Video pro MID (Intel® CVT for MID)
Yes
Velikost balení procesoru
rPGA 37.5x 37.5, BGA 34x28
Podpora instrukčních sad
SSE4.1, SSE4.2
Číslo procesoru
SLBNF
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU konfigurace (max)
1
Litografie Graphics & IMC
45 nm
Virtualizační technologie Intel® VT-d
No
Technologie Intel® Virtualization (VT-x)
Yes
Technologie Intel® Dual Display Capable
Yes
Technologie Intel® Rapid Storage
No
ARK ID procesoru
47663
Technologie Intel® Turbo Boost
No
Technologie Intel® Hyper Threading (Intel® HT Technology)
Yes
Technologie Intel® Quick Sync Video
No
Technologie Intel® My WiFi (Intel® MWT)
No
Technologie Intel® Anti-Theft (Intel® AT)
No
Bezkonfliktní procesor
No
Příkon
Napájecí zdroj *
150 W
Hmotnost a rozměry
Šířka *
583 mm
Hloubka *
126 mm
Výška *
451 mm
Hmotnost *
12 kg
Obsah balení
Integrovaný displej *
Yes
Úhlopříčka displeje
58,4 cm (23")
Rozlišení displeje
1920 x 1080 px
Obsahuje myš
Yes
Další charakteristiky
LightScribe
Yes
Displej
Full HD LCD
Integrovaný TV tuner
Yes
Typ TV tuneru
DVB-T
Integrovaný fotoaparát
Yes
Zabudovaný mikrofon
Yes
Dálkový ovladač
Yes
Síť
Gigabit
Rodina grafické karty
NVIDIA
Audio vstup
1
Bezdrátová technologie
802.11 b/g/n
Instalovaná disketová jednotka
No