location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t530 1,5 GHz Windows 10 IoT Enterprise 960 g Černá GX-215JJ

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t530
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
N0R05EA#ABB
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0192018733282 show
Kategorie:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Tencí počítačoví klienti Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 49945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 12 Mar 2024 11:37:37
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 31 Oct 2021
Product end of life date
Product Brochure/Datasheet (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP t530 1,5 GHz Windows 10 IoT Enterprise 960 g Černá GX-215JJ
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD G J GX-215JJ 1,5 GHz
  • - 8 GB DDR4-SDRAM 1866 MHz 1 x 8 GB
  • - 32 GB eMMC
  • - AMD Radeon R2E
  • - Připojení na síť Ethernet Bluetooth 4.2
  • - Windows 10 IoT Enterprise
Long product name HP t530 1,5 GHz Windows 10 IoT Enterprise 960 g Černá GX-215JJ :
The short editorial description of HP t530 1,5 GHz Windows 10 IoT Enterprise 960 g Černá GX-215JJ

Tenký klient HP t530
Více>>>
HP t530 1,5 GHz Windows 10 IoT Enterprise 960 g Černá GX-215JJ:
The official marketing text of HP t530 1,5 GHz Windows 10 IoT Enterprise 960 g Černá GX-215JJ as supplied by the manufacturer

Tenký klient nové generace
Seznamte se s neuvěřitelně dlouhou životností, která je postavena okolo dvoujádrového procesoru AMD GX-215JJ s taktovací frekvencí 1,5–2,0 GHz SoC s grafickou kartou Radeon™ R2E a nekompromisní SSD konstrukcí bez ventilátoru. Vítejte ve světě tenkých klientů s funkcemi stolního počítače a zaměřenými na budoucnost.
Ochrana proti systémovým hrozbám
Zabezpečení a výkon ruku v ruce s nově navrženými operačními systémy a hardwarem TPM (Trusted Platform Module). Virtualizované cloudové výpočetní prostředí zajišťuje ochranu proti systémovým hrozbám.
Podpora ze všech stran.
Přirozená podpora v podobě několika portů USB, včetně USB-C™, sériových a VGA portů. A se dvěma výstupy DisplayPort™ máte k dispozici podporu ze všech stran.
Buďte ve spojení
S integrovaným síťovým adaptérem GbE a volitelným adaptérem Wi-Fi s Bluetooth® a řadou interních nebo externích anténních systémů máte zajištěnou konektivitu pro všechny vaše potřeby a možnosti nasazení.
Paměť vyhovující vašim potřebám
K dispozici máte SSD paměťové úložiště s kapacitou až 512 GB a systémovou paměť RAM s kapacitou až 16 GB, abyste měli dostatek výkonu nejen dnes, ale i v budoucnu.
Vyberte si svůj oblíbený operační systém.
Nyní si můžete vybrat mezi operačním systémem Windows® nebo HP ThinPro s technologií Smart Zero Core. Tyto operační systémy umožňují propojit vaše vlastní řešení ISV s aplikacemi Citrix®, VMware® a Microsoft®, anebo můžete použít čistě cloudové řešení se začleněnými prohlížeči.
Hodnota bez dodatečných nákladů
Zvýšená hodnota nemusí znamenat zvýšené náklady. To vše získáte přizpůsobením prostředí operačního systému. Tenký klient HP s exkluzivním softwarem nabízí přidanou hodnotu, aby uspokojil nejen vaše výkonové, ale i rozpočtové požadavky.

Short summary description HP t530 1,5 GHz Windows 10 IoT Enterprise 960 g Černá GX-215JJ:
This short summary of the HP t530 1,5 GHz Windows 10 IoT Enterprise 960 g Černá GX-215JJ data-sheet is auto-generated and uses the product title and the first six key specs.

HP t530, 1,5 GHz, AMD, AMD G J, 3rd Generation AMD Embedded G-Series SoC J Family, GX-215JJ, 2 GHz

Long summary description HP t530 1,5 GHz Windows 10 IoT Enterprise 960 g Černá GX-215JJ:
This is an auto-generated long summary of HP t530 1,5 GHz Windows 10 IoT Enterprise 960 g Černá GX-215JJ based on the first three specs of the first five spec groups.

HP t530. Takt procesoru: 1,5 GHz, Výrobce procesoru: AMD, Typ procesoru: AMD G J. Vnitřní paměť: 8 GB, Typ vnitřní paměti: DDR4-SDRAM, Frekvence paměti: 1866 MHz. Celková kapacita úložiště: 32 GB, Ukládací médium: eMMC, Rozhraní ukládacího disku: M.2. Model grafického adaptéru na kartě: AMD Radeon R2E. Standardy Wi-Fi: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Technologie kabeláže: 10/100/1000Base-T(X), Model řadiče WLAN: Intel Dual Band Wireless-AC 3168

Procesor
Takt procesoru *
1,5 GHz
Výrobce procesoru *
AMD
Typ procesoru
AMD G J
Generace procesoru
3rd Generation AMD Embedded G-Series SoC J Family
Model procesoru
GX-215JJ
Počet jader procesoru
2
Takt procesoru při přetaktování
2 GHz
Vyrovnávací paměť procesoru
1 MB
L2 cache
1 MB
Paměť
Vnitřní paměť *
8 GB
Typ vnitřní paměti
DDR4-SDRAM
Frekvence paměti
1866 MHz
Paměťové sloty
1x SO-DIMM
Rozvržení paměti
1 x 8 GB
Maximální vnitřní paměť
16 GB
Úložná média
Celková kapacita úložiště *
32 GB
Ukládací médium *
eMMC
Rozhraní ukládacího disku
M.2
Integrovaná čtečka karet
No
Grafika
Model grafického adaptéru na kartě
AMD Radeon R2E
Počítačová síť
Wi-Fi *
Yes
Standardy Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Připojení na síť Ethernet *
Yes
Technologie kabeláže
10/100/1000Base-T(X)
Bluetooth
Yes
Verze Bluetooth
4.2
Model řadiče WLAN
Intel Dual Band Wireless-AC 3168
Výrobce ovladače WLAN
Intel
Typ antény
1x1
Možnosti připojení
Počet portů Ethernetu (RJ-45) *
1
Počet portů USB 2.0 *
2
Počet portů USB 3.2 (3.1 1. generace) Typ A *
3
Výstupy pro sluchátka
1
Počet připojení DisplayPorts
2
Vzhled
Barva *
Černá
Obrazovka
Integrovaný displej *
No
Software
Poskytovaný operační systém *
Windows 10 IoT Enterprise
Příkon
Napájecí zdroj
45 W
Vstupní střídavé napětí
100 - 240 V
Frekvence vstupního střídavého napětí
50 - 60 Hz
Provozní podmínky
Provozní rozsah teplot (T-T)
10 - 40 °C
Rozsah teplot při skladování (T-T)
-30 - 60 °C
Doporučená provozní relativní vlhkost
20 - 80%
Rozsah relativní vlhkosti při skladování (H-H)
10 - 90%
Osvědčení
Země původu
Čína
Hmotnost a rozměry
Šířka
35 mm
Hloubka
200 mm
Výška
200 mm
Hmotnost
960 g
Logistická data
Kód harmonizovaného systému
84713000
Obsah balení
Včetně klávesnice
Yes
Další charakteristiky
Typ klávesnice
USB